Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Schutte & Koerting
Description: on the desired cooler. Advantages Dual Plug Valves are extremely versatile valves that are used in low-pressure sanitary and industrial applications, especially petroleum pipelines, chemical processing, and power plants, among others. They are high-capacity valves
- Pressure Rating: 150 to 300 psi
- Media Temperature: 150 to 500 F
- Actuation: Manual / Hand
- Features: Other, Plug Valves
-
Supplier: McWane Plant and Industrial
Description: Hardware - All fasteners are316 SS Plug - Ductile Iron and Fully Encapsulated with Buna-N (NBR) for extended life in demanding applications. Grit Seals - Buna-N Grit Seals on lug journals prevent debris from entering bearing areas. Thrust Bearing - PTFE thrust bearings on plug
- Valve Size: 3 to 48 inch
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
- Actuation: Electric, Pneumatic
-
Supplier: FluoroSeal, Inc.
Description: liner All liner defects are directly visible By design, Lined Plug Valves are cavity-free both in open and closed positions. No particle accumulation Ideal for corrosive slurry applications superior sealing capabilities The interface between the tapered outer plug and the
- Features: Plug Valves
- Media: Water
-
-
Supplier: FluoroSeal, Inc.
Description: FluoroSeal® Special Cleaning Plug Valves can be prepared for a variety of demanding service applications, such as hydrogen, isocyanate, oxygen, phosgene and chlorine. In the case of chlorine, FluoroSeal® Chlorine Service Valves are provided with a vented plug to
- Features: Plug Valves
- Media: Water
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Valve Size: 0.09 to 0.28 inch
- Flow (Cv): 0.1 to 2.7
- Pressure Rating: 3,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: CoorsTek
Description: your specific requirements. Plug Valve Components CoorsTek designs ceramic plugs made from high-purity zirconia, ensuring long wear and corrosion resistance in caustic environments. Plug valves can be designed in many shapes and sizes as well as surface finishes.
- Media: Gas, Specialty / Corrosive Gases
- Features: Other, Plug Valves
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug
- Features: Control Valves, Directional Valves, Plug Valves
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade plug valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright plug valves
- Valve Size: 0.75 to 20 inch
- Media Temperature: -320.8 to 1,202 F
- Media: Gas
- Actuation: Manual / Hand, Pneumatic
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug
- Features: Control Valves, Directional Valves, Plug Valves
- Actuation: Electric, Pneumatic
-
Supplier: FluoroSeal, Inc.
Description: valve market, FluoroSeal® HF Alkylation Plug Valves ensure that your alkylation process stays in your process lines. FluoroSeal® HF Alkylation Valves are designed and manufactured in strict compliance with the requirements of the HF Alkylation’s Process Licensor
- Features: Plug Valves
- Media: Water
-
Supplier: Rotolok Valves, Inc.
Description: Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be tolerated. The valve consists of a rugged cast body which houses a cast plug
- Valve Size: 3 to 10 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: FluoroSeal, Inc.
Description: Whether you are looking for a valve to suit a specific application, or want to customize a standard FluoroSeal® Plug Valve, you have come to the right place. Our special service valves provide you with both an array of turn-key solutions and the ability to fully
- Features: Plug Valves
- Media: Water
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug
- Media: Air, Steam
- Features: Control Valves, Directional Valves, Plug Valves, Shut Off Valves
-
Supplier: TrimTeck
Description: High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL™ is characterized by its innovative eccentric plug. Its ‘not-through’ shaft allows uninterrupted fluid flow and delivers higher Cv’s . Regular maintenance cycle surpasses five years
- Valve Size: 1 to 12 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 750 F
- Flow (Cv): 1.2 to 408
-
Supplier: Victaulic Co. of America
Description: 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL AWWA APPLICABLE STANDARD THROTTLING APPLICATION SHUT-OFF SEAL INCLUSIONS/FEATURES ALKYD ENAMEL COATED CAST IRON BODY MATERIAL 175 PSI PRESSURE RATING 6 INCH GROOVED X 6 INCH GROOVED END CONNECTION 10.5 INCH END TO END
- Pressure Rating: 175 psi
- Material Of Construction: Cast Iron
- Actuation: Manual / Hand
- Features: Plug Valves
-
Supplier: Assured Automation
Description: Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 250 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Eccentric Plug Valves are used to handle clean and dirty liquids, sludge, slurries and gases. They can be used for either isolation/shutoff or throttling/control services. The quarter turn eccentric action and resilient plug facings ensure lasting bubble-tight shutoff.
- Features: Plug Valves
-
Supplier: DeZURIK, Inc.
Description: (200°C). They are available with single and double tapered plug styles, which can be arranged into a variety of flow combinations. Resilient seated plugs are available for dead-tight shutoff with lever and double handwheel actuators. All metal plugs are available for high
- Features: Plug Valves
-
Supplier: Erdmann Corporation
Description: Only Tufline®Sleeved Plug Valves offer all these unique features: Improved performance and greater reliability in traditional ball and gate valve applications. A large, circumferential sealing surface. No cavities where flow media can accumulate, contaminate, or mix. High
-
Supplier: Assured Automation
Description: Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: The DeZURIK Soft Rubber Lined Eccentric Plug Valve has proven to be an excellent valve selection for on-off corrosive and abrasive slurry service. The internal valve body, flange faces, plug and cover surfaces are lined with soft rubber to resist abrasion. DeZURIK
- Features: Plug Valves
-
Supplier: DMN, Incorporated
Description: The SPTD single straight pipe plug diverter has been specially designed to route powders and pellets with minimum degradation in pneumatic conveying systems. The straight pipe makes the SPTD very suitable for applications in the food, pet food, plastics (recycling) and petrochemical
- Valve Size: 6 to 16 inch
- Pressure Rating: 43.51131 psi
- Media Temperature: -13 to 176 F
- Valve Type: Diverter Valves
-
Supplier: CoorsTek
Description: your specific requirements. VALVES AND VALVE COMPONENTS Abrasion-Resistant Valves Needle Valves Wing-Guided Valves Gate Valves Stem-Guided Plate Valves Ball & Seat Check Valves Plug Valves Custom Valve Components
- Features: Ball / Disk Check Valves, Ball Valves, Check Valves, Gate / Knife Valves, Needle Valves, Other, Plug Valves
- Media: Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: cartridge valve low bias current for longer battery life enforced flush after 24 hours without any detection start up with default settings on power on. Plug on battery is all that is needed
- Valve Size: 0.2755907 inch
- Pressure Rating: 7.251885 to 116.03016 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Industrial Valves - Bi Stable Integrated Cartridge Valve, DN 7 Faucet Application -- 050-W07.06I/09ISupplier: A. u. K. Müller GmbH & Co. KG
Description: cartridge valve low bias current for longer battery life start up with default settings on power on. Plug on battery is all that is needed
- Valve Size: 0.2755907 inch
- Pressure Rating: 7.251885 to 116.03016 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Allied Electronics, Inc.
Description: VQ valves are ideal for applications requiring high speed, frequent operation, stable response time and long service life. Innovative mounting methods allow valves to be changed without entirely disassembling the manifold. Built-in one-touch fittings save piping time and labor.
-
Supplier: Allied Electronics, Inc.
Description: VQ valves are ideal for applications requiring high speed, frequent operation, stable response time and long service life. Innovative mounting methods allow valves to be changed without entirely disassembling the manifold. Built-in one-touch fittings save piping time and labor.
-
Supplier: Advanced Technology Products
Description: resistance. The New and Improved Panel Mount couplings offer a stronger, more reliable design for thicker wall panels and other various applications. All 60PP couplings interconnect with all other 60 Series couplings as well as other similar industry thumb-latch type couplings. Performance
- Features: Adapter, English, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting
- Material: Polypropylene (PP)
-
Supplier: Advanced Technology Products
Description: resistance. The New and Improved Panel Mount couplings offer a stronger, more reliable design for thicker wall panels and other various applications. All 60PS couplings interconnect with all other 60 Series couplings as well as other similar industry thumb-latch type couplings. Thread Size
- Fitting Type: Adapter, Hose Fitting
- Features: English, Pneumatic Fitting
- Connection Type: Threaded
-
Supplier: Suttner America Company
Description: Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices.
- Material Inlet Pressure Range: 3,600 psi
- Dispense Rate: 30.303030303030305 L/min
- Material Temperature Range: 176 F
- Inlet Pressure: 3,600 psi
-
Supplier: Eaton Hydraulics Group
Description: Monoblock Valves Built to fit a wide range of applications, tough cast-iron Eaton monoblock valves are the perfect customizable solutions for sweepers, scrubbers, lift trucks and more. Available in one-, two- and three-spool configurations, they include optional adjustable
- Valve Size: 0.5625 to 0.875 inch
- Pressure Rating: 2,000 to 4,500 psi
- Number of Ports/Ways: 4
- Media Temperature: 224.6 F
-
Supplier: Jaygo, Inc.
Description: Type 125A is the standard DN50 sampling valve by FAMAT. Used for sampling applications of powders, granules, pastes and liquids under process conditions in the pharmaceutical, chemical and food industries.
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 672.8 F
-
Supplier: Allied Electronics, Inc.
Description: VQ valves are ideal for applications requiring high speed, frequent operation, stable response time and long service life. Innovative mounting methods allow valves to be changed without entirely disassembling the manifold. Built-in one-touch fittings save piping time and labor.
-
Supplier: ifm efector inc.
Description: Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range For applications in hazardous areas Robust rectangular connector From May 1st 2025, products produced in EU and Singapore have an
- Cable Length: 0.9842525000000001 ft
- Operating Temperature: -25 to 90 C
- Rated Voltage: 0.03 kilovolts
- Number of Conductors: 2 #
Find Suppliers by Category Top
Featured Products Top
-
deliver a broad spectrum of application solutions. Our team continuously delivers superior product performance and best-in-class customer service. You can count on DeZURIK’s high quality plug valves for exceptional performance in a wide range of shut off and throttling control (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
The valve’s cam-action, off-center plug design minimizes friction and wear during operation, enabling tight, repeatable shutoff with low operating torque. When fully open, the plug is out of the flow path, allowing unrestricted flow and efficient (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
Designed, built and tested to the AWWA C517 standard, MPI’s Eccentric Plug Valves are available in sizes 3”-48” for 100% port with a variety of end connections. They feature grit seals to ensure reliable operation for service with suspended solids. Engineered for (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
pushing against the plug face. Vertical Stem Applications with Solids Present When a plug valve is buried, it is common practice to extend the bonnet of the valve to keep the manual gear unit or automatic actuator above ground. In this application, the bottom of the plug may (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
Alternative to Traditional Breather Plugs Key Specifications Model:MIV-32MAEX Product Type:Battery Pack Vent Valve (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
The 100pcs Turn Bayonet Burst Battery Pack Vent Plug is engineered for e-car battery packs and sensitive electronic enclosures. It provides a cost-effective solution to enhance the longevity and reliability of seals by managing pressure equalization. This (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
The new Valve Selection Guide from McWane Plant & Industrial (MPI) can help you find the right valve to meet the needs of your particular application. The guide includes a wide range of butterfly valves, check valves, eccentric plug valves, gate valves, mud valves and more (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
Many industrial applications and processes need continual thermal management. Our Inline Temperature Control Valve (HAT/RA) is the perfect solution for these systems. The HAT/RA is a reverse acting temperature control valve which (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
How do you protect battery packs from pressure buildup, moisture, and contaminants? The M32×1.5 Battery Pack Vent Valve is designed to improve battery safety and reliability by balancing internal pressure while (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
Conduct Research Top
-
Innovative solutions for aviation and beyond: Multi-Contact placed fork plugs for Aerospace
Business needs Background. Description: The Solid State Power Controller (SSPC) combines LDircuit breaker,. load monitoring and relay functions in a small plug-in package to prevent. failure in a short-circuited condition. Application: Digital control of 28V DC loads, such as pumps, valves, lights
-
A Push Towards Efficiency
The adjustable speed Brushless Motor Control (BMC series) is easy to use and set up without programming user trimpots and jumpers are factory-set and will work for most applications. Input command signal may be +/- 10 Vdc, a 5K speed pot, or a form C contact or relay for forward-stop-reverse
-
Advances in Back Pressure Regulator Design Enable Supercritical CO2 Research
The Equilibar precision back pressure regulator was used successfully to facilitate supercritical carbon dioxide research at the University of Sydney in Australia. Traditional pressure regulators with needle valve trims were not able to handle the ultra low flow rate and suffered from plugging
More Information Top
-
CR4 - Thread: Plug Valve Applications
Plug Valve Applications .
-
CR4 - Thread: Bridge Cranes
Next in Forum: Plug Valve Applications .
-
CR4 - Thread: Back Pressure Steam Turbines
Previous in Forum: Plug Valve Applications .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_106/Other%20Pmps.pdf
Designed specifically for oil well services such as wireline and plug valve applications .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_106/pumps_pmp_pack.pdf
Designed specifically for oil well services such as wireline and plug valve applications .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_106/29%20Other%20Pumps.pdf
Designed specifically for oil well services such as wireline and plug valve applications .
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/IndustrialPumpingEquip.pdf
Designed specifically for oil well services such as wireline and plug valve applications .
Indicates content that may require registration and/or purchase.