-
Supplier: Accuris
Description: CLAMPS, HOSE, PNEUMATIC, FOR UNIVERSAL COUPLINGS
-
Supplier: Imao-Fixtureworks
Description: Clamping Pins for AMWPD-Q Pneumatic Pull Clamps. Material: Shank: SCM435 steel, Induction hardened (taper seat), (Precision ground) Head: S45C steel, Quenched and tempered (Black oxide finish)
- Locating and Fixturing Pins: Clamping Pin
-
Description: . The PTFE bellows and PFA valves and tubing are welded, ensuring the greatest possible resistance to contamination. Temperature range of 10-180°C accomodates almost any application. Internal bellows design allows for higher pressure ratings by eliminating
- Discharge Size: 0.7500 inch
- Maximum Discharge Pressure: 75 psi
- Maximum Discharge Flow: 6.5 GPM
- Media Temperature: 50 to 212 F
-
-
Supplier: J. W. Winco, Inc.
Description: These clamps offer the advantage of toggle action (in case of pressure drop the tool remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Environmental temperature: -30° to 80°C. The Fs forces shown in this catalog have been taken with a pressure
- Type: Toggle Clamp
-
Supplier: J. W. Winco, Inc.
Description: These clamps offer the advantage of toggle action (in case of pressure drop the tool remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Environmental temperature: -30° to 80°C. The Fs forces shown in this catalog have been taken with a pressure
- Type: Toggle Clamp
-
Supplier: J. W. Winco, Inc.
Description: These clamps offer the advantage of toggle action (in case of pressure drop the too remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Environmental temperature: -30° to 80°C. The Fs forces shown in this catalog have been taken with a pressure of
- Type: Toggle Clamp
-
Supplier: J. W. Winco, Inc.
Description: These clamps offer the advantage of toggle action (in case of pressure drop the tool remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Theses clamps have a magnetic piston. In conjuction with a GN 896.3 proximity switch, the piston position is
- Type: Toggle Clamp
-
Supplier: Force Control Industries, Inc.
Description: with motor mounting flange and extended shaft. Use a commonly available C Face motor. The Posistop Coupler Brake works well in this arrangement because the brake is as reliable as the motor, and never needs adjustment. The Posistop X Class Coupler brakes are often used for hazardous duty
- Bore Diameter: 0.6250 to 1.88 inch
- Brake Engagement: Oil Shear
- Brake Operation: Spring Actuation / Engage
- Brake Type: Other
-
Supplier: Festo Corporation
Description: Modular design Quick and easy replacement of the diaphragm Selection of different materials for housing and connector caps Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE) For critical, abrasive, and viscous media FDA-compliant materials
- Actuation: Pneumatic
- Connection: Clamp Flange
- Media Temperature: 23 to 212 F
- Pressure Rating: 50.76 to 87.02 psi
-
Supplier: Festo Corporation
Description: Modular design Quick and easy replacement of the diaphragm Selection of different materials for housing and connector caps Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE) For critical, abrasive, and viscous media FDA-compliant materials
- Actuation: Pneumatic
- Connection: Clamp Flange
- Media Temperature: 5 to 122 F
- Pressure Rating: 50.76 to 87.02 psi
-
Supplier: Festo Corporation
Description: Modular design Quick and easy replacement of the diaphragm Selection of different materials for housing and connector caps Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE) For critical, abrasive, and viscous media FDA-compliant materials
- Actuation: Pneumatic
- Media Temperature: 5 to 122 F
- Pressure Rating: 50.76 to 87.02 psi
-
Supplier: Festo Corporation
Description: Modular design Quick and easy replacement of the diaphragm Selection of different materials for housing and connector caps Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE) For critical, abrasive, and viscous media FDA-compliant materials
- Actuation: Pneumatic
- Connection: Clamp Flange
- Media Temperature: 23 to 212 F
- Pressure Rating: 14.5 to 94.27 psi
-
Supplier: Gemu Valves
Description: Construction The GEMU CleanStar®C60 / C67 HPW ultra pure pneumatically or manually operated 3/5 way diaphragm valves have a full PFA-HP body with two valve seats. All medium wetted parts are in PFA-HP or PTFE (diaphragm). The non-wetted bonnet is PVDF. The standard version of
- Actuation: Manual / Hand, Pneumatic
- Connection: Clamp Flange
- Media Temperature: 194 F
- Pressure Rating: 87.02 psi
-
Supplier: Force Control Industries, Inc.
Description: ), double C-Face mounted package. The new split clamped quill input eliminates key and keyway problems associated with competitive clutch/brakes. The minimal inertia of cyclic parts, combined with high torque handling capability, puts more usable horsepower into your drive - quicker.
- Brake Engagement: Oil Shear
- Brake Operation: Spring Actuation / Engage
- Brake Type: Other
- Clutch Engagement: Oil Shear
-
Supplier: Gemu Valves
Description: Construction The CleanStar® C60 HPW pneumatically operated ultra pure 2-way diaphragm valve has a complete PFA-HP body. All medium wetted parts are made of PFA-HP or PTFE (diaphragm). The exterior actuator parts of the piston actuator are made of PVDF. Standard features are (1) A
- Actuation: Pneumatic
- Connection: Clamp Flange, Butt Weld
- Media Temperature: 194 F
- Pressure Rating: 87.02 psi
-
Supplier: KSB AG
Description: Design Diaphragm valve with weld ends or clamps for biotechnology,steril e processes, food and pharmaceutical industries; straight-way, Y- or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by completely enclosed diaphragm. No dead volumes
- Actuation: Manual / Hand, Pneumatic
- Media: Water, Hot Water, Cold Water, Other
- Media Temperature: 14 to 320 F
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: Description: The 36 is a full port, 316 stainless steel, 3 piece ball valve. It is available with threaded ends (36N), socket weld ends (36S), quick clamp ends (36C) or quick clamp ends with cavity filler seats (36CCF*). It can be equipped with a manual handle or with
- Actuation: Manual / Hand, Electric, Pneumatic
- Connection: Threaded, Clamp Flange, Socket Weld / Solder
- Number of Ports/Ways: 2
- Pressure Rating: 1000 psi
-
Supplier: RS Components, Ltd.
Description: This double-acting rotary clamp cylinder has a compact anodized aluminum body, comes â??switch readyâ?? and rotates its piston rod 90 degrees to clamp and unclamp work pieces in manufacturing applications. The cylinder uses airflow through air ports in the
- Operating Pressure Range: 145 psi
- Rotation Angle: 90°
- Shaft Configuration: Double Shaft
- Shaft or Table Diameter: 0.4724 inch
-
Supplier: RS Components, Ltd.
Description: This double-acting rotary clamp cylinder has a compact anodized aluminum body, comes â??switch readyâ?? and rotates its piston rod 90 degrees to clamp and unclamp work pieces in manufacturing applications. The cylinder uses airflow through air ports in the
- Operating Pressure Range: 145 psi
- Rotation Angle: 90°
- Shaft Configuration: Double Shaft
- Shaft or Table Diameter: 0.9843 inch
-
Supplier: RS Components, Ltd.
Description: This double-acting rotary clamp cylinder has a compact anodized aluminum body, comes â??switch readyâ?? and rotates its piston rod 90 degrees to clamp and unclamp work pieces in manufacturing applications. The cylinder uses airflow through air ports in the
- Operating Pressure Range: 145 psi
- Rotation Angle: 90°
- Shaft Configuration: Double Shaft
- Shaft or Table Diameter: 0.9843 inch
-
Supplier: RS Components, Ltd.
Description: This double-acting rotary clamp cylinder has a compact anodized aluminum body, comes â??switch readyâ?? and rotates its piston rod 90 degrees to clamp and unclamp work pieces in manufacturing applications. The cylinder uses airflow through air ports in the
- Operating Pressure Range: 145 psi
- Rotation Angle: 90°
- Shaft Configuration: Double Shaft
- Shaft or Table Diameter: 0.4724 inch
-
Supplier: DeZURIK, Inc.
Description: hold the gate securely against the seat to assure positive shutoff. The body has raised face end connections with drilled and tapped lugs. Additional body materials include 317, 254, 2205 duplex stainless steel or Hastelloy C. Full Port ID The 100% area round port on the KGC
- Actuation: Mechanical Device, Pneumatic, Other
- Connection: Clamp Flange
- Pressure Rating: 150 psi
- Valve Size: 3 to 24 inch
-
Supplier: DeZURIK, Inc.
Description: higher pressures available with optional gate materials Temperature Ratings: to 177°F (81°C) as standard, and up to 300°F (150°C) with high-temperature optional seat materials Body Materials: Cast Ductile Iron, Carbon Steel and various Stainless Steel or higher alloy materials
- Actuation: Mechanical Device, Pneumatic, Other
- Connection: Clamp Flange
-
Supplier: KSB AG
Description: Design Diaphragm valve with weld ends or clamps for biotechnology,steril e processes, food and pharmaceutical industries; straight-way or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by diaphragm. No dead volumes, suitable for sterilisation
- Actuation: Manual / Hand, Pneumatic
- Media: Water, Hot Water, Cold Water, Other
- Media Temperature: 14 to 320 F
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: , Power, Steel, Food Processing or other Industries. DeZURIK 2-24" KGC Knife Gate Valves conform to the requirements for design and production testing of AWWA C 520-10, First Edition. The heart of the KGC-ES is the DeZURIK Exclusive Premium Packing System. This system features a tight
- Actuation: Mechanical Device, Pneumatic, Other
- Body Material: Stainless Steel, Steel, Other
- Connection: Clamp Flange
- Pressure Rating: 2 to 150 psi
-
Supplier: Alfa Laval Inc.
Description: forged and block valves. Cast bodies are made from high-precision investment casting with low delta-ferrite content. Two-way valves, including the ferrules for clamp end bodies, are made from a single piece of metal. T- and Tank-outlet valves are available either
- Actuation: Manual / Hand, Pneumatic
- Flow (Cv): 1.72 to 2938
- Media Temperature: -40 to 347 F
- Pressure Rating: 0.0 to 145 psi
-
Supplier: Serfilco, Ltd.
Description: resistance and efficient performance for a wide variety of water and corrosive liquid applications. CLOSE COUPLED PUMP with ELECTRIC, HYDRAULIC or PNEUMATIC DRIVE Pump with SS 316 housing, PP internal parts, SS 316 housing clamp, SS 316 internal fasteners, and EPDM elastomers. Pump
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL
- Depth: 3 inch
- Length / Height: 6 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
- Width/Diameter: 4 inch
-
Supplier: Mountz, Inc.
Description: assembly line where balancers are fixed to a trolley system. Eliminates torque reaction of assembly tools. Can be used with a variety of assembly tools like angle nutrunners and electric & pneumatic screwdrivers. An ideal ergonomic solution for multi-tool applications such as a moving
- Special Instrument Type: Portable, Battery Powered
- Torque Measurement Range: 70.8 In-lbs
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL
- Depth: 4 inch
- Length / Height: 6 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
- Width/Diameter: 4 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for
- Depth: 3 inch
- Length / Height: 6 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
- Width/Diameter: 4 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for
- Depth: 8 inch
- Length / Height: 20 inch
- Type: Electronic and Instrument Enclosures
- Width/Diameter: 16 inch
-
Supplier: Robot System Products
Description: round and angular workpieces Universal application due to different types of jaws Ideal for series production All sizes available with 2 different stroke lengths Gripping pressure controlled by change of pressure Constant clamping force at a constant
- Gripper Action: Double Action
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
- Gripping Force: 35 to 2400 N
-
Supplier: Hymark/Kentucky Gauge
Description: The PD1000 allows quick and precise positioning of the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum braking force. With its pneumatic retract and gauge arm lift, the PD1000 is designed for
-
Supplier: Hymark/Kentucky Gauge
Description: The PD1000 allows quick and precise positioning of the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum braking force. With its pneumatic retract and gauge arm lift, the PD1000 is designed for
-
Supplier: Hymark/Kentucky Gauge
Description: The PD2000X allows for quick and precise positioning to stop the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum braking force. With its pneumatic retract and gauge arm lift, the PD2000X is
-
Supplier: Hymark/Kentucky Gauge
Description: The PD2000X allows for quick and precise positioning to stop the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum braking force. With its pneumatic retract and gauge arm lift, the PD2000X is
-
Supplier: Tru-Flo Valves & Automation
Description: options available Suitable for actuation with pneumatic, electric, or canister actuators 110 PSI @ 200°F (Approx. 95°C)
- Valve Type: Butterfly Valves
-
Supplier: Process Sensing Technologies USA
Description: , either manual or automated (pneumatic) insertion and retraction of the sensor probe. The OxyExtract is available in 316 stainless steel and Hastelloy C22 and has a variety of Tri-Clamp and Flange process connections. Features: Measurement range of 0 to 25% O2 ATEX
- Application: Process Gas
- Features: Self Calibration
- Instrument Type: Analyzer
-
Supplier: FLSmidth
Description: deliver eco-friendly pneumatic conveying So how does the Airslide harness the natural force of gravity to provide gentle but high-volume pneumatic conveying? The pneumatic Airslide consists of an upper trough and a lower trough, with a porous fabric clamped between the
- Conveyor Type: Gravity Conveyor
-
Supplier: Carver, Inc.
Description: benchtop transfer press is based on the industry standard Model C. The Model C has been outfitted with a pneumatic transfer cylinder providing a compact, cost effective transfer design suitable for prototyping and limited production run applications. The transfer sections
- Actuation: Hydraulic, Manual
- Clamping Force: 12 tons
- Daylight / Opening: 6 inch
- Machine Orientation: Vertical
-
Supplier: SAE International
Description: specifications, then those items are within the scope of this document. For metallic raw materials used in the manufacturing of fasteners, refer to AS6279. This document does not apply to connectors such as pneumatic or hydraulic fittings and electrical connectors. Appendices A , B , C
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product advantages: 1. Since we are using pneumatic clamping plate to fix the test board, small warp, twist or curl of the board is no longer a problem in the test. This is also the reason to choose 4-point bending method to test the paper stiffness instead of other methods such as
- Display / Interface: Video / Graphic Display
- Mechanical Test: Flexure / Bending
Find Suppliers by Category Top
Featured Products Top
-
, we carry a series of pneumatic power clamps and hydraulic power clamps that can perform a range of motions including hold-downs, swings, and linear strokes. Our adjustable stroke plunger clamps can be adjusted to hold and position various part sizes. We also stock C-clamps, bar clamps, and (read more)
Browse Toggle Clamps Datasheets for Reid Supply -
pneumatic seal face loading. HB Seals ensure parallelism and flatness to maximize product containment and minimize barrier gas consumption. Alternatively, the HB seal may be reconfigured to operate without a barrier fluid, using a hose clamp to energize the seal faces. This is known as our “HC” variation. (read more)
Browse Mechanical Seals Datasheets for MECO Shaft Seals -
It comes in five, C.E.M.A.-standard sizes for US inch screws, and in eleven standard metric sizes. All are built using one of a series of five housings, designed to fit standard, 4-bolt flange bearings. Additional size shafts, up to 4.07" (103mm) can also be accommodated. HB seal housings (read more)
Browse Mechanical Seals Datasheets for MECO Shaft Seals -
laser power Vision registration 4th axis rotary for 36″ long cylindrical up to 6″ diameter, square up to 4″ diameter Pneumatic Clamps Extended warranty available 4kW – no one can beat (read more)
Browse Laser Cutting and Welding Machines Datasheets for Isotech, Inc. -
from MDE Semiconductor, Inc. In this article, we’ll put into perspective the dangers associated with icing conditions for an aircraft that is thousands of feet in the air. We’ll also discuss how our products integrate into protective clamp circuit design, as seen in the example from (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
the cross section. Precision machined or roll-formed, V-Seals can be custom designed for high clamping force loads and hard cavity metals or low clamping force loads and soft cavity metals like aluminum. JETSEAL's (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Surgery
Closed reduction of the pelvis at admission: External fixation Wrapping pelvis with sheets with inner rotation and slight flexion of knees External fixator Pelvic C - clamp Pneumatic antishock garment Control of hemorrhage Pelvic packing Angiography Control of contamination Repair of genitourinary and …
-
Kinetics of structural evolution during crystallization of preoriented PET as followed by dual wavelength photometric birefringence technique
An 11cm x 11cm piece of the sample was placed in the stretching chamber preheated 85° C and gripped pneu- matic clamps of the machine and was allowed to equil- ibrate for five minutes.
-
Effect of Gripping Technique on Tensile, Tensile Creep and Tensile Creep-Rupture Results for a High Tenacity Polyester Yarn
… pneumatic plate grips with rubber face pads which we call the air grips; Figure 1(b) circular sectioned single roll capstan grips with helical grooves which we call the spool grips; and Figure 1( c ) pneumatic plate clamps which act in conjunction …
-
An unusual case of groin discomfort
Manual compression and mechanical tools such as C - clamps and pneumatic compression devices are effec- tive at achieving hemostasis at arterial puncture sites.
-
Journal of Thermophysics and Heat Transfer > Experimental Thermal Contact Conductance of Electronic Modules
C . Alternative ( Pneumatic Bladder) Clamps .
-
Noncoronary complications of coronary intervention
Manual femoral artery compression has been com- pared to device compression with either a C - clamp or a pneumatic compression device (Femostop, RADI Medi- cal Systems, Uppsala, Sweden) in 400 patients [65].
-
Increasing the rigidity of toroidal bottoms of fouring ladles
The ladle is placed on a stand and held by a pneumatic apparatus B by clamps C .
-
Development of Portable and Flexible Track Positioning System for Aircraft Manufacturing Processes
The tool consists of a swiveling C - clamp with a pneumatic cylinder attached on the back side.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/1267/rpzschuppe2001.pdf?sequence=1
Use C - clamps to attach the pneumatic vibrator to the side of the cell.
-
Influence of temperature on plane stress ductile fracture of poly(ethylene terephthalate) film
The material in the plastic deformation zone was of the same refractive index asto complete failure between 23 and 160° C in an Instron testing machine using pneumatic clamps .