Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eastern Instruments
Description: The CentriFlow line of mass flow meters configured in the Type II Powder orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the
-
Supplier: Eastern Instruments
Description: The CentriFlow line of mass flow meters configured in the Type II Powder orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the
-
Supplier: Eastern Instruments
Description: The CentriFlow line of mass flow meters configured in the Type II Powder orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the
-
-
Supplier: Eastern Instruments
Description: The CentriFlow line of mass flow meters configured in the Type II Powder orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the
-
Supplier: BinMaster, Inc.
Description: material is introduced into the flow stream. It can help prevent potentially dangerous and expensive FSMA, USDA, or FDA compliance issues at facilities producing food for human or animal consumption. It is ideal for detecting flow conditions of solids and powders in gravity
-
Supplier: Siemens Process Instrumentation
Description: Description SITRANS WF100 flowmeter is a low to medium capacity flowmeter. It is unaffected by corrosive, abrasive, or hot materials. Handling various product sizes, densities, and fluidities including fine powders such as sugar, the WF100 helps to improve final product, increase
-
Supplier: Siemens Process Instrumentation
Description: of product sizes, densities, and fluidities including fine powders such as cement, they operate at process temperatures to +230 °C (+450 °F). The flowmeters help to improve final product, increase operating efficiency, and realize significant cost savings. Operating with the
-
Supplier: Sames North American Corporation
Description: table. Productivity Possibility to change the parameters during production without stopping the conveyor. A corrective co-efficient is also provided to adjust the parameters more quickly without modifying all parameters (e.g.: increase the powder flow rate by 10% of
- Automation / Control: Automatic
- System Option / Component: Feeding / Metering Unit
- Type: Component / Sub-system
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Wind Sensor PCE-FST-200-202-U Robust wind sensor for permanent installation / powder coating / weatherproof seal protection/ analogue output signals
- Velocity Flow Rate: 230 ft/sec
- Process Media Type: Gas
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Wind Sensor PCE-FST-200-202-H-I Robust wind sensor for permanent installation / powder coating/ weatherproof / analogue output signals / heating
- Velocity Flow Rate: 230 ft/sec
- Process Media Type: Gas
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Wind Sensor PCE-FST-200-202-H-U Robust wind sensor for permanent installation / powder coating/ weatherproof / analogue output signals / heating
- Velocity Flow Rate: 230 ft/sec
- Process Media Type: Gas
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Wind Sensor PCE-FST-200-202-I Robust wind sensor for permanent installation / powder coating / weatherproof seal protection/ analogue output signals
- Velocity Flow Rate: 230 ft/sec
- Process Media Type: Gas
-
Supplier: FineTek
Description: The measurement procedure of the FlowSwitch 510M is based on the physical principle of the Doppler-Effect. Therefore the sensor sends out a microwave field. If solids move through this field, the microwaves are reflected and received by the sensor again. This is converted into a switching
- Electrical Output: Switch
- Type: Ultrasonic Meter
-
Supplier: ACS Valves
Description: Features & Benefits: For high bulk density materials; a proprietary, dual-induction endplate design introduces pressurized air from both endplates into rotor pockets to provide highly efficient, air-assisted material introduction. Available in 4 heights, from 17 1/2"H to 21 1/8"H; and 4 flange sizes
- Actuation: Other
- Media: Powder / Solids
- Media Temperature: 250 to 750 F
- Number of Ports/Ways: 2
-
Supplier: Sames North American Corporation
Description: developer powder application. USER-FRIENDLY COMPACT EQUIPMENT READY TO SPRAY Very low and stable powder flow (as low as 3g/mn): Exclusive pressure tank Efficient powder transfer: TEC5 technology Easy to operate: Less than 2 minutes from training to production
- Air Supply Pressure: 102 psi
- Air Flow / Gas Consumption: 5 to 12 SCFM
- Automation / Control: None - Manual
- Mounting: Floor / Skid
-
Supplier: Micronics, Ltd.
Description: Features WRAS Approved EEC Class B Approved Working Pressure: 16 Bar Dry Dial For cold (30°C) or hot (90°C) water Brass Body Epoxy Powder Coated Real performances exceed EEC and ISO standards
- Liquid Volumetric Flow Rate: 0.1320 to 132 GPM
- Electrical Output: Frequency
- End Fittings: Threaded
- Media Temperature Range: 86 to 194 F
-
Supplier: FineTek
Description: Our solid flow meter MF 3000 is designed for flow measurement in metallic pipes from a few kg/h to many t/h. The system is suitable for on-line measurements of powders, dusts, pellets, and granules from 1 nm up to 2 cm in pneumatic or free fall conditions. The measurement
- Electrical Output: Analog Current
- Interface Options: Serial / Digital
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or
- Additional Process Inputs: Density
- Display Type: Digital
- Electrical Outputs: Analog Current
- Flow Rates: Volumetric
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR VOLUMETRIC FLOW RATE OF METAL POWDERS USING THE ARNOLD METER AND HALL FLOWMETER FUNNEL
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for measuring the flow characteristics of a given volume of powder. 1.2 The values stated in SI units are to be regarded as the standard (except for the Hall Flowmeter Funnel, which is produced in inch-pound units). The values given in
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR VOLUMETRIC FLOW RATE OF METAL POWDERS USING THE ARNOLD METER AND HALL FLOWMETER FUNNEL - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Cole-Parmer
Description: flow display. To change from doppler to transit time measurement, slimply change the tactile switch.
|Meter comes with NEMA 4X (IP66), powder-coated aluminum enclosure. Enclosure can be wall, panel, or pipe-mounted on vertical or horizontal pipe. Noninvasive, clamp-on
- Electrical Output: Analog Current
- Type: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: flow display. To change from doppler to transit time measurement, slimply change the tactile switch.
|Meter comes with NEMA 4X (IP66), powder-coated aluminum enclosure. Enclosure can be wall, panel, or pipe-mounted on vertical or horizontal pipe. Noninvasive, clamp-on
- Electrical Output: Analog Current
- Type: Ultrasonic Meter
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for measuring the flow characteristics of a given volume of powder. 1.2 The values stated in SI units are to be regarded as the standard (except for the Hall Flowmeter Funnel, which is produced in inch-pound units). The values given in
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for measuring the flow characteristics of a given volume of powder. 1.2 The values stated in SI units are to be regarded as the standard (except for the Hall Flowmeter Funnel, which is produced in inch-pound units). The values given in
-
Supplier: ASTM International
Description: 1.1 This test method covers a laboratory procedure for the quantitative determination of the flow rate of a specific volume of a free-flowing metal powder or lubricated powder mixture. 1.2 Units-With the exception of the values for mass, volume, and density, for which the use of
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 3.54 GPM
- Power Source: AC Powered
-
Supplier: Nordson Corporation
Description: Powder flow control for Nordson automatic guns, low power consumption
- Air Supply Pressure: 100 psi
- Automation / Control: Automatic
- Electrostatic / Charging Technology: Corona Charging (HV Power Supply)
- Mounting: Bench / Table Top, Cart / Handtruck, Floor / Skid
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set
- Housing Material: Plastic
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 4.76 GPM
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.4 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 3.54 GPM
- Power Source: AC Powered
-
Supplier: ACS Valves
Description: Features & Benefits: Designed for gravity-flow applications; variable slide gate actuation settings enable partial material flow, as well as full-open or closed settings. Available in 2 heights of 4"H or 5"H, and 9 square-flange sizes from 6" to 24
- Actuation: Manual / Hand, Electric, Pneumatic
- Media: Powder / Solids
- Media Temperature: 250 F
- Number of Ports/Ways: 2
-
Supplier: ACS Valves
Description: -capacity material chamber with inspection door improves material transfer volume. Pneumatic operation, ships ready for start-up, including: complete factory assembled solenoid valve, timer, filter regulator, flow control valve, lubricator, and regulator. Excellent performance in high
- Actuation: Manual / Hand, Electric, Pneumatic, Other
- Media: Powder / Solids
- Media Temperature: 500 F
- Number of Ports/Ways: 2
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 3.54 GPM
- Power Source: AC Powered
-
Supplier: ACS Valves
Description: Features & Benefits: 2-way, Y-style, gravity diverter valve provides automated control of bulk material flow direction; improves efficiency of material feeding and loading operations. Available in 4 heights, from 16 5/16"H to 24"H, and 4 square-flange sizes from
- Actuation: Manual / Hand, Pneumatic, Other
- Media: Powder / Solids
- Media Temperature: 500 F
- Number of Ports/Ways: 2
-
Supplier: TNA Solutions Pty. Ltd.
Description: Deliver consistent coverage and flavour every time with the tna intelli-flav® OMS 5. This on-machine seasoning (OMS) system features a responsive variable mass seasoning function with a dynamic vibratory weigh conveyor, to directly control product, oil spray and flow of
- Automation / Control: Automatic
- System Option / Component: Conveyor / Part Loader, Feeding / Metering Unit
- Type: Outfit / Complete System
-
Supplier: NETZSCH Premier Technologies LLC
Description: unit. Pressure- and vacuum-proof vessel design Manhole lid GMP design CIP design SIP design Stepless RPM-control of the patented circulation Adjusting of the mixing intensity Due to corresponding wall flows excellent heat
- Application / Industry Use: Cosmetics Processing, Pharmaceutical Processing, Other Applications / Industry
- Capacity: 0.3531 to 353 cubic feet
- Display Type: Analog Meter
- Mounting: Portable, Floor-Mounted
-
Supplier: TNA Solutions Pty. Ltd.
Description: . Improve operational efficiencies with mass-flow seasoning, enabling accurate and consistent seasoning application. Reduce costly seasoning loss using gravimetric control to continuously adjust and maintain precise application. Protect your investment with a modular design that
- Automation / Control: Automatic
- System Option / Component: Conveyor / Part Loader, Feeding / Metering Unit
- Type: Outfit / Complete System
-
Supplier: Saint-Gobain Coating Solutions
Description: & manual modes allow the operator to monitor & control gun power, powder flow rate, gas flow rates, water cooling conditions & other key spray parameters for optimal performance. Saint-Gobain offers two closed loop and open loop powder feeders, that provide capacity
- Automation / Control: Automatic
- Mounting: Machine / Reciprocator, Reciprocator / Robotic Arm
- System Option / Component: Applicator / Gun
- Technology: Specialty / Other
-
Supplier: Hoffer Flow Controls, Inc.
Description: Hoffer Flow Controls, Inc. of Elizabeth City, North Carolina proudly introduces the LCD HIT-4U Rate Indicator with Dual Totalizers, Modbus and Data Logging. Featuring a 6-digit rate display and separate 8-digit resettable and non-resettable flow totalizers; the HIT-4U is configurable
- Display Type: Digital
- Electrical Outputs: Analog Current, Frequency / Pulse
- Flow Rates: Volumetric
- Flow Sensor Inputs: Velocity Meters
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® Valve PAC® Electronic Valve Positioner/Controlle r is a single-loop controller specifically designed to provide automatic rate-of-flow control of various flows in a water treatment plant, but can be used on a wide range of process control
- Form Factor: Panel / Chassis Mount, Stand-Alone
- General: Rate Indication / Control
- Media: Liquid, Solids / Powder
- User Interface: Knobs / Switches / Meter, Digital Front Panel
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® FilterWorx® Automatic Control System is a complete filter control package consisting of all instrumentation and control equipment for the automatic monitoring and control of municipal water filtration systems. FilterWorx ACS delivers the efficiencies and economies so necessary for
- Form Factor: Stand-Alone
- General: Rate Indication / Control
- Media: Liquid, Solids / Powder
- User Interface: Knobs / Switches / Meter, Digital Front Panel, Computer Programmable
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® AFC 5000® Filter Control System is designed to automatically control and monitor water and wastewater filter operation and backwash sequence. It is a totally integrated system that consists of the control console, programmable controller hardware, and software. The AFC 5000 can operate
- Form Factor: Stand-Alone
- General: Rate Indication / Control
- Media: Liquid, Solids / Powder
- User Interface: Knobs / Switches / Meter, Digital Front Panel, Computer Programmable
-
Supplier: Cole-Parmer
Description: • Ideal for fluid transfer, dispensing, and metering applications in laboratory, process and wash-down environments • Housings are completely sealed—IP66 and NEMA 4X rated • Washdown drive is easy-to-clean and resistant to commonly used cleaning and
- Maximum Discharge Flow: 0.4491 GPM
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Precision digital drives offer three dispensing modes and precision low-maintenance motors • Flow range is 0.001 LPM to 8.0 LPM with included tubing • Housings are NEMA 4X (IP66) rated for washdown • Graphical LCD shows four operating modes continuous run
- Maximum Discharge Flow: 2.11 GPM
- Power Source: AC Powered
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® SFC 2000® Supervisory Filter Control System is designed to continuously monitor and automatically control filter operation and backwash sequencing in water and wastewater treatment plants. The SFC 2000 brings PC-based control, operator interface, and data acquisition to the filter
- Form Factor: Stand-Alone
- General: Rate Indication / Control
- Media: Liquid, Solids / Powder
- PC-Based Controller: Yes
-
Supplier: Endress+Hauser, Inc.
Description: parts: no wear, long operating life Sensor material 316L: hardly any abrasion even with building materials F16 plastic housing with cover with sight glass: switch status visible from outside F18 aluminium housing also available Insensitive to external vibration and flow noises Also available
- Device Classification: Sensor-Only
- Instrument Display Options: Analog Meter or Indicator
- Instrument User Interface Options: Analog Front Panel
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Florite International, Inc.
Description: encompasses rate metering, dual totalizing, onboard data logging, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem) communication, and a high contrast backlit LCD display.
- Accuracy: 0.0050 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control, Linear Control, Feedforward Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Resistive / Potentiometer Input, Frequency Input, Switch / Relay Input, Serial / Digital Input, Network / Fieldbus Input
-
Supplier: Watts
Description: filled pump pressure gauge • FRP multi-port pressure vessels • Product flow meter • Reject flow meter • Concentrate needle valve • Non metallic recycle needle valve • Feed water and product water TDS monitor • Tank level input (dry contact) DELUXE SERIES • Pretreatment
- Configuration: System
- Filtration Product: Water
-
Supplier: Watts
Description: & reject water flow meters • High pressure, non-metallic membrane housings • SS needle valves for concentrate and recycle lines • Stainless steel product water check valve • On / Off toggle switch • Low-pressure shut-off with auto restart • Feed water and product water TDS monitor
- Configuration: System
- Filtration Product: Water
Find Suppliers by Category Top
Featured Products Top
-
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
air blowers and heated dryers will find that the ST50 Series air/gas flow meter from Fluid Components International (FCI) provides them precise, highly reliable measurement of both (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
from Eastern Instruments provide a typical 0.25%-0.50% accuracy on most dry, flowable solids. With options like coatings, liners, air, vibration, even hard to flow powders are no match for the CentriFlow. In many sizes, configurations, and models, there is a CentriFlow for just about any process and budget. Find the meter that fits your process and application today! (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
taking into account the powder flow and distance of the parts in order to optimize the powder transfer and finish quality. Inocart NDT features an easy way to adjust the powder flow with its unique shutter lever on the tank and is well-balanced and comfortable to manage. The powerful high (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
the powder flow and distance of the parts in order to optimize the powder transfer and finish quality. The Inocart VT is easy to clean because of the distinctive Fast-Clean option which also makes it well-balanced and comfortable to operate. The powerful high voltage unit paired with the high (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
SU2 sample system includes a stainless steel pressure regulator capable of reduced inlet pressure from up to 210 bar (3,045 psi) and a flow meter with sample flow adjustment up to 10 litres per minute (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Mass Flow Meter will mount directly after your existing shut off device, such as a slide gate, screw conveyor or rotary valve and typically only requires 3 feet of vertical space for installation. A total fill for each compartment will be entered into the CentriFlow Meter's electronics via the (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
to determine flowability in a fully furnished laboratory. These tests are yielding a wealth of information that is being used to solve product-specific issues with powder, including stickiness, abrasiveness (read more)
Browse Bulk Handling Conveyors Datasheets for Cablevey Conveyors -
The JM-2512 Typhoon™ trailer jet is ideal for clearing big lines with high water flow requirements or remote jobs far from a water source. 12-gallons of water pulsate down the line every minute at a powerful 2500 psi to blast lines clear of grease, sediment, and debris (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
ROLEC’s new aluDOOR hinged-lid enclosures are ideal for industrial electronics used in challenging environments. Applications will include factory automation, sensors and detection, ship technology, railway systems, machine control, robotics and flow metering. Tough but elegant alu (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
Case History: Denim Jeans Get Stonewashed Look with Acrison
, flexible feeders metering dry powder into the granulator. Acrison supplied gravimetric and volumetric versions of its dissimilar speed, double concentric auger 105 feeder, and a volumetric triple auger dissimilar speed BDF-11 model, to be used to feed pigments.
-
Aqueous Film Coating: Get It Right the First Time
does not see. Pumping systems, coupled with magnetic flow meters, are typically used to deliver coatings. Choices include gear pumps, used for non-suspension coatings, and peristaltic and rotary lobe pumps. Each has its pros and cons, which are summarized in Table 2. Spray gun geometry and calibration
More Information Top
-
Measurement of the flow properties of powders
A new powder flow meter is described, and results obtained with some powdered food products are given.
-
Powder Metallurgy Stainless Steels
powder flow meter .
-
Evaluating the flow behaviour of powders for die fill performance
In addition, orifice based powder flow meters provide useful information related to the critical diameter below which the powder forms arches and bridges.
-
Routine rheological tests in the British food industry
… A. (2), Brookfield Brookfield, Techne CapillaryTube Ferranti portable Ford Cup, Falling Ball Tenderometer Rigelimeter (3), F.I.R.A. Tenderometer (5) Falling Ball Ford Cup, Falling Ball Falling Ball, Brookfield Scott (2), Amylograph (2), Brookfield, Farinograph Powder flow meter Bostwick Consistometer Penetrometer .
-
Achieving Continuous Manufacturing for Final Dosage Formation: Challenges and How to Meet Them. May 20–21, 2014 Continuous Manufacturing Symposium
Other challenges include materi- als issues, such as build-up over long run times, loss-in-weight (LIW) feeding, especially for cohesive materials, maintaining mass balance with the lack of mass flow powder meters , ma- terial tracking through system via residence time …