Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BinMaster, Inc.
Description: Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone, tablet,
- Measuring Range: 3.149608 to 15.4724493 inch
- Maximum Operating Pressure: 2,320.6032 psi
- Material Temperature Range: 842 F
- Features: Analog Current
-
Supplier: Holykell Technology Company Limited
Description: Guide wave radar level sensor is a non-contact, microprocessor controlled, easy to install and maintain digital level instrument,to realize the antenna to the surface of medium distance measurement.
- Measuring Range: 787.402 inch
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: Madison Company
Description: Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where
- Measuring Range: 1,200 inch
- Material Temperature Range: -40 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
-
Supplier: Holykell Technology Company Limited
Description: Radar level probe is a time travel to the principle of measuring instruments, radar run at the speed of light, the running time can be converted into a level signal by electronic components.
- Features: Analog Current
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: Fluidwell bv
Description: The Guidense TDR100 is a guided wave radar (GWR) for continuous level measurement and point level detection in liquids and solids, with active analog and digital control output. Mechanical installation has almost no restrictions and can be done easily. Due to its relatively
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Programmable, Top mount
- Meter Technology Type: Radar / Microwave
-
Supplier: OTT Hydromet
Description: The OTT RLS is a non-contact radar level sensor with pulse radar technology. The OTT RLS offers a large measurement range with a small blanking distance and narrow beam width and it easily connects to most dataloggers. The RLS has extremely low power consumption and is
- Measuring Range: 15.74804 to 1,377.9535 inch
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: Campbell Scientific, Inc.
Description: The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. The CS477 is built with enhanced electronics, giving it a much longer measuring range. Mounted above the water surface to
- Measuring Range: 16 to 9,055.123 inch
- Material Temperature Range: -40 to 176 F
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: Holykell Technology Company Limited
Description: Guided Wave Radar Level Sensor is a time travel to the principle of measuring instruments, radar run at the speed of light, the running time can be converted into a level signal by electronic components.
- Measuring Range: 590.5515 inch
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: Automation24, Inc.
Description: The Micropilot FMR50 radar level sensor from Endress+Hauser offers continuous, contactless level measurement of liquids, pastes, and slurries up to 40 m and offers various process connections. HART, Modbus, PROFIBUS, FOUNDATION Fieldbus or Bluetooth can be fitted as the
- Measuring Range: 1,574.804 inch
- Maximum Operating Pressure: 3 psi
- Features: Instrument / Sensor System
- Media Type: Liquid
-
Supplier: Campbell Scientific, Inc.
Description: The CS476 measures water level in the range of 2 in. to 98 ft from the sensor. The CS475, CS476, and CS477 radar-based water-level sensors bring a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be
- Measuring Range: 2 to 1,176 inch
- Material Temperature Range: -40 to 176 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Holykell Technology Company Limited
Description: HR1200 is a 60GHz millimeter wave radar level sensor. By adopting non-contact measurement, it is clean without much maintenance concern and is quite easy to install thanks to the bubble spirit level design. It features strong anti-interference ability and high accuracy,
- Measuring Range: 7.87402 to 236.2206 inch
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: Automation24, Inc.
Description: The Micropilot FMR20 radar level sensor from Endress+Hauser offers continuous, contactless level measurement. The innovative chip design and the compact construction allow the device to fit perfectly in applications with limited space. The Micropilot FMR20 radar
- Measuring Range: 787.402 inch
- Maximum Operating Pressure: 1 psi
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
-
Supplier: Automation24, Inc.
Description: The Levelflex FMP51 guided radar level sensor from Endress+Hauser offers continuous, level measurement of liquids, pastes, and slurries under challenging process conditions within the process industry. The sensor measures up to 6 m with a coax. probe, up to 10 m
- Maximum Operating Pressure: 40 psi
- Features: Instrument / Sensor System
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
-
Supplier: Automation24, Inc.
Description: The Micropilot FMR20-CAPBMVCEVEE1 radar level sensor from Endress+Hauser provides continuous, non-contact level measurement; perfectly suited to applications in the water and sewage industry, as well as to auxiliary circuits in all industries. The FMR10 is among the first
- Measuring Range: 590.5515 inch
- Maximum Operating Pressure: 1 psi
- Material Temperature Range: -40 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: ifm efector inc.
Description: For the reliable level control in tanks and containers Suitable for water, oils and coolants Precise analog output and user-friendly communication via IO-Link Modular system consisting of evaluation unit and probe Probes may be cut to length for application flexibility User-friendly
- Measuring Range: 1.574804 to 2.362206 inch
- Maximum Operating Pressure: 232.06032 psi
- Material Temperature Range: -13 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: ifm electronic gmbh
Description: For the reliable level control in tanks and containers Suitable for water, oils and coolants Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe User-friendly communication and parameterisation via IO-Link For high
- Measuring Range: 1.574804 to 2.362206 inch
- Maximum Operating Pressure: 232.06032 psi
- Material Temperature Range: -13 to 176 F
- Output Options: Alarm / Visual Indicator
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Non-contacting Radar Level Transmitter 2298
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
-
Supplier: Micro Sensor Co., Ltd.
Description: LKZLD Digital Radar Liquid Level Meter can accurately measure the polluting and corrosive media, using unique microwave technology and Echo-tech echo processing technology to adapt to various working conditions. · Non-contact radar, no wear, no pollution · Small antenna, easy to
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: VEGA Americas, Inc.
Description: Application area From ¾ thread", universal connection G1" for hygiene adapter, three-wire: IO-Link, PNP/NPN, 4 ... 20 mA (active), hygiene approval, coloured 360° status display VEGAPULS 42 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple to
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
-
Supplier: RS Components, Ltd.
Description: Micropilot FMR5x, FMR6x Radar level sens
- Communication Interface Options: Other
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: OMEGA Engineering, Inc.
Description: The LVRD500 Series comprises low-cost radar sensors for continuous level measurement. This series, a logical extension to the ultrasonic sensor series, is designed for applications requiring non-contact liquid level measurement, in which ultrasonic level
- Measuring Range: 10 to 1,200 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: VEGA Americas, Inc.
Description: Application area Axial cable outlet, measuring range up to 30 m, accuracy ±2 mm, 4 ... 20 mA, HART, SDI-12 or Modbus output, Ex-approval VEGAPULS C 23 is the ideal sensor for non-contact level measurement in simple applications where a high degree of protection is required. It is
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: Burkert Fluid Control Systems
Description: Type 8138 is a non-contact radar level meter for continuous level measurement. It is particularly suitable for use in small vessels that contain beverage liquids under hygienic process conditions.
- Measuring Range: 1,377.9535 to 393.701 inch
- Material Temperature Range: -40 to 392 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Pepperl+Fuchs SE
Description: Premium device for level measurement in liquids Measuring range up to 45 m (148 ft) Process connection from 3/4 in thread or flange Temperature range up to 200 °C (392 °F) Pressure range up to 40 bar (600 psi) Up to SIL3 acc. to IEC 61508
-
Supplier: Endress + Hauser – Sensors & Components
Description: The radar sensor USR30 is the smallest of the new radar sensors for customer-specific applications. It offers the complete functionality of the UTR30 but without a housing and defined electrical connection.
- Measuring Range: 0 to 590.5515 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Other
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD NGM Series guided wave radar level transmitter uses time domain reflectometry (TDR) technology, also known as “guided microwave” or “guided wave radar.” This means that low-energy and high-frequency electromagnetic impulses, generated by the sensor’s circuitry,
- Measuring Range: 787.402 inch
- Maximum Operating Pressure: 580.1508 psi
- Material Temperature Range: -58 to 482 F
- Features: Analog Current, Top mount
-
Supplier: KOBOLD Instruments, Inc.
Description: The NGR is a level sensor that uses TDR technology (time-domain reflectometry) and can be used in oil and water-based liquids without calibration. The NGR’s guided radar uses time-of-flight technology to measure electromagnetic pulses. The time difference between the sent pulse
- Measuring Range: 157.4804 inch
- Maximum Operating Pressure: 145.0377 psi
- Material Temperature Range: 68 to 212 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: FineTek
Description: high accuracy and reliability. JFR FMCW Radar Level Transmitter, Liquid Level Sensor, Bulk solids handling The JFR series is an open-air radar level transmitter product line designed for use measuring liquids and bulk solids in tanks, bins and silos. These
- Measuring Range: 1,560 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Burkert Fluid Control Systems
Description: The Type 8188 is a level measurement device with cable, rod, both interchangeable probe or with coax probe, designed for continuous level measurement. The unit is suitable for liquids, for industrial use in all areas of process technology. With a measuring range up to 75 m, the 8188 is
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Transmitter
-
Supplier: FineTek
Description: distinguish the main signal from background noise or echoes. Using a phase-lock Loop (PLL) circuit will result in a high accuracy and reliable measurement. JFR3 FMCW Radar Level Transmitter, Liquid Level Sensor, Level Gauge 。Non-contact measurement. 。Able to
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Handles Slurries / Suspended Solids
- Device Classification: Level Gauge, Transmitter
- Media Type: Liquid
-
Supplier: Siemens Process Instrumentation
Description: Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to
- Measuring Range: 11.81103 to 2,952.7575 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
-
Supplier: ABB Measurement & Analytics
Description: The MT5200 Measures the Level of Bulk Solids Under the Harshest of Conditions with an Industry-Leading Accuracy of ±0.20 inches (5.1 mm). K-TEK's MT5200 Overcomes the False Echoes and Complicated Set-Up Normally Associated with Conventional Non-Contact Radar Level Transmitters,
- Measuring Range: 23.62206 to 2,603.938414 inch
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -60 to 800 F
- Liquid Specific Gravity: 0.6 (Specific Gravity #)
-
Supplier: VEGA Americas, Inc.
Description: Application area VEGAPULS 6X is a universal sensor for continuous level measurement of liquids and bulk solids under all process conditions. Due to its application-oriented configuration and setup, VEGAPULS 6X offers a reliable and economical solution for all level applications.
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: FineTek
Description: Display, easy on-site adjustment. Unique algorithms and echo wave processing technology can be used under various types of complex work conditions. JTR Guided Wave Radar Level Transmitter, Liquid Level Transmitter (GWR) The guided wave radar level transmitter is a
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Transmitter
Find Suppliers by Category Top
Featured Products Top
-
radar level sensors keep you up to speed with real-time silo inventory. Update rate of less than 1 second and accuracy within 0.2” Stainless steel flange, 1-1/2” NPT, or plastic antenna models Aluminum, plastic, or stainless (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
reliability and high-precision level measurement, delivering facts where previously only assumptions were possible. The continuous, non-contact measurement according to the time-of-flight principle enables precise measurement in silos and tanks up to 15m depth. The USR30 radar sensor and the (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
reliability and high-precision level measurement, delivering facts where previously only assumptions were possible. The continuous, non-contact measurement according to the time-of-flight principle enables precise measurement in silos and tanks up to 15m depth. The USR30 radar sensor and the (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
reliability and high-precision level measurement, delivering facts where previously only assumptions were possible. The continuous, non-contact measurement according to the time-of-flight principle enables precise measurement in silos and tanks up to 15m depth. The USR30 radar sensor and the (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
) and could be adapted for the use in the target application. The USR30 is the core piece of our brand-new radar module UTR30. The sensor unites reliability and high-precision level measurement, delivering facts where previously only assumptions were possible (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The CNCR-230 offers an LED display on the sensor housing, making level readings accessible from the sensor. It can be used for (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
BinMaster’s newest compact non-contact radar level sensors provide smart inventory control in a small stainless (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
application, challenging environmental conditions or special integration requirements – the Sensors & Components radar kit and close cooperation with OEM partners open up new possibilities in level and distance measurements. Are you looking for a radar solution that really fits? Then let's develop, test and perfect together. (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up to 50 meters. Additionally, the Q1 features imaging vibrometry (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
Conduct Research Top
-
Selecting Continuous Level Sensors
This simple guide outlines the pros and cons of different continuous level sensors. Compare SmartBob, guided wave radar, open air radar, 3D scanners, and laser to determine which sensor might be best for your application.
-
How Non-Contact Level Sensors Benefit Cement Producers
Non-contact level sensors provide many benefits to the cement producer. These level. measurement devices use 3D scanners, laser or radar technologies to ensure accurate. monitoring of product levels. BinMaster compares the different technologies.
-
Pharamaceutical Company Uses Level Sensors to Obtain Accurate and Reliable Measurements
A pharmaceutical company based in California uses level sensors to measure water solutions and buffers in its portable tanks. The company needed to obtain accurate and reliable measurement results for data improvements and overall product quality, as well as measure in high salinity solutions
-
Maintaining Level in Specialty Chemicals
Technologies requires level sensors to measure chemicals such as acetone, methanol, vinyl acetate, butanol as well as water in above ground storage tanks. With four plants at the Danville facility, DanChem Technologies needed to obtain accurate and reliable measurement results for inventory of its bulk
-
Level Indicators that Connect to the Cloud
that its range of sensors provide better accuracy, improve safety - eliminating the need for staff to climb structures - and saves time. The four most suitable for grain storage include the Non-Contact Radar, the 3D Level Scanner, the SmartBob and the Laser.
-
Agrochemicals Plant Transforms Tank Inventory
Compact non-contact radar level sensors that perform automated tank level measurement, providing accurate distance readings within 0.2 ". The sensors and software update levels continuously without the use of manpower. Data is sent to the on-premise Binventory (R) software program where
-
Understanding Accuracy in a Bin Level Monitoring System
One consideration is the type of device you're using to measure the material level. Bobs, guided wave radar, open air radar, and ultrasonic level sensors are commonly used devices. What they all have in common is they all measure a single point in the vessel. Although each device has its pros
-
3D Scanners Take Volume Measurement to a New Level
nightmare. Continuous level sensors, such as non-contact radar, guided wave radar, and weight-and-cable or plumb bob type devices only measure the level of material in one location of the silo. Many solid materials tend to pile irregularly and create an uneven topography. As a result, a single
More Information Top
-
Level estimation in oil/water separators based on multiple pressure sensors and multivariate calibration
The most important sensor devices are the pressure sensors P1 and P2 which are the lowest sensor locations, and the guided radar level sensor RL.
-
ELAWD GROUT HOPPER MOCK-UP TESTING
3.4 Level Detection System The radar level sensor used in this task is a VegaPuls Series 62 Radar Level Sensor.
-
Radar sensors implementation in river information services in Poland
A. Radar Level Sensors .
-
Field Tests on VASPS Separation and Pumping System
14 - Radar Level Sensor - Installation arrangement at the top of the VASPS Separator HeadAssembly .
-
Flash Floods
Some options for instrumentation include raingauges, weather radar and ultrasonic or radar level sensors , and more specialized techniques such as geophones, pore pressure sensors and trip wires.
-
2007 Combined Subject Index IEEE Industry Applications Society Publications
Qiu, Yang, +, APEC Feb. 2007 1588-1593 Radar Level Sensor for Longwall Creep and Retreat Measurement.
-
Basic Process Measurements
NONCONTACT RADAR Much like other radars, radar level sensors determine the distance to a target from the reflections or echoes.
-
Design considerations for concentrating solar power tower systems employing molten salt.
23 3.7 Radar Level Sensors ......................................................................................................................................
Indicates content that may require registration and/or purchase.