-
Supplier: OMEGA Engineering, Inc.
Description: accuracy of ±0.1%, the OM7 Series offers superior performance at a lower cost than multipurpose signal conditioners. The modules provide 1500 V rms isolation and 120 V rms of field wiring input protection. The power supplies necessary to drive each individual
- Analog Input Channels: 1 #
- Form Factor: Stand Alone
- Operating Temperature: -40 to 185 F
- Outputs: Voltage Output?, Current Output?
-
Supplier: Dataforth Corporation
Description: Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is
- Accuracy: 0.2500 % FS
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Bandwidth: 0.0200 kHz
-
Supplier: Analog Devices, Inc.
Description: Product Details The 3B Series Signal Conditioning I/O Subsystem provides a low cost, versatile method of interconnecting real world analog signals to a data acquisition, monitoring or control system. It is designed to interface directly to analog
- Device Type / Applications: Signal Conditioner
- Pin Count: 30 #
- TJ: -25 to 85 C
-
-
Supplier: Opto 22
Description: The SNAP-AIARMS-i module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer used to monitor AC line current. The module may also be used to monitor AC current
- Accuracy: 0.2000 % FS
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Form Factor: Modular Bay / Slot System
-
Supplier: Analog Devices, Inc.
Description: than multipurpose signal conditioners or in-house designs. The 7B Series modules provide 1500 V rms isolation and 120 V rms of field wiring input protection. Furthermore, the power supplies necessary to drive each of the individual module’s input circuitry are
- Device Type / Applications: Signal Conditioner
- Pin Count: 5 #
- TJ: -40 to 85 C
-
Supplier: Opto 22
Description: The SNAP-AIARMS-i-FM module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer used to monitor AC line current. The module may also be used to monitor AC current
- Accuracy: 0.2000 % FS
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Form Factor: Modular Bay / Slot System
-
Supplier: Dataforth Corporation
Description: Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal
- Accuracy: 0.2500 % FS
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: Other
-
Supplier: Dataforth Corporation
Description: Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal
- Accuracy: 0.2500 % FS
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: Other
-
Supplier: Dataforth Corporation
Description: Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal
- Accuracy: 0.2500 % FS
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: Other
-
Supplier: Encore Electronics, Inc.
Description: -panel-set level. If the level is exceeded, relay contacts complete an external alarm circuit. A 4-20mA output also transmits the vibration level to other continuous monitor-ing equipment. It features three output modes: displacement output at discrete frequency, 3 1/2 digit readout of
- Application: General Lab and Industrial
- Form Factor: Stand Alone
- Integral Amplifier: Yes
- Outputs: Voltage Output?
-
Supplier: Analog Devices, Inc.
Description: than multipurpose signal conditioners or in-house designs. The 7B Series modules provide 1500 V rms isolation and 120 V rms of field wiring input protection. Furthermore, the power supplies necessary to drive each of the individual module’s input circuitry are
- Device Type / Applications: Signal Conditioner
- Pin Count: 5 #
- TJ: -40 to 85 C
-
Supplier: Analog Devices, Inc.
Description: than multipurpose signal conditioners or in-house designs. The 7B Series modules provide 1500 V rms isolation and 120 V rms of field wiring input protection. Furthermore, the power supplies necessary to drive each of the individual module’s input circuitry are
- Device Type / Applications: Signal Conditioner
- Pin Count: 5 #
- TJ: -40 to 85 C
-
Supplier: Alliance Sensors Group
Description: -, or 6-wire LVDTs and inductive half-bridges The LVDT Signal Conditioner SC100 DIN rail module from the Alliance Sensors Group ends the usual difficulties that accompany AC-LVDT set up with a built-in null indicator and simple front panel pushbuttons to set zero and full scale.
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35ACRMS a True RMS AC voltage measuring meter with two header selectable full scale ranges of 199.9V AC RMS and 700V AC RMS. The unique resistively isolated differential input of this meter allows safe measurement of phase to phase voltages. After selecting a new
- Analog Input Type: AC Voltage
- Depth: 56.5 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: PR electronics
Description: input signal need to be set. Technical characteristics 3-digit display showing the input signal in %. Two LED indicating relay status. 3 pushbuttons for programming. Standard DC current input signals in the range 0...20 mA. DC voltage signals in the
- Accuracy: 0.1000 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Relay Output?
- Signal Inputs: DC Voltage Input, DC Current Input?, AC Voltage Input?, AC Current Input?
-
Supplier: RS Components, Ltd.
Description: RMS-converter suitable for input voltages of up to 600V ac or dc, of any waveform. 3-way isolation. DIP-switch selection of 11 alternative output formats. Short-circuit proof outputs Input Type = Voltage Output Type = Analogue Signal Conditioner Type = Voltage
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140 F
- Outputs: Voltage Output?, Current Output?, Other Output?
- Signal Conditioning Type: Other
-
Supplier: RS Components, Ltd.
Description: RMS-converter suitable for input voltages of up to 600V ac or dc, of any waveform. 3-way isolation. DIP-switch selection of 11 alternative output formats. Short-circuit proof outputs Input Type = Voltage Output Type = Analogue Signal Conditioner Type = Voltage
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140 F
- Outputs: Voltage Output?, Current Output?, Other Output?
- Signal Conditioning Type: Other
-
Supplier: Mescon Technologies, Inc.
Description: The EP series is ahigh accuracy family of electrical parameter measurement instruments featuring full galvanic isolation. The entire series is available as a two wire loop powered transmitter or a four wire AC or DC powered signal conditioning units. The EP series inputs and
-
Supplier: Mescon Technologies, Inc.
Description: The EP series is ahigh accuracy family of electrical parameter measurement instruments featuring full galvanic isolation. The entire series is available as a two wire loop powered transmitter or a four wire AC or DC powered signal conditioning units. The EP series inputs and
-
Supplier: RS Components, Ltd.
Description: Adjustable ac voltage measurement ranges from 0 - 20Vac and 0 to 440Vac. Galvanic 3-way isolation. True RMS measurements. Zero and span adjustment Output Type = Current, Voltage Input Range = 0 - 370 V ac, 370 kOhms Output Range = 0 - 10 V, 0 - 20 mA Supply Voltage = 18.5 - 30
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140 F
- Outputs: Voltage Output?, Current Output?
- Signal Inputs: DC Voltage Input, AC Voltage Input?, AC Current Input?
-
Supplier: Encore Electronics, Inc.
Description: modules. A continuously adjustable ten-turn locking dial selects acceler-ometer sensitivity from 1 to 110pC/g. Outputs are AC acceleration, and RMS/DC displacement. A front panel pushbutton or remote CAL command applies a 1000pC 350Hz calibration signal to both channels
- Application: General Lab and Industrial
- Form Factor: Rack Mount
- Outputs: Voltage Output?
- Signal Inputs: Charge Input?
-
Supplier: RS Components, Ltd.
Description: RMS-converter suitable for input currents of up to 5A ac or dc, of any waveform. 3-way isolation. Short-circuit proof outputs Input Type = Analogue Output Type = Analogue Signal Conditioner Type = Analogue to Analogue Input Range = 0 - 5 A, 0 - 600 Hz Output
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140 F
- Outputs: Voltage Output?, Current Output?, Other Output?
- Signal Conditioning Type: Other
-
Supplier: ValueTronics International, Inc.
Description: The NGM02 is a 150 W DC power supply from Rohde & Schwarz. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features:
- DC Output Power: 150 watts
-
Supplier: OTEK Corporation
Description: Conditioners: 20+ signal conditioners are available (see description) for Powerless™(Signal Powered) or externally powered applications.The LCD version is red backlit (Option 1), and consumes only 15mA (supplied by the signal). If this is too much, order the
- Analog Input Type: AC Voltage, DC Voltage, DC Current, Single Phase AC Power
- Display Technology: LED
- Display Type: Numeric Display
- Number of Digits: 3.5
-
Supplier: OTEK Corporation
Description: The HI-QDPM is a low cost solution to a wide range of monitoring and controlapplications. By simple front panel push-button setup, one meter with aDC signal conditioner can be programmed to display DC voltage, current,strain gauges or process signals.
- Analog Input Channels: 1
- Analog Input Type: AC Voltage, DC Voltage, AC Current, DC Current, Strain Gauge, Temperature, Other
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: Dytran by HBK
Description: The Dytran model 4007 is packaged on a single printed circuit board intended for installation in OEM applications. This unit may be used to power up to four IEPE transducers. Its output DC levels are proportional to the RMS amplitudes of the transducers'
- DC Output Current: 0.0050 amps
- DC Output Voltage: 5 volts
- Form Factor: Circuit Board
-
Supplier: Gantner Instruments, Inc.
Description: , trigger, tare, alarm, command High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to
- Accuracy: 0.0500 % FS
- Analog Input Channels: 8 #
- Application: General Lab and Industrial, Environmental, Vehicular, Aerospace / Military
- Data Acquisition Device Type: I/O Module
-
Supplier: Gantner Instruments, Inc.
Description: inputs for current measurement via shunt resistors measuring ranges ±80 mV, ±240 mV, ±800 mV, ±2400 mV Signal conditioning: linearization, digital filter, average, scaling, min/max storage, RMS, alarm Fast high accuracy digitalization: 24
- Accuracy: 0.0500 % FS
- Analog Input Channels: 4 #
- Application: General Lab and Industrial, Environmental, Vehicular, Aerospace / Military
- Data Acquisition Device Type: I/O Module
-
Supplier: Gantner Instruments, Inc.
Description: digitalization: 24 bit ADC, 20 kHz sample rate per channel 2 digital in and 2 digital outputs: input: state, tare, memory reset, output: state, Alarm, threshold Signal conditioning: linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Galvanic
- Accuracy: 0.0500 % FS
- Analog Input Channels: 8 #
- Application: General Lab and Industrial, Environmental, Vehicular, Aerospace / Military
- Data Acquisition Device Type: I/O Module
-
Supplier: ValueTronics International, Inc.
Description: setting voltage PWM switching amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting. And each step can be named individually. Remote terminal on the front panel for “start” and “stop”
- Types of Measurements: AC/DC Selectable
-
Supplier: Gantner Instruments, Inc.
Description: CAT Gantner's Quality Standard integrated filtering, galvanic isolation & signal/sensor conditioning per channel Key Features 4 galvanically isolated input channels: Voltages at high potential, ranges 100 mV, 1 V, 10 V Signal conditioning: 16
- Accuracy: 0.0500 % FS
- Analog Input Channels: 4 #
- Application: General Lab and Industrial, Environmental, Vehicular, Aerospace / Military
- Data Acquisition Device Type: I/O Module
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EACR Series current sensor family from Eaton’s electrical business combines a current sensor and a “True RMS” signal conditioner into a single package. The EACR Series provides True RMS output on distorted waveforms found on VFD or SCR outputs, and on
- Accuracy: 1 %FS
- Approvals: UL, Other
- Current Type: DC Current
- Input Voltage: 4 to 20 volts
-
Supplier: ValueTronics International, Inc.
Description: measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting Each step can be named individually. Remote terminal on the front panel for “start” and
- Types of Measurements: AC/DC Selectable
-
Supplier: OMEGA Engineering, Inc.
Description: -level passive magnetic pickups (such as turbine and paddlewheel flow sensors), line voltages up to 240 V rms, and NPN, PNP, NAMUR, or contact-closure sensors. The DPF6300 provides signal conditioning on one channel, while the second channel accepts TTL/CMOS input. The
- Analog Input Channels: 2
- Analog Input Type: DC Voltage, DC Current
- Display Technology: LED
- Display Type: Alphanumeric Display
-
Supplier: Transcat, Inc.
Description: Product Highlights Oscilloscope 10 Mhz bandwidth with Max 50 MS/s Real Sampling rate AC/DC coupling Wide direct Input voltage – Up to 100V/div in 1,2,5 steps. Various and Advanced trigger mode – Acquisition mode, Auto measurement mode
Find Suppliers by Category Top
Featured Products Top
-
In the early days of electrification, Edison distributed DC electric power. Tesla and Westinghouse had a better idea, AC. There was, and is, a need to understand the equivalence of the two. The most basic unit of interest is power measured in Watts. A Watt is a measure of the flow of (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
A26000 Universal Isolated Signal Conditioner from Knick. The specialist for ±10 V and ±20 mA. With calibrated range selection and broad-range power supply. Facts and Features Flexible and extremely precise (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Dataforth can utilize a large portfolio of over 1000 different signal conditioning modules addressing a wide range of functions such as but not limited to Accelerometer (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
The Dytran model 4010 is a µprocessor controlled, 3-channel DC signal conditioner amplifier designed for use with bridge-type or differential output accelerometers and pressure sensors for a variety of general (read more)
Browse Signal Conditioners Datasheets for Dytran by HBK -
the LVDT there is a primary coil (in the centre) and two secondary coils (at either end); the position of the core varies the induction into the two secondary coils. External or internal electronics then converts this signal into a dc output proportional to position of the core. Because the core does (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
the LVDT there is a primary coil (in the centre) and two secondary coils (at either end); the position of the core varies the induction into the two secondary coils. External or internal electronics then converts this signal into a dc output proportional to position of the core. Because the core does (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
Dataforth Corporation's SCM5B43 modules were the industry's first to provide isolation and signal conditioning for precision linear DC displacement transducers in the popular "5B" configuration. (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
DIN-Rail compatibility, and protective isolation up to 300V AC/DC allow for the A21000 to convert standard signals with ease. Available with user-configurable or fixed I/O settings, the device's flexibility gives it a large range of possible applications. (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
. https://www.knick-international.com/en/products/interface-technology/proline/isolated-standard-signal-conditioners/varitrans-p-15000/ Knick Interface P15000 signal conditioners feature excellent transmission quality combined with calibrated standard signal switching using DIP switches and a broad-range power supply (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Universal Power Supply: 20 to 253 V AC/DC Approvals: cULus Listed, UL 61010-1 and CAN/CSA C22.2 No. 61010-1, EN 61326 (EMC) MTBF: Approx. 76 years (based on actual warranty data) Knick’s P27000 series signal conditioners have years of proven success (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC
More Information Top
-
Evaluation of the Performance of the PVUSA Rating Methodology Applied to Dual Junction PV Technology: Preprint (Revised)
…V = 0.38 V Ac DC & AC Current: (0- 3.8 DC amp, 0-12 AC amp) OSI CTA-214 RMS Current Sensor Signal Conditioner 0-1 mA output proportional to RMS value of ac and/or dc input, Linearity: ± 0…
-
(12) United States Patent
…improve the ability to 65 measure Z( OJ), desirably trimming circuitry is employed as part of or in association with the signal conditioner , such as a Signal detection circuitry 11134 will … a root mean squared ( RMS ) to DC converter, that is designed…
-
Facility for Testing Exhaust Ventilation Fans
A true- rms , 0-1.0 kW watt transducer (Ohio Semitronics) detects electric power and outputs a 0-10 V DC signal to a signal conditioner and display (Newport).
-
Practical Electronics for Inventors, Third Edition > Hands-on Electronics
The gain of the active filter is set to provide a dc level equal to the RMS value of the ac input voltage or current. .... The signal conditioner also contains circuits to convert current and/or resistance into proportional dc voltages.
-
On-line vibration and analysis system at the Paducah Gaseous Diffusion Plant
To provide high frequency acceleration for comparison to a separate "high frequencyt1trip level, the signal conditioner processes the same transducer (accelerometers only) signal with a band pass filter to pass frequencies between 1 kHz and 10 kHz. .... The signal then undergoes true RMS conversion to a DC voltage, smoothed with a time constant circuit.
-
The Naval Undersea Systems Center Ocean Acoustics Laboratory To Study Ambient Sound Generation By Wind, Waves, And Rainfall
RECORDING, LOGGING, AND PROCESSING THE AMBIENT SOUND DATA The hydrophone cable leads to the Van where the sound signal is processed (Fig. 3). .... The first two modes involve a signal conditioner -amplifier providing simultaneous outputs; an ac bandpassed output from 0.4 -40 kHz, and an rms dc output of the bandpassed signal.
-
Dependence of anisotropic myocardial electrical resistivity on cardiac phase and excitation frequency
Measurements were performed using a modified analog signal con- ditioner -processor (3) (Leycom Sigma-5, CardioDynamics, Rijnsburg, The Netherlands): a 30 lxA ( RMS ) sinnsoidal current (frequency range 5-60 kHz) is applied to the outer pair of electrodes and the voltages on … select the compo- nent in phase with the excitation current and delivers a DC output signal, which…
-
A high performance and cost effective drive based power conditioner for critical applications
The power conditioner controller was implemented in the application layer and utilized user accessible analog-digital option .... The load voltage is sensed with a true RMS meter, converting 0–600 V into 0–10 V dc signal fed back to the ASD for closed loop voltage control.
-
High-speed AFM and nano-visualization of biomolecular processes
The photosensor consists of a four-segmented Si PIN photodiode (3 pF, 40 MHz) and a custom-made fast amplifier/ signal conditioner (~20 MHz). .... Conventional rms - to - dc converters use a rectifier circuit and a low-pass filter and require at least several oscillation cycles to output an accurate rms value.
-
Transient Torque Converter Performance, Testing, Simulation and Reverse Engineering
Each torque sensor is connected via shielded instrument wires to a Model 8120-410 AC excited signal conditioner that provides the torque sensor a bridge excitation of 5VAC ( RMS ) at 3.28 kHz. .... The signal conditioner provides a 0-5V DC analog output that is proportional to input.