Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABTech, Inc.
Description: ABTech’s precision air bearing rotary tables address the metrology needs for different weights and part size. Built for the most demanding applications, every table provides ultra-smooth motion, sub-micron accuracy and absolute repeatability. Designed and manufactured
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal, Vertical
- Rotary Table Applications: Machining, Equipment Positioning, Automation, Inspection, Assembly
- Rotary Table Features: Position Encoder, Tilting Table, Indexing
-
Supplier: ABTech, Inc.
Description: . ABTech’s quality, accuracy, and design flexibility are the reasons our hydrostatic bearings are meeting the ultra-precision motion demands. All rotary tables can be customized with a variety of options and accessories. This includes motor drives, hydrostatic pump units (HPU
- Drive Mechanism: Electric Drive
- Rotary Table Applications: Machining, Equipment Positioning, Automation, Inspection, Assembly
- Rotary Table Features: Position Encoder
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The
- Drive Mechanism: Manual Drive, Electric Drive
- Rotary Table Applications: Machining, Equipment Positioning, Automation, Inspection, Assembly
- Rotary Table Features: Position Encoder, Tilting Table, Indexing
-
-
Supplier: Primatics, Inc.
Description: Primatics PLR190 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR190 ideal for fine position correction in assembly and
- Drive Mechanism: Direct Drive
- Drive Type: Brushless Servo, Stepping Motor
- Features: Center Bore
- Load Capacity: 154 lbs
-
Supplier: Centricity
Description: AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic.
- Drive Location: Behind / Below Table, Top Mounted, Side Mounted
- Drive Mechanism: Electric Drive
- Maximum Axial load: 1.00E6 lbs
- Maximum Radial Load: 30000 lbs
-
Supplier: HIWIN Corporation
Description: The DMS series is designed with an integrated, high resolution feedback system optimized to achieve high dynamic motion, high torque and high precision. The DMS series is a perfect fit for industries that require high precision. Inner rotating structure High dynamic, torque and precision
- Rotary Table Applications: Machining, Equipment Positioning, Automation, Inspection, Assembly, Other
-
Supplier: HIWIN Corporation
Description: The DMS series is designed with an integrated, high resolution feedback system optimized to achieve high dynamic motion, high torque and high precision. The DMS series is a perfect fit for industries that require high precision. Inner rotating structure High dynamic, torque and precision
- Rotary Table Applications: Machining, Equipment Positioning, Automation, Inspection, Assembly, Other
-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Drive Location: Side Mounted
- Drive Mechanism: Electric Drive
- Maximum Axial load: 200 lbs
- Maximum Radial Load: 25 lbs
-
Supplier: ABTech, Inc.
Description: ABTech’s precision air bearing rotary tables address the metrology needs for different weights and part size. Built for the most demanding applications, every table provides ultra-smooth motion, sub-micron accuracy and absolute repeatability. Designed and manufactured
- Design Units: English, Metric
- Load Capacity: 300 to 5000 lbs
- Shape: Cylindrical / Bushing
-
Supplier: LS Industries
Description: Features: 200 Gallon solution tank Tank is designed with a slope to remove waste easily Working height above the table 55" Large volume oscillating spray manifold for faster cleaning Non-clogging adjustable composite nozzles 15 HP Gusher seal less vertically mounted pump (25 - 75 HP
- Application / Operation: General Cleaning / Surface Prep, Degreasing
- Automation: None - Manual
- Cleaning Process / Operation: Aqueous Cleaning
- Features: Integral Drying, Integral Rinsing
-
Supplier: WEISS North America, Inc.
Description: TO torque rotary tables Direct drive rotary table with impressive dynamics and extremely high degree of repeat accuracy. Freely programmable and also suitable for use in clean rooms. The direct drive rotary table allows the shortest switching times with the
-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Drive Mechanism: Gear
- Drive Type: Manual / Crank Handle, Brushless Servo, Stepping Motor
- Features: Center Bore
- Gear Ratio: 72 (N:1)
-
Supplier: WEISS North America, Inc.
Description: TW with hybrid drive A direct drive motor integrated with a high-precision gear, absolute encoder and built-in brake combined with a robust mechanical platform. The TW sets new standards in the compact rotary indexing table-area in the following characteristics: dynamic
- Rotary Table Features: Indexing
-
Description: The newest member of the TPM+ family, brings robust power to the world of motion. The revolutionary actuator offering space-saving design with optimal power density. This product sets the tone in highly dynamic, linear applications using rack & pinion or ball screws, as well as in
- Maximum Torque: 1150 In-lbs
- Rotational Output: Table
- Supply Voltage: 320 to 560 volts
-
Description: The newest member of the TPM+ family brings robust power to the world of motion. The revolutionary actuator offering space-saving design with optimal power density. This product sets the tone in highly dynamic, linear applications using rack & pinion or ball screws, as well as in
- Maximum Torque: 3363 In-lbs
- Rotational Output: Table
- Supply Voltage: 320 to 560 volts
-
Supplier: IBT Industrial Solutions
Description: , usually perpendicular to one another. Typical multi-axis motion control applications include coil winders, X-Y tables, flight simulators, pick and place machines, machine tools and robotics. Rotary Positioning: Involves precise rotary movement about an axis, sometimes in
- Capabilities: Embedded System Design, Equipment Design, Motion Control
- Industry: General Industrial
- Location: North America, United States Only, Southern US Only, Midwest US Only
- Services: Design
-
Supplier: Timken Company (The)
Description: For applications where rotational accuracy, consistency and rigidity are critical, Timken has the solution – Timken® precision cylindrical roller bearings for rotary tables, indexing and vertical mill heads. Timken’s precision cylindrical roller bearings feature an
- Bore: 3.15 to 18.11 inch
-
Supplier: ATS Automation
Description: Our high-performance rotary indexing table is a proven solution suitable for demanding production environments in the sector. Standard dial indexing chassis delivers uncompromised reliability The sortimat Discovery™ dial indexing chassis delivers precision
-
Supplier: TPA Motion
Description: Flat Mount Bearings are extremely high precision four point contact rotary bearings design for quick mounting via threaded holes in both the inner and outer rings These bearings can replace back-to-back or face-to-face mounted angular contact bearing pairs. No need to machine a housing
- Bore: 1.57 to 3.94 inch
- Gear Options: Non-geared
- Moment Load: 20.65 to 62.68 Ft-lbs
- Outside Diameter: 4.72 to 7.09 inch
-
Supplier: Riva Europe
Description: The PICCOLA CLASSICA is a rotary tablet press used for Research & Development, and it is designed for pilot plants and/or small production batches as well as Pharmaceutical Application. Its settings allow working with one to ten sets of punches fitted in the turret head. Punches and
- Applications: Pharmaceutical / Sanitary
-
Supplier: AGI - American Grippers Inc.
Description: torque-to-weight ratio for faster cycle times. Compact body design to fit in tight space applications. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. All rotary units have zero backlash at either end of rotation, keeping the
- Drive Location: Behind / Below Table
- Drive Mechanism: Pneumatic Drive
- Maximum Axial load: 198 lbs
- Maximum Radial Load: 385 lbs
-
Supplier: AGI - American Grippers Inc.
Description: torque-to-weight ratio for faster cycle times. Compact body design to fit in tight space applications. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. All rotary units have zero backlash at either end of rotation, keeping the
- Drive Location: Behind / Below Table
- Drive Mechanism: Pneumatic Drive
- Maximum Axial load: 198 lbs
- Maximum Radial Load: 385 lbs
-
Supplier: AGI - American Grippers Inc.
Description: torque-to-weight ratio for faster cycle times. Compact body design to fit in tight space applications. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. All rotary units have zero backlash at either end of rotation, keeping the
- Drive Location: Behind / Below Table
- Drive Mechanism: Pneumatic Drive
- Maximum Axial load: 940 lbs
- Maximum Radial Load: 360 lbs
-
Supplier: AGI - American Grippers Inc.
Description: torque-to-weight ratio for faster cycle times. Compact body design to fit in tight space applications. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. All rotary units have zero backlash at either end of rotation, keeping the
- Drive Location: Behind / Below Table
- Drive Mechanism: Pneumatic Drive
- Maximum Axial load: 2150 lbs
- Maximum Radial Load: 1390 lbs
-
Supplier: PI (Physik Instrumente) L.P.
Description: Low profile: Only 14 mm in height Positions larger loads quickly and with precision: Load to 20 N, closed-loop velocity to 540 °/s, minimum incremental motion to 12 µrad Unlimited rotation range >360° Drive torque to 0.3 Nm in both directions of rotation Self-locking when switched off: Saves energy
- Drive Mechanism: Direct Drive
- Features: Center Bore
- Load Capacity: 4.5 lbs
- Maximum Torque: 2.65 In-lbs
-
Supplier: PI (Physik Instrumente) L.P.
Description: Product overview The directly driven low-profile rotation stages of the PIglide RL series are designed for the highest precision with low-profile design. Various options can be combined to create a solution ideal for point-to-point indexing or constant velocity scanning. The RL stages
- Design Units: Metric
- Load Capacity: 8.99 to 270 lbs
- Shape: Flat, Rectangular / Square
-
Supplier: WEISS North America, Inc.
Description: thickness. The TR at a glance Ring-shaped rotary indexing table with extremely large open center of up to 1750 mm possible High level of accuracy due to drive being positioned near outer edge Highly dynamic with smooth motion Low profile, compact design Freely programmable NR
- Rotary Table Features: Indexing
-
Supplier: PI (Physik Instrumente) L.P.
Description: Product overview The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The RLA stages offer a superior travel accuracy, flatness, and wobble performance. Absolute encoder
- Load Capacity: 42.71 to 173 lbs
- Maximum Torque: 345 to 752 In-lbs
- Rotary Velocity / Speed: 3000 deg/sec
- Stage Type: Rotary Positioning
-
Form Gages and Form Gaging Systems - Form Tester with Rotary Table - Ultra Class Class -- Rondcom 65Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Form tester in the ultra class Ultra-accurate, wear-free rotary table on air bearings; accuracy of 10 nanometers Extreme long-term stability through design quality and heavy granite axes Ultra precision through R, Z and rotary axes on air bearings
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Form Parameters: Cylindricity, Eccentricity / Concentricity, Roundness, Straightness
- Industrial Applications: Automotive
- Mounting / Loading: Floor / Free Standing
-
Supplier: Primatics, Inc.
Description: The Primatics PFR225 offers solutions to your rotary positioning needs. Our innovative drive system creates arc-second repeatability and fast settling times, making the PFR225 ideal for point to point indexing, assembly and optical applications where worm drives dont provide the necessary
- Drive Mechanism: Belt
- Drive Type: Brushless Servo
- Features: Center Bore
- Load Capacity: 165 lbs
-
Supplier: WEISS North America, Inc.
Description: NR rotary indexing rings Freely programmable rotary indexing ring with very large central opening, extremely flat design and a high level of parts accuracy. The ring-shaped design allows extra free design space. The rotating aluminium ring can be adjusted to your
- Rotary Table Features: Indexing
-
Supplier: Primatics, Inc.
Description: Primatics PDR210 rotary tables are among the most advanced direct drive tables available. They feature a high performance direct drive motor that creates sub arc-second repeatability and fast settling times, making the PDR series ideal for semiconductor wafer inspection, high
- Drive Mechanism: Direct Drive
- Drive Type: Brushless Servo
- Features: Center Bore
- Load Capacity: 66.15 lbs
-
Supplier: Primatics, Inc.
Description: Primatics PDR160B rotary tables are among the most advanced direct drive tables available. They feature a high performance direct drive motor that creates sub arc-second repeatability and fast settling times, making the PDR series ideal for semiconductor wafer inspection, high
- Drive Mechanism: Direct Drive
- Drive Type: Brushless Servo
- Features: Center Bore
- Load Capacity: 44.1 lbs
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Highly accurate form tester from the reference class for excellent measurement of the tightest tolerances Ultra-accurate, wear-free rotary table on air bearings. Accuracy 20 nanometers with load capacity of 60 or 100 kg Extreme long-term stability through design
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Form Parameters: Cylindricity, Eccentricity / Concentricity, Roundness, Straightness
- Industrial Applications: Automotive
- Mounting / Loading: Benchtop
-
Supplier: Haida International Equipment Co., Ltd.
Description: Testing Purposes: 100 Degree Rotary Table Strollers Tester is designed based on EN 1888 Cluase 8.10.2 requirments, which can help the manufacturer and the testing orginzation to test the Strength and durability of attachment devices for pram bodies or seat units or car seats
- Mechanical Test: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Testing purposes: the dynamic, the infant carrier or seat fixed on the frame of the device must not break down, loose or may not have any damage in the test or test. Design standards: EN1888 Control modes: manual control Test surface material: P-60 sandpaper
- Mechanical Test: Specialty / Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: Product overview The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The RLA stages offer a superior travel accuracy, flatness, and wobble performance. Absolute encoder
- Design Units: Metric
- Load Capacity: 42.71 to 173 lbs
- Shape: Flat, Round
-
Supplier: Bratney Companies
Description: The LW-400 Series Rotary Arm Stretch Wrapper is a fully automatic system designed to apply a mechanically pre-stretched film with tension to a pallet load. Its overhead rotary arm, which eliminates the need to rotate the load, allows for high speed wrapping of heavy or
- Maximum Load Height: 104 inch
- Maximum Load Weight: 4400 lbs
- Maximum Load Width: 45 inch
- Programmable Controller: Yes
-
Supplier: Aerotech, Inc.
Description: Design Features High torque output, direct-drive brushless servomotor Cog-free slotless motor design for outstanding velocity stability Direct coupled, high-accuracy rotary encoder Ultra-low-profile minimizes working height
- Drive Mechanism: Direct Drive
- Drive Type: Brushless Servo
- Features: Center Bore
- Load Capacity: 6.62 to 88.2 lbs
-
Supplier: Cleaning Technologies Group
Description: Designed to fit into your work cell area or a smaller production environment, the Rotary Basket immersion cleaning systems offered by Ransohoff clean using a washing and rinsing process with agitation, spray impingement, rotation, hydraulic purging through immersion, and heated
- Application / Operation: General Cleaning / Surface Prep
- Cleaning Process / Operation: Aqueous Cleaning
- Features: Integral Drying, Spray Assisted
- Internal Depth / Height: 20 inch
-
Supplier: GIMATIC S.r.l.
Description: 2 position pneumatic swivelling units (series R) • Hannover IF Design Award 1999 winner. • Modular with Gimapick system. • Suitable for 90° or 180° rotation angles. • Shock-absorbers. • Ball bearings. • Integrated rotating distributor of compressed air. • Air feeding possible directly from
- Drive Mechanism: Pneumatic Drive
- Rotary Table Applications: Automation
-
Supplier: Aerotech, Inc.
Description: Design Features High load-carrying capacity High stiffness Direct-drive brushless, slotless servomotor Large aperture Easily configured with AVL1000 lift-stage for multi-axis applications
- Drive Mechanism: Direct Drive
- Drive Type: Brushless Servo
- Features: Center Bore
- Load Capacity: 99.22 lbs
-
Supplier: Rotary Systems, Inc.
Description: For rotary index tables with independent load/unload stations, Rotary Systems Timing Valves are your answer. Each channel is controlled by shaft/housing orientation, delivering media only when required. Our timing valves are available with two, four, six, eight, and ten
- Application / Media: Hydraulic Fluid
- Connection: Female BSP
- Diameter: 4 inch
- Length: 4.57 inch
-
Supplier: Centricity
Description: The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with
- Drive Location: Behind / Below Table, Top Mounted, Side Mounted
- Drive Mechanism: Electric Drive
- Maximum Axial load: 75 lbs
- Maximum Radial Load: 35 lbs
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: This subplate is designed to mount directly on rotary tables 250mm and larger with accurate center location. This provides a simple quick-change base for a Quintus 1 riser, modular fixturing, or dedicated permanent fixturing. Made in USA. MOUNTING ON A MACHINE
- Material: Steel
- Orientation: Multi-axis
- Shape / Mounting Surfaces: Round
- Tooling Plate / Clamping Column Type: Tooling / Fixture Plate
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: This subplate is designed to mount directly on rotary tables 300mm and larger with accurate center location. This provides a simple quick-change base for a Quintus 1 or Quintus 2 riser, modular fixturing, or dedicated permanent fixturing. Made in USA. MOUNTING ON A
- Material: Steel
- Orientation: Multi-axis
- Shape / Mounting Surfaces: Round
- Tooling Plate / Clamping Column Type: Tooling / Fixture Plate
-
Supplier: Centricity
Description: Direct drive indexer - ideal for low inertia applications requiring very high accuracy. Comes standard with Centricity's Drive/Control Package. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available
- Drive Location: Behind / Below Table, Top Mounted, Side Mounted
- Drive Mechanism: Electric Drive
- Maximum Axial load: 100 lbs
- Maximum Radial Load: 50 lbs
-
Supplier: Centricity
Description: precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over
- Drive Location: Behind / Below Table, Top Mounted, Side Mounted
- Drive Mechanism: No Drive, Manual Drive, Electric Drive
- Maximum Axial load: 38000 lbs
- Maximum Radial Load: 15200 lbs
-
Supplier: R&I Manufacturing Co.
Description: DURA-TAC SRA Series of rack driven rotary actuators provide a durable and compact approach to automatic work rotation. FEATURES DURA-TAC SRA Series have a compact, square body design to allow use in tight space applications. The output table is
- Actuator Style: Rack and Pinion (Double & Four Piston) / Helical
- Operating Pressure Range: 30 to 100 psi
- Operating Temperature: -30 to 300 F
- Rotation Angle: 180°
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt, Connect, Run ... Done
- Application: Other
- Bore: 5.71 to 20.67 inch
- Outside Diameter: 13.82 to 30.75 inch
- Overall Width: 3.23 to 5.12 inch
-
Supplier: ASCO
Description: in rotary hard stops, protects rotary platform from over travel. External stroke adjust screws with locking set screws provide fine tuned rotary position. Flow Controls: Built in design easily adjustable, provide precise deceleration speed control in both directions.
- Actuator Style: Rack and Pinion (Single) / Helical, Other
- Adjustable Angle One Side: Yes
- Maximum Torque: 126 In-lbs
- Operating Pressure Range: Up to 120 psi
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Stylus rack for stylus and probe systems Rotary table to measure rotationally symmetric parts Dynalog control panel with 12” TFT display
- x-axis Measuring Length: 79 inch
- y-axis Measuring Length: 118 inch
- z-axis Measuring Length: 63 inch
- Application: Dimensional Measurement, Profile Measurement, Digitizing / Imaging
-
Supplier: Koike Aronson/Ransome, Inc.
Description: constant or variable speed powered horizontal rotation for weldments or assemblies. Many variations in speeds, controls, table size, heights as well as robotic applications are available. Special engineered turntables are always available. MACHINE FEATURES Large bull gear design for
Find Suppliers by Category Top
Featured Products Top
-
large motorized rotary air bearing added to its existing families of PIglide air bearing rotary stages. Maintenance-Free Nanopositioning Performance The A-688 precision rotary table provides extremely high resolution and geometric performance. The angular resolution is (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
design Transmit Gigabit Ethernet 12 groups of USB2.0 Flange installation Applications Injection molding equipment Food processing Chemical pharmacy Rotary tables (read more)
Browse Rotary Unions Datasheets for CENO Electronics Technology Co., Ltd. -
PI USA is a leading manufacturer of rotary air bearings, tables (spindles). We provide a line of in-house designed and manufactured air bearings for industries including semiconductor manufacturing, photonics, optics inspection and medical engineering (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. The 9480H incorporates an internal ASIC (application-specifi c integrated circuit) to generate quadrature square (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
optimal for applications such as joints and swiveling units of industrial robots, swiveling tables of machining centers, rotary units of manipulators, precision rotary tables, medical equipment, measuring instruments and IC manufacturing machines. Learn More (read more)
Browse Slewing Rings and Turntable Bearings Datasheets for THK America, Inc. -
, it is suitable to integrate into an (existing) application like rotary indexing tables, and materials handling. It will deliver 659-907 Nm continuous torque and 1651-2202 Nm ultimate torque, depending on the motor height. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
fast rotary tables provide the best combination of high accuracy, high velocity, and maximum service life. PI provides closed-loop direct drive rotary tables with both mechanical bearings and air bearings. Stage models with large apertures and low profile are available. The stage design is (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
/diameter measurement use the new OTS, Renishaw's first tool setting probe with optical transmission. The robust, compact and cable-free design allows freedom of table movement, ideal for twin pallet or rotary table machines. Also take advantage of the new OMP40-2 inspection probe with modulated transmission, a truly compact probe system that can be used to automatically carry out on-machine component setting and inspection. (read more)
Browse Styli and Probes Datasheets for Renishaw -
in hostile environments or at high speed and more. The center hole in the middle of the slip ring is designed to provide clearance for the rotating shaft and rotary joint to meet the function of 360 °rotation of the equipment. CENO slip rings are designed with consideration for all user (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd.
Conduct Research Top
-
Direct Drive (DDR) Rotary Table Construction
mechanical transmission elements and directly couple the payload to the drive. This makes rotary drives with high dynamic responses and no hysteresis possible. The large inner diameter of a torque motor is a big advantage in machine tool design. Large hollow shaft allows designers to design rotary
-
Positioning Stages and Gantries - New Trends in Integration Approaches
There's demand for motion designs offering simplicity or turnkey operation, so component suppliers are now doing much more integration for OEMs and plant engineers. Nowhere is this more evident than in the way today's positioning stages, rotary tables, and gantry setups are built. These quickly
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
Stepper motors are commonly used to translate motion from rotary to linear. Selecting the right combination of electrical and mechanical components is complicated by the various options for precision positioning systems. This brief will review key criteria for successful stepper linear actuator
More Information Top
-
Advances in Computer Science and its Applications
When start a hydrostatic rotary table design , the weight and load carrying capacity of the rotary table directly affect other parts, particularly thrust bearing.
-
Frontiers of Manufacturing and Design Science III
Fig. 2(a) shows the parts of the rotary table designed in this study.
-
Design for the miniaturized rotary table of the high-precision and high-speed phototheodolite
The aim of the rotary table design should be as follows: 1) The rotary table itself can output the angular displacement's electric signals of the azimuth angle and the pitching angle, whose precision may be about 30".
-
http://dspace.mit.edu/bitstream/handle/1721.1/38562/153313947-MIT.pdf?sequence=2
through our rotary table design .
-
New Precision 5-Axis VMC From Makino
The F5-5XR's new rotary table design delivers more speed, accuracy and power.
-
Improved Construction Method for Modern Drill Ship
The major challenges encountered during the construction of the drill ship are as follows: i) Rotary Table Design ii) Pipe Chute Design iii) Mud Pump Piping Vibration ■ The NYMO design of the drill ship envisaged that it will have zero discharge.
-
2 Million-lbm Slip-Based Landing String System Pushes the Limit of Deepwater Casing Running
The master bushing is designed to fit the different rotary table designs in the industry, (Figure 15).
-
Federal Register > Wednesday, April 2, 2003 > [68 FR 16144] Revisions to the Export Administration Regulations Related to the Missile Technology Control Regime...
Note: 2B120 does not control rotary tables designed or modified for machine tools or for medical equipment.
-
Code of Federal Regulations > Title 15 - Commerce and Foreign Trade > Bureau of Industry and Security > [15 CFR Part 774] The Commerce Control List
NOTE: 2B120 does not control rotary tables designed or modified for machine tools or for medical equipment.
-
Robotic Manipulation For Laser Processing
Rotary motion is obtained from commercially available rotary tables designed for precision, accuracy, and position repeatability.