-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in
- Analog Input Channels: 1
- Analog Input Type: Other
- Depth: 122 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in
- Analog Input Channels: 1
- Analog Input Type: Temperature, Other
- Depth: 117 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm), > 0.56" (14.2mm)
-
Supplier: Quarktwin Technology Ltd.
Description: 85 ~ 265VAC, 95 ~ 300VDC Panel Mount
- Operating Temperature: 32 to 122 F
- Voltage Range: 85 to 300 volts
-
-
Supplier: Sifam Tinsley UK
Description: Alpha 10 is a compact multifunction instrument which measures important electrical parameters in 3 phase 4 Wire and 3 phase 3 Wire Network & replaces multiple analog panel meters. Features • 3 Line 4 Digits ultra bright LED Display (up to 9999) • On
- Analog Input Channels: 3
- Analog Input Type: AC Voltage, AC Current, Frequency
- Current Range: 5 amps
- Depth: 55 mm
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Non-Pulsating Pumping of Non-Lubricating Liquids With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Description: and backed with the industry’s only full 2-year warranty, the EH-HV series is the perfect solution for high viscosity feed applications. *Tested with 20,000 cps polymer verified with a Brookfield viscometer, Model LVF at 25°C, #4 spindle at 12rpm.
- Discharge Size: 0.7500 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 73 psi
- Maximum Discharge Flow: 0.0383 GPM
-
Supplier: Simpson Electric Company
Description: The new Amik series is a three-phase multifunction digital panel meter product line. It measures important electrical parameters in 3 phase 4 wire and 3 phase 3 wire networks and replaces the multiple analog panel meters. It measures electrical parameters like AC Voltage, AC Current,
- Analog Input Type: AC Voltage, Three Phase AC Power
- Depth: 55 mm
- Display Technology: LCD
- Display Type: Numeric Display
-
Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Silicone tube sets included; Norprene
and Viton tubing sets available These cost-effective peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from three - Maximum Discharge Pressure: 10 psi
- Maximum Discharge Flow: 0.0011 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard-8010 is an Engine RPM Sensor based on Cigar Lighter or battery, which can work independently or apply in combination with opacity meter, exhaust gas analyzer or others. It adopts advanced DSP technology together with signal spectrum analysis approach to detect rpm. This
- Display: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: Madden Manufacturing, Inc.
Description: -75 GPH capacity, up to 300 psig. Madden diaphragm metering pumps are designed for tough industrial jobs where chemicals must be pumped 24 hours a day, 365 days a year. Engineered materials are used for the wetted end to pump virtually any chemical, from acids to caustics. Even viscous
- Type Of Pump: Diaphragm Pumps, Metering Pumps
-
Supplier: Madden Manufacturing, Inc.
Description: . 5 simplex models, 96-180 GPH capacity, up to 150 psi. Mechanically activated diaphragm type metering pumps are are simple and rugged in design. The manual output adjustment knob is located conveniently on the top of the pump body. For automatic output control with a 4-20 mA instrument
- Type Of Pump: Diaphragm Pumps, Metering Pumps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Hoyt 250° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are desirable for the following applications: Emergency Vehicles Marine
- Analog Input Channels: 1
- Analog Input Type: DC Voltage, DC Current
- Depth: 41.91 mm
- Scale: Zero-Left
-
Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Silicone tube sets included; Norprene
and Viton tubing sets available These cost-effective peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from three - Maximum Discharge Pressure: 10 psi
- Maximum Discharge Flow: 2.64E-4 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Silicone tube sets included; Norprene
and Viton tubing sets available These cost-effective peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from three - Maximum Discharge Pressure: 10 psi
- Maximum Discharge Flow: 5.02E-4 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Allied Electronics, Inc.
Description: PT14 Series Self Powered Engine Digital Hour Meter 8 mm digits height -10 to +60 °C operating temperature 10 RPM resolution 5.5 ft. wire length 9999.9 maintenance/hours capacity self powered engine digital hour meter.
- Digit Height: 0.3150 inches
- Display Type: Other
- Functions: Elapsed Time Meter / Indicator
- Mounting: Other
-
Supplier: Global Digital Instruments LLC
Description: STS-5000 – Tachometer only that accurately displays up to 20,000 RPMs. Features programmable firing pattern for 1:1, 2:1, or 1:2 firing patterns. Max RPM recall stores the highest RPM registered until cleared by the user. Works on 1 and 2 cylinder applications. FS-500 – All
- Analog Input Type: DC Voltage
- Display Technology: LCD
- Display Type: Alphanumeric Display
- Features: Alarms
-
Supplier: Altech Corp.
Description: Measurement Functions 3 Ø Voltage (True RMS) 3 Ø Current (True RMS) Frequency RPM Run Hour
- Analog Input Type: AC Voltage
- Display Technology: LED
- Frequency Range: 45 to 65 Hz
- Voltage Range: 11 to 519 volts
-
Supplier: Altech Corp.
Description: Measurement Functions 3 Ø Voltage (True RMS) 3 Ø Current (True RMS) Frequency RPM Run Hour
- Analog Input Type: AC Voltage
- Display Technology: LCD
- Frequency Range: 45 to 65 Hz
- Voltage Range: 11 to 519 volts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: rotational speed (rpm) and press the enter button to select it. The parameter "range" informs you about the maximum measurable viscosity value of the chosen spindle and rpm. The notification "Press start" will appear. Be sure your sample is in place before pressing the start button, as
- Accuracy: 1 ±% Full Scale
- Dynamic Viscosity Range: 20 to 1.30E7 cps
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: rotational speed (rpm) and press the enter button to select it. The parameter "range" informs you about the maximum measurable viscosity value of the chosen spindle and rpm. The notification "Press start" will appear. Be sure your sample is in place before pressing the start button, as
- Accuracy: 1 ±% Full Scale
- Dynamic Viscosity Range: 3 to 2.00E6 cps
-
Supplier: OMRON Automation and Safety
Description: The K3GN is able to cover a wide variety of applications with its 3 main functions: process meter, RPM processor/tachometer and digital data display for PC/PLC. Configuration is easy and the design is advanced and compact. Process indicator DC voltage/current RPM
-
Supplier: Global Digital Instruments LLC
Description: STS-5000 – Tachometer only that accurately displays up to 20,000 RPMs. Features programmable firing pattern for 1:1, 2:1, or 1:2 firing patterns. Max RPM recall stores the highest RPM registered until cleared by the user. Works on 1 and 2 cylinder applications. FS-500 – All
- Analog Input Type: DC Voltage
- Display Technology: LCD
- Display Type: Alphanumeric Display
- Features: Alarms
-
Supplier: OTEK Corporation
Description: control and monitoring needs. By simple front panel push-button setup, one meter with a DC signal conditioner can be programmed to display a large number of variables and scales, including watts, volts, amps, RPM, percent, DC voltage, current, strain gauges or process signals. The
- Display Type: Digital Readouts
- Input Options: Thermocouple Inputs, RTD Inputs
- Local Interface: Digital Front Panel
- Mounting Configuration: Panel Mount (Meter)
-
Supplier: TE Connectivity
Description: .83 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : DC Ammeter Industry Standards
- Form Factor: Rack-Mounted
- Phase: Single Phase
-
Supplier: Allied Electronics, Inc.
Description: The PT15 keeps track of true engine RPM and running time for all types of gasoline engines. The unit is powered by an internal lithium battery. No external power connections are required. Model shown for engine that spark once per revolution. Other models available.
- Display Type: LCD
- Functions: Elapsed Time Meter / Indicator
-
Supplier: Allied Electronics, Inc.
Description: The PT15 keeps track of true engine RPM and running time for all types of gasoline engines. The unit is powered by an internal lithium battery. No external power connections are required. Model shown for engine that spark once per revolution. Other models available.
- Digit Height: 0.1969 inches
- Display Type: LCD
- Functions: Elapsed Time Meter / Indicator
- Maximum Time Setting: 100000 hours
-
Metering Pumps - Piston Metering Pump; 1/8" SS Head, 0.003-5 mL/min, 6000 psi, Damper -- GO-73150-12Supplier: Cole-Parmer
Description: • Remote flow rate control via analog signal or RS232 interface • Optional liquid ends for expanded flow range • Smooth fluid delivery from intra RPM stepper motor control • Integrated piston wash Extended flow ranges are possible by using up to three
- Maximum Discharge Pressure: 6000 psi
- Maximum Discharge Flow: 0.0013 GPM
- Pump Type: Plunger Pumps
-
Supplier: Fargo Controls, Inc.
Description: The RS Series are panel mount Tachometers / Line Speed meters. Their programmable scaling makes them capable of displaying RPM, frequency and line speed as well other units of rate or flow. FEATURES: Low cost Easy to read led display Screw terminal connections Small panel footprint
- Digit Height: 0.3600 inches
- Direction: Up
- Display Type: LED
- Functions: Frequency Counter, Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-T259 is a multifunction rotation meter / stroboscope for the non-contact measurement of rotational speed or velocity in revolutions per minute (rpm) and flashes per minute (fpm). Ideal for the inspection and maintenance of moving parts in motors and machines, this handheld optical
- Battery Powered: Yes
- Display Type: Digital Numerical Display
- Flash Duration: 60 µs
- Flash Rate Range: 100 to 100000 FPM (Flashes/min)
-
Supplier: Dart Controls, Inc.
Description: An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5 seconds
- Display: Digital
- Features: Audible / Visual Alarm, Linear Speed / Length Measurement, Timer
- Form Factor: Panel Mount
- Interface / Control: Digital Front Panel
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital rotation meter for both contact and non-contact measurement PCE-T236 is a digital handheld tachometer or rotation meter for both contact and non-contact measurement. This tachometer measures rotation speed as well as linear or surface speed, displaying units in rpm, m
- Display: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- Bandwidth: 0.0 to 6.25E7 Hz
- Display Type: Other
- Electrical Measurements: Max/Min or Peak Spike Measurement, RTD Test, Thermocouple Test, True RMS Measurement
- Features: Application Software, Auto-Ranging, Battery Powered, Data Acquisition, Data Storage / Logging, dB Readings, Integrating Functions, Programmable, Removable Data Storage, Scaling Function, Temperature Compensated, Triggering
-
Supplier: Red Pitaya, d.o.o.
Description: Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate.
- Bandwidth: 0.0 to 6.25E7 Hz
- Display Type: Other
- Electrical Measurements: Max/Min or Peak Spike Measurement, RTD Test, Thermocouple Test, True RMS Measurement
- Features: Application Software, Auto-Ranging, Battery Powered, Data Acquisition, Data Storage / Logging, dB Readings, Integrating Functions, Programmable, Removable Data Storage, Scaling Function, Temperature Compensated, Triggering
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users
- Bandwidth: 0.0 to 6.25E7 Hz
- Display Type: Other
- Electrical Measurements: Max/Min or Peak Spike Measurement, RTD Test, Thermocouple Test, True RMS Measurement
- Features: Application Software, Auto-Ranging, Battery Powered, Data Acquisition, Data Storage / Logging, dB Readings, Integrating Functions, Programmable, Removable Data Storage, Scaling Function, Temperature Compensated, Triggering
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes
- Bandwidth: 0.0 to 6.25E7 Hz
- Display Type: Other
- Electrical Measurements: Max/Min or Peak Spike Measurement, RTD Test, Thermocouple Test, True RMS Measurement
- Features: Application Software, Auto-Ranging, Battery Powered, Data Acquisition, Data Storage / Logging, dB Readings, Integrating Functions, Programmable, Removable Data Storage, Scaling Function, Temperature Compensated, Triggering
Find Suppliers by Category Top
Featured Products Top
-
ozf-in (0.07 to 1.4 Nm) 200 to 1,000% Overload 150% Overrange 25,000 rpm Speed Rating Engineering Unit Digital Outputs of Torque, Speed & Power ±5.000/±10 Volt Analog Outputs of Torque, Speed & Power Hardened to EMI (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Sense transducer: “Most of our pumps are driven by stepper motors, which we test by driving them against a DC motor acting as a brake. To get comprehensive modelling of a motor we have to be able to vary the speed from the slowest running right up to stall speed, so we need a speed range of about 0-1200rpm (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
through the use of an integrated, low rpm, AC, Brushless Servo, allows control of the ICV feeding our patented CentriFlow® Meter. For more precise control, an Integral Linear Position Sensor regulates blade position to (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
. The four models share these features: Shafted & non-contact, frictionless; bi-directional Maximum rotating speed: 30,000 RPM - Protection: IP64 standard (IP68 optional) Shock: 1000 m/s ; 6 ms 2 Vibration: 100 m/s ; 55 to (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
mini-liter Volume: micro-liter to mini-liter. Option of sub micro-liter spraying system. Speed: 80-300rpm. AP pump accuracy: ±0.5%. Sapphire grade precision ceramic pump. Wearing resistant. No contamination. Viscosity: wide range. From low viscosity to (read more)
Browse Fluid Dispensing Equipment Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
-liter to mini-liter Volume: micro-liter to mini-liter. Option of sub micro-liter spraying system. Speed: 80-300rpm. AP pump accuracy: ±0.5%. Sapphire grade precision ceramic pump. Wearing resistant. No contamination. Viscosity: wide range. From low viscosity to high (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
PID control loop is established that regulates the integrated control valve feeding our patented CentriFlow® Meter. The outcome is an easily maintained consistent flow that can, under some conditions, be controlled over a 100:1 range, for batching, ratio-control or for any application (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
. Sensor Technology has supplied a rotary torque meter to the Formula Student team at Lisbon’s renowned (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd.
More Information Top
-
digital rpm meter - offers from digital rpm meter manufacturers, suppliers, exporters & wholesalers
digital rpm meter .
-
http://repository.up.ac.za/bitstream/handle/2263/25770/dissertation.pdf?sequence=1
Since pastures were re-established during March, and no readings could be taken during April and May, fewer RPM meter readings were taken during autumn than during other seasons.
-
http://repository.up.ac.za/bitstream/handle/2263/25892/dissertation.pdf?sequence=1
It is possible that the intake estimated with the RPM meter could be slightly underestimated since in this trial values were not corrected for growth of the pasture between measurements as in the trials by Reeves et al. (1996) and Fulkerson et …
-
Motorcycle Gauges from Chongqing Sansan Electrical Appliance Co., Ltd., China
There are 18 motorcycle rpm meter from 8 suppliers on EC21.com .
-
CR4 - Thread: Digital RPM Meter
Digital RPM Meter .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50306/37881044-MIT.pdf?sequence=2
RPM meter .
-
Determination of Vehicle Clutch Slippage using GPS Technology
4) Wheel Pulse Transducer 4) Engine RPM meter .
-
Production of ethanol from refinery waste gases. Final report, April 1994--July 1997
Metering Pump, 1.0 gph, 200' TDH, 316 SS, 1/4 Hp, 1800 rpm Metering Pump, 1.
-
An Innovative Method for Dynamic Characterization of Fan FilterUnit Operation.
Power meter RPM meter .
-
http://dspace.mit.edu/bitstream/handle/1721.1/42539/27472089-MIT.pdf?sequence=2
There isalso atorque meter and a RPM meter .