-
Supplier: Princess Auto Limited
Description: Clear RTV Silicone Adhesive/ Sealant
- Cure Type / Technology: RTV / Room Temperature Curing
- Use Temperature: -76 to 399 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Superflex 1266142 clear silicone adhesive sealant with a 24 hr cure time. Delivers great performance with tensile strength of 120 psi. Minimum to maximum operating temperatures are -65 F to +450 F.
- Cure Type / Technology: RTV / Room Temperature Curing
- Use Temperature: -65 to 450 F
-
Supplier: Accuris
Description: ADHESIVE, RTV, SILICONE, CLEAR
-
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical / Polymer System Type: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive clear SS4179 primer is compatible with metal materials. For use with rtv silicone rubber adhesive.
- Cure Type / Technology: RTV / Room Temperature Curing
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 595 clear adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 120 psi. Minimum to maximum operating temperatures are -65 F to +500 F. Formerly known as Loctite Superflex Clear RTV Silicone.
- Cure Type / Technology: RTV / Room Temperature Curing
- Use Temperature: -65 to 500 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 595 CL clear adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 116 psi. Minimum to maximum operating temperatures are -65 F to +450 F. Formerly known as Loctite Superflex Clear RTV Silicone Adhesive Sealant.
- Cure Type / Technology: RTV / Room Temperature Curing
- Use Temperature: -65 to 450 F
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical / Polymer System Type: Silicone
-
Supplier: Techsil Limited
Description: LOCTITE® 595 is for superior bonding and sealing properties to most surfaces (although not recommended for use on concrete). This product resists aging weathering and thermal cycling without having adverse reactions such as hardening, shrinking or cracking. The thixotropic nature of LOCTITE® 595
- Compound Type: Encapsulating / Potting
-
Supplier: Techsil Limited
Description: Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. RTV12120 is a neutral alkoxy cure so is suitable for electronics applications. A
- Chemical / Polymer System Type: Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV27909 is a clear and colorless, solvent free two-component silicone gel. It is a easily pourable and is kit matched in a handy 1:1 mixing ratio; 1kg Part A & 1kg Part B. RTV 27909 cures very quickly at room temperature by an addition reaction to a tacky
- Compound Type: Encapsulating / Potting
-
Supplier: Techsil Limited
Description: Techsil® RTV27905 is a soft, adherent, clear silicone elastomer gel which is designed for the encapsulation and protection of electronic components. It is a low viscosity, 2 component system that is easily mixed in a 1:1 ratio. RTV27905 belongs to a wider family of
- Compound Type: Encapsulating / Potting
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical / Polymer System Type: Silicone
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Superflex® Clear RTV cures to a tough, flexible rubber. Makes reliable “formed-in-place” gaskets that resist shrinking, cracking, and migrating. Coats pre-cut gaskets to increase reliability. Temperature range is -65°F to 500°F (-54°C to 260°C) intermittent. Low volatility.
- Industry: Automotive
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 5011CL Non-Corrosive RTV Silicone Clear paste is used for bonding and sealing electrical components. It is room temperature curing, flexible, increases load bearing, requires no mixing, and aids in shock absorption. 80 mL Tube.
- Cure Type / Technology: Single Component System
- Dielectric Strength: 406 kV/in
- Elongation: 412 %
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 5140 RTV Silicone Sealant Clear is used for coating, potting, and sealing of various electronic, military, automotive, and industrial components. It offers room temperature cure and resists weathering. 300 mL Cartridge.
- Cure Type / Technology: Single Component System
- Industry: Automotive, Military / Government (MIL-SPEC / GG)
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 5011CL Non-Corrosive RTV Silicone Clear is a one component paste that provides resistance to steam, water, chemicals, and UV ozone exposure. It is compatible with a variety of substrates including wood, glass, ceramics, rubber, and painted surfaces. 300 mL
- Cure Type / Technology: Single Component System
- Dielectric Strength: 406 kV/in
- Elongation: 300 %
- Tensile Strength (Break): 174 psi
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 1-2577 Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an RTV, solvent based, low odor, and cures at room temperature. 453 g Bottle. This is a Dow product
- Cure Type / Technology: Single Component System
- Dielectric Strength: 400 kV/in
- Viscosity: 950 cP
-
Supplier: Allied Electronics, Inc.
Description: Potting/Encapsulatin g Compound, 1.00 Specific Gravity, 20.0% Elongation Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
- Compound Type: Encapsulating / Potting
- Dielectric Strength: 400 kV/in
- Elongation: 20 %
- Thermal Conductivity: 0.1700 W/m-K
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical / Polymer System Type: Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity medium cured hardness excellent tensile strength crystal clear vulcanizate Application all-round potting compound - manufacture of molded
- Compound Type: Encapsulating / Potting
- Cure Type / Technology: Two Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing
- Elongation: 100 %
- Industry: Electronics, OEM / Industrial
-
Supplier: Epoxies Etc...
Description: 20-1615 is a two component, room temperature curing silicone rubber compound. This silicone system is clear, odorless, and low in viscosity. 20-1615 is an excellent choice for potting electronic assemblies that require shock and vibration resistance. It also protects assemblies
- Coeff. of Thermal Expansion (CTE): 183 µin/in-F
- Compound Type: Encapsulating / Potting
- Cure Type / Technology: Two Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing
- Dielectric Constant (Relative Permittivity): 2.7
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 964 UV/CLEAR is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light. Special features Solvent-free Sprayable CO2 accelerable UV activated cure
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing, Reactive / Moisture Cured, UV / Radiation Cured (also EB, Light)
- Dielectric Constant (Relative Permittivity): 2.6
- Dielectric Strength: 508 kV/in
- Features: Electrical Insulation / Dielectric Material
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over
- Cure Type / Technology: Two Component System, RTV / Room Temperature Curing
- Industry: OEM / Industrial, Tooling / Mold Material
- Viscosity: 15000 cP
-
Supplier: L.H. Dottie Company
Description: SILICONE TYPE CLEAR COLOR UL APPLICABLE STANDARD 450 DEG F TEMPERATURE RATING CARTRIDGE CONTAINER TYPE 10.3 OZ CONTAINER CAPACITY SERIES RTV MODEL
- Features: UL Approved
- Use Temperature: 450 F
-
Supplier: Master Bond, Inc.
Description: Low viscosity MasterSil 152 is a two component, optically clear silicone system that cures when exposed to air at room temperature. It has outstanding electrical insulation properties, making it ideal for potting and encapsulation applications. Additionally it features a long working
- Compound Type: Encapsulating / Potting, Leveling / Filling Compound
- Cure Type / Technology: Two Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing, Reactive / Moisture Cured
- Dielectric Constant (Relative Permittivity): 2.4
- Dielectric Strength: 450 kV/in
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 1645 line is a methoxycuring (neutral cure) silicone that reacts with atmospheric moisture at room temperature to create a non-corrosive seal. INSTAbond® 1645 is designed for use on sensitive electrical components where typical acetic cure products create problems. INSTAbond
- Cure Type / Technology: Single Component System, RTV / Room Temperature Curing
- Dielectric Strength: 510 kV/in
- Elongation: 650 %
- Tensile Strength (Break): 1000 psi
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 960 CLEAR is a RTV-1 amine cure silicone rubber dispersion that cures on contact with moisture in the air. Special features Rapid cure Excellent electrical properties Excellent adhesion to many substrates Available in clear or red
- Chemical / Polymer System Type: Silicone
- Cure Type / Technology: Thermosetting / Crosslinking, Reactive / Moisture Cured, Single Component System
- Dielectric Constant (Relative Permittivity): 2.7
- Dielectric Strength: 457 kV/in
-
Supplier: Allied Electronics, Inc.
Description: Potting/Encapsulatin g Compound, 120% Elongation, 1.05 Specific Gravity, Optical Clear Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part
- Chemical / Polymer System Type: Silicone
- Dielectric Strength: 500 kV/in
- Elongation: 120 %
- Features: Encapsulanting / Potting
-
Supplier: Gelest, Inc.
Description: -linker) Gelest® RG01: 2-Part RTV Silicone Elastomer PP2-RG01 is a flexible, high definition, clear molding and encapsulation PDMS. The moderate viscosity of the platinum-catalyzed mix and long pot-life at room temperature make this extremely versatile for a broad range of
- Elongation: Over 80 %
- Industry: Other
- Tensile Strength (Break): 798 to 1015 psi
-
Supplier: Waytek, Inc.
Description: Dynatex 49294 Silicone Sealant Category: Sealing Compound Manufacturer: Dynatex Grade: Industrial 11 oz tube of clear RTV silicone sealant Also called adhesive sealant Provides a weather-tight silicone seal Fills voids and
- Industry: Marine
-
Supplier: Henkel Corporation - Industrial
Description: Oxime silicone paste sealant used for sealing and bonding electrical/electroni c components which offers resistance to moisture, chemicals and UV. LOCTITE® SI 5011CL is a clear, oxime silicone paste sealant used for sealing and bonding electrical/electroni c components which
- Cure Type / Technology: Single Component System, RTV / Room Temperature Curing
- Substrate / Material Compatibility: Ceramic / Glass, Rubber / Elastomer, Wood / Wood Product
- Use Temperature: 75 to 500 F
-
Supplier: Minerallac Company
Description: RTV SILICONE TYPE CLEAR COLOR NSF, ASTM C-920, TT-S-00230C, TTS-001543A APPLICABLE STANDARD INTERIOR AND EXTERIOR PROJECT APPLICATION TUBE CONTAINER TYPE 10 OZ CONTAINER CAPACITY WHITE LIGHTNING[R] BRAND PACKAGING QUANTITY 12 PER PACK
- Chemical / Polymer System Type: Silicone
-
Supplier: Allied Electronics, Inc.
Description: Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable for assembly applications. Can be dispensed
-
Supplier: Gelest, Inc.
Description: Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 100:1 Kit 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest®RG 08: 2-Part RTV Silicone Elastomer sPDMS is
- Chemical / Polymer System Type: Polystyrene
- Elongation: 80 to 100 %
- Material Type / Grade: Elastomer / Rubber
- Tensile Strength (Break): 798 to 1015 psi
Find Suppliers by Category Top
Featured Products Top
-
Silicones With Optical Clarity CHT’s series of optically clear silicones can be used to bond glass and plastics to flat screen panel and LCD displays and feature high refractive indices to provide contrast enhancement that yields high resolution. For LED (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
. Thermally conductive 1-part RTV silicone adhesive, AS1811, for use with sensitive electronic components. In addition to bonding components and enclosures, it will effectively dissipate heat without any harmful by-products. With (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc.