Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Demand for Mobile Satellite Service (MSS) is on the increase, with a huge surge of interest in mobile communications in recent years and high-paced advancements in the supporting system architectures, devices and applications. This thoroughly revised and updated book provides a
-
Description: studies to illustrate practical implementation of GNSS This book will be an invaluable guide for antenna designers, system engineers, researchers for GNSS systems and postgraduate students (antennas, satellite communication technology). R&D engineers in mobile handset manufacturers,
-
Supplier: Campbell Scientific, Inc.
Description: instead of four Compiled CRBasic programs that are two times larger Like their predecessors, the CR200X-series dataloggers are small, lower-cost devices. Their input channel configuration and small size make them optimal for measuring one or two sensors. The CR295X is specially equipped with
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: RS232/422/485
-
-
Description: considering the feasibility of an optical channel to facilitate a two-way satellite communication link secured via perfectly secure ciphers enabled by a quantum key distribution protocol. This book offers a concise review of underwater communications systems. Our approach is
-
Description: Presents the concepts, technology, and role of satellite systems in support of personal applications, such as mobile and broadband communications, navigation, television, radio and multimedia broadcasting, safety of life services, etc. This book presents a novel perspective on
-
Supplier: AR Modular RF
Description: interrupts the gate bias supply to the amplifier devices when activated. Operation resumes automatically when temperature has returned to normal operating temperature.
- Connectors / Interfaces: Type N
- Features: Integrated Heatsink
- Frequency: 1.00E-3 to 0.4000 GHz
- Gain: 45 dB
-
Supplier: Rohde & Schwarz USA, Inc.
Description: vital for the successful planning and execution of military operations. Interoperable data exchange within joint and allied forces over long-distance HF radio networks is essential, especially if communications via other infrastructures such as satellites is unavailable, too expensive
-
Supplier: Anokiwave
Description: Ka-Band Quad 4x2 Tx Beamformer IC The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain
- Applications: Communication
- Features: ESD Protected
- Input Frequency: 17700 to 20200 MHz
- Supply Voltage: 1.2 volts
-
Supplier: Anokiwave
Description: Ka-Band Quad 4x2 Tx Beamformer IC The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain
- Applications: Communication
- Features: ESD Protected
- Input Frequency: 27500 to 30000 MHz
- Supply Voltage: 1.2 volts
-
Supplier: Anokiwave
Description: The AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 29 dB of coherent gain with a coherent noise
- Applications: Communication
- Features: ESD Protected
- Gain: 29 dB
- Input Frequency: 10700 to 12750 MHz
-
Supplier: Anokiwave
Description: The AWMF-0109 is a highly integrated silicon quad core chip intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full programmable polarization flexibility. The device provides 22 dB of gain per
- Applications: Communication
- Features: ESD Protected
- Input Frequency: 27500 to 30000 MHz
- Technology: ASIC
-
Supplier: Sealevel Systems, Inc.
Description: synchronous communications that are perfect for radar, satellite, and other military applications. The system is compliant with MIL-STD-810 shock and vibration specifications. The R2 Sync Server features four synchronous serial ports using the popular Zilog Z85230 ESCC. Each
- Device Type: Serial/Device Server
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The The R&S®RA-CHM system status monitoring software is an integrated, system-specific solution for continuous monitoring of key system parameters in radiomonitoring systems from Rohde & Schwarz. It monitors devices and system components fully automatically, outputs warnings and
-
Description: satellite networks. With the developments in communication infrastructures over the last two decades and the ability of devices connected in the electricity communications network to internally and externally communicate, there is a variety of architectures to use in the
-
Supplier: Advantech
Description: Management solution for safe interconnection of Advantech cellular routers and LAN networks in public Internet. The connection among devices and networks can be regional or global and can combine different technology platforms and various wireless, LTE, fixed and satellite
-
Supplier: TOP-electronics USA
Description: Dou, Galileo and QZSS open service L1 reception capability. With 33 tracking channels, 99 acquisition channels, and 210 PRN channels, L76 can acquire and track any mix of multiple satellite signals. Compared with using GPS only, enabling multiple GNSS systems generally increases the number of
- Technology: GPS
-
Supplier: TOP-electronics USA
Description: acquisition channels, and 210 PRN channels, L76 can acquire and track any mix of multiple satellite signals. Compared with using GPS only, enabling multiple GNSS systems generally increases the number of visible satellites, reduces the time to first fix and increases positioning
- Technology: GPS
-
Supplier: QUALCOMM, Incorporated
Description: The MDM9207-1 LTE modem offers device makers, system integrators, and developers a commercially proven chipset platform with high quality 3G/4G LTE multimode and multiband support, designed to bring reliable cellular connectivity on major network carriers worldwide. With Category 1 support
- Data Rate: 5000 to 10000 kbps
- Device Type: Modem
- Technology: Bluetooth, CDMA, GSM, Wi-Fi / WiMAX / Wi-Mesh, Other
-
Supplier: QUALCOMM, Incorporated
Description: modem combines the high reliability, low latency, and voice support of LTE Cat-M1 (eMTC) with the extended coverage and delay tolerance of Cat NB-1 (NB-IoT), engineered to allow device manufacturers to support ultra-low power consumption and cost-optimized solutions that cover full range of
- Data Rate: 20 to 375 kbps
- Device Type: Modem
- Technology: GPRS, Other
-
Supplier: CSA Group
Description: satellite networks. With the developments in communication infrastructures over the last two decades and the ability of devices connected in the electricity communications network to internally and externally communicate, there is a variety of architectures to use in the
-
Supplier: Telit IoT Solutions, Inc.
Description: both board-to-board connector modules -CC864 Series- and surface mount devices (SMD) with LGA -CE910 Series- and QFN package. The CL865 is specifically designed to be deployed in U.S. CDMA networks. It enables reliable and secure 1xRTT cel-lular communication, making it an ideal
- Data Rate: 5760 to 7200 kbps
- Device Type: Modem
- IC Package Type: QFN
- Interface: Other
-
Supplier: Telit IoT Solutions, Inc.
Description: V3 is pin-to-pin compatible with the former SE868 V2 as well as the JF2. SE868 V3 it can track GPS and GLONASS and GLONASS or Beidou constellations simultaneously and it is Galileo ready, thereby providing the host device with high-value benefits from multi-constellation navigation. The SE868
- Bias / Operating Current: 0.0530 mA
- Device Type: Modem
- Features: RoHS Compliant
- IC Package Type: Other
-
Supplier: Telit IoT Solutions, Inc.
Description: is pin-to-pin compatible with the Telit GPS module, Jupiter F2 and based on the advanced CSR SiRFstarVTM core. It is capable of tracking GPS and Glonass constellations simultaneously, providing the host device high-value benefits from multi-constellation navigation. The SE868 V2 is packaged
- Bias / Operating Current: 46 to 53 mA
- Device Type: Modem
- Features: RoHS Compliant
- IC Package Type: QFN
-
Supplier: Telit IoT Solutions, Inc.
Description: database of over 40 million cell-IDs globally, m2mLOCATE can provide a position for every use-case including indoors/underground, outdoors, and boundary situations. For devices with GNSS capability and a view of the satellites, m2mLOCATE provides a position while the GNSS makes a more
- Bias / Operating Current: 1.1 to 750 mA
- Data Rate: 154 kbps
- Device Type: Modem
- Features: RoHS Compliant
-
Supplier: Richardson RFPD
Description: u-blox M10 standard precision GNSS modules Ultra-low-power GNSS receiver for high-performance asset-tracking devices Less than 25 mW power consumption without compromising GNSS performance Maximum position availability with concurrent reception of 4 GNSS
- Device Type: Receiver
- Supply Voltage: 1.8 V
- Technology: GPS
-
Supplier: Richardson RFPD
Description: u-blox M10 standard precision GNSS modules Ultra-low-power GNSS receiver for high-performance asset-tracking devices Less than 25 mW power consumption without compromising GNSS performance Maximum position availability with concurrent reception of 4 GNSS
- Device Type: Receiver
- Supply Voltage: 1.8 V
- Technology: GPS
-
Supplier: Richardson RFPD
Description: The ADRF6755 is a highly integrated quadrature modulator, frequency synthesizer, and programmable attenuator. The device covers an operating frequency range from 100 MHz to 2400 MHz for use in satellite, cellular, and broadband communications.
- Package Type: Other
-
Supplier: LORD MicroStrain Sensing Systems
Description: ) technology provides a highly accurate, small, light-weight device. The LORD Sensing MIP Monitor software can be used for device configuration, live data monitoring, and recording. Alternatively, the MIP Data Communications Protocol is available for development of custom
-
Supplier: Richardson RFPD
Description: Broadband Wireless Services Satellite Communications Subscriber-based Wireless Devices WiFi (802.11) WiMAX (802.16) Applications Filter Networks High Q Frequency Sources Matching Networks Tuning, Coupling, Bypass and DC Blocking
- Capacitance Range: 7.00E-7 microF
- DC Rated Voltage Range (WVDC): 200 volts
- Electrostatic Capacitors: Ceramic
- Lead / Termination Type: Other
-
Supplier: RFMW
Description: , TDD LTE, 2.4 GHz ISM Band and Satellite Communication. It is available in a ultra miniature Skyworks Green 6 pin 1.5mm x 2.0 mm DFN package. An evaluation board is available upon request.
-
Supplier: RFMW
Description: , TDD LTE, 2.4 GHz ISM Band and Satellite Communication. It is available in a ultra miniature Skyworks Green 6 pin 1.5mm x 2.0 mm DFN package. An evaluation board is available upon request.
-
Supplier: Minerallac Company
Description: CLEAR NO RESIDUE COLOR CLEANS/REMOVES LIGHT CONTAMINANTS FROM COMPUTER SYSTEMS AND MEMORY DEVICES, PRINTED CIRCUITS, METERS, SATELLITE COMMUNICATION EQUIPMENT, VACUUM TUBE PARTS, HYDRAULIC AND MISSILE FUEL SYSTEMS, RELAYS AND SWITCHES, OFFICE MACHINES APPLICATION CAN
- Industry Applications: Electrical / Electronics
- Type: Cleaner / Cleaning Agent
-
Supplier: RS Components, Ltd.
Description: The EV1HMC7911LP5 is an evaluation board for the HMC7911. The HMC7911 is an MMIC I/Q upconverter designed for applications such as, military radios, electronic warfare, electronic intelligence, satellite communications and sensors. RF Technology = I/Q Upconverter Kit Classification =
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: RF
-
Supplier: RS Components, Ltd.
Description: The EV1HMC7912LP5 is an evaluation board for the HMC7912. The HMC7912 is an MMIC I/Q upconverter designed for applications such as, military radios, electronic warfare, electronic intelligence, satellite communications and sensors. RF Technology = I/Q Upconverter Kit Classification =
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: RF
-
Supplier: RFMW
Description: The TriQuint TGC4402-SM is an up-converting mixer designed to support a variety of millimeter wave applications including point-to-point digital radio and K band satellite communications. The mixer provides 9 dB nominal conversion loss across 18 to 26 GHz. Typical LO input drive is 19
-
Supplier: RFMW
Description: The TriQuint TGL2616 is a 5-bit digital attenuator MMIC design using TriQuint's TQPHT15 0.15 um GaAs pHEMT process. The TGL2616 is ideally suited for a variety of wideband phased array applications, including commercial and military radars, satellite-based communication systems and
-
Supplier: Allied Electronics, Inc.
Description: , ARCNET and serial networking. Built-in serial ports provide an interface with Opto 22 I/O, radio modems, cellular modems and satellite communications equipment, as well as any third-party serial device. For serial networks, SNAP-LCSX controllers are the cost-effective answer
- Computer Interface: Single Serial Interface
- Input: DC Input, Analog Input
- Mounting: DIN Rail
- Operating Temperature: 32 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: , ARCNET and serial networking. Built-in serial ports provide an interface with Opto 22 I/O, radio modems, cellular modems and satellite communications equipment, as well as any third-party serial device. For serial networks, SNAP-LCSX controllers are the cost-effective answer
- Computer Interface: Single Serial Interface
- Input: DC Input, Analog Input
- Mounting: DIN Rail
- Network: Other
-
Supplier: RS Components, Ltd.
Description: for the HMC3716 include, point-to-point radios, satellite communication systems, military operations and sonet clock generation. RF Technology = Phase Frequency Detector Kit Classification = Evaluation Board Featured Device = HMC3716
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: RF
-
Supplier: RS Components, Ltd.
Description: The EV1HMC649ALP6 from Analog Devices is an evaluation board for the HMC649A device. The HMC649A is a 6-bit digital phase shifter rated from 3 to 6 GHz. Suitable applications for the HMC649A include, EW receivers, weather and military radar, satellite communications and
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: RF
-
Supplier: Qorvo
Description: of the QPA2735D makes it ideal for satellite and point to point communication systems. Packaged in a small 4 mm x 4 mm plastic overmold QFN, the QPA2735 is matched to 50 ohms with integrated DC blocking caps on both I/O ports for easy handling and simple system integration. The QPA2735
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 13000 to 20000 MHz
- Maximum Gain: 26 dB
- Maximum Operating Voltage: 3.5 volts
-
Supplier: Qorvo
Description: loss over all states. The TGP2615-SM uses positive single-control-line switch logic, eliminating the need for a negative voltage rail or complimentary logic. This, combined with low insertion loss and a high degree of resolution makes the TGP2615-SM ideally suited for applications in phased-array
- Control Voltage (for Analog Phase Shifters): 0.0 to 3.3 volts
- Frequency Range: 15000 to 19000 MHz
- Insertion Loss: 7 dB
- Package Type: Other
-
Supplier: Qorvo
Description: military radars, satellite-based communication systems and electronic warfare. The device is lead-free and RoHS compliant. Evaluation Boards are available upon request.
- Control Voltage (for Analog Phase Shifters): 0.0 to 5 volts
- Frequency Range: 6000 to 18000 MHz
- Insertion Loss: 10 dB
- Package Type: Other
-
Supplier: Qorvo
Description: insertion loss over all states. The TGP2107-SM uses negative switch logic, eliminating the need for a reference voltage. That, along with low insertion and a high degree of resolution makes the TGP2107-SM ideally suited for a variety of wideband phased array applications, including commercial and
- Control Voltage (for Analog Phase Shifters): -5 to 0.0 volts
- Frequency Range: 6000 to 18000 MHz
- Insertion Loss: 10 dB
- Package Type: Other
Find Suppliers by Category Top
Featured Products Top
-
Knowles DLI’s satellite communications components are low-SWaP devices for both ground- and flight-capable hardware. As higher-frequency technology evolves to incorporate surface-mount assembly technology and packaging technology for active devices, there is also a need for (read more)
Browse IC Interconnect Components Datasheets for DigiKey -
they move out of 5G terrestrial network coverage. This is particularly important for M2M/IoT devices which provide critical communications (e.g., applications in eHealth or vital asset tracking). Remcom contributed an article to Microwave Journal describing the electromagnetic (read more)
Browse Communications Software Datasheets for Remcom (USA) -
has been brewing in the world of US military communication technologies. Soldier to Soldier Communication Modernizing portable communication devices will remain on the cards as new or more affordable technologies spring up. Today’s top (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
Over the last four decades, the number of devices that need to maintain mission-critical satellite communications (satcom) has rapidly grown. At the same time, the information transmitted on these devices has become increasingly more complex. As a result, the RF circuit building blocks that make (read more)
Browse RF Filters and Microwave Filters Datasheets for Knowles Precision Devices -
K-Band Quad 4x2 Rx Beamformer IC The AWMF-0197 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
Ku-Band Quad 4x2 Rx Beamformer IC The AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
Ku-Band Quad 4x2 Tx Beamformer IC The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
Kit houses the main communication technology for the internet system including: DDR3 DRAM and 4GB MLC NAND flash memory from Kingston A satellite radio receiver from ST Microelectronics Power management, step-down converters and termination regulators from MPS (read more)
Browse Datasheets for TechInsights Inc. -
interconnection and wiring systems that serve the new electronic applications in defense, space satellites and portable electronic systems. New electrical power, high speed signal transmission and data collection systems are being used in current semiconductor device driven circuitry (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
and complex products may be as small as only a few millimeters and offer exceptional quality, superior performance and low loss (ΔH) materials. The Ultra High Q factor for filter designs make the series ideal for satellite multiplexing filter devices, radio-links for communication systems (read more)
Browse EMI Filters and RFI Filters Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
High Density Electronic Interconnects For Satellites
Revolutionary designs and low-profile stacking make for more efficient satellites and add new opportunities in space. Evolving from the simple cubesat and the Mars Curiosity era, we are seeing revolutionary methods in satellite construction. New component devices are offering improved solutions
-
Application Specific Designs For Satellite Connector + Cable Systems
Satellite systems are moving rapidly from single units or devices to fully interconnected electronic networks operating on centralized computers and/or satellite constellations coordinating within one another. This includes specialized orbiting satellite partners that collect and/or transmit data
-
Wireless Technology
Wireless communication is one of the most desired modes of communication (connectivity) between two or more devices. In this technology, the data communication is performed and delivered over the air via electromagnetic waves, such as radio frequencies, infrared and satellite, rather than over
-
The World of Omni-directional Antennas
Electric power is converted into radio waves with the help of an Antenna during radio and television broadcasting. This electrical device is usually installed in a radio transmitter or a receiver. They are also used in communications receivers, radar, satellite communication, cell phones, etc
-
Part 2- SATCOM User Terminal Technical Drivers
Satellite communication terminal technology is constantly evolving to meet the ever-changing needs of users. The key trends in this field include the development of low cost and small form factor devices that can be scaled to meet a multitude of use cases ranging from portable consumer terminals
-
LadyBug Technologies: Custom System Power Sensing Solutions
An RF power sensor is a device that is used to measure the power of an RF application. These applications range from: Avionics test systems, semiconductor test systems, telecom infrastructure, medical systems, Satellite communication systems, radar and 5G. It is typical for a system to measure
More Information Top
-
Propagation considerations on L-band handheld communication service offerings via satellite
Several different experiments have been conducted at COMSAT Labs to identify some of the propagation phenomena that a hand held satellite communications device will encounter.
-
Satellite Communications
This high power margin assumes that indirect signals may bounce off of other surfaces and reach the mobile satellite communications device .
-
Humanitarian Aid in Less Secure Regions:
An Analysis of World Food Programme Operations in the Somali
Region of Ethiopia
63 The satellite communications device (the white box) used to transmit data for MTS.........63 An example of a virtual boundary set up for the purposes of geo-fencing .........
-
Development of Spilled Oil and Gas Tracking and Monitoring Autonomous Buoy System and its Application to Marine Disaster Prevention
On the top of the mast, a GPS, an anemometer, an iridium satellite communication device in addition to UV optical sensor used to detect oil slicks are installed.