-
Supplier: Linde North America, Inc.
Description: higher fuel and oxygen pressures. Hydrogen is ideal here as it is supplied at higher pressures than other fuel gases. In the glass industry, hydrogen is used to form the rim on glasses. Hydrogen has a vast application spectrum beyond its value as a fuel gas. It is used in the
- Applications: Electronic and Semiconductor, Other
- Hydrogen, Hydrides and Hydrogen Compounds: Hydrogen
- Product Forms: Gas
-
Supplier: Linde North America, Inc.
Description: Argon is a rare atmospheric gas which is colorless, odorless, tasteless, and nontoxic. It is considered extremely inert and forms no known chemical compounds. The concentration of argon gas in the atmosphere by volume is 0.93%. Argon gas has numerous applications,
- Applications: Electronic and Semiconductor, Laser Gas, Welding / Thermal Process Gas, Other
- Composition: Pure Gas
- Concentration: 100 to 100 %
- Noble Gases: Argon
-
Supplier: Linde North America, Inc.
Description: colorless, odorless, tasteless and nontoxic gas. Argon, along with helium, neon, krypton, xenon and radon is also known as a "rare" gas. Argon forms no known chemical compounds. The gas is 1.38 times heavier than air and is slightly soluble in water. Argon is present in
- Applications: Electronic and Semiconductor, Laser Gas, Welding / Thermal Process Gas, Other
- Composition: Pure Gas
- Concentration: 100 to 100 %
- Noble Gases: Argon
-
-
Supplier: Linde North America, Inc.
Description: Helium is a rare atmospheric gas which is colorless, odorless, tasteless, nontoxic, nonflammable, and only slightly soluble in water. The concentration of helium gas in the atmosphere by volume percent is 5.24 x 10-4. Helium gas is principally shipped and used in either gaseous
- Applications: Laboratory / Analytical, Laser Gas, Other
- Composition: Pure Gas
- Concentration: 100 to 100 %
- Noble Gases: Helium
-
Supplier: MIDAC Corporation
Description: applications support staff to assist with custom calibrations, rapid implementation and optimal utilization Applications: Process monitoring and QC of specialty gases Semiconductor manufacturing Mobile applications (on military vehicles) On-line process streams Environmental monitoring
-
Supplier: ASTM International
Description: applies to in-line components containing electronics grade materials in the gaseous form, such as those used in semiconductor gas distribution systems. 1.3 Limitations: 1.3.1 This test method is limited by the sensitivity of current instrumentation, as well as by the response
-
Supplier: ASTM International
Description: method applies to in-line components containing electronics grade materials in the gaseous form, such as those used in semiconductor gas distribution systems. 1.3 Limitations: 1.3.1 This test method is limited by the sensitivity of current instrumentation, as well as by the
-
Supplier: Indium Corporation
Description: , Indium9.72 is designed for reflow in a forming gas or nitrogen atmosphere. This product has superior wetting capabilities and offers low voiding with minimal attention to profiling.
- Approvals / Conformance: Other
- Form / Shape: Paste
- Soldering Filler Alloys: Tin-Lead (Sn-Pb)
-
Supplier: Bronkhorst USA
Description: CORI-FLOW™ instruments can be applied for both gases and liquids in process fluid measurement or control systems in semiconductor processing, in fuel cell technology, in food, (petro-) chemical and pharmaceutical industries or analytical installations (e.g. GC, HPLC or SFC systems
- Mass Flow Rate: 3.67E-5 to 0.0735 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression
- Features: Measures Density, Measures Temperature, Controller Functions, Recorder / Totalizer Functions
-
Supplier: ASTM International
Description: method applies to in-line components containing electronics grade materials in the gaseous form, such as those used in semiconductor gas distribution systems. 1.3 Limitations: 1.3.1 This test method is limited by the sensitivity of current instrumentation, as well as by the
-
Supplier: Indium Corporation
Description: , SMQ®51-SC is designed for reflow in a forming gas or nitrogen atmosphere at less than 100ppm O2. This product has superior wetting capabilities and offers low voiding with minimal attention to profiling
- Approvals / Conformance: Other
- Form / Shape: Paste
- Soldering Filler Alloys: Tin-Lead (Sn-Pb)
-
Supplier: Indium Corporation
Description: alloys, Indium9.72-HF is designed for refl ow in a forming gas or nitrogen atmosphere at less than 100ppm O2. This product has superior wetting capabilities and offers low voiding with minimal attention to profi ling.
- Form / Shape: Paste
- Soldering Filler Alloys: Tin-Lead (Sn-Pb), Other
-
Supplier: Keller America, Inc.
Description: reproducible errors. The pressure value can be read via the interface and at the same time it is also available in analog form as a 4…20 mA or 0…10 V versions.
- Accuracy: 0.2000 to 0.5000 ±% FS
- Electrical Output: Analog Voltage, Analog Current
- Features: Temperature Compensation
- Media: Liquid, Gas
-
Description: Applications: Chemical and Pharmaceutical Processing Solvent Recovery Forming Crystallization Dry Etching Sputtering Vapor Recovery Features: Patented variable pitch rotor design reduces power
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Rotary Screw
-
Supplier: Sauereisen, Inc.
Description: to prevent the spread of explosive gas. A thermally conductive and electrically insulating cement, it resembles a durable ceramic upon curing and will resist high temperatures. The expanding curing property makes No. 30 a good candidate for potting applications and for filling other
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Adhesive, Powder / Grain
-
Supplier: Infinity Fluids Corp.
Description: Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than
- AC Voltage Required: 120 to 480 volts
- Applications: Drying, Gases / Vapors, Clean Water Heating, Process Waters, High Purity Waters
- Fuel / Energy Source: Electric
- Heating Capacity: 0.2500 to 10 kW
-
Supplier: Technic, Inc.
Description: both chemistry and equipment. Applications Base and precious metals plating Copper flash plate, panel plate, pattern plate Developing, etching, stripping Chemical cleaning MP100 Advantages Edge-to-edge processing forms a
-
Supplier: JETSEAL, Inc.
Description: and gases in almost any diameter and a single or two-ply cross section with 2 to 13 convolutions. Leakage rates for split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal
- Application / Industry: Aerospace, Chemical & Processing, Piping and Valves, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Nickel / Nickel-Based Alloy, Stainless Steel, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
-
Supplier: JETSEAL, Inc.
Description: /Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
- Application / Industry: Aerospace, Chemical & Processing, Piping and Valves, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Nickel / Nickel-Based Alloy, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
-
Supplier: JETSEAL, Inc.
Description: : Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS 2515) Plasma/HVOF wear coatings Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number:
- Application / Industry: Aerospace, Chemical & Processing, Piping and Valves, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Nickel / Nickel-Based Alloy, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
-
Supplier: JETSEAL, Inc.
Description: ) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS 2515) Plasma/HVOF wear coatings Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
- Application / Industry: Aerospace, Chemical & Processing, Piping and Valves, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Material: Nickel / Nickel-Based Alloy, Stainless Steel, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
- Outside Diameter: 0.9740 to 13.51 inch
-
Supplier: General Assembly & Manufacturing Corp.
Description: balance office. Our manufacturing capabilities include eyeleting, orbital and press riveting, hand soldering, resistance welding and ultrasonic welding. We also provide a wide variety of bench assembly such as gluing, staking, forming, etc. We do marking and decorating such as hot stamping
- Industry Served: General Industrial, General Consumer, Electronics / Semiconductor, Health and Beauty, Household Product, Medical / Surgical
- Location: North America, United States Only, Midwest US Only
- Packaging: Bagging, Blister / Clamshell Packing, Custom Hand Assembly, Labeling / Relabeling, Repackaging, Shrink / Skin Wrapping
- Services: Assembly Services, Package Testing, Package Design Services
-
Supplier: Bronkhorst USA
Description: eliminate air or gas during start-up. The electronic control function forms part of the normal circuitry in the meter. Alternatively the liquid flow can be controlled using a close-coupled pump.
- Mass Flow Rate: 9.19E-6 to 0.0037 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded
- Features: Controller Functions, Recorder / Totalizer Functions
-
Supplier: Bronkhorst USA
Description: eliminate air or gas during start-up. The electronic control function forms part of the normal circuitry in the meter. Alternatively the liquid flow can be controlled using a close-coupled pump.
- Accuracy: 1 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital, Other
- Control Technique: PID Control
- Controller Inputs: DC Voltage Input
-
Supplier: Bronkhorst USA
Description: eliminate air or gas during start-up. The electronic control function forms part of the normal circuitry in the meter. Alternatively the liquid flow can be controlled using a close-coupled pump.
- Mass Flow Rate: 9.19E-6 to 0.0037 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded
- Features: Controller Functions, Recorder / Totalizer Functions
-
Supplier: NewAge Industries
Description: Raw materials are FDA and USP Class VI compliant REACH and RoHS compliant PTFE is free of BPA, phthalates and latex FEP and PFA are free of conflict minerals Ultra-high-purity grades available for the semiconductor industry (FEP and PFA only
- Application: Chemical, Cryogenic, Food Processing / Beverage, Medical / Pharmaceutical, Water
- Materials: PTFE, Fluoropolymer (PFA, FEP, etc.), Other
- Maximum Inside Diameter / Size: 0.1250 inch
- Minimum Bend Radius: 1 inch
-
Supplier: ABTech, Inc.
Description: applications such as aviation, aerospace, automotive, energy (gas, oil and wind), precision optics, bearings, semiconductors and medical devices. Precision motion comes in many forms and applications, each with their own set of pertinent specifications. Because the diversity of
-
Supplier: HORIBA Instruments, Inc.
Description: highly responsive mass flow controller (MFC) is essential for performing control of reactive gas while monitoring changes in plasma emission. HORIBA STEC, enjoying the largest market share of MFC production for semiconductor manufacturing systems*, offers the best MFC for each system
-
Supplier: Metalor Technologies USA Corporation
Description: flakes and powders to suit many electronic applications. We are acknowledged as a leading supplier of precious metal flakes and powders to the global semiconductor die attach industry. Formulators can choose from a wide variety of our silver powders and flakes to ensure
- Nonferrous Metals: Noble / Precious Metal (UNS P)
- Shape / Form: Powder
-
Supplier: ASTM International
Description: 1.1 This classification covers a system by which advanced ceramics may be classified. The system has been devised to cover all types of advanced ceramics in the forms of inorganic precursors for ceramic powder production, powders, granular forms, fibers, whiskers, platelets, single
-
Supplier: Plansee SE
Description: Automotive industry: crankshaft counterweights and chassis weights Watch industry: bobs on watch rotors Sports equipment: golf clubs Optical industry: microscopes and measuring instrument Oil and gas drilling: down hole logging tools High elasticity
- Weight Type / Shape: Balancing / Dynamic Balancing Weight, Counterweight / Counterbalance Weight
Find Suppliers by Category Top
Featured Products Top
-
During the bonding process, different interface conditions are formed among the capillaries, the chip, and the substrate under different ultrasonic power settings, resulting in varying bond strengths. As a tool for directly welding wire materials, the parameters of ceramic (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
largely on the capability of being able to increase the power density on the PSE side while maintaining the same form factor. Infineon has long-standing expertise in power supplies and offers a highly reliable and efficient MOSFET portfolio for the power supply in your PoE designs (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
largely on the capability of being able to increase the power density on the PSE side while maintaining the same form factor. Infineon has long-standing expertise in power supplies and offers a highly reliable and efficient MOSFET portfolio for the power supply in your PoE designs (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
manufactured by decomposition of a hydrocarbon gas at temperatures in excess of 2000o C in vacuum furnaces. The resultant material produced is an ultra-pure form of graphene but in a structured material that is near theoretical density of carbon and extremely anisotropic (read more)
Browse Carbon, Graphite, and Diamond Materials Datasheets for MINTEQ® International Inc, Pyrogenics Group -
based in Asslar, Germany, and was founded in 1890. Centrotherm clean solutions has its headquarters in Blaubeuren and can draw on over thirty years of experience, supplying technologically leading gas abatement systems for the semiconductor industry. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
example, in the industrial production of urea, in-line trace gas analyzers may be used to monitor concentrations of hydrogen which, left unchecked, can pose an explosive hazard. Other applications include monitoring beverage gases for impurities or detecting airborne impurities in semiconductor cleanroom (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
The purpose of classifications, certifications, standards, or codes is to aid an industry and its regulatory bodies with regards to safety, based on a vast accumulation of their knowledge. Organizations worldwide define their activities by providing some form of classification (read more)
Browse Valve Actuators Datasheets for Asahi/America, Inc. -
hygrometers determine the dewpoint temperature of a gas or gas mixture by cooling the sensor’s mirror until dew or frost forms on the mirror’s surface. The sensor then uses its optical components sensors to determine that dew or frost has formed, and stabilizes on the temperature at which (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
Precision Polymer Engineering (PPE) has released Perlast® Helios G7HA, an FFKM sealing material for semiconductor applications proven to deliver superior plasma resistance. Precision Polymer Engineering (PPE), manufacturer of high-performance sealing technology, has (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Se, ZnS, CaF2, etc. Broadband and narrowband IR filters covering 0.9-12μm, IR neutral density filter covering a maximum of 15μm Excellent for a diverse range of applications including thermal imaging/sensing, infrared light emitters/detectors, gas detection, semiconductor, etc (read more)
Browse Optical Bandpass Filters Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Semiconductor Alert! for April 3-7 IBM, eMagin to jointly develop organic LEDs for microdisplays MEMS teams with Rose Research to form new optical venture G.Lite advocates, seeing slow take-off of standard, begin to support ADSL On Semi begins integrating Cherry semiconductor unit TI takes
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
market. The advantages of accuracy, compactness, reliability, and cost-effectiveness continue to make capillary tube thermal instruments the choice for monitoring and controlling smaller mass flow rates of clean gases in general industry and in the fabrication of semiconductor devices. The primary