-
Supplier: R. S. Hughes Company, Inc.
Description: Dupli-Color VHT Flameproof paint primer comes in white and is packaged 6 per case. Uses silicone as the base. Can be used with metal. Designed to have heat-resistant properties.
- Chemistry: Resin Base / Polymer Binder, Silicone
- Form: Aerosol
-
Supplier: R. S. Hughes Company, Inc.
Description: Dupli-Color VHT Flameproof paint primer comes in gray and is packaged 6 per case. Uses silicone as the base. Can be used with metal. Designed to have heat-resistant properties.
- Chemistry: Resin Base / Polymer Binder, Silicone
- Form: Aerosol
-
Description: DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone Polyester, or Polyester Polymers), or other hard, slick, glossy
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Cure / Dry Temperature: 50 to 120 F
- Features: Other
- Form: Liquid, Water Based
-
-
Supplier: Accuris
Description: PRIMER,SILICONE RESIN BASE ADHESIVE
-
Supplier: Bluestar Silicones USA Corp.
Description: Adhesion Promoting Primer Properties Viscosity 1 Description BLUESIL™ V-04 CLR primer is a dilute solution of a reactive silicone resin in naphtha used as an adhesion promoter with Bluestar Silicones moldmaking and tooling grade materials.
- Chemistry: Resin Base / Polymer Binder, Silicone
- Form: Liquid
- Industry: Electronics
- Substrate / Surface: Plastic
-
Supplier: Bluestar Silicones USA Corp.
Description: Adhesion promotor for room temperature vulcanising silicone elastomers Description Particularly recommended for use with the following substrates: Aluminium. Polished and unpolished stainless steel. Painted, zinc plated and chrome plated steel. Polar plastics: polyamide, polycarbonate, ABS.
- Chemistry: Resin Base / Polymer Binder, Silicone
- Form: Liquid
- Substrate / Surface: Aluminum, Plastic, Steel
- Technology: Film Drying / Air Setting
-
Supplier: Bluestar Silicones USA Corp.
Description: Properties Viscosity 1 Description BLUESIL™ V-06 primer is a dilute solution of a reactive silicone resin in naphtha used as an adhesion promoter with Bluestar Silicones aerospace and industrial grade materials.
- Chemistry: Resin Base / Polymer Binder, Silicone
- Form: Liquid
- Industry: Other
- Substrate / Surface: Aluminum
-
Supplier: Bluestar Silicones USA Corp.
Description: Properties Viscosity 1 Description BLUESIL™ V-04 BLU primer is a dilute solution of a reactive silicone resin in naphtha used as an adhesion promoter with Bluestar Silicones moldmaking and tooling grade materials.
- Chemistry: Resin Base / Polymer Binder, Silicone
- Form: Liquid
- Industry: Electronics
- Substrate / Surface: Plastic
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive pink SS4004P primer. For use with rtv silicone rubber adhesive.
- Chemical / Polymer System Type: Silicone, Rubber Based / Elastomeric
- Cure Type / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive pink SS4004P primer. For use with rtv silicone rubber adhesive.
- Chemical / Polymer System Type: Silicone, Rubber Based / Elastomeric
- Cure Type / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Ellsworth Adhesives
Description: Permabond POP Polyolefin Primer is used as a surface treatment for silicones, PTFE, and polyolefins before Permabond Cyanoacrylates applications. 4 oz Bottle.
- Form: Solvent Based
-
Supplier: Techsil Limited
Description: Techsil® 1382 is a fast cure 1-part RTV silicone sealant specially formulated for applications requiring a combination of good adhesion, excellent physical and non-corrosive properties. The Oxime based cure system produces excellent physical properties and good adhesion particularly to
- Chemical / Polymer System Type: Silicone
-
Supplier: Techsil Limited
Description: Techsil® 1382 is a fast cure 1-part RTV silicone sealant specially formulated for applications requiring a combination of good adhesion, excellent physical and non-corrosive properties. The Oxime based cure system produces excellent physical properties and good adhesion particularly to
- Chemical / Polymer System Type: Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV566 is a two-part silicone rubber compound processed and tested for applications where low outgassing is required. Supplied as a kit with RTV566 A (base compound) and RTV566 B (curing agent). Product Benefits Room temperature cure Excellent release
- Compound Type: Encapsulating / Potting
- Use Temperature: -115 to 260 F
-
Supplier: Techsil Limited
Description: Momentive TSE392 clear is a one-component, fast cure, non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. TSE392 has a thixotropic paste consistency and excellent corrosion-free adhesion to metals, including copper,
- Chemical / Polymer System Type: Silicone, Rubber Based / Elastomeric
-
Supplier: Master Bond, Inc.
Description: Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity(<250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic substrates
- Chemical / Polymer System Type: Rubber Based / Elastomeric
- Industry: Aerospace, Automotive, Electronics, Electrical Power / HV, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate / Material Compatibility: Ceramic / Glass, Composites, Metal, Other
- Viscosity: 300 cP
-
Supplier: Dampney Company, Inc.
Description: Zinc silicone primer heat resistant to 500F
- Chemistry: Resin Base / Polymer Binder, Silicone, Zinc
- Cure / Dry Temperature: 50 to 70 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Dampney Company, Inc.
Description: Zinc silicone high temperature primer resistant to 1200F
- Chemistry: Metal / Metal Filled, Resin Base / Polymer Binder, Silicone, Zinc
- Cure / Dry Temperature: 50 to 350 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Dampney Company, Inc.
Description: Zinc silicone primer, heat resistant ambient to 500F (260C)
- Chemistry: Resin Base / Polymer Binder, Silicone, Zinc
- Cure / Dry Temperature: 50 to 70 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Dampney Company, Inc.
Description: Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500°F (260°C) to 1000°F (538°C), with
- Chemistry: Metal / Metal Filled, Resin Base / Polymer Binder, Silicone, Zinc
- Cure / Dry Temperature: 50 to 350 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid
- Chemistry: Resin Base / Polymer Binder, Silicone, Solvent Based
- Coverage: 11 to 13 ft²
- Cure / Dry Temperature: 55 to 85 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid
- Chemistry: Resin Base / Polymer Binder, Silicone, Solvent Based
- Coverage: 11 to 13 ft²
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Description: KEM® HI-TEMP HEAT-FLEX II 450 is a high performance, VOC compliant, high solids, silicone acrylic, heat resistant gloss topcoat. Specifically designed to provide color and gloss retention in continuous high heat source up to 450°F (Aluminum up to 600°F). Optional accelerator can be
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder, Silicone
- Cure / Dry Temperature: 77 to 400 F
- Features: Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Wacker Chemical Corp.
Description: contrast to ordinary silicone sealants, contact with these construction materials causes no staining of joint edges. Moreover, ELASTOSIL® 8510 is flexible and adheres to most materials without primers. ELASTOSIL® 8510 is ideal for
- Compound Type: Caulk / Grout
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing, Reactive / Moisture Cured
- Elongation: 250 %
- Industry: Medical / Food (Sanitary / FDA), Building / Construction
-
Supplier: Rust-Oleum Corporation
Description: Modified silicone aluminum & colored finishes, high heat exposed surfaces
- Chemistry: Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder, Silicone
- Coverage: 370 to 640 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Interior, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3110 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 4 kg Pail.
- Cure Type / Technology: Two Component System
- Dielectric Strength: 456 kV/in
- Elongation: 170 %
- Industry: Tooling / Mold Material
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3120 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 4 kg Pail.
- Cure Type / Technology: Two Component System
- Dielectric Strength: 418 kV/in
- Elongation: 128 %
- Industry: Tooling / Mold Material
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E92 N is a transparent self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Properties high elongation properties acetic acid-curing system self
- Chemistry: Resin Base / Polymer Binder, Rubber / Elastomer Based, Silicone
- Cure / Dry Temperature: 73.4 F
- Form: Liquid
- Substrate / Surface: Other
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3110 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 453 g Jar.
- Chemical / Polymer System Type: Silicone, Rubber Based / Elastomeric
- Cure Type / Technology: Two Component System
- Dielectric Strength: 456 kV/in
- Elongation: 170 %
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A high performance, MS polymer-based sealant that is specifically formulated for FOAMGLAS® insulation systems in chilled water service. PITTSEAL®CW sealant offers the advantages of both silicone and polyurethane sealants in one product, without the disadvantages of either. It is UV
- Chemical / Polymer System Type: Specialty / Other
- Elongation: 450 to 500 %
- Industry: Other
- Tensile Strength (Break): 225 psi
-
Supplier: Coatings For Industry, Inc.
Description: Siloxseal 385 is a high temperature silicone-epoxy resin coating, shipped in single component, available in aluminum and colors.
- Chemistry: Epoxy, Resin Base / Polymer Binder, Silicone
- Coverage: 363 ft²
- Cure / Dry Temperature: 300 to 400 F
- Features: Protective, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive
-
Description: Recommended Usage Direct to stainless steel or carbon steel Can be applied to hot substrates up to 500°F (260°C) Cyclic service up to 500°F (260°C) with temperature spikes up to 600°F (316°C) Power plants Refineries Chemical facilities Offshore/Marine Pulp & Paper
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder, Silicone
- Cure / Dry Temperature: 50 to 77 F
- Features: Corrosion Inhibiting / Rust Preventive, Protective
- Operating / Use Temperature: 50 to 500 F
-
Description: retention Eliminates the use of a primer over pre-finished siding Suitable for use in USDA inspected facilities (except Aluminum) Fast dry Low odor Very good mar resistance RECOMMENDED USAGE For use over pre-finished siding in
- Chemistry: Acrylic / Latex, Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder, Water Based
- Cure / Dry Temperature: 50 to 120 F
- Features: Heat Resistant / High Temperature, Other
- Form: Liquid
-
Supplier: ThreeBond International, Inc.
Description: Elastic Bonding Adhesives ThreeBonds’ industrial elastic adhesives’ major components are special polymer (non-solvent-based and moisture curable) and synthetic rubber (solvent-based).). They have good initial adhesion and will not lose their elasticity after bonding. No primer
- Cure Type / Technology: Anaerobic, Room Temp. Cure / Vulcanizing, Reactive / Moisture Cured
- Elongation: 29 %
- Features: Flame Retardant (e.g. UL 94 Rated)
- Industry: Automotive
-
Supplier: Gelest, Inc.
Description: and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar
- Flash Point: 104 F
- Ionic Component: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
- Purity: 97 %
Find Suppliers by Category Top
Featured Products Top
-
conductive silicone gap filler. The extreme elongation of this product reduces mechanical as well as thermal stress, creating new fabrication and assembly options. For applications requiring adhesion, use of primers and other options allow for bonding (read more)
Browse Resins and Compounds Datasheets for Gelest, Inc. -
designed for extreme performance. For extra production, use INFERNEX® LP-1100, an alkyd-based barrier coating primer with high-temperature components. The coating passed a battery of extreme pre-thermal and post-thermal tests for heat resistance (adhesion, hardness, color retention), 3 cycles (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
. SIVATETM E610: Enhanced amine-functional silane blend. Benefits include: improved corrosion resistance of metal substrates; superior film-forming properties in primer applications; and higher bond strength in (read more)
Browse Inorganic Chemicals and Compounds Datasheets for Gelest, Inc. -
CONAP®primers are specially formulated, one-component solvent-based primers used to enhance the adhesion of (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS PDG, Inc. -
remaining oxygen is coordinated to the surface. Gelest, Inc. Established and future facing Gelest is a US-based innovator, manufacturer, and global supplier of specialty silicones (read more)
Browse Inorganic Chemicals and Compounds Datasheets for Gelest, Inc.
More Information Top
-
Adhesion and thermal stability enhancement of IZO films by adding a primer layer on polycarbonate substrate
A silicone ‐ based primer layer was developed to improve the adhesion and thermal stability of amorphous transparent indium zinc oxide (IZO) films on polycarbonate (PC).
-
A Screening Evaluation of Surface Cleaning Fluids and Their Effects Upon the Adhesion of Various Weathersealing Sealants
However, the use of the one step silicone based cleaner/ primer actually improved the ability of the sealants to adhere.
-
Coatings applied on damp building substrates: performance and influence on moisture transport
Aqueous system based on modified polysiloxane resins Primer based on vinyl copolymers and aqueous mineral paint based on silicone resins Aqueous primer (sealant) and paint based on acrylic polysiloxane resins .
-
Silicone encapsulating and potting materials
4.1) Impregnating, Potting and Encapsulating Components should be clean and free from grease and preferably treated with suitable primers , usually based on silicone resins or tetraethyl-orthosilicate.
-
Corrosion-Related Standards
… Salt Water Immersion Chlorinated Rubber Painting System for Fresh Water Immersion Chlorinated Rubber Painting System for Marine and Industrial Environments Chlorinated Rubber Painting System for Field Application Over a Shop-Applied Solvent Base Inorganic Zinc-Rich Primer Silicone Alkyd Painting System for …
-
Deterioration and damage evaluation of rendering mortars exposed to sulphuric acid
Finally, the efficiency of acrylic primers and waterproofing materials based on silicone or polyurethane coatings, could also be studied by using this method.
-
Alloys
For application above 200 "C, primer and paint vehicles based on sil- icone , epoxy silicone, or polyimide are used.