-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Bit Analog to Digital Converter Input
- IC Package Type: SIP
-
Supplier: Acromag, Inc.
Description: Analog and Discrete I/O with i2o Option DC Current/Voltage or Discrete Input DC Current or Discrete Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules
- Accuracy: 0.0500 % FS
- Analog Input Channels: 4 #
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Category: Power Supplies - Board Mount DC DC Converters Package: Tape & Reel (TR) Product Status: Obsolete Base Product Number: MAXM17502 Type: Power Module with Integrated Inductor Topology: Buck Package / Case: SiP-28 Output Voltage: 900 mV
- IC Package Type: Other
- Output Current (IOUT): 1 amps
- Output Voltage (Volt): 0.9000 to 5 volts
-
-
Supplier: Microchip Technology, Inc.
Description: -32 generator Five serial communication interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI One 12-bit, 350ksps analog-to-digital converter (ADC) with
-
Supplier: Microchip Technology, Inc.
Description: ) CRC-32 generator Four serial communication interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI One 12-bit, 350ksps analog-to-digital converter (ADC
-
Supplier: Microchip Technology, Inc.
Description: -32 generator Four serial communication interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI One 12-bit, 350ksps analog-to-digital converter (ADC) with
-
Supplier: Microchip Technology, Inc.
Description: -32 generator Five serial communication interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI One 12-bit, 350ksps analog-to-digital converter (ADC
-
Supplier: Acromag, Inc.
Description: ) Limit alarm capability with relay output option Self-diagnostics 4-way isolation Input excitation supply for a 2-wire transmitter or relay input 25 to 70°C (-13 to 158°F) operation Learn more about the 801T by choosing videos in the resource box to the right. All IntelliPacks
- Accuracy: 0.0750 % FS
- Analog Input Channels: 1 #
- Differential Channels: Yes
- Operating Temperature: -13 to 158 F
-
Supplier: Acromag, Inc.
Description: /totalizer applications, computes arithmetic operations, conditional arguments, track & hold functions IntelliPack math modules perform complex mathematical computations and convert DC input signals to scaled DC or frequency outputs. They are ideal for isolating and interfacing analog
- Analog Input Channels: 2 #
- Differential Channels: Yes
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Acromag, Inc.
Description: functions IntelliPack math modules perform complex mathematical computations and convert DC input signals to scaled DC or frequency outputs. They are ideal for isolating and interfacing analog signals to a PLC or controller as a voltage, current, or a pulsed input. Typical
- Analog Input Channels: 4 #
- Differential Channels: Yes
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADAQ7980/ADAQ7988 are 16-bit analog-to-digital converter (ADC) µModule® data acquisition systems that integrate four common signal processing and conditioning blocks into a system in package (SiP) design that supports a variety of applications
- Architecture: SAR
- Input Type: Single-Ended, Differential
- Interface Type: Serial, SPI, Other
- Operating Temperature: -55 to 125 C
-
Supplier: Analog Devices, Inc.
Description: Product Details The LTM9013 is a 300MHz wideband, low IF receiver. Utilizing an integrated system in a package (SiP) technology, it is a µModule® (micromodule) receiver that includes a dual high speed 14-bit A/D converter, lowpass filter, differential gain stages and
- Architecture: Pipeline
- IC Package Type: Other
- Interface Type: Parallel, Other
- Operating Temperature: -40 to 85 C
-
Supplier: Allegro MicroSystems Inc.
Description: sacrificing the analog signal path bandwidth, making this device ideal for HEV inverter, DC-to-DC converter, and electric power steering (EPS) applications. This ratiometric Hall-effect sensor IC provides a voltage output that is proportional to the applied magnetic
- Approvals: RoHS
- Frequency Range: 120000 Hz
- Input Voltage: 5 volts
- Measuring Range: 0.0 to 1000 amps
-
Supplier: Allegro MicroSystems Inc.
Description: sacrificing the analog signal path bandwidth, making this device ideal for HEV inverter, DC-to-DC converter, and electric power steering (EPS) applications. This ratiometric Hall-effect sensor IC provides a voltage output that is proportional to the applied magnetic
- Approvals: RoHS
- Frequency Range: 120000 Hz
- Input Voltage: 5 volts
- Measuring Range: 0.0 to 1000 amps
-
Supplier: Allegro MicroSystems Inc.
Description: ideal for HEV inverter, DC-to-DC converter, and electric power steering (EPS) applications. This ratiometric Hall-effect sensor IC provides a voltage output that is proportional to the applied magnetic field. The customer can configure the sensitivity and quiescent (zero field)
- Approvals: RoHS
- Frequency Range: 240000 Hz
- Measuring Range: 0.0 to 1000 amps
- Operating Temperature: -40 to 302 F
-
Supplier: Allegro MicroSystems Inc.
Description: make it ideally suited for automotive sockets such as HEV inverter and DC-to-DC converter applications. The A1365 Hall-effect sensor IC is extremely sensitive, fast, and temperature-stable. The accuracy and flexibility of this device is enhanced by user programmability, performed via
- Approvals: RoHS
- Frequency Range: 120000 Hz
- Input Voltage: 5 volts
- Measuring Range: 0.0 to 1000 amps
-
Supplier: All Sensors Corp.
Description: All Sensors’ superior, dual-die CoBeam2™ Technology allows for greater sensitivity while reducing package stress. Product highlights include an I2C or SPI interface, an analog 0.5 to 4.5V output signal, and significantly reduced position sensitivity. The ELVR sensors can
- Device Category: Sensor
- Electrical Output: Special Digital (TTL), Other
- Operating Temperature: -13 to 185 F
- Pressure Reading: Gauge
-
Supplier: All Sensors Corp.
Description: All Sensors’ superior, dual-die CoBeam2™ Technology allows for greater sensitivity while reducing package stress. Product highlights include an I2C or SPI interface, an analog 0.5 to 4.5V output signal, and significantly reduced position sensitivity. The ELVR sensors can
- Device Category: Sensor
- Operating Temperature: -13 to 185 F
- Pressure Reading: Differential
- Sensor Technology: Other
-
Supplier: All Sensors Corp.
Description: All Sensors’ superior, dual-die CoBeam2™ Technology allows for greater sensitivity while reducing package stress. Product highlights include an I2C or SPI interface, an analog 0.5 to 4.5V output signal, and significantly reduced position sensitivity. The ELVR sensors can
- Input (Supply) Voltage: 3 volts
- Operating Temperature: -25 to 85 C
- Package Type / Mounting: Other
- Pressure Range: -0.3613 to 0.3613 psi
-
Supplier: All Sensors Corp.
Description: All Sensors’ superior, dual-die CoBeam2™ Technology allows for greater sensitivity while reducing package stress. Product highlights include an I2C or SPI interface, an analog 0.5 to 4.5V output signal, and significantly reduced position sensitivity. The ELVR sensors can
- Device Category: Sensor
- Electrical Output: Special Digital (TTL), Other
- Operating Temperature: -13 to 185 F
- Pressure Reading: Differential
Find Suppliers by Category Top
Featured Products Top
-
The ADS1248IPWR is an active 24-bit analog-to-digital converter (ADC) offering exceptional performance in data acquisition applications. This integrated circuit (IC) features a versatile configuration with options for 4 or 7 differential or single-ended inputs, making it suitable for a wide (read more)
Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
D/A CONVERTER, 8-BIT Specifications Manufacturer: Rochester Electronics Manufacturer Part Number: 1508/BEAJC Product Category: Digital-to-Analog Converter (DAC) Chips Datasheet (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Lingto Electronic Limited -
THS1408M 14-BIT, 8 MSPS ADC SING Specifications Manufacturer: Rochester Electronics Manufacturer Part Number: 5962-0051101NXD Product Category: Analog-to-Digital Converter (ADC) Chips Datasheet (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Lingto Electronic Limited -
This ground breaking DAC provides an analog bandwidth extending beyond 7GHz facilitating multi-band, direct digital synthesis up to K-band (26.5GHz). The EV12DS460 offers guaranteed sampling rates up to 6 GSps with the capability to operate at 7 GSps. It has four output operating modes (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Teledyne e2v Semiconductors -
required, up to 16-Bit performance at 30MSPS update rate is enabled. These solutions combine ADI's precision amplifiers, voltage references, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), circuit protection and isolation products, allowing system designers to build with confidence a solution that optimizes for their precision and speed requirements. (read more)
Browse Signal Conditioners Datasheets for DigiKey -
, delivering best-in-class accuracy, stability, and resolution. They enable robust, repeatable, high-quality measurement and drive solutions to tackle the most demanding precision challenges. ADI has combined precision amplifiers, voltage references, analog-to-digital converters (ADCs (read more)
Browse Precision Adjustment Screws Datasheets for DigiKey -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
-operated systems where power, efficiency, and performance are important design considerations. They may also be used with dual power supplies from +-1.5 to +-6 volts. With only 0.1uW power dissipation, the switches are ideal for micropower-based systems. The versatility of the ALD4213 analog switches makes (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Phase detector frequency up to 500 MHz Reference input frequency up to 1000 MHz Typical spurious fPFD: −95 dBc at fOUT = 12 GHz APPLICATIONS - High performance data converter and MxFE clocking - Wireless infrastructure (MC-GSM, 5G) - Test and measurement (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
More Information Top
-
sip gsm gateway - offers from sip gsm gateway manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : VoIP GSM Gateway, SIP Gateway, PSTN Gateyway, analog to IP converter ] .
-
3G, 4G and Beyond: Bringing Networks, Devices and the Web Together
Additionally, many startup companies started to offer analog telephone to Internet Protocol (IP) telephone converters , which used the standardized SIP (Session Initiation Protocol) protocol to transport phone calls over the Internet.
-
Self-Assembled Monopole Antennas With Arbitrary Shapes and Tilt Angles for System-on-Chip and System-in-Package Applications
SYSTEM-ON-CHIP (SoC) and system-in-package ( SiP ) architectures strive for integration of the RF front-end, analog - to -digital converters , and signal processing blocks on a single chip or a single package.
-
Dynamically reconfigurable radios from a high-level specification
The target platform was Harris 's SDR System-In-Package ( SIP ), integrating four Xilinx Virtex4 FPGAs together with a DaVinci processor and analog - to -digital converters .
-
A PIC-Based Microcontroller Design Laboratory
A jumper connects the analog output of the D/A converter either on- board to a white bright LED or off-board through a SIP connector.
-
Experimental study of 112 Gb/s short reach transmission employing PAM formats and SiP intensity modulator at 1.3 μm.
We present a Silicon Photonic ( SiP ) intensity modulator operating at 1.3 μm with pulse amplitude modulation formats for short reach transmission employing a digital to analog converter for the RF signal generator, enabling pulse shaping and precompensation of the transmitter's frequency…
-
An efficient timing synchronization technique for FFT based multi-carrier direct sequence spread spectrum transceiver
The timing synchronization loop consists of a low-pass filter for removing unwanted high frequency components for avoiding possible aliasing, an analog - to -digital converter (ADC)operating at the Nyquist rate, a serial-to-parallel converter ( SIP ), a FFT module, a correlator…
-
Mathematical and system level HW description DSP algorithms modeling investigation in an experimental 100G optical coherent system
…of the received data, in commercially available coherent receivers, were the advances in microelectronics allowing the development of ultra-high speed analog-to-digital and digital- to - analog converters (ADC/DAC) [4], and also … Intellectual Property is Silicon ( SIP ) or the commom used…
-
A Vessel-borne Gamma-ray Siltdensity Gauge for the "in-situ" Examination of Sediments
Fig. 4 Block dlagram of the system components MI, analog - to -dlgtal converter ; Dlscr., wmdow dlscnrmnator; HV, hlgh-voltagegenerator; PA, preamphfier, PM, photomultlpler; SIP , senal-to- parallel converter, Stab., stabher .
-
RBC aggregation based system for long-term photoplethysmography (PPG): new prospects for PPG applications
Proprietary integrated optical sensor, the system in a package ( SIP ), includes a photodiode (PD), a NIR light emitting diode LED (890nm) and a 16-bit analog to digital converter (ADC) with the sample rate up to 3500 samples per second using high…