Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASCO
Description: Body: Hardcoat Anodized, Teflon impregnated inside & out. Slide: Aluminum Bronze alloy, payload can be attached to top of slide or tooling plate. Stroke Adjustment: Fine adjustments can be made to the extend and retract stroke. Bearings: Engineered material
- Axis Configuration: X Axis Only
- Carriage Load: 35 lbs
- Drive Specifications: Other
- Orientation: Horizontal
-
Supplier: OMEGA Engineering, Inc.
Description: DLT Linear Thruster Slides are fabricated with precision ground shafts and incorporate preloaded linear ball bushing for a robust guided air cylinder with excellent linear motion control. Shock absorbers and precision stop blocks create pneumatic linear motion with
- Axis Configuration: X Axis Only
- Bearing Type: Metal Bushing
- Drive Specifications: Other
- Motor Features: Linear Position Feedback
-
Supplier: OMEGA Engineering, Inc.
Description: DLM Linear Rail Slides are guided air cylinders that can be utilized in many industrial, R&D, lab, production and quality inspection applications from single direction to complex X-Y-Z motion. These pneumatic automation components, by Robohand , are used in typical Pick
- Axis Configuration: X Axis Only
- Bearing Type: Metal Bushing
- Carriage Load: 4 lbs
- Drive Specifications: Other
-
-
Supplier: Accuride International, Inc.
Description: Load Rating: 35 lb./16 kg. 3/4 extension, center-mount slide For small, light duty drawers in residential furniture or cabinetry where side space is limited. Eliminates side space requirements Single slide concealed under drawer Undermount
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 35 lbs
- Device Type: Ball Slide
-
Supplier: NB Corporation of America
Description: accurate linear motion with no slippage over time Lower friction Thanks to a non-recirculating mechanism that stabilizes performance across a wide spectrum of speeds. Smaller footprint As it delivers load capacities up to 2.3 times higher than other products in its class, as well as
- Axis Configuration: X Axis Only
- Carriage Load: 35.52 to 25402 lbs
- Device Type: Crossed Roller Slide
- Drive Specifications: None
-
Supplier: NB Corporation of America
Description: The NB Slide Bush is a linear bushing with mechanism utilizing the rolling motion of ball elements. Since linear motion is obtained with simple mechanism, the linear bushing can be used in a wide variety of applications, including transportation , food processing and
- Bearing Housing: Flanged, None / Open, Rectangular, Pillow Block
- Bearing Length: 0.2756 to 8.27 inch
- Bearing Type: Bushing, Ball
- Bearing Width: 0.3937 to 9.45 inch
-
Supplier: NB Corporation of America
Description: NB miniature slides consist of a table and bed assembly, a ball cage containing lubricated rolling elements, and an end piece. The ultra-compact design of the SYBS series of products measures no more than 8mm by 17mm and can be as small as 3.2mm by 6mm. As a result, these small
- Axis Configuration: X Axis Only
- Carriage Load: 13.51 to 146 lbs
- Device Type: Ball Slide
- Stroke or X-Axis Travel: 0.1969 to 1.14 inch
-
Supplier: Accuride International, Inc.
Description: Load Rating: 75 lb./34 kg. Face frame compatible Use in small, shallow drawers such as pencil or kitchen utensil drawers or small store fixtures. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment Low profile Hold-in detent 32 mm and traditional hole pattern
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 75 lbs
- Device Type: Ball Slide
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet
- Actuation Type: Electrical
- Axis Configuration: X Axis Only, Z Axis Only, X-Y Axes, X-Y Open Frame, X-Z Axes
- Bearing Type: Linear Guide Bearing
- Carriage Load: 2.21 to 6.62 lbs
-
Supplier: Mad City Labs, Inc.
Description: The Nano-Mini is one of the smallest flexure guided piezo nanopositioning stages available. Designed for optimum performance on a small footprint, this stage uses an innovative mini-cross section multilayer piezo ceramic which allows for a stiff stage to translate 10 microns with picometer
- Actuation Type: Electrical
- Axis Configuration: X Axis Only, X-Y Axes
- Carriage Load: 0.3307 to 1.1 lbs
- Drive Specifications: Other
-
Supplier: TPA Motion
Description: more rollers than the other raceway, the sliders have a preferred loading direction. The slider is marked with two small circular notches indicating the direction with the most rollers and direction of preferred loading. Care during assembly is required to ensure the maximum
- Bearing Features and Options: Wipers / Seals
- Bearing Housing: Rectangular
- Bearing Type: Cam Follower
- Special Bearing Materials: Other / Custom
-
Supplier: Festo Corporation
Description: Very high rated slide loads, ideal for vertical applications such as press-fitting or joining Reliable: the completely closed spindle stops dirt or stray small parts getting into the guide area Axial or parallel motor mounting
- Actuation Type: Electrical
- Bearing Type: Ball/Roller Bearing
- Drive Specifications: Ball Screw
- Motor Specifications: AC Servo
-
Supplier: Festo Corporation
Description: Very high rated slide loads, ideal for vertical applications such as press-fitting or joining Reliable: the completely closed spindle stops dirt or stray small parts getting into the guide area Axial or parallel motor mounting
- Actuation Type: Electrical
- Bearing Type: Ball/Roller Bearing
- Drive Specifications: Ball Screw
- Motor Specifications: AC Servo
-
Supplier: Festo Corporation
Description: Very high rated slide loads, ideal for vertical applications such as press-fitting or joining Reliable: the completely closed spindle stops dirt or stray small parts getting into the guide area Axial or parallel motor mounting
- Actuation Type: Electrical
- Bearing Type: Ball/Roller Bearing
- Drive Specifications: Ball Screw
- Motor Specifications: AC Servo
-
Supplier: Festo Corporation
Description: Very high rated slide loads, ideal for vertical applications such as press-fitting or joining Reliable: the completely closed spindle stops dirt or stray small parts getting into the guide area Axial or parallel motor mounting
- Actuation Type: Electrical
- Bearing Type: Ball/Roller Bearing
- Drive Specifications: Ball Screw
- Motor Specifications: AC Servo
-
Supplier: PI (Physik Instrumente) L.P.
Description: ball bearing guides, 3-phase linear motor, incremental linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure connectivity. The optional
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
- Carriage Load: 135 lbs
-
Supplier: TPA Motion
Description: XY Linear Stage Solutions for OEM and Industrial Applications. We design, develop, and manufacture low profile open xy-axis stages. Designed for very smooth travel and low friction. Designed to fit within small spaces. Specifications: X travel = 25 mm with Customer Drive
- Axis Configuration: X-Y Open Frame
- Bearing Type: Ball/Roller Bearing
- Device Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 25 inch
-
Supplier: TPA Motion
Description: FLEX actuators (FAS ) are ultra compact preconfigured ball or lead screw driven linear actuators ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a ball or lead screw drive system mounted within an aluminum extrusion housing.
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Material: Aluminum
-
Supplier: Yamaha Motor- Robot Division
Description: as assembly, inspection, handling, and transfer of small precision machine components, and are also suitable for the handling or inspection process in the medicine and food industries. Feature New control method combines the best features of servo and stepping motors
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Ball Screw
- Features: Stackable
-
Supplier: NB Corporation of America
Description: The NB SLIDE ROTARY BUSH SRE SERIES provides rotary and linear motion functions. Linear motion with unlimited stroke and rotary motion are merged into a single bush resulting in great space saving compared with a combination of any conventional bearings. There are three types;
- Bearing Housing: Flanged, None / Open, Rectangular, Pillow Block
- Bearing Length: 0.7480 to 5.43 inch
- Bearing Type: Bushing, Ball
- Bearing Width: 0.4724 to 4.88 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: of high-quality components: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Device Type: Ball Slide
-
Supplier: Aerotech, Inc.
Description: Design Features Bidirectional repeatability to 75 nm Direct-drive linear motor for ultra-precise motion High-accuracy noncontact glass-scale linear encoder Anti-cage-creep crossed-roller bearings for smooth motion Outstanding performance in a small footprint Linear
- Axis Configuration: X Axis Only
- Carriage Load: 22.05 to 26.46 lbs
- Device Type: Crossed Roller Slide
- Drive Specifications: None
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LRT-C Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems
- Bearing Type: Ball/Roller Bearing, Other
- Device Type: Ball Slide
- Drive Specifications: Other
- Motor Specifications: Stepper, Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LRT-C Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems
- Bearing Type: Ball/Roller Bearing, Other
- Device Type: Ball Slide
- Drive Specifications: Other
- Motor Specifications: Stepper, Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LRT-C Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems
- Bearing Type: Ball/Roller Bearing, Other
- Device Type: Ball Slide
- Drive Specifications: Other
- Motor Specifications: Stepper, Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LRT-C Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems
- Bearing Type: Ball/Roller Bearing, Other
- Device Type: Ball Slide
- Drive Specifications: Other
- Motor Specifications: Stepper, Other
-
Supplier: Schneeberger Inc.
Description: SCHNEEBERGER's MONORAIL BM linear ball guides features excellent dynamic properties and many commercial benefits. Designed with a small number of cleverly arranged components, it provides for excellent running properties due to the small number of transitions in the ball tracks,
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
- Carriage Load: 1169 to 39632 lbs
- Device Type: Ball Slide
-
Supplier: Artifex Engineering
Description: The Nanomover is a linear translation stage that can manually generate many small steps with about 10 nanometers long each. This Nanomover is a cost effective option for people who need nanometric precision tools in their work, such as optical fiber components aligning, IC bonding,
- Axis Configuration: X Axis Only
- Drive Specifications: Handwheel/Crank, Micrometer
- Orientation: Horizontal
- Stroke or X-Axis Travel: 2.36E-4 to 5.91E-4 inch
-
Supplier: Primatics, Inc.
Description: Overview Primatics PXL33 series is a small form factor, high precision linear motion stage. A linear motor and linear encoder provide precise positioning travels of 25, 60 and 110mm. Anti-creep cage cross roller linear bearings result in smooth, flat and straight
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Carriage Load: 13.23 lbs
- Drive Specifications: Direct Drive
-
Supplier: igus® inc.
Description: Small and compact Based on self-lubricating DryLin® N low profile guides size 27 100 % self-lubricating Lead screw, ball bearing mounted for low-backlash and dynamic operation Manual and motorized operation possible Available accessories
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Stroke or X-Axis Travel: 3.94 to 9.84 inch
-
Supplier: Qioptiq
Description: Small overall dimensions due to sidewise mounted drives (version -S) 60 mm central hole Preloaded ball bearing guides 5-digit LCD display Easy, correct readout Millimeter or inch display Variable zero point definition Absolute
- Axis Configuration: X-Y Axes
- Carriage Load: 112 lbs
- Device Type: Ball Slide
- Drive Specifications: Handwheel/Crank, Micrometer
-
Supplier: Del-Tron Precision, Inc.
Description: . The new positioners are available with either linear ball or crossed roller slides and can be configured for one, two, or three-axis positioning. In the ball slide version, precision steel balls roll in the raceway grooves with contact at four points, enabling load and moment
- Axis Configuration: X-Y Axes
- Carriage Load: 50 lbs
- Device Type: Ball Slide, Crossed Roller Slide
- Drive Specifications: Lead Screw/ACME Screw, Handwheel/Crank, Motor Mounts only (No Motor)
-
Supplier: H2W Technologies
Description: -of-the-art motion control electronics package provided by H2W. It uses H2W linear stepper motors STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 8.0in [203mm] (for each axis). The 1.0-micron resolution encoder allows for precise positioning. Using a
- Actuation Type: Electrical
- Axis Configuration: X-Y Axes
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 0.8500 lbs
-
Supplier: Equipment Solutions, Inc.
Description: cantilevered and so has no torques. By design, the LFA-3404 Linear Focus Actuator rotates approximately 0.1 degrees or 1.7 milliradians for every 1 millimeter of translation. Product manufacturing tolerances are closely monitored so that both lateral and angular displacements about the
-
Description: requiring rapid-fire positioning of light loads within a small work envelope. Miniature Size - Low Profile (25 mm high X 80 mm wide) Linear Servo-motor drive 5 g acceleration High velocity (2 m/s.) Quick Settling Submicron precision Multi
- Axis Configuration: X-Z Axes
- Carriage Load: 17.64 lbs
- Device Type: Crossed Roller Slide
- Drive Specifications: None
Find Suppliers by Category Top
Featured Products Top
-
electric slide series EGSL from Festo is the right choice for pick and place systems or planar surface and 3D gantries. Even with heavy loads, these slide units operate with linearity and parallelism to an accuracy of + .0006 inches (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
Festo Corporation - Designed for simple drive functions where installation space is limited, the DGC-K also features an internal guide for simple drive functions in small installation spaces. When specified with the optional NSF-H1 food grade lubricant, the DGC (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
small batches, no minimum order quantity required! Benefits: Online 3D-printing service: simple, fast and cost-effective, in as little as (read more)
Browse Linear Slides and Linear Stages Datasheets for igus® inc. -
-free precision motion system with high dynamics, this multi-axis linear translation stage excels with 10mm XYZ travel and a small footprint of only 80x90mm. The Z-axis has an integrated counterbalance to compensate for gravitation forces and maximize the dynamics and performance of the Z-axis motor. The XYZ (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
The Linear Ball Slide is a lightweight, compact, limited stroke linear guide unit that operates with very low sliding resistance. It excels in high-speed responsive performance due to its very small frictional factor and low inertia. The balls and the raceway (needle roller raceway) are (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
kinematics stages, including lower inertia, improved dynamics, smaller package size, and higher stiffness. The user-programmable pivot point – integral to all PI high-performance hexapod multi-axis motion controllers – provides additional benefits, especially in alignment applications (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
technologies for the extremely small droplets. In both cases PI technology can help. For the dosing part, PI provides standard and custom piezoelectric (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Laser Seam Welding Performance for Electronic Packages Increase throughput, performance by combing linear stages with Galvos and PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
What are different parameters to be considered while designing a linear guide system? When selecting a linear guide system, a number of different factors must be considered. First and foremost, the approximate size and load of the system must be determined (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Cost, High Performance Stepper Motor Translation Stages / Linear Slides for Automation Designed for multi-axis stacking, optional linear encoder, compact (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
The Unsung Contributor to Plant Economic Performance
Wherever goods and materials are manufactured, processed, or packaged, the process. often depends on fluid automation components. These include fluid control products. such as solenoid pilot valves, angle body piston valves, linear valve position indicators,. redundant control systems, and pressure
More Information Top
-
Quantifying the Performance of a Tactile Sensor: A Case Study
To overcome this, a small linear slide is mounted onto the tester's z axis and the probe is attached to the outer side of the slide.
-
Lubricin surface modification improves tendon gliding after tendon repair in a canine model in vitro
The proximal load transducer (F2) was connected to a custom-made mechanical actuator with a small linear slide driven by a precision gear head direct-current motor.
-
Effect of wrist and ulna head position on gliding resistance of the extensor digitorum minimi and extensor digitorum communis III tendons: A cadaver study
The mechanical actuator was custom-made with a small linear slide driven by a precision gear head direct-current motor.
-
A quantitative test of the Einstein–Debye relation using the shear dependence of viscosity for low molecular weight liquids
Elastic compliance of the liquid lubricant film was invoked to explain the linear small slide /roll ratio traction behavior at high contact pressures and the large strain behavior of the viscoelastic model was used to explain non-linear trac- tion response.
-
Sensitive fiber optics-based system for real-time detection of PCR-amplified DNA using molecular beacons
Even a well shielded, channeling grease in a small linear bearing slide will be deposited on other components throughout a closed system during its operational life.
-
Chemistry and Technology of Lubricants
It may be lubricated with the same oil as the main gearbox but, because the bearings and gears are relatively small with low linear sliding speeds, they may be grease lubricated.
-
Global Differential Geometry of 1-Resolvable C∞ Curves in the Plane
First for each curve, choose an immersive point and locally deform the curve to have a small linear segment and slide all the cusps along the curve so that they now lie between the endpoints of the linear segment.
-
Ground Vehicle Dynamics
3) Linear theory for small sliding velocities.
-
Compact optical trapping microscope using a diode laser
In order to allow movement of the focused spot, the laser was mounted on two crossed linear slides to which small stepper motors (7.5◦ step) were attached.
-
ZCFAP2003ALL
… extrusion, 46 melt viscosity, 33 molecular architecture, 36(F) molecular weight distribution, 33 power-law index, 41(T) thermal properties, 131 Linear rule of mixtures (LROM), 277, 286, 289(F), 302(F), 303 Linear sliding , 270 Linear small -rotation theory, 233 Linear …