Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quantachrome Instruments
Description: tapping rate, tap force (ie drop) and cylinder diameter, this condition of maximum packing efficiency is highly reproducible. Tapped density measurement (sometimes referred to as tapped bulk density, or just tap density) is formalized in a number of international
- Display & Special Features: Laboratory Style (Benchtop or Handheld)
- Instrument Type: Density Instruments
- Media Type: Solid
- Technology Type: Digital Instrument
-
Supplier: Automation Products, Inc.
Description: Dynatrol® Density Systems are designed for the measurement of density in familiar units such as specific gravity, API gravity, Baumé, BRIX°, as well as being able to measure the percent solids or percent concentration of a liquid or slurry. Dynatrol
- Density Range: 0.0 to 5 g/cm³
- Display & Special Features: In-Line, Computer Interface / Networkable, SPC / Application Software, Data Storage Options, Temperature Compensated, Temperature Measurement
- Instrument Type: Density Instruments
- Media Type: Liquid
-
Supplier: Eagle Eye Power Solutions, LLC
Description: be integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control,
- Density Range: 0.0 to 3 g/cm³
- Display & Special Features: In-Line, Computer Interface / Networkable, Temperature Measurement
- Instrument Type: Density Instruments
- Media Type: Liquid
-
-
Supplier: Eagle Eye Power Solutions, LLC
Description: be integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control,
- Density Range: 0.0 to 3 g/cm³
- Display & Special Features: In-Line, Computer Interface / Networkable, Temperature Measurement
- Instrument Type: Density Instruments
- Media Type: Liquid
-
Supplier: Eagle Eye Power Solutions, LLC
Description: be integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control,
- Density Range: 0.0 to 3 g/cm³
- Display & Special Features: In-Line, Computer Interface / Networkable, Temperature Measurement
- Instrument Type: Density Instruments
- Media Type: Liquid
-
Supplier: Micromeritics
Description: measurements from each consolidation and automatically calculates volume and density, and reports the results in cm3 and g/cm3. The GeoPyc T.A.P. density option obtains precise results comparable to conventional tap density analyzers, only it does it faster, quieter, and
- Display & Special Features: Laboratory Style (Benchtop or Handheld)
- Instrument Type: Density Instruments
- Media Type: Solid
- Technology Type: Digital Instrument, Other
-
Supplier: Micromeritics
Description: he AccuPyc II 1340 Series Pycnometers are fast, fully automatic pycnometers that provide high-speed, high-precision volume measurements and density calculations on a wide variety of powders, solids, and slurrie shaving volumes from 0.01 to 350 cm3. The instrument completes most
- Display & Special Features: Laboratory Style (Benchtop or Handheld)
- Instrument Type: Density Instruments, Pycnometer
- Media Type: Liquid, Solid
- Technology Type: Digital Instrument, Other
-
Supplier: PMC Engineering LLC
Description: PMC specializes in reliable precision transmitters for fluid level measurement in challenging locations and applications since 1963. This compact, rugged transmitter combines two ceramic capacitive sensors to accurately measure drilling fluid density and level. Designed for simple
- Communication Interface Options: Other
- Features: Handles Slurries / Suspended Solids
- Instrument Display Options: Digital Readouts
- Level Measurement Type: Continuous Level
-
Supplier: VEGA Americas, Inc.
Description: Application area The point detector determines the density of liquids and bulk solids from the outside without contact. The sensor is used on vessels of any geometry and on pipelines. The Minitrac 31 is a radiation-based sensor for non-contact density measurement of
-
Supplier: Siemens Process Instrumentation
Description: Description SITRANS WF300 Series are low- to medium-capacity flowmeters for various product sizes, densities, and fluidities. With weighing mechanics located externally, the WF300 Series solids flowmeters are unaffected by corrosive, abrasive, or hot materials.Handling a wide range
-
Description: Lays down definitions and test methods for density meters utilizing ionizing radiation designed for the measurement of the average density of liquids, slurries or fluidized solids. This standard applies to transmission type instruments only. Safety aspects are not
-
Supplier: Eastern Instruments
Description: The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free-flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the
- Application / Operation: Filling, Metering
- Common Features: Control Panel, Integral Hopper / Bin
- Feeder Type: Other
- Flow Control: Volumetric, Weighing / Gravimetric
-
Description: Tensor Properties of Solids presents the phenomenological development of solid state properties represented as matter tensors in two parts: Part I on equilibrium tensor properties and Part II on transport tensor properties. Part I begins with an introduction to tensor notation,
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the solids content in water for use as mixing water in ready-mixed concrete and the measurement of its density. Solids content is expressed in terms of parts per million (ppm) or in terms of percent by mass of the
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the solids content in water for use as mixing water in ready-mixed concrete and the measurement of its density. Solids content is expressed in terms of parts per million (ppm) or in terms of percent by mass of the
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the solids content in water for use as mixing water in ready-mixed concrete and the measurement of its density. Solids content is expressed in terms of parts per million (ppm) or in terms of percent by mass of the
-
Supplier: Quantachrome Instruments
Description: density are equally important and can be applied to intermediate materials such as blended powders and granules. This webinar will introduce the reasons why these textural and related properties are of interest, how to get the best quality data from a measurement and what the results
- Industry: Materials / Chemicals
- Modality: Internet / Online
- Technology / Subject: Specialty / Other
- Type: Seminar / Webinar
-
Supplier: AMETEK Programmable Power
Description: designed to provide flexible switching multiplexing architecture with 8 banks of 1 x 24 one-wire multiplexers. Up to 48 1 x 24 one-wire channels can be accommodated in a 1U EX1200 full rack mainframe for maximum density, or mixed and matched with other EX1200 plug-ins for flexibility. The
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the density of semi-solid and solid asphalt materials by weighing in air and in water. Note 1: An alternate method for determining the density of semi-solid and solid asphalt materials is Test Method D70. For
-
Description: Tensor Properties of Solids presents the phenomenological development of solid state properties represented as matter tensors in two parts: Part I on equilibrium tensor properties and Part II on transport tensor properties. Part I begins with an introduction to tensor notation,
-
Supplier: AMETEK Programmable Power
Description: value programming Extensive triggering capability Synchronize level changes with input measurements to facilitate test sequencing The EX1200-7008 is a multichannel resistance temperature detector (RTD) sensor simulation card, with the versatility to precisely
-
Supplier: AMETEK Programmable Power
Description: 8 frequency counter channels, 16 isolated digital I/O channels, 2 isolated DAC channels in a single card Single frequency measurement range that works from 0.05 Hz to 1 MHz Very stable TCXO base clock, 50 MHz ±1 ppm 195 kO Input impedance with
-
Supplier: AMETEK Programmable Power
Description: High-density solid-state multiplexer (up to 288 two-wire channels in a 1U footprint) On/off switching < 500 µs Switch up to 250 VAC / 250 VDC, highest for a solid state switch module in its class Configure as 2- or 4-wire multiplexers Optically
-
Description: suspension, size measurements can be made at concentrations typically ranging from 0,1 % volume fraction up to 5 % volume fraction, depending on the density contrast between the solid and liquid phases, the particle size, and the frequency range. For emulsions,
-
Supplier: SemiProbe
Description: Beryllium Copper Beryllium Copper 20 mil (0.020") 35 mm (1.25") Solid Beryllium Copper probe for measurements requiring low contact resistance, sof t material reduces pad damage
- Probe Configuration: Computer / IC
- Probe Type: Semiconductor / High Density
-
Supplier: Kett US
Description: The cost-effective 94L Production System provides instant, on-line measurement of liquids, solids and slurries without sample preparation, handling or alteration. The compact rugged design allows placement in locations where the environment is unfriendly and space is minimal.
- Display & Special Features: Digital Readout
- Property Analyzed: Consistency / % Solids
-
Supplier: CSA Group
Description: suspension, size measurements can be made at concentrations typically ranging from 0,1 % volume fraction up to 5 % volume fraction, depending on the density contrast between the solid and liquid phases, the particle size, and the frequency range. For emulsions,
-
Supplier: Instrumented Sensor Technology
Description: stored in on-board memory. The choice of a 10-bit A/D allows for precision, low noise measurements while still making effective use of available data memory and battery power in comparison to 8 or 12-bit systems. The EDR-6DOF portable acceleration data logger series recorders are capable of
- Features: Event Triggered
- Number of Input Channels: 6 #
- Sensor Technology: Piezoresistive
-
Supplier: Kett US
Description: High frequency measurements allow the wood to be tested without the standard penetrations made by existing capacitance/conducta nce methods. Surfaces can be quickly tested in multiple locations without product degradation. Precious woods, finished furniture, paper reels, and musical
- Display & Special Features: Digital Readout
- Property Analyzed: Consistency / % Solids
-
Supplier: Rigaku Corporation
Description: wavelength can be covered very easily. The R-AXIS RAPID is the system of choice for the most demanding applications, including charge-density work, complicated twins and studies on diffuse scattering. Other applications include micro-diffraction, measurement of weakly diffracting
- Angular Range: -60 to 144 degrees
- Detector Type: Imaging Plate/Foil
- Diffracted Beam Optics: Monochromating Crystal, Collimators and Slits
- Diffraction Method: Powder
-
Supplier: Quantachrome Instruments
Description: built a reputation for technical capability, practical measurement know-how and extreme sensitivity to the confidential nature of our clients' analytical requirements. Services include measurement of surface area, pore size, pore volume, density, active metal area & dispersion,
- Chemicals / Chemical Products: Catalysts / Initiators, Inorganic Chemicals, Organic Chemicals, Pharmaceuticals / Drugs, Polymers
- Form: Bulk Solids / Granules, Nanomaterials / Nanoparticles, Powders
- Materials / Material Products: Carbon / Graphite, Ceramics, Noble / Precious Metal, Refractory / Reactive (Tungsten, Zirconium), Minerals
- Process Technology: Other
-
Supplier: BinMaster, Inc.
Description: Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Material Temperature Range: 842 F
- Maximum Operating Pressure: 2321 psi
-
Supplier: Precision Measurement Engineering, Inc.
Description: -linearly proportional to the solution temperature. Special emphasis is placed on making rapid, small spatial resolution measurements of both parameters in laboratory situations. MSCTI has been used to measure turbulent density and temperature variations in salt-stratified water flows,
- Controller Functionality: Yes
- Display Type: Digital Display
- Electrical Output: Analog Voltage Output
- Mounting / Environment: Lab / Benchtop
-
Supplier: Endress+Hauser, Inc.
Description: Compact transmitter for non-contact point level detection (including protection equipment) level, interface and density measurement; suitable for hazardous areas. Your benefits Compact transmitter: one instrument for all measuring tasks. Highest availability
- Communication Interface Options: Other
- Features: Handles Slurries / Suspended Solids
- Instrument Display Options: Non-Electrical Visual or Audio Output
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
-
Supplier: U.S. Plastic Corporation
Description: Seamless, high-density polyethylene flow through tubes with a solid bottom and molded rim. The baskets withstand acids and alkalies up to 180F. Perforations are .080" on the sides and .135" on the bottom. The strap handle rise measurement is from 3/8" above the rim to 4".
- Type: Basket
Find Suppliers by Category Top
Featured Products Top
-
Miniature MEMS accelerometers and gyros can be combined into a compact Inertial Measurement Unit (IMU) (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Tronics Microsystems -
CentriFlow® Meter actually measures flowable solids in a process. This unique measurement ability allows the CentriFlow® Meter to have ±0.25% accuracy full scale on virtually all flowable solids, significantly improving the industry standard. Flexible The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
loss-in-weight feeders are gravimetric devices, they too are prone to error with even slight variations in particle size and density. The key to achieving the best results with a gravimetric solids measurement device is the proper presentation of material to the measurement surface in a way that (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
solid, without cumbersome sampling or the stopping of flow. Continuous bulk density measurement allows you the option of measuring the bulk density of the entire flow of a product while in process which can lead to tighter control of the density by accepting and rejecting material based on the near (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
CentriFlow® Meter The CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
CentriFlow® Meter The CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities from (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Mass Flow Measurement of Granular Solids The CentriFlow BWS from Eastern Instruments, is a gravimetric in-line mass flow meter which measures continuous flow based on the principle of centripetal force. The BWS will measure the flow of any grain or pellet continuously as it passes (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The CentriFlow Meter from Eastern Instruments is a solid particle mass flow measurement device that accurately measures the flow of product while in process. Below is a product test video showing the CentriFlow Meter measuring (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
VEGAPULS 6X Radar sensor for continuous level measurement of liquids and bulk solids All-round radar measuring device - VEGAPULS 6X combines the best of the previous VEGAPULS 60 (read more)
Browse Level Sensors Datasheets for VEGA Americas, Inc. -
CentriFeeder™ The CentriFeeder™ with Integrated Control Valve accurately measures and controls the flow of any dry, free-flowing solid. Through the use of a highly customizable touch screen HMI, a (read more)
Browse Solids Feeders Datasheets for Eastern Instruments
Conduct Research Top
-
Direct Measurement of Crosslink Density
The Swell Ratio Tester (SRT TM) is an in-house design that allows safe and simple determination of the swelling properties of polymeric materials. The data generated provides insight into crosslinked solid polymers, like polyethylene, or solvated systems such as hydrogels and organogels. The SRT TM
-
3D Scanners Take Volume Measurement to a New Level
3D Scanners take Volume Measurement to a New Level. Advanced non-contact technology for measuring the volume of solids in silos. There are many devices on the market today for detecting the level of solids and powders in silos. Many devices will only alert when material reaches a particular high
-
Accurate Bulk Density Measurement Maximizes 02/25/2013 Brookfield Engineering Laboratories, Inc. Add Article Accurate Bulk Density Measurement Maximizes Product and Material Testing
The most popular dosage form in the pharmaceutical industry is the compressed tablet. Fully two-thirds of all prescriptions are dispensed as a solid dosage form and half of these are compressed tablets. While it looks simple in its white or colored form, the compressed tablet is a complex mix
-
Measurement of Radar Cross Section Using the VNA Master Handheld VNA Application Note
Radar cross section RCS is the measure of an object's ability to reflect radar signal in the direction of the radar. receiver i.e. it is the measure of the ratio of backscatter per steradian (unit solid angle) in the direction of the radar. (from the target) to the power density that is intercepted
-
Getting the Most from Coriolis Flowmeters in Pharmaceutical Processes
By Vince Salupo, Eli Lilly & Co. and Franki Parson, Emerson Process Management, Micro Motion Division Coriolis flowmeters are more expensive than most other flow measurement technologies. The additional cost is justified by considering the functionality only a Coriolis meter provides: Alternate
-
Ultrasonics Beats Optical Methods for Measuring Some Critical Attributes
This quick, one-time registration gives you access to members-only site benefits. Ultrasonic velocity is determined by the density and the elastic response of the sample to the oscillating pressure in the ultrasonic wave and thus can be expressed in terms of compressibility or storage modulus
More Information Top
-
Precision density measurements of solid materials by hydrostatic weighing
Details on the structure of the measurement system, the procedure for the solid density measurement and the uncertainty evaluation are given.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/20239/Zhong_washington_0250E_10157.pdf?sequence=1&isAllowed=y
PEC and Oxygen Detection Measurements on a Co-Pi/α-Fe2O3 Photoanode a) Dark current (dotted) and photocurrent ( solid ) densities measured for an α-Fe2O3 photoanode before (red) and after (blue) 15 min of Co-Pi deposition.
-
Solid and Liquid Densities in the Aluminium-Zinc System
The results of the solid density measurements made in the range 2D-25°C are shown in Fig. 1.
-
Factors affecting solids segregation in circulating fluidized‐bed riser
As a first step, the samples taken from the riser are analyzed with respect to their solids composition, that is. by solids density measurements .
-
Bench-scale testing of the micronized magnetite process. Fourth quarterly technical progress report, April--June 1995
Table 14 shows some solids density measurements that the IMP has performed as part of their investigation.
-
Bench-scale testing of the micronized magnetite process. Sixth quarterly technical progress report, October--December, 1995
Table 14 shows some solids density measurements that the IMP has performed as part of their investigation.
-
Bench-Scale Testing of the Micronized Magnetite Process
Solids Densities ( Measured with Kerosene) . . . . . . . . . . . . . . . . . . . . . . . .
-
Bulk Density of Wet and Dry Wheat Straw and Switchgrass Particles
We concluded that the biomass needs to be pulverized in order to have an accurate particle density ( solid density ) measurements .
-
Non-thermal Food Engineering Operations
… equipment absorption-enhancing agent solution, 268 flow rate, 268 lamp output and current, 266–267 monitoring system, 267 power unit and lamp, 266, 267 spectral components, 265 wavelength distributions, 263, 264 “white” light, 263 Pycnometer liquid density measurements, 30–31 solid density measurements , 53–55 .
-
The Penetration Behavior of an Annular Gas–Solid Jet Impinging on a Liquid Bath: The Effects of the Density and Size of Solid Particles
To examine the effect of solid density on this comparison, the penetra- tion depths at different solid densities measured in this work were compared with the calculated values using the Mitsubishi equation for the circular lance, as shown in Figure 17.