-
Description: Epolon? II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and
- Chemistry: Epoxy, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 50 to 120 F
- Features: Protective, Weather / UV Resistant, Interior, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature
- Form: Liquid
-
Primers and Adhesion Promoters - SIGMACOVER? -- Two-component, Solvent-free Amine Cured Epoxy FillerSupplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Protective, Corrosion Inhibiting / Rust Preventive
- Industry: OEM / Industrial, Marine
-
Description: DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly, such as
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Cure / Dry Temperature: 50 to 110 F
- Features: Corrosion Inhibiting / Rust Preventive, Other
- Form: Liquid, Water Based
-
-
Supplier: PPG TrueFinish
Description: No lead or chrome, fast drying
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 349 to 389 ft²
- Cure / Dry Temperature: 77 to 140 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive
-
Primers and Adhesion Promoters - 100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
Description: ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under
- Chemistry: Epoxy, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 50 to 120 F
- Features: Heat Resistant / High Temperature
- Form: Liquid, Water Based
-
Supplier: PPG Protective & Marine Coatings
Description: High Solids Epoxy Coating
- Chemistry: Inorganic (Ceramic, Conversion, Glaze), Metal / Metal Filled, Zinc
- Features: Protective
- Industry: OEM / Industrial, Marine
- Substrate / Surface: Steel
-
Description: Contains hygroscopic solvent system RECOMMENDED USAGE May be used as a primer over multiple substrates such as: Stainless steel Aluminum Galvanizing Ideal for marine environments. May be used as a primer under an epoxy coating system for
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Dry Temperature: 50 to 110 F
- Features: Corrosion Inhibiting / Rust Preventive, Dielectric, Other
- Form: Liquid
-
Supplier: PPG TrueFinish
Description: Non chrome pigments, easy to use
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 800 to 865 ft²
- Cure / Dry Temperature: 77 to 140 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive
-
Supplier: Sauereisen, Inc.
Description: PenePrime No. 500 is a water-borne epoxy primer to be used in conjunction with the Sauereisen line of coatings, linings and flooring materials. PenePrime is specifically formulated to penetrate deep within concrete substrates. It is recommended to ensure maximum adhesion where
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 200 ft²
- Cure / Dry Temperature: 70 F
- Form: Liquid
-
Supplier: PPG TrueFinish
Description: Designed to be sprayed wet-on-wet, excellent adhesion
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 849 to 881 ft²
- Cure / Dry Temperature: 77 to 250 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive
-
Supplier: PPG TrueFinish
Description: Smooth finish, high build, easy application
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 589 to 649 ft²
- Cure / Dry Temperature: 77 to 250 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive
-
Supplier: FORREST Technical Coatings
Description: A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats.
- Chemistry: Resin Base / Polymer Binder, Epoxy, Solvent Based
- Coverage: 400 to 882 ft²
- Cure / Dry Temperature: 50 to 80 F
- Industry: Machine Tools, Marine, OEM / Industrial, Process Equipment
-
Supplier: Techsil Limited
Description: Techsil® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass and is suitable for use with polyurethane and epoxy resins. Surfaces should be grease free and
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Chemistry: Resin Base / Polymer Binder, Epoxy, Solvent Based
- Coverage: 400 to 882 ft²
- Industry: Machine Tools, Marine, OEM / Industrial, Process Equipment
- Type: Coating
-
Supplier: Techsil Limited
Description: Techsil® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass and is suitable for use with polyurethane and epoxy resins. Surfaces should be grease free and
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Coverage: 250 to 609 ft²
- Cure / Dry Temperature: 50 to 80 F
- Features: Protective, Interior, Corrosion Inhibiting / Rust Preventive, Exterior, Other
-
Supplier: FORREST Technical Coatings
Description: A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Coverage: 275 to 738 ft²
- Cure / Dry Temperature: 40 to 85 F
- Features: Protective, Interior, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature
-
Supplier: Epoxies Etc...
Description: 30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Dry Temperature: 77 to 140 F
- Features: Protective
- Form: Liquid
-
Supplier: Master Bond, Inc.
Description: Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity(<250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic
- Chemical / Polymer System Type: Rubber Based / Elastomeric
- Industry: Aerospace, Automotive, Electronics, Electrical Power / HV, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate / Material Compatibility: Ceramic / Glass, Composites, Metal, Other
- Viscosity: 300 cP
-
Description: Use with 3M™ Polyurethane Protective Tape to enhance initial adhesion in demanding situations. Promotes faster ultimate adhesion to certain surface types (polyurethane paint, epoxy primers, epoxy composites). Companion product for use with Polyurethane protective tapes and paint
- Chemistry: Resin Base / Polymer Binder, Other
- Form: Liquid, Solvent Based
- Industry: Other, OEM / Industrial
- Technology: Film Drying / Air Setting
-
Supplier: Coatings For Industry, Inc.
Description: Two component waterbase epoxy primer for protecting concrete surfaces. May be used in areas where high humidity and moisture are encountered. Wearcoat 1020 offers good resistance to acids and alkalies. It is supplied as a two component kit which is mixed prior to use. Wearcoat 1020 is
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 250 ft²
- Cure / Dry Temperature: 70 F
- Features: Protective
-
Supplier: Aervoe Industries Incorporated
Description: Stops rust and corrosion on iron & steel, can be primer or top coat
- Chemistry: Metal / Metal Filled, Zinc, Resin Base / Polymer Binder, Epoxy, Solvent Based
- Coverage: 334 to 668 ft²
- Cure / Dry Temperature: 60 to 80 F
- Industry: Automotive, Other
-
Description: uncured composites, high fracture toughness and peel-strength, can be used as a composite surfacing film, excellent for reticulation, and, compatible with both water-based and solvent-based adhesive primers.
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking
- Industry: Aerospace, OEM / Industrial
- Substrate / Material Compatibility: Composites, Metal
-
Supplier: Axalta Coating Systems, LLC
Description: Axalta powder coatings offer a superb technology with benefits for many industrial applications. These products have earned a reputation for corrosion resistance and durability due to superior edge coverage, thick film build, and no primer required. With virtually zero levels of volatile
- Chemistry: Metal / Metal Filled, Silver, Resin Base / Polymer Binder, Epoxy
- Industry: Automotive, OEM / Industrial
- Type: Coating, Powder Coating
-
Supplier: Valspar Corporation (The)
Description: Valspar offers both traditional, high-performance, solvent-based coatings and environmentally safer, low-VOC, water-based coatings. We are extremely proficient in producing reactive-cure coatings, including two-component liquid materials that are used for primers or topcoats
-
Supplier: Techsil Limited
Description: hydrocarbons, however it can be susceptible to polar solvents, strong acids and bases. Plexus™ MA832 is recommended for ABS, Acrylics, FRP, Gelcoats, Steel, Carbon, PVC, Polyester, Styrenics, Urethanes, Epoxies, Vinyl Esters and Aluminum.
-
Supplier: Esprix Technologies
Description: EspriJET IJ-Resin Dispersions (water based urethane dispersion) clear glossy and matte grades available self and externally crosslinkable self dye and pigment fixable alcohol and water reducible solvent inkjet grades available
- Industry: Identification / Marking
-
Supplier: Wacker Chemical Corp.
Description: epoxy- and isocyanate-crosslink ed systems. Depending on the substrate, the tensile lap-shear strengths can reach 15 N/mm².They cure without blistering, develop strength quickly and adhere to many commonly used materials such as wood, glass, metals and ceramics - with no need for
- Chemical / Polymer System Type: Silicone
- Cure Type / Technology: Single Component System
- Industry: Building / Construction
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Wood / Wood Product
-
Supplier: Aervoe Industries Incorporated
Description: Rapid dry time, durable finish meet the demands of steel fabrication shops
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Coverage: 1027 to 2054 ft²
- Cure / Dry Temperature: 50 to 90 F
- Features: Protective, Interior, Exterior
-
Supplier: Aervoe Industries Incorporated
Description: Fast drying, tough, provides adhesion to non-painted surfaces
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Coverage: 816 to 1632 ft²
- Cure / Dry Temperature: 55 to 80 F
- Features: Protective, Interior, Corrosion Inhibiting / Rust Preventive, Exterior
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 755 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Interior, Corrosion Inhibiting / Rust Preventive
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Protective
- Industry: OEM / Industrial, Marine
- Substrate / Surface: Steel
-
Supplier: Rust-Oleum Corporation
Description: Electrostatic dissipative floor coating, 100% solids epoxy, two component
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 100 ft²
- Features: Interior, Anti-Static / ESD Control, Chemical / Oil Resistant
- Form: Liquid
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard epoxy ESD / anti-static primer is another quality product from Desco.
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Features: Protective
- Industry: OEM / Industrial, Marine
Find Suppliers by Category Top
Featured Products Top
-
CONAP®primers are specially formulated, one-component solvent-based primers used to enhance the adhesion of (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS PDG, Inc. -
Robotic sprayer for solvent based paint equipped with high speed rotary (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
the world’s first commercial manufacturer of polyacrylonitrile (PAN)-based carbon fibers, since 1971, and Toray Composite Materials America, Inc., has been producing TORAYCA® carbon fibers in Decatur, Alabama, since 1999, and recently expanded to Spartanburg, South Carolina, as well (read more)
Browse Carbon Fiber and Carbon Fiber Cloth Datasheets for Toray Composite Materials America, Inc. -
Ever-Slik 1201 Basecoat / Barrier Coating Ever-Slik 1201 is a thermally cured, solvent-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
the aerosol spray can is very easy to use, especially for steps and small areas. Firmfoot in quarts, gallons or 5 gallon containers can be applied using a roller system for epoxies. The product is available in solvent based formulations for agressive adhesion to many substrates (read more)
Browse Traction Coatings and Friction Modifiers Datasheets for FORREST Technical Coatings -
for all types of materials: solvent-based, water-based, UV curing materials or various market trends. The lightest automatic Airless gun on the market: Payload 20% lower than competition for reciprocators and/or robotic installations. This allows for Increased motion speed (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Master Bond Supreme 3DM-85 is a no mix, non-solvent based, one component epoxy. This thixotropic paste material was formulated to serve as the damming compound in dam-and-fill encapsulation applications. It can also be utilized for bonding and sealing, especially where no flow is needed since (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
water, oils, fuels, acids, bases and solvents. It adheres well to a wide variety of materials including metals, composites, glass, ceramics, rubbers and many plastics. The cured epoxy has top notch electrical insulation properties. EP30HV possesses outstanding optical clarity (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond EP62-1BF is a two part epoxy featuring the ability to withstand exposure to aggressive chemicals including acids, bases and solvents, even at high temperatures. It is easy to handle with a long open time of 12-24 hours at 75°F for a 100 gram batch. It has a non (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
strength of over 2,800 psi, 425,000-475,000 psi and 32,000-34,000 psi, respectively. This epoxy compound resists a variety of chemicals such as water, oils, acids, bases and many solvents. Additionally, it is formulated as a toughened system allowing it to withstand rigorous thermal cycling. EP126 (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Interlayer defect evolution in an organic coating system on steel under hydromechanical loading
The naval coating samples con- sisted of a steel substrate, a solvent based epoxy primer (ca.
-
ZCP2006MST2467
The Ausimont coating system consists of solvent based epoxy primer (80m) + clear fluoropolymer top coat of FLBZ 1074 (40m); 40.5% fluorine.
-
Corrosion Resistance of Aluminum and Magnesium Alloys: Understanding Performance and Testing Complete Document
The Ausimont coating system consists of solvent - based epoxy primer (80 mm) clear top coat of FLBZ 1074 (40 mm); FLBZ is the trademark of a fluoro-based top coat produced at Ausimont (Italy).
-
Summaries of the technical articles
The anticorrosion performance of the polyurethane finishing coat over water or solvent - based epoxy primers , along with single pack aromatic moisture cured polyurethane primers is discussed.
-
Epoxy Paints - Grainger Industrial Supply
• Epoxy Primer Base , Solvent , Resin Type Polyamine Converted Epoxy, VOC Content Less Than 250g/L, Size 1 gal., Color Clear, Coverage 180 to 260 sq. ft./gal., Dry Time 72 hr., Dry Time Recoat 8 to 24 hr., Dry Time Tack Free …
-
Atmospheric Pressure Plasma Deposition of Adhesion Promotion Layers on Aluminium
As already mentioned two different paint systems, more precisely two different solvent - based - epoxy primers are used in combination with the C21/100 polyurethane top- coat.
-
Correlation of atmospheric exposure tests with Electrochemical Impedance Spectroscopy (EIS) of solvent- and water-based coating systems
Coating system A had a zinc-rich epoxy primer and solvent - based polyurethane fin- ishing coat whilst coating system B had .
-
Contribution of nanomaterials to high corrosion protection
All primers were spray applied at a DFT of 20–25 µm onto Al 2024 clad and unclad, including, for comparison, a conventional solvent based two component epoxy chromated primer and a new PPG nanoencapsulated inhibitor tested in a two component polyurethane primer.
-
http://dspace.mit.edu/bitstream/handle/1721.1/14191/22170298-MIT.pdf?sequence=2
Force's solvent - based epoxy -polyamide primer and urethane topcoat to a water-based .
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
Grade / - - F o r use in solvent - based primers (alkyds and epoxides ).