Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ESAB Welding and Cutting Products
Description: Features Black paste brazing flux for stainless steels, copper alloys, and steels. Performs to AWS A5.31, Type FB3-A, AMS 3410F, Mil-F-4483, and Fed OF499D. Active at 1200°F & protects to 1600°F.
- Approvals / Conformance: AMS, AWS, MIL-SPEC
- Fluxes & Cleaners: Brazing Flux
-
Supplier: ESAB Welding and Cutting Products
Description: Features White paste brazing flux for stainless steels, monel, copper alloys, and silver alloys. Active at 1100°F and protects to 1800°F. Performs to AWS A5.31, Type FB3-A, AMS 3410F, Mil-F-4483, and Fed OF499D.
- Approvals / Conformance: AMS, AWS, MIL-SPEC
- Fluxes & Cleaners: Brazing Flux
-
Supplier: ESAB Welding and Cutting Products
Description: Features Blue paste brazing flux for stainless steel, nickel, monel, copper alloys, and silver alloys. Active at 1000°F protects up to 1600°F. Performs to AWS A5.31, Type FB3-A, AMS 3410F, Mil-F-4483, and Fed OF499D.
- Approvals / Conformance: AMS, AWS, MIL-SPEC
- Fluxes & Cleaners: Brazing Flux
-
-
Supplier: ESAB Welding and Cutting Products
Description: Features Silver brazing alloy with a layer of All-State 164 Silver Brazing alloy laminated to each side of the composition metal forming a .02 (.5mm) thick strip. For tungsten carbides, stainless, and high alloyed steels. Absorbs shock and stress. Use with All-State No.
- Brazing Filler Alloys: Silver Alloy Braze
-
Supplier: SWEP North America
Description: Despite its small external dimensions, the B8 offers efficient heat transfer in numerous applications. A low pressure-drop combined with a high heat flux means the B8 is used in both one-phase and two-phase applications. However, the product's properties mean it can also be used with
- Connection Type: NPT, Solder, Other
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 450 psi
- Primary Exchanger Material: Stainless Steel
-
Supplier: SWEP North America
Description: The highly efficient B15 has been developed to produce a CBE with the maximum thermal length. Precision optimization of the design allows the product to operate efficiently even at extremely small temperature differences. This has made the product the obvious choice for demanding applications
- Applications: Other
- Connection Type: NPT, Solder, Other
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 450 psi
-
Supplier: SWEP North America
Description: B15 High-pressure has been developed as a highly efficient CBE for various types of high-pressure applications. Precise optimization of the design enables the product to work effectively even with extremely small temperature differences. Therefore, the product is the obvious choice for demanding
- Applications: Refrigeration (Evaporator / Condenser)
- Connection Type: NPT, Solder, Other
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 653 psi
-
Supplier: Aztalan Engineering, Inc.
Description: Our solder and brazing operation has 3 bench solder/brazing stations and a carousel solder station. Jigs and fixtures are used to assist in the manufacturing of complex assemblies. Various types of materials and fluxes are used to join brass to brass, brass to stainless
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, Low to Mid Volume Production, Machining, Testing and Inspection
- Industry Served: Medical Devices / Health Care, Tubing Assembly / System
- Location: North America, United States Only, Midwest US Only
- Materials: Copper / Copper Alloy, Nickel / Nickel Alloy, Steel - Stainless
-
Supplier: Washington Alloy Co.
Description: also available) Flux-coated rods available in 1/16” and 3/32” Description HIGH SILVER BRAZING ALLOYS Washington Alloy offers approximately 14 different high silver brazing alloys for joining most ferrous and nonferrous metals, except aluminum and magnesium
-
Supplier: Washington Alloy Co.
Description: only the highest purity raw materials, thereby eliminating undesirable trace elements which might otherwise interfere with brazing operations. All Washington Alloy High Silver Brazing Alloys are carefully formulated to provide maximum strength and corrosion resistance when joining
-
Supplier: Washington Alloy Co.
Description: also available) Flux-coated rods available in 1/16” and 3/32” Description HIGH SILVER BRAZING ALLOYS Washington Alloy offers approximately 14 different high silver brazing alloys for joining most ferrous and nonferrous metals, except aluminum and magnesium
-
Supplier: Washington Alloy Co.
Description: available) Flux-coated rods available in 1/16” and 3/32” Description HIGH SILVER BRAZING ALLOYS Washington Alloy offers approximately 14 different high silver brazing alloys for joining most ferrous and nonferrous metals, except aluminum and magnesium. These High
-
Supplier: Solar Atmospheres, Inc.
Description: brazing process. Properly designed braze joints can have strength greater than or equal to the base metal. No flux is used in this process, resulting in ultra-clean parts. Simple and complex parts, ranging in sizes as small as a pinhead and as large as 36" long, can utilize
- Additional Services: Design Assistance, High Volume Production, Low to Mid Volume Production, Testing and Inspection
- Dissimilar Materials: Yes
- Industry Served: Aerospace / Avionics, Heat Sinks / Thermal Management, Honeycomb Structures, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Tubing Assembly / System, Specialty / Other
- Location: North America, United States Only, Southwest US Only
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Compact Case with Stainless Steel Enclosure Multi-Process Welding, Separate Arc Gouge Mode Plenty of AC Generator Power Industrial Diesel Engine - 4 cylinder 1800 RPM Turbo-Charged Perkins® Innovative Service Access Processes Stick, TIG, MIG, Flux-Cored, Gouging
- Duty Cycle: 100 %
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Other Welding Processes
- Output Current Range: 20 to 525 amps
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Corrosion-Resistant Stainless Steel Case Multi-Process Welding Arc Gouging Plenty of AC Generator Power Industrial Diesel Engine - 4 cylinder 1800 RPM Deutz® Processes Stick, TIG, MIG, Flux-Cored, Gouging
- Duty Cycle: 100 %
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Other Welding Processes
- Output Current Range: 20 to 575 amps
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Compact Case with Stainless Steel Enclosure Arc gouging up to 10mm Downhill pipe welding mode - Excellent for cellulosic electrodes Built-in "hot start" for easier starts and restrikes Reliable engine 4 cylinder water cooled, 1500rpm Perkins® Turbo-Charged Diesel engine
- Duty Cycle: 100 %
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Other Welding Processes
- Output Current Range: 30 to 500 amps
-
Supplier: Cleaning Technologies Group
Description: Temperature read-out on all TP-3D-2 and TP-6B units 300 series stainless steel solder vessel Stainless steel exterior surfaces Totally activated solder volume Solid state "autotuned" ultrasonic system Designed to withstand total power shutdown Fan cooled transducer and
- Brazing & Soldering: Hot Dip
- Equipment Type: Soldering Equipment
-
Description: Our weld shop specializes both in MIG and TIG welding, as well as spot welding, brazing and copper welding.
- Additional Services: Design Assistance, Testing and Inspection, Low to Mid Volume Production, High Volume Production, Prototype Services, CAD / CAM Support, Machining, Piping Fabrication
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Orbital / Tube Arc Welding, Plasma Arc, Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, TIG (GTAW), Other Arc or Resistance Welders
- Brazing & Soldering: Gas Torch Brazing, Hot Rod / Iron, Hot Dip Brazing / Soldering, Infrared Soldering / Brazing, Laser Brazing / Soldering, Wave Soldering, Resistance Brazing / Soldering, Other Brazing / Soldering Unit
- Frictional / Other Fusion Welding: Electron Beam Welding, Friction Welder (Inertia / Rotary), Hot Plate / Plastic Welding, Laser Welding, Oxyfuel / Oxyacetylene Welding, RF Welding, Thermite / Exothermic, Ultrasonic / Linear Friction, Other Welding Processes
-
Supplier: Mouron & Company, Inc.
Description: time supply chain allows us to provide full custom products almost as quickly as stock catalog items. While we are experts in custom stainless steel fabrication our shop can work with many different specialty metals including brass, copper, and all types of steel. Our in-house
- Additional Services: Design Assistance, Testing and Inspection, Low to Mid Volume Production, CAD / CAM Support, Pressure Vessel Fabrication, Piping Fabrication, Field Welding
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Plasma Arc, Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
- Brazing & Soldering: Gas Torch Brazing, Hot Dip Brazing / Soldering, Resistance Brazing / Soldering
- Materials: Aluminum, Cast Iron, Copper, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool, Exotic Metals
-
Supplier: Indian Creek Fabricators, Inc.
Description: fabrication and installation being ON TIME and ON BUDGET and with the HIGHEST QUALITY! Welding and Cutting: Aluminum and Stainless Welding is a Specialty Welding machines from 50A-110V to 600A-230V 300-500 Amp Mig Welder 400A Tig Welder Plasma-Arc cutting to 1" Stainless ESAB
- Additional Services: Design Assistance, Testing and Inspection, Low to Mid Volume Production, CAD / CAM Support, Machining, Pressure Vessel Fabrication, Piping Fabrication
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Resistance - Spot, Stick (SMAW), TIG (GTAW), Other Arc or Resistance Welders
- Brazing & Soldering: Gas Torch Brazing, Hot Dip Brazing / Soldering
- Frictional / Other Fusion Welding: Oxyfuel / Oxyacetylene Welding
-
Supplier: CM International Industries Corporation
Description: CM International Industries is a leader in global contract manufacturing since 1995. We are totally committed to satisfying our customers through our talent, experience and quality systems. Our goal is to provide every customer with the best price, quality and service. Engineering support (pre and
- Additional Services: Assembly Services, Design Assistance, Just-in-Time Delivery, Testing and Inspection, High Volume Production, Robotic Welding, CAD / CAM Support, Machining, Pressure Vessel Fabrication, Piping Fabrication
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Orbital / Tube Arc Welding, Plasma Arc, Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, Submerged Arc, TIG (GTAW), Other Arc or Resistance Welders
- Brazing & Soldering: Gas Torch Brazing, Hot Rod / Iron, Hot Dip Brazing / Soldering, Induction Brazing, Infrared Soldering / Brazing, Laser Brazing / Soldering, Wave Soldering, Resistance Brazing / Soldering, Other Brazing / Soldering Unit
- Frictional / Other Fusion Welding: Electron Beam Welding, Friction Welder (Inertia / Rotary), Hot Plate / Plastic Welding, Laser Welding, Oxyfuel / Oxyacetylene Welding, RF Welding, Thermite / Exothermic, Ultrasonic / Linear Friction, Other Welding Processes
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: Wire forming Mig welding all alloys Tig welding all alloys Spot welding carbon steels and some alloys Deburring Finish grinding and sanding Straightening and flattening
- Additional Services: Assembly Services, Design Assistance, Low to Mid Volume Production, High Volume Production, Prototype Services, Reverse Engineering, CAD / CAM Support, Machining, Piping Fabrication
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Orbital / Tube Arc Welding, Stick (SMAW), Stud / Nut Welding, TIG (GTAW), Other Arc or Resistance Welders
- Brazing & Soldering: Gas Torch Brazing, Hot Rod / Iron, Hot Dip Brazing / Soldering
- Frictional / Other Fusion Welding: Oxyfuel / Oxyacetylene Welding
-
Supplier: Norca Engineered Products, LLC
Description: NEP provides welding and fabrication services for many OEM's in North America and globally. We are capable of varying sizes and configurations with complete assembly as well.
- Additional Services: Assembly Services, Just-in-Time Delivery, Testing and Inspection, Low to Mid Volume Production, High Volume Production, Machining, Piping Fabrication
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Resistance - Flash / Upset Butt, Resistance - Seam, Resistance - Spot, Stick (SMAW), Submerged Arc, TIG (GTAW)
- Brazing & Soldering: Gas Torch Brazing, Hot Rod / Iron, Other Brazing / Soldering Unit
- Materials: Steel - Stainless, Steel - Structural
-
Supplier: Robinson Metal, Inc.
Description: No Description Provided
- Additional Services: Design Assistance, Testing and Inspection, Low to Mid Volume Production, High Volume Production, Machining, Piping Fabrication, Field Welding
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Resistance - Projection, Resistance - Spot, Stick (SMAW), TIG (GTAW)
- Brazing & Soldering: Gas Torch Brazing
- Frictional / Other Fusion Welding: Oxyfuel / Oxyacetylene Welding
-
Supplier: Keystone Automation, Inc.
Description: We offer excellent sheet metal and welding service. Whether it's guarding an old machine or making the frame for a new one we deliver quality and service. We work with all sorts of materials including stainless and aluminum. We offer plasma cutter service as well. We are aligned with several
- Additional Services: Assembly Services, Design Assistance, Testing and Inspection, Low to Mid Volume Production, Prototype Services, Reverse Engineering, CAD / CAM Support, Machining, Piping Fabrication, Field Welding
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Resistance - Spot, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
- Brazing & Soldering: Gas Torch Brazing
- Frictional / Other Fusion Welding: Oxyfuel / Oxyacetylene Welding
-
Supplier: Pickwick Manufacturing Services
Description: steel fabricator? The answer is simple — Pickwick's Price, Quality and Delivery remain competitive, year after year. Our customers know that we provide just what they need to continually reduce costs and keep assembly lines flowing: Kanban and Just
- Additional Services: Assembly Services, Design Assistance, Just-in-Time Delivery, Testing and Inspection, Low to Mid Volume Production, Reverse Engineering, Robotic Welding, CAD / CAM Support, Machining, Pressure Vessel Fabrication, Piping Fabrication, Field Welding, Other
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, Submerged Arc, TIG (GTAW), Other Arc or Resistance Welders
- Brazing & Soldering: Gas Torch Brazing
- Materials: Aluminum, Cast Iron, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
-
Supplier: Morrison Berkshire, Inc.
Description: Our fabrication shop is able to perform your weldment accurately and efficiently. Pressure vessels are one of our specialties. We currently hold ASME certification stamps for "U" and "R" for section VIII division I, plus export certification to PRC. All of our welders hold AWS D1.1 certification.
- Additional Services: Assembly Services, Design Assistance, Just-in-Time Delivery, Testing and Inspection, Low to Mid Volume Production, Prototype Services, Reverse Engineering, CAD / CAM Support, Machining, Pressure Vessel Fabrication, Piping Fabrication, Other
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Resistance - Spot, Stick (SMAW), Stud / Nut Welding, Submerged Arc, TIG (GTAW)
- Brazing & Soldering: Other Brazing / Soldering Unit
- Frictional / Other Fusion Welding: Other Welding Processes
-
Supplier: JIT Global Enterprises, Inc.
Description: Arc Welding (S.M.A.W.), Gas Metal Arc Welding (G.M.A.W.), Flux Cored Arc Welding (F.C.A.W.), Gas Tungsten Arc Welding (G.T.A.W.), Resistance Welding, as well as Gas Welding/Brazing, and Soldering.
- Additional Services: Assembly Services, Design Assistance, Just-in-Time Delivery, Low to Mid Volume Production, High Volume Production, Prototype Services, Reverse Engineering, CAD / CAM Support, Machining
- Arc / Resistance Welding: MIG (GMAW), Resistance - Spot, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
- Frictional / Other Fusion Welding: Oxyfuel / Oxyacetylene Welding
- Materials: Aluminum, Copper, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
-
Supplier: RS Components, Ltd.
Description: Ideal for jointing aluminium, tin-plated brass, nickel, copper or stainless steel but is not suitable for electrical joints. Soft solder with low melting point which enables it to be used in place of previously brazed/welded joints. 4 cores of Alu-Sol® flux Wire Diameter
- Diameter / Thickness: 0.0642 inch
- Form / Shape: Solid Wire
- Melting Range: 352 to 518 F
- Soldering Filler Alloys: Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
-
Supplier: Accumet
Description: range of materials and material combinations, including stainless steels, carbon steels, aluminum, titanium, various metal alloys, and plastics. Hence, laser welding has become a viable, and even preferred, alternative to adhesive bonding, brazing, soldering, and
- Additional Services: Assembly Services, Design Assistance, Low to Mid Volume Production, High Volume Production, Prototype Services, CAD / CAM Support, Machining
- Frictional / Other Fusion Welding: Laser Welding
- Materials: Aluminum, Steel - Stainless, Exotic Metals, Plastic, Other
- Regional Preference: North America, United States Only, Northeast US Only
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Handy Flo 100 is used for low temperature, general purpose brazing alloys. This series contains general purpose flux binder systems. Suitable for use with a variety of heat sources including torch induction, resistance and occasionally furnace. Brazing pastes made with these
- Fluxes & Cleaners: Brazing Flux
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: For applications where a dry low volatile flux is desired. The 6040 flux is active in fluxing refractory oxides.
- Fluxes & Cleaners: Brazing Flux
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Flux for general purpose and Carbide Brazing applications. Ideal for salt bath brazing. Dry flux is boron modified for extra protection. Dry version of Handy B1 Flux.
- Fluxes & Cleaners: Brazing Flux
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: For low temperature brazing, Sure Flo Flux is a creamy and smooth composition that provides excellent adhesion to parts. Its consistent blend will not spatter or run during a rapid heating cycle (like induction processes). Sure Flo Flux has excellent fluxing action and
- Approvals / Conformance: AWS, Other
- Fluxes & Cleaners: Brazing Flux
-
Supplier: Esprix Technologies
Description: Type: Automotive Flux - Brazing Water based paint flux used for coating aluminum components prior to CAB brazing.
- Fluxes & Cleaners: Brazing Flux
Find Suppliers by Category Top
Featured Products Top
-
atmosphere chambers and control • Stainless Steel • Copper and Brass • Carbon Steel • Aluminum • Carbides Stainless Steel Brazing Radyne's newest line of stainless brazing systems offer repeatable controlled atmosphere brazing for many fuel, liquid (read more)
Browse Brazing Equipment Datasheets for Inductotherm Group -
Passivation is a chemical cleaning process that is designed to remove free iron and other ferrous contaminants from the surface of stainless steel parts. By removing the contamination from machining, stamping, etc., you are helping restore the material to the original mill condition and (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc. -
tested and selected to optimize performance. Steel finned units are then furnace brazed, bonding the fins to the sheath to increase conductive efficiency. This allows higher wattage levels to be achieved in the same flow area and produces lower sheath temperatures prolonging heater life. For higher (read more)
Browse Tubular Heaters Datasheets for Tempco Electric Heater Corporation -
and pressure capability: Etched Screens and Machined and Drilled Screens. Etched Screens Photochemically etched from stainless steel bar stock that is formed and brazed to a base washer or insert locking end. Simple, Economical Construction (read more)
Browse Screens Datasheets for Lee Co. (The) -
deionized water. Stainless steel flanged heaters are used with mildly corrosive solutions as well as severe corrosive solutions. Food applications also use stainless steel for sanitary purposes. The sheath materials used in a flanged heater can be steel, stainless steel, copper as well as exotic (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Northeast. Stainless steel can be fabricated using techniques such as lathes, milling machines, welding torches, laser machining centers, stamping presses, centerless grinding, swaging, forming machines, electrical discharge machining, and more. For an overview of our fabrication services please see (read more)
Browse Tube Fabrication Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
direct current transmission, vacuum technology ). Using primarily aluminum oxide ceramics and various non-ferrous metals, such as OF Cu( oxygen-free copper ) or Nico(nickel-cobalt ), soft magnetic alloys, NiFe (nickel-iron ), or stainless steel ( 316L), as connecting agents. As a (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
while allowing planes to fly as fast and efficiently as possible. Titanium can tolerate corrosive elements that are no match for the other alloys. With the strength of steel at half its weight, it can also be used where strength (read more)
Browse Titanium and Titanium Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
derived from American Welding Society (AWS) specifications. 2015 ASME BPVC-IIA - SECTION II: MATERIALS - PART A - FERROUS MATERIAL SPECIFICATIONS provides steel, stainless steel and (read more)
Browse Datasheets for Accuris -
and oxidation attack in the combustor and turbine sections. Compatible with austenitic stainless steel and nickel- and cobalt-based superalloys, the diffusion SermaLoy J CF treatment can be tailored to each alloy and application. With a relatively low diffusion temperature, the post-coating heat (read more)
Browse Surface and Corrosion Protection Products Datasheets for Linde Advanced Material Technologies
Conduct Research Top
-
Brazing a carbide to a stainless steel shaft for a gripper [MEC]
A three-turn helical coil is used to braze the carbide to the stainless steel shaft. A silver solder washer is placed over the post on the shaft, the carbide is placed on the washer and flux is applied...
-
Brazing a carbide to a stainless steel shaft for a digger used in mining [PFS]
A three turn helical coil is used to braze the carbide to the shaft. The steel shaft is fluxed and the braze shim placed on top. The carbide tip is fluxed and placed on top of the shim, lining up the countersunk hole in the carbide. The hole is not fluxed because the flux outgases and causes
-
Brazing a carbide to a stainless steel shaft for a digger used in mining [IH]
A three turn helical coil is used to braze the carbide to the shaft. The steel shaft is fluxed and the braze shim placed on top. The carbide tip is fluxed and placed on top of the shim, lining up the countersunk hole in the carbide. The hole is not fluxed because the flux outgases and causes
More Information Top
-
Principles of Brazing
This approach is commonly used in the brazing of stainless steel flux out of the joint gap.
-
Ferrous metals
Polarizationmeasurementsrevealedthat the removal of corrosion resistant passive films on stainless steel by brazing flux during brazing was one of the causes of interfacial corrosion of stainless steel at brazed interface.
-
CR4 - Thread: Soldering Very Hard Stainless and very Small Parts
But: you need a specialised flux for brazing stainless steel else the oxide will spoil everything.
-
Boron Minerals and Chemicals
In the field of metallurgy, it is used in the preparation of special welding, soldering and brazing fluxes for stainless steel or various non-ferrous metals, where alkali borates cannot be used.
-
WELDING
ABSTRACTS
Examples presented are of martensitic stainless steel brazed using FH10 flux and fillers AG301 (Ag, 15%Cu, 16%Zn, 19%Cd), AG351 (Ag, 15.5%Cu, 15.5%Zn, 16%Cd, 3%Ni) or Ag, 26%Cu, 2%Mn, 2%Ni, 6%In that were exposed to oxygenated moisture.
-
Flux modification for AC-TIG braze welding of aluminium to stainless steel
A paste consisting of eutectic Al–12Si filler alloy powder mixed with the Nocolok flux and an inert binder was used during furnace brazing process between aluminium and stainless steel .9 The Nocolock brazing flux was applied in laser brazing by Kazuyoshi Saida .
-
Laser brazing of alloy 600 with precious filler metals
A brazing flux for silver brazing of stainless steels (F10SU), the main components of which are KF, KHF2, H3BO3, Na2B4O7.10H2O and KBI, was applied in the present laser brazing.
-
Joining Processes: An Introduction
Higher melting point fluxes are used for the higher temperature brazing alloys and stainless steels are usually fluxed with an orthophosphate-based flux.