-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers
- Applications: General Purpose, Industrial, Water
- Assembly / Element: Strainer Element
- Materials of Construction: Steel - Carbon / Alloy, Steel - Stainless
- Media: Liquid, Gas, Steam, Other
-
Supplier: Mueller Steam Specialty
Description: These strainers are used exclusively to prevent clogging in fire service systems. Such systems can include automatic water sprinklers and various spray systems.
- Applications: Industrial, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Cast Iron, Steel - Stainless, Other
- Media: Liquid
-
Supplier: Mueller Steam Specialty
Description: Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
- Applications: General Purpose, Chemical, Coolant, Industrial, Oil / Fuel, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless, Other
- Media: Liquid, Steam
-
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.
- Applications: General Purpose, Industrial, Water
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Bronze, Steel - Stainless, Other
-
Supplier: Lee Co. (The)
Description: Lee Boss Mount Strainers offer coarse level filtration in a compact, low profile design. Manufactured from 304L stainless steel, the boss mount strainers feature a robust design with a single piece screen element that can withstand differential pressures up to 500 psid
- Applications: Other
- Assembly / Element: Strainer Element
- Materials of Construction: Steel - Stainless
- Media: Liquid
-
Supplier: Flomatic Valves
Description: 6SS Strainer - All 303 stainless steel body with threaded female connection. Stainless steel strainer with stainless steel or plastic caps. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Pipe Connection: Threaded
- Pipe Size: 1 to 1.25 inch
-
Supplier: Eaton
Description: disposal. Eaton heavy-duty Model 85 Y Strainers are furnished with high quality stainless steel screens that are carefully fabricated to fit the strainer body perfectly. This, coupled with the precision machined screen seat on the body of the strainer, protects
- Applications: General Purpose, Industrial
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Media: Liquid
-
Supplier: Suttner America Company
Description: Inlet filter replaces the garden hose small filter screen and prevents debris from entering the pump.
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid
-
Supplier: Pentair Engineered Solutions
Description: Key Features 304 stainless steel screen helps protect pump and system from abrasive damageInlet and outlet connections are 125# ANSI standard or NPT threadFlanged: 175 PSI maximum pressure (150°F or 65°C)Threaded: 400 PSI maximum pressure (150°F or 65°C)Available in sizes from 1/2" NPT
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Cast Iron, Steel - Stainless
- Media: Liquid
-
Supplier: Armstrong International
Description: than with hard-to-break tapered pipe threads. Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer
- Applications: General Purpose, High Temperature, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid, Steam
-
Supplier: PT
Description: Stainless steel screen, 30 STSC, 12-80 mesh
- Applications: General Purpose, Industrial
- Assembly / Element: Strainer Element
- Materials of Construction: Steel - Stainless
- Media: Liquid
-
Supplier: ISC Sales, Inc.
Description: straining solution. Please contact an account manager for permanent solutions. Features: • ANSI Classes 150, 300, and 600 • Perforations from 1/32" to 1/2" diameter • Mesh Liners of 20, 40, 60, 80, and 100 (best with basket type strainers) • Stainless steel or Monel construction
- Applications: General Purpose, Other
- Assembly / Element: Strainer Element
- Materials of Construction: Monel®, Steel - Stainless
- Media: Liquid
-
Supplier: JORC Industrial LLC
Description: Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded end
- Applications: General Purpose, Oil / Fuel, Water
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Steel - Stainless, Other
-
Supplier: Alar Engineering Corp.
Description: Clam shell design, sprayheader for easy cleaning, 1.5 HP electric motor
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: RSW Series Reducing Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Applications: General Purpose, Chemical, Industrial, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Composite / FRP, Steel - Stainless, PVC
- Media: Liquid
-
Supplier: Rosedale Products, Inc.
Description: Available in carbon steel, 304 stainless steel, or 316 stainless steel
- Applications: General Purpose, Chemical, Food Processing, Industrial, High Viscosity, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Carbon / Alloy, Steel - Stainless
- Media: Liquid
-
Supplier: Xylem Applied Water Systems
Description: 1720/1740/1750 Inlet Strainers 01720 Series Inlet Strainer Low profile design for space saving installation Very strong reinforced plastic base with clear cover Wide variety of port configurations available 20 or 40 mesh stainless steel screen 20 mesh Polypropylene screen
- Applications: Food Processing
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless, Polypropylene (PP, PPL)
- Media: Liquid
-
Supplier: SSI Fabricated
Description: Oversized Outlet Pressures to 740 PSIG (51 BARG) Temperature to 800°F (427°C) Strainer, flow straightener, elbow and pipe reducer for pump applications Standard and custom engineered designs Integral straightening vanes reduce turbulence to
- Applications: General Purpose, Chemical, Industrial, Oil / Fuel, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Carbon / Alloy, Steel - Stainless, Other
- Media: Liquid
-
Supplier: KITZ Corporation of America
Description: Strainers separate and remove the solids suspended in fluids, protecting equipment from their harmful effects. Each strainer incorporates a screen to filter suspended solids and is designed so that collected solids can be disposed of and the filter cleaned without having to be removed
- Applications: General Purpose, Industrial, Oil / Fuel, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Bronze, Cast Iron, Steel - Stainless, Other
- Media: Liquid, Gas, Steam
-
Supplier: Victaulic Co. of America
Description: GROOVED END CONNECTION NITRILE GASKET SEAL MATERIAL 6.5 INCH END TO END DISTANCE WATER MEDIA HANDLED 304 STAINLESS STEEL MESH/SCREEN MATERIAL 12 MESH MESH/SCREEN SIZE VIC-STRAINER[R] BRAND APPROXIMATE WEIGHT 8 LB WARRANTY 1 YEAR NOMINAL SIZE - DECIMAL - UOM IN 730 MODEL
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Pipe Connection: Other
- Pressure Rating: 300 psi
-
Supplier: Curtiss-Wright, Valve Group
Description: Strainer basket type with extremely huge filtrating area and low pressure drop. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance.
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Carbon / Alloy, Steel - Stainless, Hastelloy®
- Media: Liquid
- Pipe Connection: Welded, Flanged, Threaded, Other
-
Supplier: KSB AG
Description: Flanged end strainer with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications Hot water heating systems, high-temperature hot water heating systems, heat transfer systems. General steam applications in building services and industry. Other
- Applications: General Purpose, Industrial, High Temperature, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless, Other
- Media: Liquid, Steam
-
Supplier: Hayward Flow Control
Description: , CPVC, GFPP and Eastar Ergonomic Hand-Removable Cover In-Line or Loop Connections External Cover Threads Integral Flat Mounting Bases NSF / ANSI 61 Listed Options Stainless Steel, Monel®, Hastelloy®, and
- Applications: General Purpose, Chemical, Food Processing, Laboratory, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Stainless, Titanium, Hastelloy®, PVC, Polypropylene (PP, PPL), Other
- Media: Liquid
-
Supplier: FEBCO
Description: Series LF650A "Y" Strainers are installed in water piping systems to protect expensive equipment (such as backflow preventers) from damage or failure that can be caused by foreign material in the pipeline. The series LF650A features Lead Free* construction to comply with Lead Free*
- Applications: Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless, Other
- Media: Liquid
-
Supplier: Danfoss A/S
Description: Strainer type FA with interchangeable filter insert is used in lines carrying fluorinated refrigerants, ammonia, water, brine, oil, and gas.
- Applications: Refrigerant
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid, Gas, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Tape: DN80 DN100 DN200 Plate: 0.5, 0.8, 1, 1.5 and 2.0mm Hole: 2, 3 and 5mm Material: stainless steel plate Mesh: 20, 30, 40, 50, 60, 80, 100, 120, 150, 200, 180 and 130 mesh Wire diameter: 0.10, 0.12, 0.14, 0.15, 0.20 and 0.30mm
- Applications: General Purpose, Chemical, Industrial, Water
- Assembly / Element: Strainer Element
- Materials of Construction: Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Process Technology
Description: Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES “Y” style cast bronze body with 20-mesh stainless steel screen. SPECIFICATIONS
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Bronze, Steel - Stainless
- Media: Liquid, Steam
-
Supplier: KADANT
Description: allows for a screen change out on the fly. Save Labor on Screen Replacement Replacing a gravity strainer screen can take 2-3 people anywhere from 2-6 hours or more. This can save 4-16 man-hours of labor. Eliminate Gasket Under Sieve Assembly The gasket is impossible to
- Applications: General Purpose, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless, Other
- Media: Liquid
-
Supplier: Acme Engineering Products
Description: available with connections from 1? up to 48? in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. ?All internal components, including the wedge wire screen, are constructed of SS316L or other alloys for durability and longevity. Special
- Applications: Chemical, Coolant, Water
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless, Other
-
Supplier: Kuriyama of America, Inc.
Description: 2" Bottom Hole Strainer
- Materials of Construction: Steel - Stainless, Other
- Pipe Connection: Threaded
- Strainer Type: In-line Strainers
-
Supplier: Johnson Pump, An SPX Brand
Description: For applications where the requirement is for continuous flow with minimum loss of pressure, the TopFilter TFOW provides quality of design and performance. The filter is of cast construction and incorporates two chambers each containing a high quality stainless steel basket. Flow is
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Features: Integral Filter
- Materials of Construction: Bronze, Steel - Stainless, Other
-
Supplier: Watson McDaniel Company
Description: The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid, Steam
-
Supplier: Newark Wire Cloth Company
Description: 150 psi units designed for full line pressure differential. 300 and 600 psi units designed for 300 psi differential. May be designed to withstand collapse pressure with cone upstream. Filtration area is greater than 400% of pipe area. Larger areas available. Available in mild steel, 304 SS,
- Applications: General Purpose
- Assembly / Element: Strainer Element
- Materials of Construction: Bronze, Monel®, Nickel Alloy, Steel - Carbon / Alloy, Steel - Stainless, Other
- Pipe Size: 1 to 24 inch
-
Supplier: DME Company
Description: Y-strainers are constructed of heavy duty bronze. They have a 20 mesh 304 stainless steel screen in sizes "-2" and a 1/16" perforated strainer in 2" and 3". The bronze retainer cap is gasketed and tapped for a closure plug (closure plug furnished). Install
- Applications: Industrial, Water, Other
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Bronze, Steel - Stainless
-
Supplier: Watts
Description: Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to be
- Applications: General Purpose, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Cast Iron, Steel - Stainless
- Media: Liquid, Steam
Find Suppliers by Category Top
Featured Products Top
-
advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire (read more)
Browse Strainers Datasheets for Acme Engineering Products -
All 316 stainless steel body, foot valve with a globe style body design for use with class 150 flanges. Features an EPDM seal and a 316 stainless steel strainer. (read more)
Browse Water Valves Datasheets for Flomatic Valves -
Fusion bonded epoxy coated ductile iron, foot valve with a globe style body design for use with class 150 flanges. Unleaded bronze trim with an EPDM seal and 316 stainless steel strainer for 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (ST Models). Available on other sizes optional. See note below. (read more)
Browse Water Valves Datasheets for Flomatic Valves -
endcaps can be ordered in stainless steel (SH) or polyamide (PH). The enclosure offers a greater availability and a long service life for safety light curtains and grids, all in a compact 50 mm diameter design. This hygienic and robust enclosure is available for SLC440COM and SLC440 safety light curtains and grids, in protection heights up to 1770 mm. (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
/AWWA C508 standards and is constructed in a corrosion resistant fusion bonded epoxy coated ductile iron body featuring a 316 stainless steel strainer and class ANSI 150 flange connections. Its screen open flow area is over 3 times the open area of the nominal area pipe size while the one-piece molded (read more)
Browse Check Valves Datasheets for Flomatic Valves -
VALUE-ADDING BENEFITS FROM VOONER FLOGARD CAST STAINLESS STEEL CONE AND ROTOR MINIMIZE VANESLIP Vooner FloGard’s Stainless Steel Difference For Better Airflow (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
An improved process for continuous production of chhana.
Manufactured from stainless steel , it consists of a balance tank from which the standardized milk is pumped to a tubular heat exchanger where it is heated … coil until coagulation is complete, and finally directed to a mechanical strainer where it is drained…
-
The effect of concentration of chymosin on the yield and sensory properties of camel cheese and on its microbiological quality
The curd was then placed with a stainless steel spoon into perforated plastic contain- ers previously coated with a clean strainer and left to drain at ambient temperature for up to 8 h. .... the yield was determined as the weight (in grams) of fresh cheese per 100 mL of milk .
-
WORK STUDY IN AGRICULTURE
Milk was brought in churns from each of the three cowsheds by a woman and tipped into a 35- gallon stainless steel tank. .... On the top of this tank was fitted a 2-gallon strainer .
-
A STUDY OF THE CIRCULATION CLEANING OF FARM MILKING EQUIPMENT
Methods of milk cooling included in-churn coolers (both sparge ring and conventional), vacuum strainer coil coolers, and open surface coolers, all with either mains or chilled water. .... Pipelines were of plastic or stainless steel or both.
-
Turkish kefir and kefir grains: microbial enumeration and electron microscobic observation †
Grains were transferred twice a week into pasteurized whole milk (3.25% butterfat) in sterile 1-L .... Autoclaved stainless - steel strainers were used to sieve the kefir to recover the kefir grains after fermentation was completed.
-
States > South Carolina > State > Regulations > Chapter 61 - Department of Health and Environmental Control > 34.1 - Pasteurized Milk and Milk Products
(11) Sifters for dry milk products are so constructed as to utilize single-service or multi-service strainer media conforming with:. .... (b) Woven stainless steel wire conforming to (2)(a) above; or .
-
States > South Carolina > State > Proposed Regulations > 2014 Documents > October 24‚ 2014 > R. 61-34.1 - Pasteurized Milk and Milk Products
(11) Sifters for dry milk products are so constructed as to utilize single-service or multiservice strainer media conforming with:. .... (b) Woven stainless steel wire conforming to (2)(a) above; or .
-
States > Virginia > State > Register > 2015 > 10/05/2015
. practicable, are constructed of stainless steel or other equally noncorrosive metal; n. .... requirements contained in 3-A Sanitary Standards for NonCoil Type Batch Pasteurizers for Milk and Milk Products … to entering the milk or dairy product, shall be conducted through a steam strainer and a steam…
-
Handbook of Food Factory Design
…other ingredients, 309 packaging materials, 309–310 raw materials, 308–310 Storage requirements, warehousing, 167–168 Strainers in pipelines, steam … suitability of existing sites Suitability of existing facilities amenities, 287 structural considerations, 287 utilities and services, 287 SuperPro Designer, milk -processing plant cost analysis … 329 membrane, 330 structural steel , 330 widespan buildings, 329 … in hygiene design, 82 stainless steel, 82, 84–86 Surface…
-
States > New York > State > Regulations > Title 1 - Department of Agriculture and Markets > Chapter I - Milk Control > Subchapter A - Dairy Products (Article 4...
…the production of certain products, such as buttermilk, whey, dry whey and dry milk products, woven material .... (i) Sifters for dry products shall be constructed so as to utilize single-service or multiservice strainer media conforming with paragraph (b)(4) of this section if plastic material, or paragraph (b)(1) if woven stainless steel wire, or be constructed of…