-
Supplier: PENCOM
Description: Custom sizes and other finishes available
- Finish: Zinc Plated, Other
- Inch Size: 1/2"
- Material: Steel, Stainless Steel
- Thread Direction: Right Hand Thread
-
Supplier: PENCOM
Description: Thin pattern, custom sizes and other finishes available
- Finish: Zinc Plated, Other
- Inch Size: #10
- Material: Steel, Stainless Steel
- Thread Direction: Right Hand Thread
-
Description: #8-32 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts
-
-
Description: #10-32 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts
-
Description: #6-32 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts
-
Description: #2-56 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: - Mechanical and Material Requirements for Steel Nuts ASME B18.16.6 - NYLON INSERT LOCKNUTS (INCH SERIES) NUTS - MOST COMMON METRIC STANDARD SPECIFICATIONS DIN 934 - Hexagon Nuts ASTM A194M - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High
- Material: Nylon, Plastic, Steel, Stainless Steel, Other Metal
- Metric Size: M4, M5, M6, M8, M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M42, M48
- Standards: ASME / ANSI, SAE, Other
- Type: Nylon Insert Nut
-
Supplier: National Bolt & Nut Corporation
Description: N.M. SERIES NYLON INSERT LOCK NUTS Available in machine screw sizes Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an
- Finish: Zinc Plated
- Inch Size: #6, #8, #10, #12
- Material: Steel
- Type: Nylon Insert Nut, Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: - Mechanical and Material Requirements for Steel Nuts ASME B18.16.6 - NYLON INSERT LOCKNUTS (INCH SERIES) NUTS - MOST COMMON METRIC STANDARD SPECIFICATIONS DIN 934 - Hexagon Nuts ASTM A194M - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High
- Inch Size: 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3"
- Material: Nylon, Plastic, Steel, Stainless Steel, Other Metal
- Standards: ASME / ANSI, SAE, Other
- Type: Nylon Insert Nut
-
Supplier: National Bolt & Nut Corporation
Description: N.E. SERIES NYLON INSERT LOCK NUTS Regular Style Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request
- Finish: Zinc Plated, Zinc Chromate (Yellow)
- Inch Size: 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2"
- Material: Steel
- Type: Nylon Insert Nut
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: All metal reusable slotted self-locking hexagon nut, with nylon insert.
- Finish: Anti-Galling Coating, Other
- Material: Stainless Steel
- Metric Size: M10
- Standards: ISO
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Self-locking nut with nylon insert.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Plated, Zinc Chromate (Yellow), Other
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Steel, Hardened Steel, Stainless Steel, Titanium
- Metric Size: Other
- Standards: ISO
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Self-locking nut with nylon insert.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Plated, Zinc Chromate (Yellow), Other
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Steel, Hardened Steel, Stainless Steel, Titanium
- Metric Size: Other
- Standards: ISO
-
Supplier: National Bolt & Nut Corporation
Description: N.T.U. SERIES NYLON INSERT LOCK NUTS Heavy hex thin (Jam) style Heat treated to Grade C (8) strength level Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available
- Finish: Phosphate, Zinc Plated
- Inch Size: 1", 1 1/4", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3"
- Material: Steel
- Type: Nylon Insert Nut, Jam Nut, Other
-
Supplier: National Bolt & Nut Corporation
Description: N.T.E. SERIES NYLON INSERT LOCK NUTS Thin (Jam) Style Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request
- Finish: Zinc Plated
- Inch Size: 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2"
- Material: Steel
- Type: Nylon Insert Nut, Jam Nut, Other
-
Supplier: NBS Corp.
Description: Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI
- Finish: Zinc Plated
- Inch Size: #10
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI
- Finish: Zinc Plated
- Inch Size: #6
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI
- Finish: Zinc Plated
- Inch Size: #10
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI
- Finish: Zinc Plated
- Inch Size: #6
- Material: Steel
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: The HCE line of locknuts provide a reusable one-piece locknut able to withstand high temperatures where a nylon insert would fail.
- Finish: Anti-Galling Coating, Galvanized, Phosphate, Nickel Plated, Zinc Plated, Zinc Chromate (Yellow), Other
- Inch Size: 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/4", 1 1/2", 1 3/4", 2", 2 1/2", Other
- Material: Exotic Metals, Steel, Hardened Steel, Stainless Steel, Titanium, Other Metal
- Metric Size: M6, M8, M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, Other
-
Supplier: ASME Standards and Certification
Description: This Standard covers the complete general, dimensional, mechanical, and performance requirements (proof load, prevailing torque, and torque-tension) for carbon steel, inch series nylon insert locknuts of grades N2, N5, and N8 in styles NE (1/4 in. – 1-1/2 in.), NTE (1/4 in. – 1
-
Supplier: ASME
Description: This Standard covers the complete general, dimensional, mechanical, and performance requirements (proof load, prevailing torque, and torque-tension) for carbon steel, inch series nylon insert locknuts of grades N2, N5, and N8 in styles NE (1/4 in. – 1-1/2 in.), NTE (1/4 in. – 1
-
Supplier: RS Components, Ltd.
Description: Self-locking nuts with glass-filled nylon inserts. These are designed to remain secure despite conditions of severe vibration. Self locking nuts, metric thread. To DIN985. A4 grade 18/8 stainless steel (Type 316 S16) Type = Nylon Insert Thread Size = M10 Material = Stainless
- Material: Stainless Steel
- Metric Size: M10
- Type: Other
-
Supplier: RS Components, Ltd.
Description: Self-locking nuts with glass-filled nylon inserts. These are designed to remain secure despite conditions of severe vibration. To DIN985. A2 grade 18//8 stainless steel (Type 304 S15) Type = Nylon Insert Thread Size = M12 Material = Stainless Steel Stainless Steel
- Material: Stainless Steel
- Metric Size: M12
- Type: Locknut
-
Supplier: Remke Industries
Description: plugs are permeable to gases and vapors but impermeable to liquids and dust. Accessories including O-Rings, Locknuts and Blind Stop Plugs.
- Material: Steel - Stainless
- Plug / Insert Shape or Application: Round
- Threaded: Yes
- Vented: Yes
-
Supplier: RS Components, Ltd.
Description: SSU M fixed externally threaded conduit fitting. Two part, comprising shell and body with external thread. This fitting can be inserted into a knockout and secured with a locknut. Stainless steel 316 Fitting Type = Fixed External Thread Fitting Nominal Size = 12mm Material = 316
- Conduit Size: 0.4724 inch
- Material: Stainless Steel
- Type: Other
-
Supplier: RS Components, Ltd.
Description: Handles weights from 0·6kg to 30kg. Rear mounted adjuster screw. Includes locknut and button. Steel body with non-electrolyzed nickel plate finish . Hardened stainless steel piston rod. Hardened steel rod end button with elastomeric insert for noise suppression.
- Energy per Cycle: 13.27 In-lbs
- Maximum Force (P1): 0.6744 to 1.35 lbs
- Mounting: Threaded
- Operating Temperature: 32 to 151 F
-
Supplier: APM Hexseal Corp.
Description: suit your application needs. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibration is an issue. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelnuts® Nut Material: Low Carbon Steel
- Features: Vibration Dampening
- Finish: Zinc Chromate (Yellow)
- Material: Steel, Other Metal
- Type: Other
-
Supplier: Reid Supply
Description: including brass, stainless steel and nylon to name a few. . These Case Hardened Steel 5/16-18 Lock & Flange Nuts are .428 in high and are .563 in across flats Manufacturer Part Number: 42002
- Inch Size: 5/16"
- Material: Steel, Other Metal
-
Supplier: Jergens, Inc.
Description: Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel Finish: Black Oxide
- Finish: Black Oxide, Other
- Inch Size: Other
- Material: Steel, Other Metal
- Type: Jam Nut
-
Supplier: Nord-Lock, Inc.
Description: wheels safe and secure for more productive and efficient operations. The Nord-Lock wheel nut is designed for flat-faced steel rims. The Nord-Lock wheel nut is based on the same principle as the Nord-Lock washers. Each nut incorporates a pair of captivated washers with cam faces on one side
- Finish: Other
- Inch Size: 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Steel
- Metric Size: M20, M24, M27, M30, M33, M36, M42, M48, M56, M64, Other
-
Supplier: CORE Manufacturing
Description: Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel
- Inch Size: Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other Metal
- Metric Size: Other
- Thread Direction: Right Hand Thread, Left Hand Thread
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality heavy-hex jam nut. Available in steel or stainless steel.
- Inch Size: #8, #10, 1/4", 5/16", 3/8", 1/2", 5/8", 3/4", 1"
- Material: Steel, Stainless Steel
- Metric Size: M4, M5, M6, M8, M10, M12, M16, M20, M24
- Thread Direction: Right Hand Thread
-
Supplier: bisco industries
Description: Thread Size: 0.112-40 (#4-40), Type: , Material: STEEL, Mounting Hole: 0.166 +0.003 -0.000, Metric or Unified: Unified, Thickness (in): 0.04
- Material: Steel
-
Supplier: Lapp Tannehill
Description: : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : NPT THREAD SIZE : 1/2 COLOR : Metallic LOCKNUT MATERIAL : Stamped steel NUT THICKNESS (IN) : 0.157 NUT THICKNESS (MM) : 8 WRENCHING FLATS (IN) : 1.102 STANDARDS/APPROVALS : CE Approved TEMPERATURE
- Inch Size: Other
- Material: Steel, Other Metal
- Standards: Other
Find Suppliers by Category Top
Featured Products Top
-
Nylon Insert Lock Nuts Custom Bolts and Fasteners Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These (read more)
Browse Locknuts Datasheets for National Bolt & Nut Corporation -
Stud mount rollers are permanently bonded to a steel insert with the bearings held in place with snap rings. They are available in neoprene, nitrile and urethane materials and come assembled with a socket head cap (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/93820/900637122-MIT.pdf?sequence=2
The 18-8 Stainless Steel Nylon- Insert Hex Locknuts (2-56 Thread Size, 1/4" Width, 9/64" Height, McMaster-Carr@ Part No. 9183 1A002) and Low Profile 18-8 Stainless Steel Shoulder Screws (Slot Drive, 3/32" Diameter X 3/16" LG Shoulder, 2-56 …