-
Supplier: Utility Parts Central, Inc.
Description: in evenly paying out wire or cable. LD Payout Reel can be mounted on your truck using very limited space and is made of both high-strength steel and heat-treated aluminum. Max Paddle ID21" Min. Paddle ID14" Paddle Width12" Unit Width20" Unit Height39" Unit Weight46 Lbs.
- Type: Cable Reel
-
Supplier: Hykon Manufacturing Company, Inc.
Description: Handy-to-carry Single Unit Reel. Takes up very little space but supports the heaviest roll of wire. Handles unwieldy metallic cable with amazing facility. Romex and similar cables come off the Reel without a twist...ready to be installed flat for a superneat job.
- Material of Construction: Steel
-
Supplier: Hykon Manufacturing Company, Inc.
Description: A quick, easy way to mount bulky, heavy cable reels. No tugging or rolling. Just a simple lift on the handles and the reel is set up ready to pulling cable. The REELIFT will not tip when cable is being pulled. NO UPSET, NO BINDING. The great leverage developed
- Material of Construction: Steel
-
-
Supplier: Hykon Manufacturing Company, Inc.
Description: A quick, easy way to mount bulky, heavy cable reels. No tugging or rolling. Just a simple lift on the handles and the reel is set up ready to pulling cable. The REELIFT will not tip when cable is being pulled. NO UPSET, NO BINDING. The great leverage developed
- Material of Construction: Steel
-
Supplier: HAVE, Inc.
Description: use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange portfor snake ends R300CN - Connector Mounting: Parallel wired M&:F XLR on Hub &:
- Type: Cable Reel
-
Supplier: Hykon Manufacturing Company, Inc.
Description: Handy-to-carry Single Unit Reel takes up very little space, but supports the heaviest roll of wire. Handles unwieldy metallic cable with amazing facility. Romex and similar cables come off the Reel without a twist...ready to be installed flat for a superneat job.
- Material of Construction: Steel
-
Supplier: Hannay Reels
Description: For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to
- Core Diameter: 6 inch
- Flange Diameter: 16.5 inch
- Hose / Cable Length: 300 to 1100 ft
- Hose / Cable Outside Diameter: 0.3900 to 0.6900 inch
-
Supplier: Hannay Reels
Description: For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with pneumatic tires. 4-1/2" x 9" (114 mm x 229 mm) drum opening to
- Core Diameter: 8 inch
- Flange Diameter: 22.75 inch
- Hose / Cable Length: 550 to 1800 ft
- Hose / Cable Outside Diameter: 0.3900 to 0.6900 inch
-
Supplier: Hannay Reels
Description: To handle single 1/2" through 1" O.D. Hose / Rope / Cable / Wire 4-1/2" x 9" (114mm x 229mm) opening in drum to initiate winding. Designed for storage of long lengths of hose, cable, rope, wire, or other materials. Choose disc rewind or removable direct
- Core Diameter: 10.5 inch
- Flange Diameter: 24.75 inch
- Hose / Cable Length: 90 to 1000 ft
- Hose / Cable Outside Diameter: 0.5000 to 1.5 inch
-
Supplier: Hannay Reels
Description: For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to
- Core Diameter: 6 inch
- Flange Diameter: 16.5 inch
- Hose / Cable Length: 75 to 1000 ft
- Hose / Cable Outside Diameter: 0.2500 to 1 inch
-
Supplier: Accuris
Description: CONSTRUCTION OF STEEL FLUTED REELS FOR WIRES AND CABLES
-
Supplier: Loos & Co., Inc.
Description: Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
- Application: Marine, Mining, Oil and Gas Wells, Transit / Recreation, Aircraft Cable, Automotive / Vehicular, Crane / Hoist / Lift, Elevator, Forestry
- Breaking Strength: 31500 lbs
- Core Type: SWC
- Diameter: 0.6250 inch
-
Supplier: Southwire Company, LLC
Description: DEG C TEMPERATURE RATING 1555 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN INSULATION MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL DURACLAD[R] BRAND BONDING WIRE SIZE 16 AWG SOLID (ALUMINUM)
- Cable Conductor: Copper and Copper Alloys
- Cable Length: 500 ft
- North American (AWG): 2 AWG
- Number of Conductors: 4 #
-
Supplier: Southwire Company, LLC
Description: XLPE INSULATION MATERIAL 600 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 58 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
- Approvals: UL Listing Mark
- International (mm2): 304 mm²
- Nominal Outer Diameter: 0.9730 inch
- Rated Voltage: 600 volts
-
Supplier: Southwire Company, LLC
Description: XLPE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING BLACK INSULATION COLOR ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
- Approvals: UL Listing Mark
- Nominal Outer Diameter: 0.3580 inch
- North American (AWG): 2 AWG
- Rated Voltage: 600 volts
-
Supplier: Southwire Company, LLC
Description: XLPE INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS STRANDING BLACK INSULATION COLOR ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
- AWG 2/0, 3/0, 4/0 or Larger: Yes
- Approvals: UL Listing Mark
- Nominal Outer Diameter: 0.5330 inch
- Rated Voltage: 600 volts
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 AWG (Solid) Copper Covered Steel Wire (CCS) Insullation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum
- Cable Insulation: Polyethylene (PE)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Foil Braid
- North American (AWG): 18 AWG
-
Supplier: TelephoneStuff.com
Description: Outdoor dual RG-6/GND 2200 MHz burial coaxial cable with 18 AWG solid CCS conductor and 17 AWG CCS ground wire. Available on reels in quantities of 1,000'. Features: - Satellite cable - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam polyethylene/
- Product Category: Bulk Cable
-
Supplier: Greenlee Textron, Inc.
Description: 25 FT TAPE LENGTH CRANK HANDLE CASE TYPE STEEL TAPE MATERIAL 1/4 INCH W X 0.03 INCH THK TAPE SIZE MAGNUMPRO[TM] BRAND
- Tool Type: Pulling Grip
-
Supplier: L-com, Inc.
Description: The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications.
- Product Category: Cable Assembly
- Standards: IEC
-
Supplier: HAVE, Inc.
Description: Canare L-4E6AT Star Quad Mic &: Audio Line Cable is a 20 AWG Star Quad specifically designed for point-to-point wiring in fixed installations. Features include 100% Aluminum Foil Shield with Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar«: 29 filler
-
Supplier: Tesmec USA, Inc.
Description: Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020 - Detachable reels: BOC040 - BOC050 Tesmec anti-twisting galvanized steel ropes
- Application: Mining, Oil and Gas Wells
- Breaking Strength: 4833 to 35968 lbs
- Diameter: 0.2362 to 0.6299 inch
- Wire Material: Steel
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: housing material is Aluminum alloy and Stainless Steel, all of these make the Profi Bus Slip Ring working stably as well as the protect grade can meet to IP66. CENO's Profi Bus Slip Ring ECN000-04P2-04S-IP66 is used on electrical cable reel, or marine machinery, winding
- Maximum Current: 10 amps
- Maximum Voltage: 300 to 1500 volts
- Operating Speed: 0.0 to 300 rpm
- Operating Temperature: -4 to 140 F
-
Supplier: RS Components, Ltd.
Description: RG 6 ideal for use within the communication and signal control systems. Sold in 100m and 250m reels. Aluminium wire braiding. Gas injected foam PE insulation. PVC jacket Coaxial Type = RG6 Outer Diameter = 6.6mm Characteristic Impedance = 75 Ohms Reel Length = 100m Sheath
- Cable Conductor: Copper Clad Steel, Other
- Cable Jacket: Other
- Impedance: 75 ohms
-
Supplier: RS Components, Ltd.
Description: Number of Cores = 4 Cross Sectional Area = 6 mm² Current Rating = 53 (Non-Metallic Surface) A, 56 (Cable Bridge) A Reel Length = 100m Sheath Material = Polyvinyl Chloride PVC Voltage Rating = 1 kV Outer Diameter = 18.3mm Armour Construction = Galvanised Steel Wire
- International (mm2): 6 mm²
-
Supplier: Bartell Machinery Systems, LLC
Description: 300mm2 Aluminum Conductors Steel Reinforced (ACSR) using a single steel wire core All Aluminum and Aluminum alloy Conductors (AAC & AAAC) Cabling of insulated conductors
-
Supplier: TE Connectivity
Description: Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material
- Features: RoHS
- International (mm2): 0.8200 to 2.08 mm2
- Material: Other
- North American (AWG): 14 to 18 AWG
-
Supplier: TE Connectivity
Description: Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location
- Connector Type: Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002538-38720-6310 Packaging: Tape & Reel Pitch: 9.52 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Steel
- Current Rating: 15 amps
- Voltage Rating: 300 volts
-
Supplier: Fiberscope.net by MEDIT
Description: spring coil with an extra protective sheath to protect the wires that run through it, which connects to the integrated camera head, allowing this unit to easily navigate corners. The reel is robust and features a trouble-free 6 pole slip ring. The GECKO 3000S can be used to inspect
- Features: Integral Video Capability
- Field of View: 87 degrees
- Tube or Sheath Diameter: 25.4 mm
- Viewing Angle: Direct (0°)
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism
- Cable Length: 75 ft
- Live Connection: Yes
- Material of Construction: Steel
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Cable Length: 1000 ft
- Live Connection: Yes
- Material of Construction: Plastic
- Portable: Yes
-
Supplier: Conductix-Wampfler
Description: shops, schools, and laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the
- Cable Length: 50 ft
- Live Connection: Yes
- Rewind: Spring
- Type: Reel & Cable Assembly
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Cable Length: 4 ft
- Rewind: Spring
- Type: Reel & Cable Assembly
Find Suppliers by Category Top
Featured Products Top
-
The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series (read more)
Browse Reels Datasheets for Hannay Reels -
Hannay Reels C1150 series portable storage reel on wheels is ideal for hose, cable, rope or wire storage. This series can hold up to 900 feet of hose or cable depending on OD. Features: Direct crank rewind and cam-lock drag brake (read more)
Browse Reels Datasheets for Hannay Reels -
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and (read more)
Browse Cable Reels Datasheets for Hannay Reels -
, steel, or silver-plated copper to increase or decrease. The aspect ratio between thickness and width of the wire can influence prices an RF Cable buyer will experience. Another reason is that different alloys have different costs associated with them. Specialty cladded wires (read more)
Browse Metal Wire Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
chemical plants. The reels bond to aircrafts, fuel trucks and other equipment to provide smooth operation with minimal cable pull. The standard reel is finished in oven-cured enamel, but stainless steel options are also available along with additional attachments (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
have the capability to draw to 52 AWG wire (high strength copper alloy is drawn to 56 AWG), and any size in between. We also have the ability to draw other types of conductor material as well, such as stainless steel and titanium. In addition to our drawing capabilities, we perform much of (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
Wire Electrical Discharge Machining (EDM) Services Now Available From CDM CDM Electronics, a full-line authorized interconnect distributor and value (read more)
Browse Datasheets for CDM Electronics, Inc. -
materials are added to the extruder and have successfully been melted onto the wire, the coated wire then passes through another cooling system and is coiled on reels to complete production. THE CHALLENGE (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
These trucks demonstrate their versatility in many special applications, wherein the platform is modified to accept customized unit loads such as steel coils, wire and cable reels , bolts of yarn, and so on.
-
The behavior of parallel air jets
On that upper holds end see a Seheibe n with scale, that by means of a allows dfinnen of steel wire o that connects two pulleys together the rotation of the probe about ungefS.hr 360 ~.