Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Delta Electronics (Americas)
Description: efficiency. The Sensorless Vector Control (SVC) offers timely response to load torque increase/decrease which satisfies customer requirements for load changes while enhancing motor performance. A 3-step V/F curve response is used in the variable torque environment to adequately
- AC Input Frequency: 50 Hz, 60 Hz, 400 Hz
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: CANopen, DeviceNet, Ethernet, PROFIBUS®, RS485
- Configuration: Stand Alone, Panel Mount, DIN Rail
-
Supplier: Performance Motion Devices
Description: ION® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts
- Communication Standards: CANbus, Ethernet, RS232, RS485
- Configuration: Stand Alone
- Continuous Output Current: 9.8 amps
- Number of Axes / Motors: 1
-
Supplier: Performance Motion Devices
Description: programs throughout the machine. These digital drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity, and power amplification. The power output is rated at 500 Watts. ION/CMEs perform profile generation, PID servo compensation,
- Communication Standards: CANbus, Ethernet, RS232, RS485
- Configuration: Stand Alone, DIN Rail
- Continuous Output Current: 9.8 amps
- Number of Axes / Motors: 1
-
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-142 is a high-performance single axis 2-phase stepper motor controller and driver with encoder feedback. It offers an aluminum U-shape profile for quick and robust mounting. The integrated TMC457 motion controller provides superior performance with regards to microstepping
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: , high resolution and S-shaped acceleration ramps. It can be host controlled by serial interface. The chopSync™ feature allows high speed movement without midrange resonance problems. The internal sensOstep™ encoder can be used to detect step loss or to control the target
-
Supplier: West Control Solutions
Description: The 8840 single loop profiler, provides advanced process control for demanding applications. It provides up to 16 programs with 16 segments each and 4 control (event) tracks. Control is a choice of simple 2-point (on/off) control, continuous PID control or 3
- Control Signal Output: Switch / Relay Output, Serial / Digital
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: The 8800 single loop, temperature and process controller provides advanced process for demanding applications. It provides a choice of simple 2-point (on/off) control, continuous PID control or 3 point stepping control (valve motor drive/VMD). The process
- Control Signal Output: Switch / Relay Output, Serial / Digital
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC457 is a high-end single axis micro stepping motion controller for 2-phase bipolar stepper motors, piezo motors (Piezo LEGS™). Via step / direction interface 3-phase stepper motors can also be controlled (requires additional TMC332). It
-
Supplier: West Control Solutions
Description: The KS 800 multi-loop controller has been designed to handle up to 8 zones simultaneously. The instrument can be configured as a signal device, 2-point controller, 3-point controller, cascade controller or stepping motor controller. In the 2-point and 3-point configurations it can also
- Control Signal Output: Current Loop
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: 453 controls 2-, 3-, and 5-phase stepper motors and other motors using the PID function full step, half step, sine-step and user defined patterns internal RAM for user programmable stepping and analogue output voltage patterns up to 128
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: similar products). Features SVPWM control Compact design, less installation space Built-in PID with 16-step speed control Standard potentiometer and external LED keypad Optional C3 filters and C2 filters Natural cooling (single
- AC Input Frequency: 50 Hz, 60 Hz, Other
- AC Input Phase: Single Phase, Three Phase
- Application Categories: Inverter Drive
- Configuration: Other
-
Supplier: Moog Animatics
Description: features include a Tools menu to set PID tuning parameters and plot the step response, motor info and dynamic status tracking, and online help and documentation. The latest release of SMI can open multiple windows for program editing, instantly address multiple motors,
-
Supplier: Allied Electronics, Inc.
Description: Control of Motor Speeds 2 Analog Inputs, 6 Programmable, Intelligent Digital Inputs, 1 Programmable Digital Output, 1 Programmable Relay Ease-of-Use, Plug and Play, Startup Wizard, Diagnostic Capability Full Function PID Capability Built-in DC
- AC Input Phase: Three Phase
- Application Categories: Variable Speed Drive
- Configuration: IC / PCB-Mounted
- Drive Type: AC Sensorless Vector Drive
-
Supplier: Allied Electronics, Inc.
Description: Control of Motor Speeds 2 Analog Inputs, 6 Programmable, Intelligent Digital Inputs, 1 Programmable Digital Output, 1 Programmable Relay Ease-of-Use, Plug and Play, Startup Wizard, Diagnostic Capability Full Function PID Capability Built-in DC
- AC Input Phase: Single Phase, Three Phase
- Application Categories: Variable Speed Drive
- Configuration: IC / PCB-Mounted
- Drive Type: AC Sensorless Vector Drive
-
Supplier: Allied Electronics, Inc.
Description: Control of Motor Speeds 2 Analog Inputs, 6 Programmable, Intelligent Digital Inputs, 1 Programmable Digital Output, 1 Programmable Relay Ease-of-Use, Plug and Play, Startup Wizard, Diagnostic Capability Full Function PID Capability Built-in DC
- AC Input Phase: Three Phase
- Application Categories: Variable Speed Drive
- Configuration: IC / PCB-Mounted
- Drive Type: AC Sensorless Vector Drive
-
Supplier: LaserStar Technologies Corporation
Description: Height Adjustment IMS NEMA 17 Stepper Motor with Built-in Controller and Memory Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output Interconnecting Cables Programmable Motion System for Custom or Repetitive Applications Computer May Be
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Features: Rotary Axis
- Motor Specifications: Stepper
-
Supplier: Performance Motion Devices
Description: DK58420 Developer Kits are integrated board and software packages used to develop motion applications with Magellan MC58000 and MC55000 family chipset ICs. They provide multi-axis (up to 4) axis motion control for Brushless DC, DC Brush, and step motors. The DK58420 supports all
- Category: Development Suite / Kit
- Ports: SPI
-
Supplier: OMEGA Engineering, Inc.
Description: --- Matrix operations --- Retentive data storage --- Stepper motor positioning control --- PID functions with Autotune --- Fuzzy temperature control
- Application Software Included: Yes
- Computer Interface: Multiple Serial Interface
- Expandable: Yes
- Features: Nonvolatile Memory (EEPROM, etc.), Visual Indicators
-
Supplier: RS Components, Ltd.
Description: be kept informed.Internal features include, 256 lines of control circuit, PID function, stepper motor control, arithmetic function, Encoder input, PWM output, Serial output, and many other advanced functions. Local expansion using the Easy i/o expansion units.
- Analog Input Channels: 12 #
- Digital I/O Channels: 18 #
- Other Output: Yes
-
Supplier: RS Components, Ltd.
Description: be kept informed.Internal features include, 256 lines of control circuit, PID function, stepper motor control, arithmetic function, Encoder input, PWM output, Serial output, and many other advanced functions. Local expansion using the Easy i/o expansion units.
- Input: Analog Input, Other Input
- Number of Inputs: 12
- Number of Outputs: 8
- Output: Transistor Output, Other Output
-
Supplier: RS Components, Ltd.
Description: be kept informed.Internal features include, 256 lines of control circuit, PID function, stepper motor control, arithmetic function, Encoder input, PWM output, Serial output, and many other advanced functions. Local expansion using the Easy i/o expansion units.
- Input: Analog Input, Other Input
- Number of Inputs: 12
- Number of Outputs: 7
- Output: Relay Output, Analog Output, Other Output
-
Supplier: RS Components, Ltd.
Description: be kept informed.Internal features include, 256 lines of control circuit, PID function, stepper motor control, arithmetic function, Encoder input, PWM output, Serial output, and many other advanced functions. Local expansion using the Easy i/o expansion units.
- Input: Analog Input, Other Input
- Number of Inputs: 12
- Number of Outputs: 7
- Output: Relay Output, Analog Output, Other Output
Find Suppliers by Category Top
Featured Products Top
-
to provide different stroke lengths for minimum order quantities. With a barrel measuring just 20mm long and 19mm in diameter, this motor has a secure two-point fixing, that enables the shaft to move freely and accurately when operating. By producing linear movement from the rotation of a stepper motor, the PM20 lead screw stepping motor benefits from low cost open-loop control, making it an economic solution to a variety of applications. (read more)
Browse Stepper Motors (rotary) Datasheets for GEEPLUS Inc. -
The 3X Motion pm linear stepper motor (25 Series) have much advantage: Reliable performance, stable quality, cost-effective, strong supply capacity, high quality service. Features: (1) control circuit The drive control (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
The 3X Motion pm stepping geared motor (22 Series) have much advantage: Reliable performance, stable quality, cost-effective, strong supply capacity, high quality service. Features: (1) control circuit (read more)
Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
The NEMA size 17 and 23 stepper motors come equipped with integrated controllers, streamlining your workflow and reducing setup time. Connecting to these motors is convenient through USB 2.0 or serial ports on your computer, allowing you to send commands via RS-232. Zaber provides user (read more)
Browse Stepper Motors (rotary) Datasheets for Zaber Technologies, Inc. -
, keep in mind that a chopper drive requires additional electronics to monitor current in the windings and to control voltage switching, thus allowing a stepper motor to produce higher torque at higher speeds than a traditional L/R drive. Unsure which driver would be best suited for your application? Reach out to our team to discuss! (read more)
Browse DC Motors Datasheets for Portescap -
MicroStage Series The MicroStage is a precision, stepper motor driven, micropositioning system for inverted optical microscopes or customized for special mounting requirements. Long range (25 mm) linear positioning is provided in two (read more)
Browse Microscope Stages Datasheets for Mad City Labs, Inc. -
The NEW CVK-SC Series stepper motor speed control system is specifically designed for common speed control applications with constant duty. The CVK-SC Series features ease of use, holding torque when stopped and increased repeat positioning accuracy. This speed control system offers a simple (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
control the current in motor windings. The chopper driver applies very high voltage to the stepper motor at every step, which causes a rapid increase in current. As the chopper driver maintains a constant current in the motor windings even at high speed, we can achieve the required torque from stepper (read more)
Browse Motion Controllers Datasheets for Portescap -
Cost, High Performance Stepper Motor Translation Stages / Linear Slides for Automation Designed for multi-axis stacking, optional linear encoder, compact (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
full step. This allows the resolution of the controlled rotary or linear movement to be increased considerably and/or the vibrations caused by the motor to be reduced. This capability is an excellent fit for optics applications where resolutions are often in the micro meter range. (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Servo Control of a DC Brush Motor
of the PIC17C42 as a DC brush motor servo controller. It is shown that a PID (Propor-tional, Integral, Differential) control calculation can be performed in less than 200 ms (@16 MHz) allowing control loop sample times in the 2 kHz range. Encoder rates up to 3 MHz are easily handled by the PIC17C42's
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Proceedings of the 4th International Conference on Computer Engineering and Networks
Keywords Synchronized control • Multi- stepping motor • PID control • Fuzzy control .
-
Micro Manufacturing Techniques and Applications
Fuzzy- PID control of stepping motor , Computer Simulation, 23 .
-
Computer and Computing Technologies in Agriculture III
Journal of Nanjing Agricultural University 30(1), 120–123 (2007) Yinghong, D., Shuo, Y.: Fuzzy- PID control of stepping motor .
-
http://www.eejournal.ktu.lt/index.php/elt/article/download/4415/3447
Simulation result of controlled system step response with 50 % disturbance (a); real time PID controlled DC motor step response with 50 % disturbance (b).
-
Advances in Electronic Commerce, Web Application and Communication
Yan, P., Tao, Z.-S., Zhao, Z.-H.: The PID Control System for Stepping Motor Based on the Improved Simplex Method.
-
Design of a blowout expert control system based on FPGA
… Li, Development and realization of controlling the open degree of the electronic valve, Mechanical and electrical engineering, Vol. 24, Feb. 2007, pp.55-58 [2] Duan Ying-hong and Yang Shuo, Fuzzy- PID Control of the step motor , Computer simulation, Vol.23 …
-
Math Utility Routines
In case of say, PID motor control , the step size is proportional to the time intervals at which the new sample value of the position (or speed) is obtained.
-
A Robot-Assisted System for Minimally Invasive Spine Surgery of Percutaneous Vertebroplasty Based on CT Images
As to the real time processing part, the robot module control five step motor with a PID algorithm, at the same time collect sensors' information, for example photo-electricity encoders, then the joint variables is calculated, it can get the position of …
-
Fuzzy logic applied to speed control of a stepping motor drive
[3] F. Betin, M. Deloizy, and C. Goeldel, “Closed loop control of stepping motor drive: Comparison between PID control , self tuning regulation and fuzzy logic control,” Eur.
-
Hybrid stepper motor and its controlling techniques a survey
[18] F. Betin, M. Deloizy, and C. Goeldel, "Closed loop control of stepping motor drive: comparison between PID control , self-tuning regulation and fuzzy logic control," European Power Electronics Journal, vol.