-
Supplier: Tempco Electric Heater Corporation
Description: Series 65 (.385" Bore) for 1/4" and 3/8" Elements Van Stone Thermowells are available in the following materials: Steel Brass 316 Stainless Steel 304 Stainless Steel Monel.
- Barrel or Shank Style: Straight Shank
- Bore Diameter: 0.3850 inch
- Connection Means: Van Stone
- Material of Construction: Brass, Monel, Stainless Steel, Other
-
Supplier: Tempco Electric Heater Corporation
Description: If your filter selections do not return your desired results from our standard configurations, please continue to select your Specifications on the right. You can submit your Wish List to Tempco. Thermowells are available in the following materials: Steel Brass 316 Stainless Steel 304
- Barrel or Shank Style: Stepped Shank Well, Straight Shank, Tapered Shank
- Connection Means: Flanged, Van Stone, Threaded
- Material of Construction: Brass, Monel, Stainless Steel, Other
-
Supplier: Tempco Electric Heater Corporation
Description: Series 10 Straight Shank with .260 Bore for 1/4" Diameter Elements Standard Duty Threaded Thermowells are available in the following materials: Steel Brass 316 Stainless Steel 304 Stainless Steel Monel.
- Barrel or Shank Style: Straight Shank
- Bore Diameter: 0.2600 inch
- Connection Means: Threaded
- Material of Construction: Brass, Monel, Stainless Steel, Other
-
-
Supplier: Tempco Electric Heater Corporation
Description: Series 25 Tapered Shank-Lagging Extension Type with .260" Bore for 1/4" Diameter Elements Heavy Duty Threaded Thermowells are available in the following materials: Steel Brass 316 Stainless Steel 304 Stainless Steel Monel.
- Barrel or Shank Style: Tapered Shank
- Bore Diameter: 0.2600 inch
- Connection Means: Threaded
- Material of Construction: Brass, Monel, Stainless Steel, Other
-
Supplier: Chromalox
Description: With 2 or 3" Lagging Extensions Standard Threaded Well for 1/4" Diameter Elements 1/2 and 3/4" NPT Standard. Additional Thread Sizes are Available on Request Standard Well Materials: 304 SS, 316 SS, Carbon Steel and Brass PFA Teflon® Coated Thermowells are Available For Companion Probe
- Bore Diameter: 0.2600 inch
- Coatings: Teflon® Coated
- Connection Means: Threaded
- Lagging Extension: Yes
-
Supplier: Chromalox
Description: Protects Thermostat Sensors in Suitable Corrosive Applications. Seals Sensor Inserted Through a Tank, Pipe or Duct Wall
- Coatings: Teflon® Coated
- Connection Means: Threaded
- Material of Construction: Brass, Carbon Steel, Stainless Steel
- Thread Options: 1/2" NPT, 3/4" NPT
-
Supplier: Belimo Americas
Description: Thermowell pocket, 8” [200 mm], Brass (fabricated)
- Material of Construction: Brass
- Stem Length: 8 inch
-
Supplier: Belimo Americas
Description: Thermowell pocket, 4” [100 mm], Brass (fabricated)
- Material of Construction: Brass
- Stem Length: 4 inch
-
Supplier: Belimo Americas
Description: Thermowell pocket, 2” [50 mm], Brass (fabricated)
- Material of Construction: Brass
- Stem Length: 2 inch
-
Supplier: NOSHOK, Inc.
Description: process connection standard - other options available The female thread will accept the 1/2 inch NPT male thread without galling or seizing Brass, 304 stainless steel, or 316 stainless steel standard material options - other options available
- Barrel or Shank Style: Stepped Shank Well
- Bore Diameter: 0.2600 inch
- Cap and Chain: Yes
- Connection Means: Flanged
-
Supplier: Belimo Americas
Description: Thermowell pocket, 18” [450 mm], Brass (fabricated)
- Material of Construction: Brass
- Stem Length: 18 inch
-
Supplier: United Electric Controls Company
Description: Thermowell and protection tube manufacturer , United Electric Controls creates and designs custom thermowells and protection tubes. UE offers a complete line of sold-bore thermowells and manufactured protection tubes in a variety of materials and constructions. Serving customers
- Barrel or Shank Style: Stepped Shank Well, Tapered Shank
- Bore Diameter: 0.2600 to 0.3850 inch
- Connection Means: Threaded
- Material of Construction: Alloy Steel, Aluminum, Brass, Carbon Steel, Monel, Stainless Steel, Titanium
-
Supplier: Acrolab Ltd.
Description: Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab’s
- Barrel or Shank Style: Stepped Shank Well
- Bore Diameter: 0.2600 to 0.3850 inch
- Connection Means: Flanged
- Material of Construction: Brass, Carbon Steel, Monel, Stainless Steel, Other
-
Supplier: Trafag Inc.
Description: Main Features Measuring range: for liquide medias Application: thermostat
- Barrel or Shank Style: Straight Shank
- Connection Means: Socket Weld / Weld In
- Material of Construction: Brass, Stainless Steel, Other
- Stem Length: 2.56 to 15.75 inch
-
Supplier: Acrolab Ltd.
Description: Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab’s
- Barrel or Shank Style: Stepped Shank Well
- Bore Diameter: 0.2600 to 0.3850 inch
- Connection Means: Threaded
- Lagging Extension: Yes
-
Supplier: Acrolab Ltd.
Description: Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab’s
- Barrel or Shank Style: Tapered Shank
- Bore Diameter: 0.2600 to 0.3850 inch
- Connection Means: Flanged
- Material of Construction: Brass, Carbon Steel, Monel, Stainless Steel, Other
-
Supplier: Acrolab Ltd.
Description: Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab’s
- Barrel or Shank Style: Tapered Shank
- Bore Diameter: 0.2600 to 0.3850 inch
- Connection Means: Threaded
- Lagging Extension: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: Standard length, 1/4" stem, bimetal thermometers; #20 gage thermocouple elements; unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter.
- Barrel or Shank Style: Stepped Shank Well
- Bore Diameter: Up to 0.2600 inch
- Cap and Chain: Yes
- Connection Means: Threaded
-
Supplier: OMEGA Engineering, Inc.
Description: 260W series fits standard length 1/4" diameter elements. 385W series fits standard length 3/8" diameter elements.
- Barrel or Shank Style: Stepped Shank Well
- Bore Diameter: Up to 0.2600 inch
- Cap and Chain: Yes
- Connection Means: Socket Weld / Weld In
-
Supplier: OMEGA Engineering, Inc.
Description: thread sizes are available upon request. Protective Coatings for Thermowells: • Resist Corrosion • For Chemical Baths • Color-Coded Sensors for Process Control • Available in PFA, Epoxy and other materials. Consult Sales Department for complete
- Barrel or Shank Style: Straight Shank
- Bore Diameter: Up to 0.3850 inch
- Cap and Chain: Yes
- Connection Means: Threaded
-
Supplier: OMEGA Engineering, Inc.
Description: thread sizes are available upon request. Materials: Brass (ASTM B-16); Carbon Steel (C-1018); Stainless Steel A.I.S.I. 304 & A.I.S.I. 316; Monel. Wells are also available in special materials; prices on request.
- Barrel or Shank Style: Straight Shank
- Bore Diameter: Up to 0.3850 inch
- Cap and Chain: Yes
- Connection Means: Threaded
-
Supplier: Pyromation
Description: A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells
- Barrel or Shank Style: Tapered Shank
- Bore Diameter: 0.3850 inch
- Cap and Chain: Yes
- Coatings: Teflon® Coated, Tantalum or Titanium Jacket
-
Supplier: Pyromation
Description: A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells
- Barrel or Shank Style: Stepped Shank Well
- Bore Diameter: 0.2600 inch
- Cap and Chain: Yes
- Coatings: Teflon® Coated, Tantalum or Titanium Jacket
-
Supplier: Pyromation
Description: A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells
- Barrel or Shank Style: Tapered Shank
- Bore Diameter: 0.2600 inch
- Cap and Chain: Yes
- Coatings: Teflon® Coated, Tantalum or Titanium Jacket
-
Supplier: Pyromation
Description: A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells
- Barrel or Shank Style: Tapered Shank
- Bore Diameter: 0.2600 inch
- Cap and Chain: Yes
- Coatings: Teflon® Coated, Tantalum or Titanium Jacket
-
Supplier: Winters Instruments
Description: Description & Features:• Available in a wide range of materials for use on most applications• Standard "stepped construction" offering is complemented by an array of custom thermowells including: straight, tapered, sanitary and flanged configurations• 1 year warranty
- Barrel or Shank Style: Stepped Shank Well, Tapered Shank
- Bore Diameter: 0.2600 inch
- Connection Means: Threaded
- Material of Construction: Brass
-
Supplier: Watts
Description: Series G-TB Thermowells are brass parts used with thermometer Models TB and TBC in commercial, residential, and institutional HVAC applications. It features a set screw and 1/2 in. MNPT connection.
- Barrel or Shank Style: Straight Shank
- Connection Means: Threaded
- Material of Construction: Brass
- Thread Options: 1/2" NPT
-
Supplier: Watts
Description: Series G-TBR Thermowells are brass parts used with thermometer Model TBR in commercial, residential, and institutional HVAC applications. It features a 1/2 in. MNPT connection. Available in various stem sizes.
- Barrel or Shank Style: Straight Shank
- Connection Means: Threaded
- Material of Construction: Brass
- Thread Options: 1/2" NPT
-
Supplier: Winters Instruments
Description: Description & Features:• Designed for use with all 9" (228mm) industrial thermometers to create a "sealed system"• Allows the easy replacement of thermometers without the need to shut down or drain the system• CAN/CGSB-14.4-M88 Compliant• CRN registered• 1 year warrantyApplications : • HVAC, pipes,
- Barrel or Shank Style: Stepped Shank Well
- Bore Diameter: 0.4375 inch
- Connection Means: Threaded
- Lagging Extension: Yes
-
Supplier: Thermometrics Corporation
Description: Threaded Thermowells are used to provide an isolation between a temperature sensor and the environment, either liquid or gas.
- Connection Means: Threaded
- Material of Construction: Brass, Carbon Steel, Monel, Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Plant Equipment and Maintenance Engineering Handbook > CONDENSERS
Red brass . .... • Check that there are properly installed thermowells for condenser performance testing. .... Cold water can make the tubesheets sweat , making leak detection difficult.
-
Corrosion: Understanding the Basics
Platinum on brass Various. .... Artificial sweat test. .... A, thermowell ; B, resin flask; C, specimens hung on supporting device (C-1, vapor phase; C-2…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
Thermowells . .... anti- sweat insulation outside containment •. .... material due to corrosion, corrosion product build-up, or dirt build-up for brass or bronze valve…
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
…shell and tube side and may be required for flushing, sampling, pressure gauges, thermowells , and so on. .... Copper alloys: admiralty, aluminum brass , condensers; brackish and sers including plate heat. .... Rapid growth requires sweating and multiple crystallization steps Slow growth produces pure crystals in a single crystallization…
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
Thermowells should also be protected from erosion by solids by a baffle or wear-plate arrangement. .... The glancing impact of stainless steel, mild steel, brass , copper-beryllium, bronze, aluminum, copper, and zinc onto .... It is especially important that hard hats be kept clean, particularly the sweat pad on the forehead.
-
ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
sweat The condensation of moisture from a warm, saturated atmosphere on a cooler sur- face. .... thermowell . .... Usually used as plating on brass screws.
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
sweating /leakage. .... Admiralty brass metals C44300, C44400, and C44500 are used, but they are susceptible to NH3 stress cor … about the valve types to be used and any other connections or appurtenances ( thermowells or injection points…
-
Handbook of Modern Sensors
…sensing element assembly (the junction), a protective tube (ceramic or metal jackets), a thermowell (for some critical .... Copper and its alloys – the brasses and bronzes come in variety of forms, including films. .... Polished glass exposed to high humidity and rapid temperature variations may “ sweat ”.