-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Item have no hub step. U.S. Tsubaki offers the most complete line of QD® and TAPER-LOCK weld-on hubs for insertion and welding to produce “B” style sprockets, sheaves, and other applications without hub protrusion. To provide greater strength for this type of
- Design Units: English
- Locking Configuration: External
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: U.S. Tsubaki offers the most complete line of QD® and TAPER-LOCK weld-on hubs for insertion and welding to produce “B” style sprockets, sheaves, and other applications without hub protrusion. To provide greater strength for this type of shaft-locking mechanism and to
- Design Units: English
- Locking Configuration: External
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: U.S. Tsubaki offers the most complete line of QD® and TAPER-LOCK weld-on hubs for insertion and welding to produce “B” style sprockets, sheaves, and other applications without hub protrusion. To provide greater strength for this type of shaft-locking mechanism and to
- Design Units: English
- Hub Diameter (External Locking Style): 3 inch
- Locking Configuration: External
-
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Metric bore sizes are available upon request and are subject to an alteration charge shown on discount multiplier sheets. All TAPER-LOCK Bushings are available in steel from stock. Stainless steel bushings are available on a quoted basis.
- Design Units: English
- Hub Diameter (External Locking Style): 2 inch
- Locking Configuration: External
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: European Standard Taper Bushes. Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Design Units: Metric
- Locking Configuration: Internal (Thru Bore)
-
Supplier: Hilliard Corporation (The)
Description: Product Details Hilliard standard disc hubs are supplied with parallel or tapered bores and keywayed to accommodate customer requirements. Hubs are manufactured from either iron or steel. Special hubs with keyless locking devices are also offered.
-
Supplier: Appleton Electric
Description: TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 3.63 INCH DIA X 2.39 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 2-1/2 INCH
- Material: Other
- Type: Other
-
Supplier: Appleton Electric
Description: ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 3-1/8 INCH DIA SIZE IMC/RIGID CONDUIT USED ON LOCKING EDGE OF BODY 2 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4(B), 502-4(A)(B),
- Material: Other
- Type: Other
-
Supplier: Appleton Electric
Description: TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 1 INCH DIA X 2.48 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 3 INCH TRADE
- Material: Other
- Type: Other
-
Supplier: Appleton Electric
Description: TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 5.44 INCH DIA X 2.63 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 4 INCH
- Material: Other
- Type: Other
-
Description: Two piece design with single taper has flange to position the component on the shaft to maintain axial position during mounting. Has all positive features of series 7003 ECOLOC. However, through the bigger flange diameter an axial displacement of the hub during mounting is averted. Is
- Design Units: English, Metric
- Locking Configuration: Internal (Counter Bore)
- Maximum Torque: 261799 Ft-lbs
- Shaft Diameter (Internal Locking Style): 15.75 inch
-
Description: These Locking Assemblies are of single-taper design with a self-locking taper providing good self-centering action and concentricity, as well as increased torque capacity. A pre-centering hub section is not required. Integral push-off screws for disassembly are
- Design Units: English, Metric
- Locking Configuration: Internal (Thru Bore)
- Maximum Torque: 24167 Ft-lbs
- Shaft Diameter (Internal Locking Style): 5.91 inch
-
Description: This locking device, dual tapered similar the 7012 type, is designed to transmit extremely high torques. Unlike the 7012 style, the 7014 device offers good centering ability due to it’s relatively long design, making a pre-centering hub section unnecessary. It’s design also
- Design Units: English, Metric
- Locking Configuration: Internal (Thru Bore)
- Maximum Torque: 228861 Ft-lbs
- Shaft Diameter (Internal Locking Style): 11.81 inch
-
Description: The original RINGFEDER® Locking Assemblies featuring double-tapered thrust rings with self-releasing tapers. They bridge relatively large fit clearances, are easy to install, adjust or remove, but are not self-centering. A pre-centering hub section is usually required
- Design Units: English, Metric
- Locking Configuration: Internal (Thru Bore)
- Maximum Torque: 885 Ft-lbs
- Shaft Diameter (Internal Locking Style): 39.37 inch
-
Supplier: Bervina Ltd.
Description: Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications: inside diameter from 4 mm to 20 mm zero
- Design Units: Metric
- Locking Configuration: Internal (Thru Bore)
- Maximum Torque: 33.19 Ft-lbs
- Shaft Diameter (Internal Locking Style): 1 inch
-
Supplier: Bervina Ltd.
Description: Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications: inside diameter from 4 mm to 20 mm zero
- Design Units: Metric
- Locking Configuration: Internal (Thru Bore)
- Maximum Torque: 10.32 Ft-lbs
- Shaft Diameter (Internal Locking Style): 0.5512 inch
-
Supplier: Cammda Corporation
Description: provide for maximum flow. Polyethylene Taper Tips Low Cost, Threaded Luer Lock Hub, Max Flow - Min Obstruction. For Heavily Filled Compounds. Also good with Cyanoacrylates.
- Applications: Adhesive / Silicone
- Batch (Syringe): Yes
- Dispensing Application Type: Dot
- Number of Components: Single Component Dispensing
-
Supplier: Cammda Corporation
Description: provide for maximum flow. PP Hub/SS Shaft Dispensing Needles Polypropylene Threaded Luer Lock Hub, Stainless Steel Shaft, UV Join, Precision Burr-Free Blunt Ends. Hub Colours Correspond to Gauge Size. Great General Purpose Dispensing Tip.
- Application: Adhesive / Silicone
- Batch (Syringe): Yes
- Dispensing Application Type: Dot
- Number of Components: Single Component Dispensing
-
Supplier: Zero-Max
Description: screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub. ETP Bushings' unique design and rugged quality make them superior to any other positioning/locking mechanism where keyways and tapers can either weaken
- Design Units: English
- Hub Diameter (External Locking Style): 2.5 inch
- Locking Configuration: External
- Maximum Torque: 2280 Ft-lbs
-
Supplier: Zero-Max
Description: screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub. ETP Bushings' unique design and rugged quality make them superior to any other positioning/locking mechanism where keyways and tapers can either weaken
- Design Units: Metric
- Hub Diameter (External Locking Style): 4 inch
- Locking Configuration: External
- Maximum Torque: 9200 Ft-lbs
-
Supplier: Zero-Max
Description: screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub. ETP Bushings' unique design and rugged quality make them superior to any other positioning/locking mechanism where keyways and tapers can either weaken
- Design Units: Metric
- Hub Diameter (External Locking Style): 0.7500 inch
- Locking Configuration: External
- Maximum Torque: 65 Ft-lbs
-
Supplier: Zero-Max
Description: screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub. ETP Bushings' unique design and rugged quality make them superior to any other positioning/locking mechanism where keyways and tapers can either weaken
- Design Units: English
- Hub Diameter (External Locking Style): 1.69 inch
- Locking Configuration: External
- Maximum Torque: 723 Ft-lbs
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
- Bore Diameter: 0.3750 to 3.75 inch
- Hub Diameter (if applicable): 2 to 5.88 inch
- Length Through Bore: 1.5 to 3.09 inch
- Number of Teeth: 10 to 112
-
Supplier: Fenner Drives
Description: Fixed axial hub, wide double taper design, good concentricity
- Design Units: English, Metric
- Maximum Torque: 182829 Ft-lbs
- Shaft Diameter (Internal Locking Style): 4.04 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
- Hub Diameter (if applicable): 45 to 260 mm
- Length Through Bore: 22 to 114 mm
- Material: Steel - Standard, Other
- Number of Teeth: 13 to 114
-
Supplier: RegalRexnord
Description: Rexnord V Series Compression Bushed Style-Taper-Lock (HTL) Hubs size(s) V110 with a 2.37-inch outside barrel diameter for elastomeric couplings.
- Coupling Diameter: 2.37 inch
- Coupling Length: 0.8800 inch
- Coupling Type: Elastomeric "Tire" Shape
-
Supplier: IDEX Health & Science
Description: We designed our Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This black body and black lock hub, PEEK, Quick Connect Luer Adapter has a Male Luer to Female M6 threads. It conforms to ISO requirements for medical luer taper
- Type: Luer Lock
-
Supplier: Ellsworth Adhesives
Description: Fisnar QuantX™ 8001298 White Smooth Flow Economy Luer Lock tips are plastic tips designed to dispense medium to high viscosity materials such as epoxy, silicone, RTV, sealants, grease and other adhesives quickly and easily. They are molded with a Luer Lock polypropylene hub and
- Configuration: Pipette Tip
-
Supplier: Albion Casters and Wheels
Description: inside and outside for additional strength King Bolt: 1-1/4” diameter integrally forged with top plate for maximum strength Axle: 1” solid axle with lock nut Lubrication: Zerk fitting in yoke base and wheel hubs for ease of lubrication Alternate or custom caster configurations
- Caster Type: Rigid Plate Caster, Swivel Plate Caster, Wheel Caster
- Features: Brake, Swivel Lock
- Height: 8.5 to 15.5 inch
- Load Capacity: 900 to 10000 lbs
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
- Bore Diameter: 1 to 3.5 inch
- Hub Diameter (if applicable): 2.81 to 5.25 inch
- Number of Strands: Single
- Number of Teeth: 8 to 30 Teeth
-
Supplier: IDEX Health & Science
Description: We designed our Luer Adapter Body to make it easy for you to create your own quick connect Union or Adapter. This Red body and black lock hub, PEEK, Quick Connect Luer Adapter has a Male Luer to Female 1/4-28 threads. It conforms to ISO requirements for medical luer taper
- Type: Adapter
-
Supplier: Techsil Limited
Description: TT22 has a 22 gauge & ID of 0.41mm. These blue max flow tips are moulded in high-density polyethylene and include a luer lock hub. The tapered tip prevents blockage and increases the flow of high viscosity materials.
-
Supplier: Ramsey Products Corporation
Description: Stock and Made to Order Ramsey offers a full range of stock and made to order sprockets in pitches ranging from 3/16” pitch to 2 1/4” pitch. Stock sprockets are available with minimum plain bores or taper lock bushings. For an additional charge they can be machined with a
- Hub Diameter (if applicable): 5.75 inch
- Material: Other
- Number of Strands: Single
- Number of Teeth: 95 Teeth
-
Supplier: J. W. Winco, Inc.
Description: Retractable handles GN 598.5 are suitable when the handle must be withdrawn during automatic operations. The handle is pulled out of its taper seating in the direction of the arrow and then tilted. A compression spring locks the handle in both end positions. A positive lock is
- Handle Type: Other Handle Type
-
Supplier: RS Components, Ltd.
Description: Molded in high density polyethylene with UV light block additive. Double helix luer lock hub. Tapered tip prevents blockage and increases the flow of high viscosity materials. Sold in packs of 50. Accessory Type = Needle For Use With = TT Series Pack Size = 50
Find Suppliers by Category Top
Featured Products Top
-
(high-strength 950X/960X alloy), aluminum alloy, or austentitic-ferritic stainless steel containing 40-50% ferrite in an annealed condition (Alloy 2205). Some construction features include a taper-lock hub for easy wheel removal, precision-balancing for wheels prior to assembly, choice of three inlet (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Facilit protection for twirl,twist,impact and abrasion No lubrication for polyurethane flex element Available for bore to size hubs and taper lock busher Very low noise Selection Determining the theory torque according (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
China. We can supply a full-range of power transmission products, such as chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product range also covers locking assemblies (clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
accept the blades which are locked into position at the desired blade angle setting by tension bolts. Split Taper Bushing — Sizes 85” to 144” hub is furnished with a split taper bushing. Belt or Direct Drive Reversible Ring Fan (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
(clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
range also covers locking assemblies (clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product range also covers locking assemblies (clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Precision cryogenic mechanisms for the Michelle mid-IR spectrograph
These sub assemblies comprise the bearing housing, bearings, pre-load shims and taper lock hub .
-
CR4 - Thread: Dismantling of Fluid Coupling
If this is a taper - lock hub , heat and kroil, as you suggested, should get it to move.
-
Plastic 14 Guage Needle with Salmon Luer Lock Hub, Tapered Tip .063" ID, 1-1/2" Long, 50/Pack
• Plastic 14 Guage Needle with Salmon Luer Lock Hub , Tapered Tip .063" ID, 1-1/2" Long, 50/Pack .
-
Alternative Design Study Report: WindPACT Advanced Wind Turbine Drive Train Designs Study; November 1, 2000 -- February 28, 2002
Locking hub , taper .
-
Vehicle Dynamics
The steer- ing arm is attached to the steerable wheel hub by a keyway, locking taper , and a hub .
-
Vehicle Dynamics: Theory and Application
The steer- ing arm is attached to the steerable wheel hub by a keyway, locking taper , and a hub .