Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JBC Technologies, Inc.
Description: Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft,
- Applications: Automotive / Transportation, Fire Proofing / Thermal Protection, HVAC, Other
- Material Type: Glass / Fiberglass, E-glass, S-glass
- Performance Features: Flame Retardant
- Type: Nonwoven Product
-
Supplier: Accuris
Description: INSULATION, FLOOR-MAT, THERMAL-BARRIER
-
Supplier: Mid-Mountain Materials, Inc.
Description: CERMEX® MT 1000 Fiberglass mat is an excellent thermal barrier for removable and reusable insulation pads.
- Application: Insulation Cover, Thermal Insulation, Noise Abatement
- Material: Fiberglass
- Service Temperature: 1000 F
- Type: Pipe and Fitting Jacketing, Valve Jacketing, Tank Jacketing, Ductwork Jacketing, Equipment Jacketing
-
-
Supplier: Rath USA Inc.
Description: to its properties, provides highly efficient thermal insulation for industrial furnace construction applications. RATH has been manufacturing products such as wool, mats, stampings, and modules for more than 25 years now. In application, temperatures up to 1650°C can be
- Applications: Thermal Insulation / Fire Proofing
- Material Type: Alumina / Aluminum Oxide
- Max Use / Curie Temperature: 1000 to 1650 C
-
Supplier: Accuris
Description: THERMAL INSULATION PRODUCTS - HEMP FIBER MAT AND BOARD - SPECIFICATION
-
Supplier: Accuris
Description: THERMAL INSULATION PRODUCTS - SHEEP WOOL MAT AND BOARD - SPECIFICATION
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F
- Applications: Fire Proofing / Thermal Protection, Other
- Felt / Nonwoven Product: Yes
- Material Type: Quartz / Fused Silica
- Overall Length: 11.15 to 38.89 yd
-
Supplier: Johns Manville Corp.
Description: air-flow is critical. Exact-O-Mat is a flexible, resilient, blanket-type fiber glass insulation faced on one side with a smooth, durable, nonwoven, treated mat designed for HVAC equipment applications. It is also suitable for other equipment applications that require effective
- Applications: HVAC
- Type: Blanket / Batt
-
Supplier: Johns Manville Corp.
Description: Johns Manville’s needle mat is made incombustible by bonding glass fibers via mechanical needling. Due to its voluminous product structure, our needle mat is a great option for use as thermal insulation in canteen kitchen appliances, gas turbines and manufacturing
- Applications: Fire Proofing / Thermal Protection, HVAC, Industrial OEM, Other
- Fabric Weight: 300 to 4600 gsm
- Material Type: Glass / Fiberglass
- Overall Thickness: 0.1772 to 0.9843 inch
-
Supplier: Accuris
Description: THERMAL INSULATION FOR USE IN PITCHED ROOF SPACES IN DWELLINGS - PART 1: SPECIFICATION FOR MAN-MADE MINERAL FIBRE THERMAL INSULATION MATS
-
Description: Specifies the properties and acceptance tolerances for bonded mineral wool thermal insulating mats. The mats specified are only intended to be used for horizontal applications with unrestricted ventilation and are not designed to support any applied load.
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F
- Applications: Fire Proofing / Thermal Protection, Other
- Material Type: Glass / Fiberglass, E-glass
- Overall Length: 15 to 50 yd
- Overall Thickness: 0.2500 to 1 inch
-
Description: Specifies the properties and acceptable tolerances for bonded mineral wool thermal insulating mats. Provides limiting values for most of the properties; design values may be derived from these. The mats specified are for use within ventilated roof spaces of buildings where the
-
Description: applies only to prefabricated thermal-insulation products, i.e. manufactured mats and boards including any facings or coverings which may be present, although the basic characteristics may also be applied to other insulation products, e.g. in situ in systems or components, where
-
Supplier: Johns Manville Corp.
Description: Johns Manville Micromat® is a flexible, resilient, blanket-type fiber glass insulation faced on one side with a smooth, durable, non-woven glass mat designed for HVAC equipment applications. Micromat provides superior thermal and acoustical performance. In addition, because of
- Applications: HVAC
- Overall Thickness: 0.5000 to 1 inch
- Type: Blanket / Batt
-
Supplier: CSA Group
Description: Specifies the properties and acceptance tolerances for bonded mineral wool thermal insulating mats. The mats specified are only intended to be used for horizontal applications with unrestricted ventilation and are not designed to support any applied load.
-
Supplier: Johns Manville Corp.
Description: Johns Manville Micromat® RX is a flexible fiber glass equipment insulation with a durable mat facing and acrylic coating that contains and EPA-registered immobilized antimicrobial agent that provides added product protection against damage microbial growth. Micromat RX provides
- Applications: HVAC
- Overall Thickness: 0.5000 to 1 inch
- Type: Blanket / Batt
-
Supplier: CSA Group
Description: Specifies the properties and acceptable tolerances for bonded mineral wool thermal insulating mats. Provides limiting values for most of the properties; design values may be derived from these. The mats specified are for use within ventilated roof spaces of buildings where the
-
Supplier: Lanly Company (The)
Description: Board and Insulation - Here we have supplied dryers for vacuum-pressed insulation, ceiling tile, plywood, finish drying and curing of continuous insulation mats. Clients Include: Armstrong Celotex Ferro, Corp. Johns Manville Thermal Ceramics Masonite U.S. Plywood
-
Supplier: Georgia-Pacific Corporation
Description: DensGlass® Sheathing helps add performance and durability to a wide range of fire-rated and non-fire-rated building assemblies. The #1 architecturally specified fiberglass mat gypsum sheathing1 for more than two decades, DensGlass is built to stay strong and provide superior
- Application: Architectural / Construction
- Foam Type: Rigid
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Material / Composition: Plastic / Polymer
-
Supplier: CSA Group
Description: applies only to prefabricated thermal-insulation products, i.e. manufactured mats and boards including any facings or coverings which may be present, although the basic characteristics may also be applied to other insulation products, e.g. in situ in systems or components, where
-
Supplier: RS Components, Ltd.
Description: Kapton© heater mats are thin & lightweight, and offer and ideal solution for fast responding low profile applications with self-adhesive mounting . Polymide (Kapton©) Heater Mat benefits include:. Minimal thermal loss. Superb electrical insulation. Excellent chemical
-
Supplier: RS Components, Ltd.
Description: Kapton© heater mats are thin & lightweight, and offer and ideal solution for fast responding low profile applications with self-adhesive mounting . Polymide (Kapton©) Heater Mat benefits include:. Minimal thermal loss. Superb electrical insulation. Excellent chemical
-
Supplier: RS Components, Ltd.
Description: Kapton© heater mats are thin & lightweight, and offer and ideal solution for fast responding low profile applications with self-adhesive mounting . Polymide (Kapton©) Heater Mat benefits include:. Minimal thermal loss. Superb electrical insulation. Excellent chemical
-
Supplier: RS Components, Ltd.
Description: Kapton© heater mats are thin & lightweight, and offer and ideal solution for fast responding low profile applications with self-adhesive mounting . Polymide (Kapton©) Heater Mat benefits include:. Minimal thermal loss. Superb electrical insulation. Excellent chemical
-
Supplier: Morgan Advanced Materials
Description: continuous mat and then are mechanically needled for added strength and surface integrity. The blankets exhibit the following characteristics: low thermal conductivity excellent thermal shock resistance low heat storage capacity inorganic - smoke free
- Type: Blanket / Batt
-
Description: ISO 2559:2011 provides a basis for specifications which is applicable only to textile glass mats that are made from chopped or continuous strands bonded together by chemical or mechanical means and that are used for the reinforcement of plastics. It is not applicable to surfacing mats,
-
Supplier: CSA Group
Description: ISO 2559:2011 provides a basis for specifications which is applicable only to textile glass mats that are made from chopped or continuous strands bonded together by chemical or mechanical means and that are used for the reinforcement of plastics. It is not applicable to surfacing mats,
-
Supplier: Owens Corning
Description: Outstanding thermal and acoustical performance. Cleanable surface with a black mat facing that provides a smooth, durable surface. Bacterial and fungal growth resistant.
- Applications: HVAC
- Material Type: Glass / Fiberglass
- Overall Thickness: 1 to 1.5 inch
- Performance Features: UL Approved / Listed
-
Supplier: CertainTeed Corporation
Description: , black faced, sound absorbing insulation. PRODUCT BENEFITS Deep black facing. Mat facing fully bonded to core, no delamination. Controls room reverberation, reducing noise levels, eliminating echoes. Ideal when interior is to be dark
- Applications: Thermal Insulation / Fireproofing
- Material Type: Glass / Fiberglass
- Overall Length: 1.33 to 2.67 yd
- Overall Thickness: 1 to 2 inch
-
Supplier: ASTM International
Description: transfer for this method is one dimensional, vertically through the camping mattress thickness. As such this measured thermal insulation value is a repeatable comparative measurement. However, it should be noted that this value may not always correlate to actual insulation
-
Supplier: ASTM International
Description: transfer for this method is one dimensional, vertically through the camping mattress thickness. As such this measured thermal insulation value is a repeatable comparative measurement. However, it needs to be noted that this value will not always correlate to actual insulation
-
Supplier: Mid-Mountain Materials, Inc.
Description: equipment and personnel protection in industries such as Welding, Shipbuilding, Metals Processing, Refineries, Foundries, Power Generation, and Petrochemical, SILTEX® Woven Fabrics and Textiles can be applied to applications where thermal insulation is essential to the reduction of
- Industry & Application: Furnace / Foundry, Power Generation, Other
- Material: Textile, Other
- Protective Function: Thermal (Heat / Fire)
- Thickness: 0.0270 to 0.2000 inch
-
Supplier: Ultrafab, Inc.
Description: rubber compounds available Additional Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high
- Features: Other
- Gasket Type: Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping, Custom Gasket
- Material: Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV), Other
-
Supplier: Ultrafab, Inc.
Description: rubber compounds available Additional Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high
- Features: Other
- Gasket Type: Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping, Custom Gasket
- Material: Polyethylene (PE), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: rubber compounds available Additional Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high
- Features: Other
- Gasket Type: Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping, Custom Gasket
- Material: Polyvinyl Chloride (PVC), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: rubber compounds available Additional Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high
- Features: Other
- Gasket Type: Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping, Custom Gasket
- Material: Ethylene Propylene (EPDM), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Elasto Proxy Inc.
Description: hospital bed grab-handles, mattress overlays, and foam insulation for truck cabs. Elasto Proxy also provides custom fabrication services for composite materials. Typically, sandwich-like composites contain foam layers for applications such as thermal insulation, acoustic
- Capabilities: Contour Cutting, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Laminating, Molding, Slitting, Thermal Forming, Water / Abrasive Jet Machining, Other
- Foam Material: Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam, Cross-linked PE Foam, Other
- Industry Served: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Cushioning, Filtration, Sealing / Gasketing, HVAC, Marine, Medical, Military / Aerospace, Packaging, Shock / Vibration Dampening, Tooling / Modeling, Other
- Location: North America, United States Only, Southern US Only, Canada Only, East Asia / Pacific Only
-
Supplier: Harper International Corporation
Description: generation for the desired line rates and tow sizes. Our experience spans a variety of precursors including PAN, pitch, nonwoven mat, or discontinuous, loose fiber form. We have the ability to adapt our technology to process nontraditional precursors throughout the entire thermal
- Atmosphere: Other
- Heat Source / Transfer: Combustion, Natural Gas
- Process Temperature: 1200 C
-
Supplier: Harper International Corporation
Description: generation for the desired line rates and tow sizes. Our experience spans a variety of precursors including PAN, pitch, nonwoven mat, or discontinuous, loose fiber form. We have the ability to adapt our technology to process nontraditional precursors throughout the entire thermal
- Atmosphere: Other
- Heat Source / Transfer: Combustion, Natural Gas
- Process Temperature: 3000 C
Find Suppliers by Category Top
Featured Products Top
-
combination of fibers, fillers, and binders makes CERMEX® products mechanically stable under temperatures ranging from 1000°F to 2000°F. CERMEX® insulation blankets, mats, and papers can be modified for use as thermal insulation (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
CERMEX® Needled Blankets and Mats Comprised of high purity, highly resilient fibers, CERMEX® Needled Blankets and Mats are very efficient as thermal insulation between hot side (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
, we provide thermal insulation products such as insulation blankets, mats and papers that have several main features. In-Service Temperatures from 1000°F (538°C) to 2300°F (1260°C) Low Heat Storage Low Thermal Conductivity Resistant to (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
, mats, or blankets and fabrics are usually ceramic, fiberglass, silica and vermiculite. The insulation fabric used will depend on the requirements of the engineers. Advanced Ceramics Ceramics cover a range of materials that are high (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
blankets/mats. These types of thermal insulation materials are indispensable in applications demanding high temperature resistance and dimensional stability. Fiberglass textiles serve as the backbone for various insulation systems and have an operating temperature range of (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Coated Fabrics, available with fiberglass base fabrics with a use temperature of 538°C • 1000°F and coated with silicone that has a use limit of 315°C • 600°F. CERMEX® Thermal Insulation Materials, based on needled fiberglass and ceramic fiber mats (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
A Q&A with Frenzelit: isoGLAS Needle Mats for Appliance Thermal Insulation
High-temperature thermal insulation for appliances has stringent performance requirements. We went to Frenzelit to get the skinny on what makes isoGLAS (R) needle mat such a great choice over traditional ceramic fiber.
More Information Top
-
Development of a moisture-content system for monitoring leaks in VVÉR pipelines
Using the Kupol-M computer code and a thermophysical stand simulating a leak in a pipeline with basaltic thermal insulation mats in the No. 3 unit of the Kalinin nuclear power plant, it is shown that the system meets the main requirements …
-
Acclimatisation in trekkers with and without recent exposure to high altitude
Air temperature during data collection ranged from ?10 to -15°C; therefore, participants wore a toque, were gently wrapped in blankets and lay supine on thermal insulating mats to stay as warm as possible during the assessment.
-
Ice Box Calorimetry: A useful method for estimating heat discharge rates through steaming ground
To evaluate the total heat (i.e., Rn, C, and E), we placed a thermal insulation mat on the steaming ground surface and put an ice box upon the mat.