-
Supplier: Magnatex Pumps, Inc.
Description: ‘Big Drive’ Vector Control Capability in a micro drive - delivering outstanding performance for a wide range of demanding loads. Advanced Magnetic Flux Vector Control gives 120:1 speed range All capacities have built-in brake chopper USB
- AC Input Phase: Single Phase
- Communication Standards: RS485, USB
- Configuration: Panel Mount
- Maximum Output Voltage: 0.0 to 10 volts
-
Supplier: Velmex, Inc.
Description: The VXM is a high integration stepping motor controller for “plug and run” with Velmex motor driven products. Reliable performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other interface functions. The VXM uses
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: RS232, USB
- Configuration: Stand Alone, Rack Mount
-
Supplier: Magnatex Pumps, Inc.
Description: Control can be utilized for wind/unwind applications Two RS-485 serial ports and one USB port make connectivity flexible FR-PU07BB-L keypad programs the drive without main power UL listed for single phase input
- AC Input Phase: Single Phase
- Communication Standards: RS485
- Configuration: Panel Mount
- Maximum Output Voltage: 0.0 to 10 volts
-
-
Supplier: Portescap
Description: MIBL 0520 The MIBL 0520 is a compact power controller intended for the control of electronically commutated (brushless) motors. This controller features the capability to control motors from ten watts to several hundred watts in the 4 quadrants, with positioning and phase
- Motor Feedback: Other
- Peak Output Current: 20 amps
- Rated Power: 720 watts
- Supply Voltage (DC): 20 to 48 volts
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver I²C, PWM, RS-485, SPI, USB
- Communication Standards: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: Broadband encoder input Macro programmable for stand-alone functionality Data recorder Non-volatile EEPROM for macros and parameters Digital servo controller for PIShift piezo motors 1 channel. Integrated power amplifier and voltage
- Communication Standards: RS232, USB
- Configuration: Stand Alone
- Maximum Output Voltage: 0.0 to 100 volts
- Motor Feedback: Sine / Cosine
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver I²C, PWM, RS-485, SPI, USB
- Communication Standards: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver I²C, PWM, RS-485, SPI, USB
- Communication Standards: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver I²C, PWM, RS-485, SPI, USB
- Communication Standards: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: The A-81x series of motion controllers from PI offers a completely integrated electronics solution, with controller, drives, and power supplies packaged together in a compact 19-inch rack-mount enclosure. These controllers are designed and optimized to work with the PIglide line
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: Ethernet, USB
- Configuration: Rack Mount
-
Supplier: FAULHABER MICROMO
Description: Multiple inputs and outputs for encoder or external sensors Built-in reference search modes Minimal wiring requirements Parametrization with “TMCL-IDE” software and USB interface Simple start-up
- Communication Standards: USB
- Configuration: PC Board
- Continuous Output Current: 1.1 amps
- Number of Axes / Motors: 1
-
Supplier: Aerotech, Inc.
Description: Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system Host
- Communication Standards: Ethernet, RS232, USB
- Configuration: Stand Alone, Panel Mount
- Continuous Output Current: 5 amps
- Features: Soft Start, Home / Limit Switch Input, Auxiliary I/O, Alarm / Status Monitoring
-
Supplier: PI (Physik Instrumente) L.P.
Description: Digital motion controller for PIMag® linear motors1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic commutation angles adjustment. PID controller for
- AC Input Phase: Three Phase
- Communication Standards: RS232, USB
- Configuration: Stand Alone
- Continuous Output Current: 5 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: 24-Bit USB Interface and High-Speed Analog Interface Notch Filters for Higher Bandwidth Networking for up to 12 Motion Controllers Choice of Sensor Strain Gauge (lower cost) or Capacitive Sensor (higher precision) Table for User-Defined Curves
- Communication Standards: RS232, USB
- Maximum Output Voltage: -30 to 130 volts
- Operating Temperature: 5 to 50 C
- Peak Output Current: 0.1200 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors
- Communication Standards: Ethernet, RS232, USB
- Configuration: Stand Alone, Panel Mount
- Continuous Output Current: 5 amps
- Features: Soft Start, Home / Limit Switch Input, Auxiliary I/O, Alarm / Status Monitoring
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: - Motor Driver - IC, PWM, RS-485, SPI, USB
-
Supplier: Delta Electronics (Americas)
Description: Delta's MS300 series is a standard compact vector control drive that inherits Delta’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for
- AC Input Frequency: 50 Hz, 60 Hz, 400 Hz
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: CANopen, DeviceNet, Ethernet, PROFIBUS®, RS485, USB
- Configuration: Stand Alone, Panel Mount, DIN Rail
-
Supplier: Galil
Description: The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz
- Communication Standards: Ethernet, RS232, TTL, USB
- Computer Bus (if PC-Based): PCI / PCI-X
- Configuration: OEM Module, Stand Alone
- D/A Resolution: 16 bits
-
Supplier: Prior Scientific, Inc.
Description: 16 individual stepper motor axes including; a motorized stage, focus motor, three filter wheels and three shutters with the speed, accuracy and precision required by today's highly automated and demanding applications. Communication to the controller has been improved, as a
- Communication Standards: RS232, TTL, USB
- Configuration: Stand Alone
- Features: Soft Start
- Motor(s) / System(s) Controlled: Bipolar Stepper Motor
-
Supplier: Prior Scientific, Inc.
Description: Controls as standard: - Stages: ES111 or ES107 - 2 Filter Wheels - 3 Shutters - 1 Focus Motor Upgradeable for encoded focus 2 x RS232 ports High Speed USB connection with data transfer rates of up to 32 Kb/s Smaller
- Communication Standards: RS232, TTL, USB
- Configuration: Stand Alone
- Motor(s) / System(s) Controlled: Bipolar Stepper Motor
- Setup & Control: Computer Interface
-
Supplier: item America, LLC
Description: Controllers ensure a perfect response from item servomotors. Three power stages for single-phase operation are available to suit different loads. item MotionDesigner®, the online selection and configuration tool, helps tailor the Controller and Motor to the relevant transport
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: CANopen, Ethernet, PROFIBUS®, RS232, USB, Other
- Configuration: Panel Mount
-
Supplier: item America, LLC
Description: Controllers ensure a perfect response from item servomotors. Two power stages for three-phase operation are available to suit different loads. item MotionDesigner®, the online selection and configuration tool, helps tailor the Controller and Motor to the relevant transport task
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Three Phase
- Communication Standards: CANopen, Ethernet, PROFIBUS®, RS232, USB, Other
- Configuration: Panel Mount
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: - Motor Driver - IC, PWM, RS-485, SPI, USB
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: - Motor Driver - IC, PWM, RS-485, SPI, USB
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: - Motor Driver - IC, PWM, RS-485, SPI, USB
-
Supplier: ETEL S.A.
Description: AccurET position controllers cover a wide range of voltage and current levels in a compact solution. This makes the integration of various servo motors in a single machine very easy. Their modular mounting design makes AccurET position controllers a very compact solution:
- Communication Standards: Ethernet, USB
- Configuration: Stand Alone, Rack Mount
- Setup & Control: Computer Interface
- Specialty Controllers: Multi-axis Controller
-
Supplier: US Digital
Description: The QSB is a low cost USB data acquisition device that can count quadrature and index signals from an incremental encoder, provide digital I/O, perform A/D conversion or act as a stepper/motor controller. There are 3 variants that provide a mix of different features.
- Device Type: Serial Adapter
- Mounting / Form Factor: Other
- Network / Bus: USB, Other
- Number of Ports: 1
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The E700 Series is the latest generation of Mitsubishi Electric’s Micro Sized Variable Frequency Drives. It replaces the popular E500 Series and utilizes the same mounting foot print. Advanced features and functions such as USB port for commissioning and monitoring, embedded M-dial and
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Application Categories: Variable Speed Drive
- Configuration: Panel Mount
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Special Features This motor driver is designed with a PWM control method to output 3 phase sine wave. This motor driver is designed for exclusive use of our ultra miniaturized linear actuators. Preprogrammed thrust control or position control can be selected by input signal. Two types
- Communication Standards: RS422, USB
- Continuous Output Current: 3 amps
- Motor(s) Controlled: Linear Motor
- Operating Temperature: 0.0 to 50 C
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Special Features This motor driver is designed with a PWM control method to output 3 phase sine wave. This motor driver is designed for exclusive use of our ultra miniaturized linear actuators. Preprogrammed thrust control or position control can be selected by input signal. Two types
- Communication Standards: RS422, USB
- Continuous Output Current: 3 amps
- Motor(s) Controlled: Linear Motor
- Operating Temperature: 0.0 to 50 C
-
Supplier: Silicon Labs
Description: -top box Terrestrial set-top box Laser printer USB audio Docking station White goods Motor control Home automation/security Metering Sensor controllers Optical touch screen Instrumentation USB
- Interface: I2C, SPI, UART, USB, Other
- Operating Temperature: -40 to 85 C
- Reference Voltage: 1.2 to 2.4 volts
- Supply Voltage: 1.8 to 5.5 volts
-
Supplier: Zaber Technologies, Inc.
Description: resolution linear encoder Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times
- Bearing Type: Other
- Device Type: Crossed Roller Slide
- Motor Features: Motor Encoder Feedback
- Motor Specifications: Linear Motor, Other
-
Supplier: Zaber Technologies, Inc.
Description: resolution linear encoder Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times
- Bearing Type: Other
- Device Type: Crossed Roller Slide
- Motor Features: Motor Encoder Feedback
- Motor Specifications: Linear Motor, Other
-
Supplier: Zaber Technologies, Inc.
Description: resolution linear encoder Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times
- Bearing Type: Other
- Device Type: Crossed Roller Slide
- Motor Features: Motor Encoder Feedback
- Motor Specifications: Linear Motor, Other
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V
- Current per Phase: 2.3 amps
- Operating Temperature: 32 to 122 F
- Torque Constant: 8.21 in-oz/amp
-
Supplier: Aerotech, Inc.
Description: Design Features Up to eight integrated drives in one stand-alone controller Additional external drive axes can be added to provide up to ten axes of coordinated motion Controller architecture capable of coordinating motion of up to five independent tasks
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: Ethernet, RS232, USB
- Configuration: Stand Alone
-
Supplier: Simple Step LLC
Description: Dual axis bipolar stepper controller for motors up to 1.5 amps per phase. (All products have no communications pre-installed and customers must now specify and purchase communications boards separately to make a complete system.) We Make Simple Motion Controllers
- Communication Standards: RS232, RS422, RS485, USB
- Configuration: PC Board
- Continuous Output Current: 0.1000 to 1.5 amps
- D/A Resolution: 8 bits
-
Supplier: Simple Step LLC
Description: Triple axis bipolar stepper controller for motors up to 1.5 amps per phase. (All products have no communications pre-installed and customers must now specify and purchase communications boards separately to make a complete system.) We Make Simple Motion Controllers
- Communication Standards: RS232, RS422, RS485, USB
- Configuration: PC Board
- Continuous Output Current: 0.1000 to 1.5 amps
- D/A Resolution: 8 bits
-
Supplier: Aerotech, Inc.
Description: LabVIEW® VI library is available for NI users, while a complete C library is available for those using Visual Basic, C++, or C. Design Features 4U high, rack-mount, six-axis controller for brush, brushless, and stepper motors Ideal for controlling six-axis robotic systems
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Configuration: Stand Alone, Panel Mount
- Continuous Output Current: 5 amps
-
Supplier: Simple Step LLC
Description: Dual axis bipolar stepper controller for motors up to 3.125 amps per phase. (All products have no communications or heat sinks pre-installed and customers must now specify and purchase communications boards and heat sinks separately to make a complete system. Heat sinks are not
- Communication Standards: RS232, RS422, RS485, USB
- Configuration: PC Board
- Continuous Output Current: 0.1000 to 3.12 amps
- D/A Resolution: 8 bits
-
Supplier: Simple Step LLC
Description: Triple axis bipolar stepper controller for motors up to 3.125 amps per phase. (All products have no communications or heat sinks pre-installed and customers must now specify and purchase communications boards and heat sinks separately to make a complete system. Heat sinks are not
- Communication Standards: RS232, RS422, RS485, USB
- Configuration: PC Board
- Continuous Output Current: 0.1000 to 3.12 amps
- D/A Resolution: 8 bits
-
Supplier: Mad City Labs, Inc.
Description: QS-PLL™ is an atomic force microscope (AFM) controller designed for use with resonant probes, such as tuning forks, and Mad City Labs nanopositioners and micropositioners. The controller integrates motion control and phase lock loop (PLL) control thus streamlining the hardware
- AC Input Frequency: 50 Hz, 60 Hz
- Communication Standards: USB
- Configuration: Stand Alone
- Mode of Operation: Digital Position Feedback
-
Supplier: Nutfield Technology
Description: The Pipeline-2 Scan Controller includes Pipeline-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The Pipeline-2 Scan Controller coordinates any laser with a 2-axis or 3-axis galvo
- Communication Standards: Ethernet, RS232, USB
- Features: Encoder Feedback, Optically Isolated
- Flash Memory (RAM): 1000 MB
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
User interfaces Gigabit Ethernet 2 × USB 3.0 ports 2 × USB 2.0 ports SPI GPIO 2 × bicolor LEDs Male pin header Clock outputs 4 x Twinax LVPECL DC-coupled, 100 ? diff (read more)
Browse Motor Controllers Datasheets for DigiKey -
and easy interaction • Programming without main power via embedded USB port • Enhanced embedded BAS protocol communications • Advanced control for induction, permanent magnet, and synchronous reluctance motors • Integrated EMC filter for RF conformance and 5 (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
The NEMA size 17 and 23 stepper motors come equipped with integrated controllers, streamlining your workflow and reducing setup time. Connecting to these motors is convenient through USB 2.0 or serial ports on your computer, allowing you to send commands via RS-232. Zaber provides user (read more)
Browse Stepper Motors (rotary) Datasheets for Zaber Technologies, Inc. -
MICROMO launches the new MC3/MCS motion control family - an extensive and versatile basis for the complete FAULHABER motion system. The new controllers are optimized for use with FAULHABER motor technologies, offer electronics (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
X-ADR-AE Series: Linear motor XY microscope stages with built-in controllers and linear encoders Zaber's X-ADR-AE series microscope stages are designed as replacements for manual stages on inverted microscopes (read more)
Browse Microscope Stages Datasheets for Zaber Technologies, Inc. -
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
additional capability and range to support small AC induction motor and machinery applications. The acs150 has an easy to use operator interface and is simple to set up, configure, and apply. ABB component drives meet the requirements of OEMs, system integrators and panel builders. The drive is (read more)
Browse Motor Controllers Datasheets for Galco Industrial Electronics -
Commander S100 •Configure – motor, control and speed •Confirm – summary of settings •Go – Commander S is ready to run Powered by NFC (read more)
Browse Motor Controllers Datasheets for Galco Industrial Electronics -
motor, you need a specialized motor controller that provides the necessary electrical signals to control the motor's speed, direction, and torque. Let’s explore how to select a brushless (read more)
Browse Motor Controllers Datasheets for Portescap -
Black SureFrame rails feature a UV-resistant black anodized finish in 1 inch, 1.5 inch, and 40mm styles
(read more)
Browse Motor Controllers Datasheets for Automationdirect.com
More Information Top
-
Inclusive Smart Cities and e-Health
The feedback system is composed of a rubber and plastic wristband, containing an eccentric-mass brush motor and an USB motor controller .
-
Integration of percussion robots "RobotMusic" with the Data-Suit "BodySuit": Technological Aspects and Concepts
This system consists of a computer, which is installed Linux, and 7 USB motor controllers for 5 different robots.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/24160/Lewis_washington_0250O_12272.pdf?sequence=1&isAllowed=y
communications layer to communicate with the USB motor controllers in order to maintain a control loop of 1000 Hz, which is crucial for high fidelity haptic interfaces and control.
-
A Generalized Proportional Integral Controller for the Robust Perturbation Rejection in an Ankle Rehabilitation Machine
Preliminary experimental results [18] have been obtained using the Pololu Jrk 12v12 USB Motor Controller with Feedback.
-
Automatic eye-level height system for face and iris recognition systems
This servomotor was controlled via a USB motor controller [11] attached to computer running software to automatically detect the face and send the appropriate signals to move the system up or down with the corresponding speed.
-
NIR spectroscopy with multivariate calibration and lock-in amplification to detect chemicals concealed behind fabrics
Stepper Motor Controller USB .
-
CR4 - Thread: Lathe Mods
USB Stepper Motor Controller : This discusses the use of a small controller board that they manufacture to control three stepper motors giving you three axis control.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68529/770927713-MIT.pdf?sequence=2
Figure 4.3 Control box consisting of USB stepper motor controller , power supply, and four stepper motor drivers.
-
CR4 - Thread: ME Needs Advice: Current Capacity of Motor Controller
I would like to use a programmable ( USB interface) motor controller that I have, but it is only rated for 1.2A max current.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78210/829777590-MIT.pdf?sequence=2
Inside the control box was a power supply, four stepper drivers and a USB addressed motor controller from Arcus Technology, Livermore, CA.