Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nikon Metrology
Description: or Run Teaching File modes, with wizards. Chart Measurement A chart with nominal shapes and tolerance lines can be generated from CAD data. It can be superimposed on the actual video image for easy and quick "Go/No Go" judgements. Powerful Image Processing
-
Supplier: InfraTec GmbH
Description: The state-of-the art IRBIS® 3 software family designed by InfraTec represents the ideal tool for fast analysis of thermographic image data and convenient drafting of thermographic reports. Packages of different performance levels are available with application-specific expansion
- Deployment: Standalone
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
-
Supplier: LECO Corporation
Description: descriptive fields which fit your specific needs. Electronic filing system provides simple organizational structure Image database allows you to search and retrieve any digital project file Image processing functions, including image stitching, image fusion, and
-
-
Supplier: Pleora Technologies Inc.
Description: either or both receive and transmit modes of operation. The eBUS SDK is built on a single API to receive video over GigE, 10 GigE, and USB that is portable across Windows, Mac, and Linux operating systems. With a Developer Seat License, designers can develop production-ready software
-
Supplier: InfraTec GmbH
Description: notebooks Remote control of the camera-operating functions via a graphic interface Real-time visualization of digitally transferred thermal images Storage of real-time thermographic video sequences IRBIS® 3 control Data acquisition from
- Deployment: Standalone
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
-
Supplier: Optris Infrared Sensing, LLC
Description: external software programs, including radiometric video sequences and snap shots, text files for the analysis in Excel as well as files containing color information for standard programs such as Adobe Photoshop or the Windows Media Player, is supported by the software PI
- Deployment: Standalone
- Licensing: Perpetual
- Operating System: Windows, Linux
- Source Code: Proprietary
-
Supplier: Optris Infrared Sensing, LLC
Description: external software programs, including radiometric video sequences and snap shots, text files for the analysis in Excel as well as files containing color information for standard programs such as Adobe Photoshop or the Windows Media Player, is supported by the software PI
-
Description: these filters will improve the visual observation quality or it may be used as a pre-processing step for further automated analysis, such as image and video segmentation, and texture characterization in ultrasound cardiovascular imaging, as well as in bandwidth reduction
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Easily import data in a multitude of file formats to create stunning models which visualize relationships across your data set. This elaborated yet user-friendly program provides possibility to display data in a variety of formats and colors, capture video animation of your moving model, and
-
Supplier: Spectral Dynamics, Inc.
Description: Geometry Tools Introducing STAR 7 Modal Analysis Intuitive User Interface: Designed for Windows 7, exploits the new AERO interface Project Database: Allows you to manage all test files including documents, images, and videos Fully
-
Supplier: Intergraph Corporation
Description: Motion Video Analyst Professional is a desktop motion video analysis tool that carries on the Image Scout tradition of geospatial intelligence analysis. The product geo-fuses motion video analysis with analysis of other forms of intelligence
-
Description: the most appropriate filter or filters for the images under investigation. These filters can be further developed and evaluated at a larger scale and in clinical practice in the automated image and video segmentation, texture analysis, and classification not only for
-
Supplier: GL Communications, Inc.
Description: post processing viewing along with sophisticated searching on the results within the VQT application and using the WebViewer™ (remote and local access). VQT POLQA Measurements and Analysis The VQT software can work either independently, in conjunction with VQuad™
-
Supplier: OMEGA Engineering, Inc.
Description: transfer and RJ45 GB Ethernet connection supply 14-bit images at frame rates as high as 60 Hz. Image and data acquisition can record thermal snapshots and movies with OSXL-ASC tools + recording and analysis software. GigE Vision® is a new camera interface standard
- Accuracy: 5 ±% Full Scale
- Ambient Temperature Range: 41 to 252 F
- Computer Host: PC
- Cooling: Uncooled
-
Supplier: ValueTronics International, Inc.
Description: Accessories: Heavy-duty carrying case 2 rechargeable battery packs Battery charger Video cable Serial/USB download adapter kit/cable Neck strap SmartView reporting and analysis software on CD User manual on
-
Supplier: ValueTronics International, Inc.
Description: Accessories: Heavy-duty carrying case 2 rechargeable battery packs Battery charger Video cable Serial/USB download adapter kit/cable Neck strap SmartView reporting and analysis software on CD User manual on CD
-
Supplier: Transcat, Inc.
Description: Application High Temperature Option (2192°F) Radiometric Video Recording Atmospheric Corrections Isotherms Bluetooth Voice Annotation Lens Protection Glass (Optional) Customizable Reporting Software Rotating display and swivel
-
Supplier: Transcat, Inc.
Description: analysis. New! Sketch on IR/Visual – Draw circles and pointers on stored images right from the touchscreen to highlight points of interest. Annotation – Add voice or text comments to images or use the touchscreen to sketch notes and drawings; include additional measurements
-
Supplier: Transcat, Inc.
Description: Product Highlights Large 4.3“ TouchScreen Quality resolution 320 x 240 Patented SuperResolution provides 640 x 480 resolution images when downloaded to IRSoft 30° lens allows for wide field of view Customizable Reporting Software
-
Supplier: InspectorTools
Description: camera w/standard 20mm lens 2 rechargeable battery packs Battery charger Video cable 1 GB compact flash card Compact flash card reader and USB cable Neck strap SmartView reporting and analysis software on CD Manual on CD
-
Supplier: InspectorTools
Description: /standard 20mm lens 2 rechargeable battery packs Battery charger Video cable 1 GB compact flash card Compact flash card reader and USB cable Neck strap SmartView reporting and analysis software on CD Manual on CD Heavy
-
Supplier: NorPix, Inc.
Description: MulticastViewer is to display images from multicast GIGE camera sources, it can also be used to display any kind of digital video supported by the Hermes API. Image rendering and display in MulticastViewer make extensive use of Microsoft DirectX 3D libraries. This means that
-
Supplier: NorPix, Inc.
Description: TroublePix is a digital video recording software designed for factory floor applications or requirements needing a simple user interface. With TroublePix, you can acquire, view and review all within the same user interface. TroublePix provides features such as looping, Pre/Post
-
Supplier: Radiant Vision Systems
Description: the perceived color of an LED pixel can be adjusted by color mixing. The Radiant Vision Systems VisionCAL system uses a ProMetric® Imaging Colorimeter to measure the color and brightness of every LED in an LED module or screen. Based on this measurement, VisionCAL application software
-
Supplier: NorPix, Inc.
Description: ? StreamPix Remote allows advance remote management of high speed video recording stations. Features Remotely view StreamPix 5 images (live feed or playback). Remote control over the main features of StreamPix 5. Create new remote sessions based on computer name or
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage
-
Supplier: Transcat, Inc.
Description: ability to get accurate temperature measurements. On target and in-focus. Every. Single. Time. Product Highlights Quick Transfer of Images From Imager Directly to PC, IPhone® or IPad® with WIFI® Connectivity Easy Analysis and Quick Reporting in the
- Accuracy: 2 ±% Full Scale
-
Supplier: Radiant Vision Systems
Description: set pass/fail criteria for different types, locations, and severities of mura in an image. The software license includes specific tests for identification and measurement of mura types including: Black Mura Blob Analysis Butterfly Mura Corner Light Diagonal Line Mura Edge Mura
- Components / Products Tested: Displays / Video Equipment
- Options / Module Types: Measure Unit / Monitor
- Type / Form Factor: Test Platform / System
-
Supplier: ValueTronics International, Inc.
Description: and free updates to SmartView™ analysis software Model available with IR-Fusion technology, the merger of visual and thermal images TIR2/FT-20 with 160x120 detector, 20 mm lens and Fusion IR-Fusion blending thermal and visible light images to easily pinpoint suspect
-
Supplier: Radiant Vision Systems
Description: contain full measurement information, including luminance images, from all viewing angles for the light source or lighting system. This provides full flexibility in analysis and in ray set generation. Better light source models result in better design When paired with a near
- Components / Products Tested: Displays / Video Equipment
- Options / Module Types: Measure Unit / Monitor
- Type / Form Factor: Test Platform / System
-
Supplier: ValueTronics International, Inc.
Description: . Accessories: Heavy duty carrying case 2 rechargeable battery packs Battery charger Video cable 512 MB compact flash card Compact flash card reader and USB cable Neck strap SmartView reporting and analysis
-
Supplier: OX Creek Energy Associates, Inc.
Description: used to record the uncompressed displayed, raw UVc & radiometric thermal images, the camera settings and calibration values in one file, which can be imported by the CoroBASE Analysis and Reporting software.
- Application / Industry: Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 640 to 768 lines
- Imaging Technology / Camera Type: UV, Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: output, particularly; the work piece straightening function is very useful. 4. High Precision Image Measuring Instrument has RS-232 interface with a computer and specialized measurement software which can also processes and output circular mapping. 5. The marble base and column
- Application: Dimensional Measurement
- Control: PC
- Machine Type and Specifications: 2-D Scanning / Profiling
- Mounting Options: Benchtop
-
Supplier: Radiant Vision Systems
Description: generating accurate input for optical design The SIG-400 system consists of a ProMetric® Imaging Colorimeter, a goniometric assembly for positioning the imaging colorimeter and the light source relative to one another, and SIG 2.0 Control and Analysis Software. The
- Components / Products Tested: Displays / Video Equipment, Specialty / Other
- Options / Module Types: Measure Unit / Monitor, Test Software / Program Generator
- Tester / Test Capability: Vision / X-ray, Other
- Type / Form Factor: Test Module / Sub-system
-
Supplier: Haida International Equipment Co., Ltd.
Description: , particularly; the work piece straightening function is very useful. 4. High Precision Image Measuring Instrument has RS-232 interface with a computer and specialized measurement software which can also processes and output circular mapping. 5. The marble base and column, high
- Application: Dimensional Measurement
- Control: PC
- Machine Type and Specifications: 2-D Scanning / Profiling
- Mounting Options: Benchtop
-
Supplier: AMETEK Spectro Scientific
Description: of Oils Using a Direct Imaging Integrated Tester Particle count features Particle Count for all particles from 4 µm to 100 µm Highest saturation limit, up to 10,000,000 particles/ml with a coincidence error <2% Viscosity range ISO15 to ISO320
- Display & Special Features: Computer Interface / Networkable, Video / Graphic Display
- Measurement Type: Count, Shape, Size
- Particle Size Range: 4 to 100 µm
- Technology / Operating Principle: Microscopy / Image Analysis
-
Supplier: Filmetrics, Inc.
Description: Windows™ computer and sets up in minutes. What's Included Integrated Spectrometer/Light Source Unit FILMeasure 7.0 software FILMeasure standalone software for remote data analysis Spare TH-1 lamp Tweezers
- Gaging Technology: Optical, Optical - Video / Imaging
- Mounting / Loading: Benchtop / Floor
- Range: 5.91E-7 to 0.5118 inch
- Units: Metric
-
Supplier: InspectorTools
Description: /standard 20mm lens 2 rechargeable battery packs Battery charger Video cable 1 GB compact flash card Compact flash card reader and USB cable Neck strap SmartView reporting and analysis software on CD User manual on CD Heavy duty
-
Supplier: InspectorTools
Description: /standard 20mm lens 2 rechargeable battery packs Battery charger Video cable 1 GB compact flash card Compact flash card reader and USB cable Neck strap SmartView reporting and analysis software on CD User manual on CD Heavy duty
-
Supplier: Filmetrics, Inc.
Description: Measure Thickness of Single- and Multi-Layer Hardcoats The F10-HC is based on the Filmetrics F20 platform where analysis of spectral reflectance data provides film thickness measurement results quickly. The advanced simulation algorithms in the F10-HC software are specifically designed
- Gaging Technology: Optical, Optical - Video / Imaging
- Mounting / Loading: Benchtop / Floor
- Units: Metric
-
Supplier: Filmetrics, Inc.
Description: Spectrometer/Light Source Unit FILMeasure 7.0 software SS-3 Sample Stage with Fiber optic cable Reference materials Thickness standard FILMeasure standalone software for remote data analysis Spare TH-1 lamp Tweezers
- Gaging Technology: Optical, Optical - Video / Imaging
- Mounting / Loading: Benchtop / Floor
- Range: 7.87E-6 to 0.0394 inch
- Units: Metric
-
Supplier: Filmetrics, Inc.
Description: through USB cable - no other connections or set up required Start the software and in 10 seconds aRTie is ready to go 40,000-hour light source Automatic on-board wavelength calibration Measures spectral R, T, R+T, A(=1-R-T), and color of flat specular samples Film thickness and refractive
- Gaging Technology: Optical, Optical - Video / Imaging
- Mounting / Loading: Benchtop / Floor
- Range: 5.91E-7 to 0.0028 inch
- Units: Metric
-
Supplier: Advantech
Description: Inspection user group management Hierarchical inspection site setup and survey configuration Dynamic patrol route scheduling Supports video, voice record, images event feedback Inspection result analysis and reports Available on iOS and Android mobile devices Offline patrol and
Find Suppliers by Category Top
Featured Products Top
-
external software programms, including radiometric video sequences and snap shots, text files for the analysis in Excel as well as files containing color information for standard programs such as Adobe Photoshop or the Windows Media Player, is supported by the software PI connect. Furthermore (read more)
Browse Thermal Analysis Software Datasheets for Optris Infrared Sensing, LLC -
information, including luminance images, from all viewing angles for the light source or lighting system. This provides full flexibility in analysis and in ray set generation. Better Light Source Models Yield Better Design When paired with a near-field measurement (read more)
Browse Engineering Analysis Software Datasheets for Radiant Vision Systems -
TrueTest™ Software family, TrueMURA supplements the many benefits of TrueTest Software to efficiently perform image-based measurements for luminance, chromaticity, and (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Solartron is pleased to announce the recent acquisition of Gagesoft inc a leading provider of metrology software for quality control. The existing products Gagemate Pro and GageMate Lite are rebranded as Orbit Gauge Software Pro and Orbit Gauge Software Lite. The (read more)
Browse Data Acquisition Software Datasheets for Ametek Solartron Metrology -
alternative optics and the software optris PI Connect offers video and snapshot recordings, extensive analyses (offline, online) and is equipped with an integrated line scan camera function. Important Specifications Temperature (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
TrueTest™ Software can be paired with a ProMetric® Imaging Photometer or Colorimeter to create a complete testing system for displays, backlight units, illuminated keyboards, light sources (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
, and consumer satisfaction of all illuminated elements inside and outside the vehicle. Paired with automated analysis software from Radiant’s TrueTest platform, the ProMetric I offers (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
for fully automated quality control. INSPECT Software Tools and Features A specialized software platform for automated machine vision solution development, INSPECT provides a flexible framework with a powerful set of image pre-processing and analysis tools (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Teledyne DALSA is pleased to announce its latest Sapera™ Vision Software Edition is available. This release includes enhanced versions of its AI training graphical tool Astrocyte™ 1.50, and its image processing and AI libraries Sapera Processing 9.50. Teledyne (read more)
Browse Machine Vision Software Datasheets for Teledyne DALSA -
TrueTest™ Software family, the VIP™ (Vision Inspection Pack) software license supplements the standard photometric analysis capabilities of TrueTest Software adding registration functionality for unique (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
Conduct Research Top
-
How Do Thermal Imaging Infrared Cameras Work
An infrared camera is a non-contact device that detects infrared energy (heat) and converts it into an electronic signal, which is then processed to produce a thermal image on a video monitor and perform temperature calculations. Heat sensed by an infrared camera can be very precisely quantified
-
Smart Computing Article - fab to FASTERnet.org
. More specifically, face recognition employs digital video cameras and software to capture an image, isolate a human face, and extract specific features of the face that do not change. Such features may be upper sections of the eye sockets, the area around the cheekbones, and the sides of the mouth
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Military reels as latest LCD maker falters The looming sell-off or shutdown of active-matrix LCD maker dpiX Inc. by Xerox Corp. is sending military-system suppliers reeling once again. The announcement comes just six months after Guardian Industries Corp. pulled the plug on Optical Imaging Systems
More Information Top
-
The Extraction of Nonverbal Behaviors: Using Video Images and Speech-Signal Analysis in Dyadic Conversation
Our automated extraction procedure employs video image analysis software , which automatically calculates saturation and lightness in a target film.
-
Lymphocyte Homing to the Skin: Immunology, Immunopathology, and Therapeutic Perspectives
… the chemoattractant with a femto-liter pipette by hand76 to sophis- ticated assays tracking different cell types marked by specific fluorescent dye in a three-dimensional translucent matrix with multiple gradients by a powerful video image analyzing software .48 In principle, however …
-
Forensic video image analysis
TRECWare, Forensic Video Image Analysis software is now applied to the selected frames that have been captured in the computer.
-
Applied Mechanics, Materials and Manufacturing
research team behind China's Olympic champion Liu Xiang, they specialize in imported from abroad for 2 sets of video image analysis software .
-
A Fiber Optic Particle Plasmon Resonance Biosensing Platform Based on Detection of Light Scattering Intensity from the Proximal End
The size distributions of the AuNPs were determined from the diameters of at least 100 particles located in a representative region of the micro- graphs using a video image analysis software program (SigmaScan Pro3, Jandel Scientific).
-
Colour changes after carcasses decontamination by steam and lactic acid.
The same samples were evaluated by video image analysis ( software LUCIA).
-
Deficiency of activated STAT1 in head and neck cancer cells mediates TAP1-dependent escape from cytotoxic T lymphocytes
Spots were enumerated in triplicate wells as a mean § standard error using computer-assisted video image analysis software (Cellular Technology Ltd., Shaker Heights, OH).
-
Heat Shock Proteins and Whole Body Physiology
Another study investigating HSP70 in the human aorta studied its distribution by immuno-histochemistry and video image analysis software , and quantified the level of HSP70 by Western Blotting.
-
Engineering data of diameter change during air drying of milk droplets with 40 wt% initial solids content.
Thus, effects of drying conditions on milk droplet size change (using projected area diam. as the parameter) were determined, using a glass filament technique complimented by video imaging analysis software .
-
Safety and efficacy of carotid angioplasty and stenting for radiation-associated carotid artery stenosis.
Photomicroscopy was performed along three axes for each filter, and the quantity and size of the captured particles were analyzed using video image analysis software .