Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: The robust design of load cells incorporate high overload capacity and temperature resistance. Highest accuracy under extreme long term reliability characterizing the ABB weighing solutions based on SG technology.
-
Supplier: Siemens Process Instrumentation
Description: The SIWAREX WT231 weighing terminal for non-automatic scales such as gravimetric level measurement of silos, hoppers or for platform scales. It combines the powerful weighing module SIWAREX WP231 and a Siemens Touch Panel with application specific user interface in one product.
- Interface: Serial
- Ratings / Certifications: Other
- Weighing Application: Conveyors / In-motion Weighing
-
Supplier: Siemens Process Instrumentation
Description: The SIWAREX WT241 is a weighing terminal for belt scales and solids flow meters. It combines the proven quality of two Siemens components into one product: a powerful SIWAREX WP241 weighing module, and a Siemens Touch Panel with an application-specific user interface. The high
- Interface: Serial
- Ratings / Certifications: Other
- Weighing Application: Conveyors / In-motion Weighing
-
-
Supplier: GSE Scale Systems
Description: Self-centering and self-checking, NTEP, FM approved
- Capacity: 2000 to 5000 lbs
- Ratings / Certifications: NTEP Certified, Other
- Weigh Module Type: Compression
- Weighing Application: Hoppers, Tanks, Other
-
Supplier: Siemens Process Instrumentation
Description: offers you the flexibility you need. The Ethernet and RS485 interfaces with Modbus protocol enables you to integrate the weighing module into different control systems. SIWAREX WP231 offers four digital inputs, four digital outputs and one analog output.
- Interface: Ethernet, Serial, Other Interface
- Ratings / Certifications: Other
- Weigh Module Type: Compression
- Weighing Application: Bins, Hoppers, Other
-
Supplier: Siemens Process Instrumentation
Description: The SIWAREX WP321 is a technology module for non-automatic scales. It is designed to be used with the distributed I/O system SIMATIC ET 200SP. Due to the diversity and the flexibility of the SIMATIC manager and TIA Portal, it is possible to realize best solutions for small and medium
- Interface: Serial, USB, Other Interface
- Ratings / Certifications: Other
- Weigh Module Type: Compression
- Weighing Application: Bins, Hoppers, Other
-
Supplier: GSE Scale Systems
Description: The ITA is an innovative self-contained low profile weighing assembly with anintegrated load cell and mounting assembly. The ITA design allows up to 3° offits axis without affecting weighing accuracy. The durable, stainless steel weldedconstruction prevents intrusion from moisture or
- Capacity: 1000 to 450000 lbs
- Weigh Module Type: Compression
- Weighing Application: Hoppers, Tanks, Other
-
Supplier: Mettler-Toledo GmbH
Description: SWB505/SWC515 Multi-Purpose Weigh Modules
- Capacity: 11 to 220000 lbs
- Ratings / Certifications: Other
- Weigh Module Type: Compression
- Weighing Application: Conveyors / In-motion Weighing, Hoppers
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
- Capacity: 110 lbs
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HS 150N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
- Capacity: 331 lbs
-
Supplier: Emery Winslow Scale Co.
Description: Contains 3 modules, totalizer, tubing/cable, self-checking option
- Capacity: 1000 to 12000 lbs
- Features: Washdown, Hostile Environment
- Weigh Module Type: Compression
- Weighing Application: Conveyors / In-motion Weighing, Hoppers, Tanks, Other
-
Supplier: Emery Winslow Scale Co.
Description: 3 LIFEMOUNT Modules, totalizer, tubing/cable, required accessories
- Capacity: 12000 to 100000 lbs
- Features: Washdown, Hostile Environment
- Weigh Module Type: Compression
- Weighing Application: Conveyors / In-motion Weighing, Hoppers, Tanks, Other
-
Supplier: Emery Winslow Scale Co.
Description: Contains 5 modules, totalizer, tubing/cable, self-checking option
- Capacity: 1500 to 20000 lbs
- Features: Washdown, Hostile Environment
- Weigh Module Type: Compression
- Weighing Application: Conveyors / In-motion Weighing, Hoppers, Tanks, Other
-
Supplier: Emery Winslow Scale Co.
Description: 5 LIFEMOUNT Modules, totalizer, tubing/cable, required accessories
- Capacity: 2500 to 25000 lbs
- Features: Washdown, Hostile Environment
- Weigh Module Type: Compression
- Weighing Application: Conveyors / In-motion Weighing, Hoppers, Tanks, Other
-
Supplier: Minebea Intec GmbH
Description: More hygiene for your process vessel weighing. The innovative weighing module is the solution for hygienic applications - designed by EHEDG guidelines. Preassembled weighing module, including load cell, integrated constrainer and lift-off protection, saving
- Accuracy: 0.0150 to 0.0400 ±% Full Scale
- Application: Weigh Scales
- Force / Load Rating: 220 to 4410 lbs
- Force Measured: Compression
-
Supplier: Minebea Intec GmbH
Description: The weighing module Novego® was specifically developed to meet the increasingly stringent requirements of the food industry. This hygienic all-in-one solution boasts a range of innovative properties to ensure simple, error-free installation and maximum resistance to lateral forces
- Accuracy: 0.0150 ±% Full Scale
- Application: Weigh Scales
- Force / Load Rating: 276 to 4409 lbs
- Force Measured: Compression
-
Supplier: Taylor Products / Smoot
Description: For the first time in material handling history, two leaders have melded talents to create a premium process controller for the packaging industry. Taylor Products, a division of Magnum Systems, and Hardy Instruments, a leader in the process control industry, are working together to provide expanded
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The WZA25-NC has a capacity of 20 g with a readability of 10 µg combined with a small housing. A multiple weighing system can be arranged in linear fashion with a distance of 25 mm between the weighing pins. Head to Head configuration allow 12.5 mm track distance. The weigh cell
- Capacity: 0.0441 lbs
- Interface: Serial
- Resolution: 2.20E-8 lbs
- Weigh Module Type: Compression
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The weigh cell is especially designed for fast weighing process like dosing or automatic batch weighing. The weigh cell with the CE mark of conformity consists of two main components: A monolithic weigh system, based on force compensation technology and with a
- Capacity: 0.0441 lbs
- Interface: Serial
- Resolution: 2.21E-9 lbs
- Weigh Module Type: Compression
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The weigh cell is especially designed for fast weighing process like dosing or automatic batch weighing. The weigh cell with the CE mark of conformity consists of two main components: A monolithic weigh system, based on force compensation technology and with a
- Capacity: 0.4851 lbs
- Interface: Serial
- Resolution: 2.20E-8 lbs
- Weigh Module Type: Compression
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The weigh cell consists of two independent semi-micro weighing systems, based on electromagnetic force compensation. Reduced footprint (approx. 13 cm2) by vertical design Plug-in feature of weigh cells supports easy serviceability. High level of parallelization by
- Capacity: 0.0022 lbs
- Interface: Serial
- Resolution: 2.20E-8 lbs
- Weigh Module Type: Compression
-
Supplier: GSE Scale Systems
Description: The Model 255 Indicator has great expandability with theunique optional BUS system for simplified "snap-in" installationof additional serial, analog, and relay modules. 3 assignablefunction keys for Printing, Unit Switching, Counting, ManualHold, Peak Hold, and Totalizing (Accumulating). 16
- Backlight: Light Emitting Diode (LED)
- Display Type: Character Display
- Features: Serial Interface Option
- Number of Characters per Line: 4
-
Supplier: GSE Scale Systems
Description: Programmable
- Backlight: Light Emitting Diode (LED)
- Display Type: Character Display
- Features: Serial Interface Option
- Number of Characters per Line: 6
-
Supplier: Mettler-Toledo GmbH
Description: SWB805 Hygienic MultiMount™ Weigh Module
- Capacity: 250 to 10000 lbs
- Features: Washdown
- Length: 4.5 to 6 inch
- Platform Material: Stainless Steel, Other
-
Supplier: Mettler-Toledo GmbH
Description: SWB605/SWC615 PowerMount Weigh Modules
- Capacity: 500 to 198000 lbs
- Length: 11.8 to 17.32 inch
- Platform Material: Stainless Steel, Steel
- Ratings / Certifications: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The laboratory balance PCE-BS is a light, rugged precision balance suitable for different purposes. The removable stainless steel pan allows the laboratory balance to be cleaned easily. The CE-BS 300 and 3000 laboratory balance can be used for weighing as well as for piece counting. The
- Capacity: 13.23 lbs
-
Supplier: Interface, Inc. - AZ
Description: Zinc plated (A4200) or stainless steel (A4600) Factory assembled for easy field installation Static/dynamic/in-mo tion capabilities Low height - 4.0" for 2.5K, 5K & 10K; 5.0" for 25K & 50K capacity cells More Information 4200 Low profile load cell specifically designed for tank weighing where
- Capacity: 2500 to 50000 lbs
-
Supplier: Avery Weigh-Tronix
Description: Heavy duty, high accuracy compression load cells, hermetically sealed
- Capacity: 0.0 to 22000 lbs
- Weigh Module Type: Compression
- Weighing Application: Tanks
-
Supplier: Taylor Products / Smoot
Description: Specifically engineered for free-flowing products, the Taylor GN Series electronic net weigh scale will operate at speeds up to 12 bags per minute for 20 to 110 lb. weighments. The system features 4 cubic foot weigh bucket with dual electronic load cells, bulk and dribble flow
-
Supplier: Taylor Products / Smoot
Description: Taylor Products' TE10 is an electronic, small net weigh scale designed for weighments of 2 oz to 5 lb. The TE10 was designed with a timed discharge to eliminate spillage, as well as controls for single operator convenience. For more information please click on the PDF link below.
-
Supplier: Mettler-Toledo GmbH
Description: The METTLER TOLEDO ACT350 Precision allows con - ductivity to Precision Scales. Easily integrating these extremely accurate modules and scales for automatic weighing applications where accuracy is critical to quality and cost savings. • PROFINET®, EtherNet/IPTM network
- Form Factor: DIN Rail
- Inputs / Channels: 1 #
- Outputs: Ethernet
- User Interface: Front Panel and Display
-
Supplier: Fairbanks Scales, Inc.
Description: . A rugged and economical mechanical scale for industrial and commercial weighing. The 1124 features cast iron construction, a large weighing platform, a 1,000-pound capacity and 5.0" diameter wheels.
-
Supplier: Taylor Products / Smoot
Description: Taylor's VG Series bagging scale weighs products of variable density or erratic flow characteristics with extreme accuracy. It utilizes a large electronic vibrating pan feeder that has adjustable two-speed feed rate. Simply position the bag and fill, trim, stop and drop are all automatic.
-
Supplier: Quarktwin Technology Ltd.
Description: Weighing Module DIN Rail
- Mounting: DIN Rail, Other
- Operating Temperature: 32 to 131 F
-
Description: The C555 Module can be used in many hand-held or portable applications, such as inventory control computers, industrial equipment instrumentation desktop test and measurement devices, POS terminals, bar-code scanners and medical devices. SPECIFICATIONS: • 640 x 480
- Applications: Computer Applications
- Backlight: Electro Luminescent (EL)
- Display Type: Graphic Display
Find Suppliers by Category Top
Featured Products Top
-
wind or solar energy generation. Available in seven impeller sizes from 250 mm to 500 mm, Rosenberg B-Wheel Spider Modules are built with the same front flange profile and four-bolt mounting structure as standard module fans for easy installation, but weigh up to 3 Kg (6.6 lbs) less (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Quick access to a customized interface with the new igus online shop for Module Connect 180 individual parts offer new configuration options for energy chain connections November 30, 2022 – igus®, the Germany-based manufacturer of (read more)
Browse Cable Carriers Datasheets for igus® inc. -
Introduction Cost, design time, and unexpected results: These are three of the most significant challenges that weigh on the minds of project managers who are involved with the design of power modules. Whether for use in electric vehicle charging stations, clean energy (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
SIWAREX weighing terminals have both the brains and the brawn in the same package, with measurements displayed on a 4-inch wide, color display. Built on experience – With over 50 years of experience providing products for weighing solutions Siemens terminals contain the (read more)
Browse Weigh Modules Datasheets for Siemens Process Instrumentation -
One of the most accurate in-motion weighing systems on the market. SITRANS WW100 weighfeeder is specially designed for high accuracy on light loading processes. This design eliminates material buildup to ensure accurate, reliable measurement. SITRANS WW100 is a high-accuracy, low (read more)
Browse Weigh Modules Datasheets for Siemens Process Instrumentation -
. The unique weigh system reduces dead load and applies live load directly to two platform load cells. Load cells are externally mounted for easy access and maintenance. Standard components include the belt weigh bridge, speed sensor and test weights, supported by Milltronics BW100, BW500, or (read more)
Browse Weigh Modules Datasheets for Siemens Process Instrumentation -
Protect your brand’s reputation with the tna hyper-detect 5. This high-performance food metal detector system is uniquely designed to sit as close as possible to the multi-head weigher, significantly increasing bagging speed without compromising food safety. The tna (read more)
Browse Industrial Metal Detectors Datasheets for TNA Solutions Pty. Ltd. -
-Off-The-Shelf (COTS) rugged system, supporting many 3U VPX, XMC, and PMC modules without modifications to the chassis or backplane to accommodate I/O. This significantly lowers up-front costs (NRE) and facilitates rapid deployment. With a compact design and weighing less than nine pounds (read more)
Browse VME, VPX, and VXI Products Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
and weighs 9.85g. It is available for pallet packaging at 40 pieces per pallet. Inductance ranges are from 3.30uH to 22.0uH with its D.C.R. at 2.53m Ω 20°C. The product is RoHS compliant and halogen free. Sumida is a global leader in the design and manufacture of coil (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
, lightweight package. The Command Module features a USB port to store video or still images (up to 128 GB capacity), a 10.5” LCD color monitor for crisp, clear pictures, and a full-size, waterproof keyboard for on-screen titling, footage counter (read more)
Browse Videoscopes Datasheets for General Pipe Cleaners
Conduct Research Top
-
7 Solutions for Improved Weighing Automation
METTLER TOLEDO's high-accuracy weigh modules are tailored to the needs of machine and equipment manufacturers for simple electrical and mechanical integration.
-
OFFSHORE MODULE LOADOUT
Hilman Rollers was called upon to design and manufacture a. roller for moving specially fabricated modules that were to be. installed offshore, primarily for use as living quarters. The. modules, fabricated in Sweden, weighed up to 2,000 tons. and had to be rolled into position for access
-
Simplify Power Module Design with Power-Thru Technology
Cost, design time, and unexpected results: These are three of the most significant challenges that weigh on the minds of project managers who are involved with the design of power modules. Whether for use in electric vehicle charging stations, clean energy, variable speed drives, IT equipment power
-
Interphex Preview, Part Deux
stainless steel manufacturing equipment. All equipment meets ASME, BPE and FDA requirements. PLC Style Weigh Scale Module will showcase its dual scale CompactLogix Weigh Scale module. The HI 1769-2WS is a dual scale PLC-style weigh scale module optimized for use with Allen-Bradley MicroLogix 1500
-
Parker Vane and Gold Cup Pumps
two separate modules weighing a total of 10.5 million pounds.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, the company projected sequential growth of 8% to 10%. Zilog cuts staff by 7%, weighs sale of fab CAMPBELL, Calif. -- Zilog Inc. here announced it is cutting 7% of its 1,300-member work force as it wraps up a sluggish fourth quarter that saw revenue plunge 15% from the third quarter. Actel offers
-
Things To Know When Considering A Structural Mezzanine
for fewer columns should be weighed against the potential cost of new footings. 4. Do guardrails and stairs meet code? Mezzanines that are publicly accessible need to meet specific code requirements for stairways, stair extensions, and spacing of guardrails. If the mezzanine will be used strictly
More Information Top
-
Weighing module SIWAREX CS - Sensor Systems - Siemens
▪ Weighing module SIWAREX WP231 .
-
Weighing module SIWAREX FTA - Sensor Systems - Siemens
▪ Weighing module SIWAREX WP231 .
-
Weighing module SIWAREX FTC - Sensor Systems - Siemens
▪ Weighing module SIWAREX WP231 .
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Lab-Balances/Cubis/Data-Sheets/Data_Cubis_W--2025-e.pdf
– USB (integrated into weighing module ) – RS-232C accessory interface, 25-pin (integrated into weighing module) – Various data protocols available (can also be connected to software designed for external manufacturers) – Ethernet (integrated into display unit .
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Lab-Balances/Cubis/Brochures/Broch_Cubis_WL-1010-e.pdf
As the first entirely modular- design balance, display and control units, weighing modules , .
-
Dictionary of Weighing Terms
weigh module .
-
HBM, Inc
Z6AM - Weighing module for 50 kg ...
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Lab-Balances/Cubis/Manuals/MAN-Cubis_MSU_User_Manual-e.pdf
He will document this setting via a “ Weighing module test as per USP” certificate in which the mea- surements and min. sample quantity are logged.
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Lab-Balances/Cubis/Manuals/MAN-Cubis_MSA_User_Manual-e.pdf
He will document this setting via a “ Weighing module test as per USP” certificate in which the measurements and min. sample quantity are logged.