Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Instrumentation Northwest, Inc.
Description: provides high-accuracy readings in rugged and corrosive field conditions. Features SENSOR Pressure, temperature, time Absolute, gauge, or sealed gauge Thermally compensated - great where water temperatures vary, such as in streams or in industrial tank
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Spire Metering Technology
Description: . Features and Benefits For domestic water consumption metering Cold water as well as water up to 60°C No moving parts. Wear-free ultrasonic technology Flow sensor made from brass Patented sensor design Robust, not
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Electrical Output: Analog Current, Frequency
- End Fittings: Threaded
- Features: Audible or Visual Alarms, Recorder / Totalizer Functions
-
Supplier: LORD MicroStrain Sensing Systems
Description: accommodates a relative humidity/temperature (RHT) sensor, and 3 additional 0-5 VDC sensors. Possibilities include pyranometer (light measurement), soil moisture, leaf wetness, rain gauge, wind speed and direction, water level, barometric pressure, conductivity, strain
- Features: Adjustable Output Power, Sensor Excitation, Data logging
- Form Factor / Package: Stand Alone
- Input Sensor Types: Voltage Input, Strain Gage / Bridge, Thermocouple
- Maximum Transmission Distance: 2000 m
-
-
Supplier: Instrumentation Northwest, Inc.
Description: being sampled. Alternately, for natural waters, which do not have linear temperature coefficients, the CT2X has a non-linear natural water mode meeting DIN EN 27888 standards. Industry standard RS485 interface allows for easy networking with other INW Smart Sensors as well as with
- Sensor Type: Temperature Probe
-
Supplier: Winland Electronics, Inc.
Description: Monitor up to eight sensors (4 wireless, 4 hardwired) for temperature, humidity, water detection, and industrial measurements such as pressure or flow. With a designated relay output for each sensor, the EnviroAlert EA800 will activate alarms, dialers or
- # of Inputs / Channels: 8 #
- Additional Specifications: Datalogger
- Display Type: Digital Readouts
- Fahrenheit: Yes
-
Supplier: Spire Metering Technology
Description: 280W-R is a static water meter with no moving parts to wear or tear. It is literally maintenance-free. The sensor is a straight-through type, no blockage exists. This not only leads to very small pressure drop, but also allows the meter to work with both pure water and
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Electrical Output: Analog Current, Frequency
- Features: Audible or Visual Alarms, Recorder / Totalizer Functions
- Interface Options: Serial / Digital
-
Supplier: OMEGA Engineering, Inc.
Description: communications equipment. The precision optical system with high-power LED minimizes the risk of malfunctions due to dirt or misalignment. The electronics are fully potted to resist dust and high pressure water spray up to 1200 psi (83 bar). The E3ZM photoelectric sensors are
- Body: Rectangular
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 3.94 to 591 inch
-
Supplier: Honeywell Sensing & IoT
Description: The MIP Series offers a heavy duty, media-isolated pressure transducer in a compact, stainless steel construction for use with a wide range of media including aggressive fluids and water. The MIP Series provides a cost-competitive solution for wide-ranging potential applications in
- Accuracy: 0.1500 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
-
Supplier: Honeywell Sensing & IoT
Description: The MIP Series offers a heavy duty, media-isolated pressure transducer in a compact, stainless steel construction for use with a wide range of media including aggressive fluids and water. The MIP Series provides a cost-competitive solution for wide-ranging potential applications in
- Accuracy: 0.1500 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
-
Supplier: Honeywell Sensing & IoT
Description: The MIP Series offers a heavy duty, media-isolated pressure transducer in a compact, stainless steel construction for use with a wide range of media including aggressive fluids and water. The MIP Series provides a cost-competitive solution for wide-ranging potential applications in
- Accuracy: 0.1500 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
-
Supplier: Honeywell Sensing & IoT
Description: The MIP Series offers a heavy duty, media-isolated pressure transducer in a compact, stainless steel construction for use with a wide range of media including aggressive fluids and water. The MIP Series provides a cost-competitive solution for wide-ranging potential applications in
- Accuracy: 0.1500 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
-
Supplier: Transcat, Inc.
Description: Integrated barometric pressure sensor enables direct water level readout Direct read cable connects sensor to top-end logger/transmitter The cable includes Kevlar strength member Cables are interchangeable so loggers are easy to redeploy in future applications The
-
Supplier: BinMaster, Inc.
Description: Mini Capacitance Probe: Point Level for Liquids MCP-100 compact sensor for level measurement and pressure detection in water-based liquids. Need an affordable, sanitary sensor for liquids? Have a 3A or FDA requirement? Small fittings on your existing tanks?
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 239 F
- Maximum Operating Pressure: 363 psi
-
Supplier: Intertek
Description: /HASS/Step Stress Testing, Key Life Testing, Multi Environment Overstress Testing (MEOST) Exposure/Contaminant s Testing Water Spray, High-Pressure Spray, Salt Spray Cyclic Heat, Ingress Protection (IP) Testing, Chemical Resistance Flammability Testing Plastics
- Accelerated (HALT / HASS): Yes
- Capabilities: Component / Product Testing, Component / Product Comparisons, Certification / Qualification, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, Performance Testing, Reliability / Robustness, Test Development
- Combined Environments / Conditions: Yes
- Forms Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: RS Components, Ltd.
Description: . Heat stress index. Dewpoint. Wet bulb temperature. Density altitude. Wind chill. Air, water and snow temperature. Current wind speed. Average wind speed. Maximum wind gust. Waterproof and floats. Easy-to-read back-lit display. Time and date. Exterior temperature, humidity and
- Accuracy: 3 ±% Full Scale
- Air Velocity Range: 7874 SFPM
- Technology Type: Vane Anemometer (Velometer)
-
Supplier: DynaQuip Controls
Description: valves require an open/close signal to operate and do not directly communicate with WaterCop wireless sensors and do not have an integrated WaterCop wireless receiver. For whole-house leak detection systems, please see www.watercop.com for information on our
- AC Phase: Single Phase
- AC Voltage: 110 to 220 volts
- Actuation Method: Electric
- Control Signal Input: Milliampere Control Signal, Voltage Control Signal
-
Supplier: Winland Electronics, Inc.
Description: The EnviroAlert EA800-ip™ provides two-way access to remotely monitor up to eight sensors for changes in temperature, humidity, water, gases, pressure, dry contacts, and more. Sensor settings may also be modified via a network connection eliminating the need for on-site
- Additional Specifications: Datalogger
- Display Type: Digital Readouts
- Input Options: Thermistor Inputs
- Local Interface: Digital Front Panel
-
Supplier: Instrumented Sensor Technology
Description: & Time Programmable G-Trigger Levels Programmable Velocity-Change Trigger Levels IST Patented Functionality Drop Height Measurement Mode for Package Test Shipments Stores up to 5900 Readings Rugged, Water-Resistant Housing Mode Cycle
- Application: General Lab and Industrial, Vehicular
- Connection to Host: USB, Other
- Sensor Inputs: Accelerometer
- User Interface: None
-
Supplier: DigiKey
Description: PRESSURE SENSOR WIFI LR ABS 0-15
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Wireless
- Operating Temperature: -4 to 176 F
-
Supplier: DigiKey
Description: PRESSURE SENSOR WIFI LR ABS 0-10
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Wireless
- Operating Temperature: -4 to 176 F
-
Supplier: DigiKey
Description: PRESSURE SENSOR WIFI LR ABS 0-5P
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Wireless
- Operating Temperature: -4 to 176 F
-
Supplier: DigiKey
Description: PRESSURE SENSOR WIFI LR ABS 0-5P
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Wireless
- Operating Temperature: -4 to 176 F
-
Supplier: United Electric Controls Company
Description: The One Series Safety Transmitter is a pressure or temperature monitoring transmitter switch that provides a NAMUR NE 43 standard 4-20 mA analog output. Its programmable high-capacity solid-state safety relay output enables the fastest emergency shutdowns. The One Series Safety
- Device Category: Sensor
- Display: Digital
- Electrical Output: Analog Voltage, Analog Current, Wireless
- Features: Temperature Output, Negative Pressure Output
-
Supplier: United Electric Controls Company
Description: The One Series electronic pressure and temperature transmitter-switches set the standard for smart digital process monitoring. With a fully adjustable set point and dead band and 0.1% repeatability, the One Series performs in a wide variety of applications. Available in Type 4X enclosures
- Device Category: Sensor
- Display: Digital
- Electrical Output: Analog Voltage, Analog Current, Wireless
- Features: Temperature Output, Negative Pressure Output
-
Supplier: RS Components, Ltd.
Description: This range of IFM electronic pressure sensors are suitable for the detection of relative pressure liquids and gases of the fluid group 2 (according to Article 9 of the Pressure Equipment Directive). The sensors are available with different pressure ratings
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage, Other
- Media: Gas, Other
-
Supplier: RS Components, Ltd.
Description: Schneider Electric XMLB pressure switches for control circuits are used to control the pressure of hydraulic oils, fresh water, sea water, air, steam, corrosive fluids, or viscous products. The XMLB pressure and vacuum switches have an adjustable differential and
- Accuracy: 2 ±% FS
- Device Category: Sensor
- Electrical Output: Switch / Alarm, Other
- Media: Other
-
Supplier: RS Components, Ltd.
Description: ifm electronic PN 3xxx series pressure sensors offers a flexible design that allows the sensor to rotate in any direction once fitted. With a switched NC/NO output and a scalable analogue output. The PN pressure sensors continuously evaluate and show system
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage, Analog Current, Switch / Alarm, Other
- Media: Other
-
Supplier: Rotork plc
Description: ExCos analogue sensors and ExBin binary switches are designed for direct use in hazardous locations. No additional modules in the panel required. No intrinsically safe wiring required. All parameters adjustable on site without additional tools or measuring devices. Sensors and switches
- Device Category: Sensor
- Media: Gas
- Operating Temperature: -4 to 122 F
- Pressure Reading: Gauge
-
Supplier: Dytran by HBK
Description: The Dytran series 2301 is a miniature, ultra high frequency probe style IEPE pressure sensor, offered with a range from 250 to 15,000 psi. Design of the Dytran series 2301 incorporates a stable quartz sensing element operating in compression mode, packaged in a lightweight titanium
- Accuracy: 1 ±% FS
- Device Category: Sensor, Transducer
- Electrical Output: Analog Voltage
- Features: Other
-
Supplier: HydraCheck Inc.
Description: SensoNODE Blue is Parker’s series of Bluetooth-enabled sensors. Compact, energy-efficient, and wireless, they are designed to provide simple and useful solutions for diagnostic and condition monitoring applications with mobile devices. SensoNODE monitors asset measurements to help
- Accuracy: 1.5 ±% FS
- Device Category: Sensor
- Operating Temperature: -4 to 158 F
- Pressure Reading: Sealed
-
Supplier: Sensata Technologies
Description: Compact Package Amplified Temperature Compensated Digital Output No Position Sensitivity above 0-2"H2O EMI/RFI and ESD Protected Superior Output Signal Stability Printed Circuit Board through Hole Mounting
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Special Digital (TTL)
- Media: Gas
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol All Sensors Corporation Category: Sensors, Transducers Pressure Sensors, Transducers Series: DLHR Package: Bulk Product Status: Active Applications: Board Mount Pressure Type: Differential Operating
- Device Category: Sensor
- Electrical Output: Other
- Pressure Reading: Differential
- Working Pressure Range: 0.1800 psi
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40W Pressure Sensors are the industry standards for protecting instrumentation and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: TE Connectivity
Description: : 3X Other Non-Linearity (PCT) : ± .2 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process
- Device Category: Sensor
- Operating Temperature: -40 to 257 F
- Pressure Reading: Absolute
- Working Pressure Range: 100 psi
-
Supplier: Heilind Electronics, Inc.
Description: DIFF, 2 PORTS SAME,+/- 10N PRESSURE SENSOR
- Device Category: Sensor
- Pressure Reading: Differential
Find Suppliers by Category Top
Featured Products Top
-
following discussions regarding all ultra-pure water systems. One is that velocities, pressures and flows must be precisely controlled to ensure the purity of the delivered water. The other is that every effort must be spent to eliminate “dead legs” (non-flowing areas) within equipment (read more)
Browse Pressure Relief Valves Datasheets for Plast-O-Matic Valves, Inc. -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Sensata Paves the Way for Sustainable Water Use with New Smart Pressure Sensor for In-Meter Monitoring Sensata’s new Digital Water Pressure Sensor allows for remote pressure monitoring by utilities to identify distribution issues, leaks, and other (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Customized pressure sensors from Endress+Hauser Sensors & Components like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play in (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
an ultrasonic sensor. A second important parameter is the level measurement, which is measured using pressure sensors such as the UTC30. With the UTC30 Endress+Hauser Sensors&Components offers a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Customized pressure sensors from Endress+Hauser Sensors&Components like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play within the life science industry and at the advantages of the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Customized pressure sensors from Endress+Hauser Sensors&Components like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play in the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Level probes are used in numerous applications. Whether depth measurement in groundwater or water level measurement in surface waters such as rivers and lakes, in hydrometry no measurement task is like the other. Despite the large number of possible applications and the high demands on (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
You'll find them in ships and power plants, in complex medical equipment or in wastewater treatment plants: pressure sensors play an important role in the process automation of various industries. These five examples illustrate why measuring cells (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
the density it calculates. It is designed for use in low differential pressure applications that have differential pressures of below 8 inches of water column. Some of its features include: DP Operating Range is 10000:1 (0.0009 in WC to 9.0 in WC) +/-0.50% of Reading (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Pressure sensor for monitoring of distribution points of district utilities for heat and water
The entire construction of wireless sensor for water pressure is shown in figure 6.
-
Hydraulic pressure distribution for pipeline networks by wireless sensor networks
Keywords- energy efficient; GPRS; pipeline networks; water pressure ; wireless sensor networks; Zigbee.
-
E‐tracers: Development of a low cost wireless technique for exploring sub‐surface hydrological systems
wireless sensors ; subglacial water pressure ; tracing .
-
An automated remote messaging system using GSM communications
In industrial applications, GSM has been used for remote robot training, traffic forecasting and monitoring systems of various applications such as water quality, pressure sensor and wireless health monitoring [5,6,7,8,9].
-
New technological methods and designs of stir head in resistance friction stir welding
… 5: carbon brush; 6: shoulder; 7: gas shielded device; 8: temperature sensor; 9: temperature sensor wireless transmitter; 10: pressure sensor; 11: insulating parts; 12: dynamic sealing components; 13: outlet water pipe; 14: water inlet; 15: pressure sensor wireless trans- mitter; 16: holding …
-
http://www.wcponline.com/pdf/0502marketing.pdf
Among commercial and industrial market products represented were Axonn LLC, New Or- leans, showing wireless sensors for remote monitoring of water pressure , pH, tank level and turbidity; Bauer Water Systems, showing its industrial logic controller for monitoring soft- ening and iron removal …
-
Securing Water and Wastewater Systems
The deployment of wireless sensor networks (WSNs) for monitoring water flow, pressure , and vibration at a large number of locations was proposed by (Lin et al. 2008).
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/92764
The system is built around a network of wireless sensor nodes that measure hydraulic and water quality parameters (including pressures at data rates O[250Hz]) within a large urban water distribution network in Singapore.
-
A frequency domain burst detection technique for water distribution systems
The system comprises a network of wireless sensor nodes, that measure hydraulic (flow and pressure ) and water quality (pH, ORP) parameters.
-
Pervasive Computing
At each deployment site, we installed two pressure sensors and directly instrumented all water fixtures and appliances with custom wireless sensors that provided ground truth labels of water usage activity for the pressure stream.