NEMA and IP Enclosures Information
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water.
NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA), a non-profit organization that recommends safety standards for electrical equipment. IP enclosures comply with Ingress Protection (IP) standards from the International Electrotechnical Commission (IEC).
Selection Considerations
When selecting enclosures, correct size and adequate protection are the priorities. When considering quality of protection, material type and professional rating systems are the deciding factors. Additional features such as ventilated sections or insulation may be important depending on the application.
Sizes and Shapes
The size and shape of an enclosure depends on what is being encapsulated. NEMA and IP enclosures are rectangular or T-shaped and available in many different sizes. Enclosures may come in standardized dimensions or shapes which can be stacked for assembly, or they can be custom built to particular specifications.
Material Types
The amount of protection and durability an enclosure offers depends largely on its material composition. Most enclosures are made from materials classified as either metals or polymers.
Metals generally exhibit higher conductivity to both heat and electricity than other material types. Steel is widely used to form enclosures because of its strength and malleability. Stainless steel is used rather than standard steel in environments requiring corrosion resistance and lightweight materials. Aluminum is a less expensive, lightweight, and more conductive metal that exhibits good resistance to oxidation.
Polymers are nonmetal materials with varying properties. ABS is a hard, rigid, inexpensive thermoplastic polymer that has good chemical and creep resistance, but is prone to cracking under stress. Fiberglass is a strong, durable, reinforced polymer that is resistant to many caustics and extreme temperatures. Polycarbonate exhibits excellent impact strength and can be molded to tight tolerances, but has only moderate resistance to chemical corrosion. Polystyrene is used for its rigidity, hardness, heat, and dimensional stability and because of its ease of fabrication.
Rating Systems
NEMA ratings indicate whether enclosures are suitable for hazardous or non-hazardous locations and designed for indoor or outdoor use. All NEMA enclosures protect personnel against incidental contact with the enclosed equipment.
The Ingress Protection (IP) ratings system from the International Electrotechnical Commission (IEC) describes the degree to which enclosures provide protection against the ingress of foreign objects and moisture. There are six IP ratings that describe protection against foreign objects and vary from >50mm particle protection to completely dust-tight protection. There are eight IP ratings for protection against moisture which vary from dripping water protection to protection when completely submersed.
Image credits:
R. STAHL, Inc. | Fibox Enclosures
- ABS
- Air Conditioned
- Aluminum
- Angled Front
- Carrying Handle
- DIN Rail Mounting
- Desktop
- EMI/RFI Coating
- Explosion Proof
- Explosion Resistant
- Fiberglass
- Flame Retardant
- Free Standing Cabinet
- Glue or Snap Together
- Grounding Strap
- Handheld
- Hinged Cover
- Insulated
- Knockouts
- Locking
- Polycarbonate
- Polystyrene
- Rear Access Cover / Door
- Rectangular
- RoHS Compliant
- Round
- Screw-on Cover
- Square
- Stainless Steel
- Steel
- T-Shaped
- Type 0
- Type 0
- Type 1
- Type 1
- Type 1
- Type 10
- Type 12
- Type 12K
- Type 13
- Type 2
- Type 2
- Type 2
- Type 3
- Type 3
- Type 3
- Type 3R
- Type 3S
- Type 4
- Type 4
- Type 4
- Type 4X
- Type 5
- Type 5
- Type 5
- Type 6
- Type 6
- Type 6
- Type 6P
- Type 7
- Type 7
- Type 8
- Type 9
- Ventilated
- Viewing Door / Window
- Wall Mount
- NEMA 3r enclosure
- mckinstry enclosure
- faraday cage enclosure
- hoffman NEMA 4x enclosure
- NEMA 7 enclosure
- cooled NEMA enclosures
- insulated enclosure
- NEMA 5 20p
- NEMA l14 30
- NEMA l5 30
- o-Ring IP rating
- wireless NEMA enclosures
- 19 rack NEMA enclosures
- die cast mounting bracket aluminum
- enclosure NEMA type
- fan cooled NEMA enclosures
- plastic outdoor NEMA enclosures
- plenum rated NEMA enclosures
- vented NEMA enclosures
- vented weatherproof NEMA enclosures
- weatherproof NEMA enclosures