Introduction to Advanced System-on-Chip Test Design and Optimization

Chapter 12: Efficient Test Solutions for Core-Based Designs

1 INTRODUCTION [2]

A test solution for a complex system requires the design of a test access mechanism (TAM), which is used for the test data transportation, and a test schedule of the test data transportation on the designed TAM. An extensive TAM will lead to lower test application time at the expense of higher routing costs, compared to a simple TAM with low routing cost but long testing time. It is also possible to reduce the testing time of a testable unit by loading the test vectors in parallel, thus increasing the parallelization of a test. However, such a test time reduction often leads to higher power consumption, which must be kept under control since exceeding the power budget could damage the system under test. Furthermore, the execution of a test requires resources and concurrent execution of tests may not be possible due to resource or other conflicts. In this chapter, we propose an integrated technique for test scheduling, test parallelization and TAM design, where the test application time and the TAM routing are minimized while considering test conflicts and power constraints. The main features of our technique are the efficiency in terms of computation time and the flexibility to model the system's test behaviour, as well as the support for the testing of interconnections, unwrapped cores and user-defined logic. We have implemented our approach and made several experiments on benchmarks as well as industrial designs in order to demonstrate that our approach produces high quality solution at low...
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
Category: Automated Test Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.