Introduction to Advanced System-on-Chip Test Design and Optimization

Appendix 1: Benchmarks

1 INTRODUCTION

This is the inputfiles for the various designs used to get the results:

  • Design Kime

  • Design Muresan 10

  • Design Muresan 20

  • ASIC Z

  • Extended ASIC Z

  • Ericsson

  • System S (and variants)

  • System L

2 FORMAT OF THE INPUTFILE

The inputfile is divided in sections, in the hope to make it clear, and easy to extend. Each section is started with a [SectionName], and is parsed row by row, and the content is interpreted according to each sections predefined format. Different values is separated by one or more spaces, lists within '{}', empty lines are ignored and everything it case-sensitive. The sign '#' causes the rest of the line to be ignored and can be used for comments.

The format of each section is described below, every single name identifying a core, block, test, etc. is required to be unique.

[Global Constraints]

Rowformat: identifier = value

Identifier

Value

Default

Description

MaxPower

Integer

0

Highest possible total powerconsumtion.

OptimalTime

Integer

Perfect

Optimal testtime. (Only purpose is for comparisions of results.)

CmpTestTest

Yes/No

Yes

Don t allow tests at the same block to execute concurrently.

CmpTestCts

Yes/No

No

Don t allow a test if it s block is among the concurrency constraints of an simultaneous test and vice vera.

CmpCtsCts

Yes/No

Yes

Don t allow concurrent scheduling of tests with common blocks in the concurrency constraints.

DoBusPlan

Yes/No

No

Create a buslayout.

BusFactor

Integer

1

Costfactor for buses.

TimeFactor

Integer

1

Costfactor for testtime.

AvgNodeDist

Integer

Auto

Average distance between nodes (cores, TPG, TRE).
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
Category: Power Plugs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.