AMETEK Programmable Power’s new industry resource, Data Acquisition: The Complete Guide to Better Measurements, covers everything from the finer details of signal integrity to how you can build a better overall data acquisition system. Read more...
More Product Announcements from AMETEK Programmable PowerLocalization aids in the digitization of industrial production. With accurate localization data from SICK sensors, everything can become fully automated, boosting delivery quality and on-time delivery. Read more...
More Product Announcements from SICKModel 700+ Signal Conditioners, Improving the Data Display Experience Read more...
More Product Announcements from S. Himmelstein & CompanyRDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications Read more...
More Product Announcements from RDP Electrosense- Strain gauge transducer amplifier
- DIN rail mounting Amplifier
- Voltage / 4-20mA output
- Infinite resolution
The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices.
To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output.
A wide supply voltage tolerance and selectable excitation ensure that the DR7 is compatible with a very wide selection of transduc... Read more...
VAC
Proportional Solenoid Valve Digital Amplifier
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel.
Features
- (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adj...
The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Read more...
More Product Announcements from RDP ElectrosenseSolartron Metrology introduces the Ethernet/IP™, ProfiNet®, EtherCat™ & Modbus TCP Interface Modules. These modules allow easy connections between the interface module enabled controller and Solartron’s flexible Orbit® 3 Digital Measurement System. Read more...
More Product Announcements from Ametek Solartron MetrologySolartron Metrology’s Orbit® Air Gauge Interface Module (AGM) makes connecting air gauge Measurement Probes to Orbit simple, allowing the user to mix air gauges with all of our contact and non-contact sensors to fully utilize the full performance of the Orbit Digital Measurement Network. Read more...
More Product Announcements from Ametek Solartron Metrology