-
Supplier: Shanghai Optics
Description: A Convex Spherical Mirror is a mirror which curves inward away from the incident light. Shanghai Optics produces high quality convex spherical mirrors with a variety of diameters and focal lengths. These precision mirrors are ideal for imaging
- Mirror Materials: BK7 Glass, Fused Silica, Optical Crown Glass, UV Grade Fused Silica
- Mirror Coatings: Enhanced Aluminum, Protected Gold
- Features: Spherical Mirror
-
Supplier: CeNing Optics Co., Ltd.
Description: components in both customized design and standard design at a fair cost and supply's customers with quality products that fully meets their needs and on time. Whatever industry you maybe in, CeNing Optics is committed to being a long term and reliable supplier of yours.
- Focal Length: -100 to 1,000.0000000000001 mm
- Diameter / Length: 25.400000000000002 mm
- Diameter: 25.400000000000002 mm
- Center Thickness: 3 to 4 mm
-
Supplier: Artifex Engineering
Description: The reflecting surface of our Metal Mirrors is a thin coating of silver, gold or aluminum on glass. We provide flat, concave and convex mirrors.
- Diameter/Width: 10.000000000000002 to 105 mm
- Thickness: 2 to 12.5 mm
- Surface Flatness: λ/10, λ/5
- Surface Quality: 10-5 Scratch / Dig, 40-20 Scratch / Dig
-
-
Supplier: Artifex Engineering
Description: The reflecting surface of our Metal Mirrors is a thin coating of silver, gold or aluminum on glass. We provide flat, concave and convex mirrors.
- Diameter/Width: 10.000000000000002 to 105 mm
- Thickness: 2 to 12.5 mm
- Surface Flatness: λ/10, λ/5
- Surface Quality: 10-5 Scratch / Dig, 40-20 Scratch / Dig
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: For your applications that are not covered by our standard mirrors, we offer the following Mirror Blanks which can be coated to your specifications: Plane Mirror Blanks Concave Spherical Mirror Blanks Convex Spherical Mirror Blanks Mirror
- Surface Flatness: λ/20, λ/4
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig
- Mirror Materials: BK7 Glass, Copper, Fused Silica, UV Grade Fused Silica
- Features: Flat Mirror, Other, Other Mirror Material, Round, Spherical Mirror
-
Supplier: Artifex Engineering
Description: The reflecting surface of our Metal Mirrors is a thin coating of silver, gold or aluminum on glass. We provide flat, concave and convex mirrors.
- Diameter/Width: 10.000000000000002 to 105 mm
- Thickness: 2 to 12.5 mm
- Diameter: 10.000000000000002 to 105 mm
- Surface Flatness: λ/10, λ/5
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Mirrors are used in a wide range of beam steering, focusing, and collimating applications. Metal Mirrors are intended for applications involving lower power lasers or broadband sources. They are less sensitive to wavelength, polarization and angle of incidence than
- Mirror Materials: Copper
- Mirror Types: Flat Mirror
- Features: Other, Other Mirror Material
- Mirror Shape: Round
-
Supplier: Shanghai Optics
Description: applications. They have applications in defense and security, medical and agriculture technologies, and environmental surveillance. The two primary types of spherical mirrors are concave and convex. Concave spherical mirrors have a
- Mirror Materials: BK7 Glass, Optical Crown Glass
- Mirror Coatings: Bare Aluminum
- Features: Spherical Mirror
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Mirrors are used in a wide range of beam steering, focusing and collimating applications. Broadband RMAX Mirrors provide high reflectance over a broad spectral range. They are also useful in narrowband applications in which it is necessary to vary the angle of incidence.
- Surface Flatness: λ/20, λ/4
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig
- Mirror Materials: BK7 Glass, Fused Silica, UV Grade Fused Silica
- Mirror Types: Flat Mirror
-
Supplier: Advanced Optics, Inc.
Description: In addition to our in-stock optical mirrors, Advanced Optics provides custom fabrication and free engineering services. Our capabilities allow us to: Drill holes. Produce beveled substrates. Fabricate custom sizes and shapes. Manufacture polished concave and
- Wavelength Range: 0.188 to 3,000 nm
- Diameter/Width: 3.174998285500926 to 203.19989027205926 mm
- Thickness: 1 to 38.09997942601111 mm
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Mirrors are used in a wide range of beam steering, focusing and collimating applications. RMAX Mirrors utilize multi-layer, dielectric thin films. Laser-Line RMAX Mirrors are designed for high reflectance at a single laser wavelength. High power coating designs are
- Surface Flatness: λ/20, λ/4
- Features: 0º Incidence, 45º Incidence, Other, Other Mirror Material
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig
- Mirror Materials: BK7 Glass, Fused Silica, UV Grade Fused Silica
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: spherical concave or convex and cylindrical surfaces, prism shape are available to be custom produced from Yutai Optics. Features: High Reflectivity, Narrow Band and Broadband Wavelength are Available, Easy to Mount/Align and Operation. High-reflection (HR)
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
- Mirror Coatings: Dielectric
- Features: Elliptical, Flat Mirror, Other Mirror Material, Rectangular / Square, Round, Spherical Mirror
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: under pressure.This makes the dome ideal for underwater environments and applications such as camera dome ports and dive Windows.Sunday Optics is the mainly manufacture of optical glass dome lens, and also own the advance machine and test equipment.Sunday Optics
- Diameter/Width: 2 to 800 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: window, sapphire lens, sapphire light block,sapphire dome lens.We manufacture Sapphire lens, Plano Convex lens, Plano Concave Lens, Meniscus Lens, Bi Convex Lens, Bi Concave Lens.
- Diameter/Width: 2 to 800 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Supplier: Electro Optical Components, Inc.
Description: Spherically curved mirrors are commonly used in laser cavities and in laser beam expanders for high power lasers. A large range of concave and convex mirrors with radius of curvature from 5mm to 100 meters are available. Spherical mirrors can often be
- Mirror Types: Laser Mirror
- Features: Other
-
Supplier: Advance Security Products
Description: Mirror Has Hidden Camera Inside of It This normal looking mirror is much more than a mirror. It is a hidden video camera. The camera is hidden behind the 2 way mirror glass enabling the camera to see perfectly while the mirror on the outside looks like a normal
- Camera Function: Video
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: selection of materials, pay attention to the texture of the material, bubbles, impurities, uniformity and other characteristics, pay attention to the product specifications and quality control, such as scratches, dents, luster, high quality grinding technology. Plano Convex
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Materials: Germanium, Sapphire
- Features: Other, Plano-Convex
-
Supplier: Advanced Optics, Inc.
Description: CUSTOM OPTICAL COMPONENTS In addition to our in-stock optical mirrors and optical windows, Advanced Optics provides custom fabrication and free engineering services. Our capabilities allow us to: Drill holes. Produce beveled substrates. Fabricate custom sizes and shapes.
- Diameter / Length: 25.400000000000002 to 152.6 mm
- Diameter: 25.400000000000002 to 152.6 mm
- Center Thickness: 5.7 to 6.3500000000000005 mm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Gurley Precision Instruments
Description: service you need to get the job done. Lenses - from several inches to a few millimeters in diameter Plano Convex, Plano Concave, Bi-Convex, Bi-Concave, Positive and Negative Meniscus, Achromatic Doublet & Triplet, Cylindrical, and Unique Camera Lenses Beam
- Optic Type: Achromats, Beamsplitters, Lenses, Mirrors, Polarizing Optics, Prisms
- Capabilities: Coatings, Design, High Volume Production, Prototyping
- Material: Glass, Metal
- Wavelength: Infrared, Ultraviolet, Visible
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: selection of materials, pay attention to the texture of the material, bubbles, impurities, uniformity and other characteristics, pay attention to the product specifications and quality control, such as scratches, dents, luster, high quality grinding technology. Combined with a plano
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Materials: Germanium, Sapphire
- Lens Application: Infrared, Ultraviolet
-
Supplier: Advanced Optics, Inc.
Description: CUSTOM OPTICAL COMPONENTS In addition to our in-stock optical mirrors and optical windows, Advanced Optics provides custom fabrication and free engineering services. Our capabilities allow us to: Drill holes. Produce beveled substrates. Fabricate custom sizes and shapes.
- Hole Diameter/Slit Width: 762 to 444,500 µm
- Slit Length: 0.000254 to 508 mm
- Aperture Tolerance: 127 to 2,540 µm
- Thickness: 1 to 25.4 mm
-
Supplier: CSA Group
Description: ISO 13142:2015 are intended to be used for the testing and characterization of high reflectance of both concave and plane mirrors used in laser systems and laser-based instruments. The reflectance of convex mirrors can also be tested by taking into
-
Description: and other thin film coatings are available. The precision, focal lens, lens shape (plano-convex/concave, double-concave, meniscus, etc.), and other specification of the sapphire lens could be tailored.
- Features: Other
-
Supplier: Advanced Optics, Inc.
Description: take pride in providing quality optical components with competitive pricing and on-time delivery. Our skilled team of professionals have over 50 years of experience and have the ability to provide: Precision grade optical mirrors and windows polished up to λ/20 High
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Beamsplitters, Filters, Laser Optics, Lenses, Mirrors, Prisms, Waveplates, Wedges, Windows
- Capabilities: Coatings, Design, Diamond Turning, Grinding and Polishing, High Volume Production, Prototyping, Restoration, Sizing and Shaping, Testing
-
Supplier: Newport MKS
Description: thermal coefficient of expansion. Each objective contains two highly polished nickel spherical mirrors coated with aluminum and magnesium fluoride. The primary mirror has a spherical concave surface with a center hole. The secondary mirror is a small convex
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: thermal coefficient of expansion. Each objective contains two highly polished nickel spherical mirrors coated with aluminum and magnesium fluoride. The primary mirror has a spherical concave surface with a center hole. The secondary mirror is a small convex
- Focal Length: 160.00000000000003 mm
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: thermal coefficient of expansion. Each objective contains two highly polished nickel spherical mirrors coated with aluminum and magnesium fluoride. The primary mirror has a spherical concave surface with a center hole. The secondary mirror is a small convex
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: thermal coefficient of expansion. Each objective contains two highly polished nickel spherical mirrors coated with aluminum and magnesium fluoride. The primary mirror has a spherical concave surface with a center hole. The secondary mirror is a small convex
- Focal Length: 160.00000000000003 mm
- Lens Features: Microoptic
- Features: Other
-
Supplier: EKSMA OPTICS
Description: thermal shock, UV grade fused silica is a good choice. BK7 and UV FS substrates can be supplied coated and used as laser mirrors. Please choose from our wide range of coatings and send us a request for custom product. Made of BK7 glass or UV grade fused silica (UV FS)
- Diameter, Square Side, or Rectangular Length: 12.700000000000001 to 50.800000000000004 mm
- Thickness: 3 to 10.000000000000002 mm
- Surface Quality: 20-10 Scratch / Dig
- Window Material: BK7 Glass, UV Grade Fused Silica
-
Supplier: Shanghai Optics
Description: shape. Special lenses available on request include bi-convex or double concave cylindrical lenses, parabolic mirrors, cylindrical ellipsoidal mirrors and double curved cylindrical lenses. Off-axis cylindrical mirrors, angled cylindrical mirrors, or
- Lens Type: Cylindrical Lens
- Lens Application: Ultraviolet
-
Supplier: Knight Optical (UK) Ltd
Description: for convex and concave surfaces. As the MWIR interferometer is used to determine the accuracy of surfaces, then its components must be manufactured to a higher specification than that needed for the surface. These reference surfaces must be traceable to a national standard, such
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
- Features: Specialty / Other
-
Supplier: Knight Optical (UK) Ltd
Description: for convex and concave surfaces. As the MWIR interferometer is used to determine the accuracy of surfaces, then its components must be manufactured to a higher specification than that needed for the surface. These reference surfaces must be traceable to a national standard, such
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
- Features: Specialty / Other
-
Supplier: Knight Optical (UK) Ltd
Description: for convex and concave surfaces. As the MWIR interferometer is used to determine the accuracy of surfaces, then its components must be manufactured to a higher specification than that needed for the surface. These reference surfaces must be traceable to a national standard, such
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
- Features: Specialty / Other
-
Supplier: Knight Optical (UK) Ltd
Description: for convex and concave surfaces. As the MWIR interferometer is used to determine the accuracy of surfaces, then its components must be manufactured to a higher specification than that needed for the surface. These reference surfaces must be traceable to a national standard, such
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
structure and optical properties of spherical concave metallic mirrors Concave coating (commonly used): reflection occurs on the concave side, light convergence or divergence is determined by the radius of curvature. Plano coating: reflection occurs on a plano surface, the concave (read more)
Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
Types of Spherical Mirrors Concave Spherical Mirrors: These mirrors curve inward and have a reflective surface that can focus light. They have a positive focal length and a positive radius of curvature. Concave mirrors magnify (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Its optical properties are similar to those of a concave mirror, but the construction is different. Compared to metallic mirrors, dielectric HR mirrors offer lower absorption loss, higher reflectivity (≥99.9%) and a customizable operating wavelength (read more)
Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier provides precision high-quality optical custom mirrors for industries like life sciences, aerospace, metrology, and solar engineering. Our team specializes in tailoring substrates, coatings, and geometries to each application's exact wavelength, angle, and performance requirements (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
In addition to our Optographics capabilities, Gurley offers a wide variety of high quality optical materials, optical components, prototype and sample quality, at quantity and prices that are second to none. Plano Convex, Plano Concave, Bi-Convex, Bi-Concave, Positive and Negative Meniscus (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
and weak for transporting the payload required for many missions. So, they moved on to a four-wheel version with a larger platform that still crawls ahead easily in 30 cm-diameter pipes (40 cm if it needs to manoeuvre). Negotiating concave and convex angles requires a highly articulated (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Avantier manufactures custom spherical lenses in plano-convex, double convex, and plano-concave shapes, built to meet your specific wavefront and low-scatter requirements. This precision matters most in demanding applications like laser systems, where even the (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Mini T3 toggles feature: snap-action actuation positive tactile feedback and lever lockout options that help prevent accidental activation numerous handle options, including long bat handle, rocker, convex or concave button, and lockout with small bat handle (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
, plano-concave, plano-convex, concave-convex, and aspheric lenses. Light Sources and Optical Components Germanium infrared lenses are compatible with various light sources, including lasers and LEDs, ensuring reliable performance across different optical systems. They (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
GRlSH lapping plate has a concave-convex structure (read more)
Browse Superabrasives and Diamond Tools Datasheets for Beijing Grish Hitech Co., Ltd.
More Information Top
-
12 W mid-infrared output, singly resonant, continuous-wave optical parametric oscillator pumped by a Yb3+ -doped fiber amplifier
The linear cavity consists of two convex concave mirrors (M3, M4).
-
All fiber MOPA laser-pumped, continuous-wave, mid-infrared, singly-resonant optical parametric oscillator based on periodically poled MgO-Doped LiNbO3
The four mirror ring cavity consists of two convex concave mirrors (M1, M2) and two plane mir rors (M3, M4).
-
Ray chaos in optical cavities based upon standard laser mirrors
TABLE I: Results for Lyapunov exponents λ1 for different cavity configurations which are specified by lR (lL) as the length of the right (left) sub-cavity and R (r) as the radius of curvature of the concave ( convex ) mirror .
-
Design and construction of a TW-class 12-fs Ti:Sapphire chirped-pulse amplification system
The distance between the concave mirror and the grating is 800 mm, the curvature of the concave ( convex ) mirror is 1017 mm (512 mm), and the distance between the concave mirror and the convex mirror is 508.5 mm.
-
Advances in short-wavelength x-ray multilayer optics: toward high-throughput multimirror systems for the wavelengths <10 nm
All substrates under deposition were fixed in a rotating stage aligned with the optical axis of the correspondent concave ( convex ) mirror .
-
Evolution of Microstructure for Laser Clad Fe-Cr-Mn-C Alloys
Concave Convex Mirror .
-
Cascaded synchronous terahertz optical parametric oscillations in a single MgO:PPLN crystal
The cavity comprised two plane mirror (HR) and two concave convex mirrors with CaF2 substrates (IC and OC) whose curvature radii were 100 mm, all except OC highly reflecting for signal (IC, R > 99.8%, HR, R > 99.4% @ 1.4–1 …
-
Pulse-series 1.57 μm optical parametric oscillator pumped by a Q-switched Nd:YAG laser with a variable reflectivity mirror
In our experiment M2 was designed as a Gaussian concave convex mirror with the central reflectivity of 30%, wm = 2.5 mm, n = 2, and R2 = 2000 mm. M3 is a 1.06 μm anti reflection and 1.57 μm high reflectivity …
-
Microstructure And Oxidation Properties Of Laser Clad Ni70AL20Cr7Hf3 Alloys With Extended Solid Solution Of Hf
Concave Convex Mirror .
-
Physics
… achsennahe beams 1045, 1049, 1078 image sharpness, 1044 image weite, 1078 focal plane, 1044, 1045 image construction, 1047 focus, 1045, 1047, 1048 focal weite, 1047, 1078 object weite, 1078 main beams, 1049, 1078 concave, see concave spiegel convex , see convex spiegel curvature …
Indicates content that may require registration and/or purchase.