Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Walter Surface Technologies
Description: Coolcut S-50™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations, even in severe machining processes and high-pressure conditions. Ideal for hard-to-machine materials. Features
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Lubricant, Metal Cutting, Water Soluble / Emulsion
- Industry Applications: Metal Working Fluid
-
Supplier: Tate-Jones, Inc.
Description: Waterjet cutting capabilities offer a flexible and accurate method of cutting complex or difficult parts that may not be suitable for die cutting or stamping and where material integrity must remain intact. Abrasive waterjet cuts shapes and patterns from virtually any type of
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: North America, Northeast US Only, United States Only
- Capabilities: Water Jet Cutting
-
Supplier: Aero Rubber Company, Inc.
Description: services. Benefits of Using Aero Rubber’s Water Jet Cutting Services Water jet cutting is the preferred method of cutting materials when precision, speed and optimal utilization of expensive materials are of the utmost importance. When you go with Aero Rubber for
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production
- Features: Midwest US Only, North America, United States Only
- Materials: Rubber
- Capabilities: Water Jet Cutting
-
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pressure Intensifiers: The compact high-pressure intensifier has been specially designed for use in aqua-jet cutting systems. The high-pressure intensifier is easy-to-service and consists of: Hydraulic unit Sound insulated enclosure
-
Supplier: Walter Surface Technologies
Description: Coolcut S-30™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations. Features Formulated with extended corrosion protection Stable emulsion Low foaming Can be diluted up to 1:30 Contains extreme
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Low / Non-foaming, Lubricant, Metal Cutting, Water Soluble / Emulsion
- Industry Applications: Metal Working Fluid
-
Supplier: QualiChem, Inc.
Description: water qualities, including hard water, soft water, and treated water. For best results and lowest consumption rates, we suggest the use of reverse osmosis (RO) water or deionized water (DI). Q-CUT 215 does not contain animal fats or derivatives, heavy
- Kinematic Viscosity (@ 40°C): 125 cSt
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: ASTM International
Description: performance/design for the proper operation of all types of pressure water-jet cleaning and cutting equipment as normally used by industries concerned with construction, maintenance, repair, cleaning, cutting, and demolition work. 1.2 The term high-pressure
-
Supplier: Jet Edge
Description: Designed with the contractor in mind, Jet Edge's High Flow Abrasivejet supports an abrasive flow of up to 3.5 lbs/minute (1.59 kg/min) and is capable of delivering up to 8.6 gpm (31.15 L/min) of ultra-high pressure water. It is ideal for cutting thicker materials
- Jet Pressure: 55,000 psi
- Features: Abrasive Jet, Cutting Head
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Crawler / Track
-
Supplier: ASTM International
Description: maintenance, repair, cleaning, cutting, and demolition work. 1.2 The term high-pressure water jetting covers all water jetting, including the use of additives or abrasives at pressures above 1005 psig (6.9 MPa). 1.3 Any person required to operate or maintain
-
Supplier: Jet Edge
Description: Jet Edge's High Rail Gantry Waterjet System produces complex parts out of virtually any material. Its overhead design allows full access to the work envelope and raises the critical components out of the water jet process environment. The High Rail Gantry waterjet's
- Jet Pressure: 90,000 psi
- Power: 200 HP
- Blast / Jet Pressure: 90,000 psi
- Features: Abrasive Water Jet Cutter, Ceramic / Carbide, Concrete / Masonry, Gantry / XY Table Loaded, Glass, Metal, Multiple Heads / Nozzles, Plastic, Wet / Water, Wood
-
Supplier: Tate-Jones, Inc.
Description: Abrasive waterjet cutting is a method of cutting shapes and patterns from virtually any type of material using high pressure water and abrasive materials such as crushed garnet.
- Cutting: Band Saw Cutting, Electrical Discharge Machining (EDM), Water Jet Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Specialty Cutting: Film / Sheet
-
Supplier: Budnick Converting, Inc.
Description: The CNC controlled ultra-high pressure water stream cuts almost any material to extremely tight tolerances, elimination of tooling costs makes it ideal for when conventional methods are unavailable. Today’s engineers need the design freedom to maximize space utilization while
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
- Capabilities: Water Jet Cutting
-
Supplier: Vicone High Performance Rubber Inc.
Description: design or simply choosing the best suited material for your specific application. It™s our goal to help you reach your performance objectives so you can be at your best. Capabilities Lathe Cutting Die Cutting Water Jet Cutting Slitting Cut-to-Length Application of
- Cutting: Abrasive Jet Machining (AJM), Abrasive Wheel Cutting, CNC Cutting, Router, Water Jet Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Features: Canada Only, East Asia / Pacific Only, North America
- Materials: Composites, Foam, Plastics, Rubber
-
Supplier: KMT Waterjet Systems
Description: KMT Waterjet offers cutting nozzles that deliver high-pressure water at speeds that slice through diverse materials with ease. With KMT self-aligning AUTOLINE nozzles, stone cutting is just as precise as paper cutting or food cutting. Just as
- Application: Cutting / Machining
- Form: In-line
- Pattern: Stream
- Media: Water
-
Supplier: KMT Waterjet Systems
Description: KMT Waterjet Systems, the Global Leader in innovative waterjet technology introduces the most advanced and simplistic cutting nozzle in the water jet industry. The KMT IDE II Abrasive cutting head for cutting steel, stainless steel, titanium, aluminum, stone, tile,
- Jet Pressure: 90,000 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Operation: Cutting / Sectioning
- Workpiece Material: Metal
-
Supplier: Stellar Technology
Description: psi. These 0.25% accuracy pressure transducers provide excellent pressure sensor solutions for applications such as homogenizing, fuel injection testing, water jet cutting, and high pressure metal forming. All GT320 products are constructed of all-welded
- Working Pressure Range: 0 to 40,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: KMT Waterjet Systems
Description: With waterjet pressure up to 90,000 PSI/6.200 bar, the advanced KMT Streamline PRO® pump delivers the manufacturer a reduction in operating costs by cutting products in less time than conventional waterjet systems. When compared with 60,000 PSI cutting speeds, the new PROline
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 90,000 psi
- Horsepower: 125 HP
- Power Source: DC Powered
-
Supplier: ESAB Welding and Cutting Products
Description: Oxweld® C-43E Machine Cutting Torch is used for straight line, shape, or scrap cutting. Features Cut steel up to 30 in. thick Medium-pressure alternate fuels Water-cooled Three hose connections Straight line, shape, or scrap cutting Use high performance 1400
- Equipment Type: Gun / Torch
- Features: Water Cooled
-
Supplier: Can-Do National Tape
Description: Can-Do offers "slit to width" capabilities for customers seeking custom width rolls of pressure sensitive adhesive tapes. We can convert your adhesive tape into rolls that meet your customized requirements. Can-Do has several pieces of equipment that slit rolls to custom width. Material may
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Foam, Plastics, Rubber
- Features: North America, Other, Southern US Only, United States Only
- Capabilities: Water Jet Cutting
-
Supplier: Can-Do National Tape
Description: Can-Do offers "slit to width" capabilities for customers seeking custom width rolls of pressure sensitive adhesive tapes. We can convert your adhesive tape into rolls that meet your customized requirements. Can-Do has several pieces of equipment that slit rolls to custom width. Material may
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Textiles
- Materials: Foam, Plastics, Rubber
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Lechler, Inc.
Description: Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the
- Maximum Pressure: 300 to 4,500 psi
- Maximum Flow: 84 to 324 GPH
- Orifice Size: 52 mil
- Application: Cleaning / Blowoff, Cutting / Machining
-
Pressure Sensors - GT32XX Series - High Pressure, Fatigue Rated Pressure Transducers -- GT32XX-30000Supplier: Stellar Technology
Description: psi. These 0.25% accuracy pressure transducers provide excellent pressure sensor solutions for applications such as homogenizing, fuel injection testing, water jet cutting, and high pressure metal forming. All GT320 products are constructed of all-welded
- Working Pressure Range: 0 to 30,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: Vicone High Performance Rubber Inc.
Description: design or simply choosing the best suited material for your specific application. It™s our goal to help you reach your performance objectives so you can be at your best. Capabilities Lathe Cutting Die Cutting Water Jet Cutting Slitting Cut-to-Length Application of
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Features: Canada Only, East Asia / Pacific Only, North America
- Materials: Composites, Electrical Insulating Material, Foam / Sponge, PVC, Plastics, Rubber
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: UL Standards & Engagement
Description: non-user and user-replaceable batteries; see Appendix B. 1.3 These requirements do not cover: a) High-pressure water cutting or cleaning products developing nozzle pressure and flow rates in excess of those for a Type 4 pressure cleaning machine as specified
-
Description: Clean Harbors Cold Cutting Services create cleaner, straighter and more precise cuts than conventional cutting methods. Our experienced technicians use ultra-high pressure water and abrasives to cold cut a range of materials including: Steel Concrete Composites
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
- Materials: Composites, Metals, Stone / Marble / Granite
- Cutting: Water Jet Cutting
-
Supplier: Vicone High Performance Rubber Inc.
Description: design or simply choosing the best suited material for your specific application. It™s our goal to help you reach your performance objectives so you can be at your best. Capabilities Lathe Cutting Die Cutting Water Jet Cutting Slitting Cut-to-Length Application of
- Capabilities: Abrasive Jet Machining (AJM), Water Jet Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Features: Canada Only, East Asia / Pacific Only, North America
- Materials: Composites, Foam, Plastics, Rubber
-
Supplier: NETZSCH Premier Technologies LLC
Description: SecoMy® Fine Cutting Mill The finest cut! General Cutting Mills of the type SecoMy® are high speed cutting mills with high-frequency cutting strokes for the fine-grinding of cuttable materials. Application areas include materials that must be finely ground
- Feed: Continuous, Dry
- Type: Granulators / Cutter / Screen Mill
- Scale: Production
- Applications: Wood / Pulp & Paper
-
Supplier: QualiChem, Inc.
Description: rejection of contaminant oils. XTREME CUT 240 has been designed to exhibit superior foam control in high pressure coolant delivery systems. XTREME CUT 240 is formulated to be used in soft to moderately hard water. XTREME CUT 240 is available in is available in IBCs, drums, and
- Density / Specific Gravity (@15.6°C, 60°F): 0.99 specific gravity
- Type / Function: Grinding Fluid, Metal Working Fluid
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Composition / Chemistry: Water Soluble / Emulsion
-
Description: Cat Pumps’ MAG-JET assembly converts a high-pressure pump to a jetting pump by isolating one of the three valve chambers. To install a MAG-JET simply remove the inlet valve plug and valve assembly from a valve chamber, then insert the MAG-JET and tighten. To activate jetting action,
- Operation: Cleaning / Surface Preparation
- Features: Waterjet Cutting Head
-
Description: different cutting processes (e.g. high-pressure water jet cutting), this has to be agreed upon separately.
-
Supplier: Nanotech Industrial Solutions
Description: °C), shock (5,076,000 PSI) and pressure (4,263,000 PSI) resistance and renders them to be versatile under extreme operating conditions including high and ultra-low temperatures, high pressure and high vacuum, high load, high rotating speed,
-
Supplier: Nanotech Industrial Solutions
Description: nano-spheres are well-known to show outstanding temperature (-270 °C to 450 °C), shock (5,076,000 PSI) and pressure (4,263,000 PSI) resistance and renders them to be versatile under extreme operating conditions including high and ultra-low temperatures, high pressure and
-
Supplier: CMS North America, Inc.
Description: Very high pressure waterjet cutting is really the most innovative technology offered by the market in recent years. It has improved dramatically the cutting process of top-range plastic materials and composites, which traditional cutting technologies are unable to
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Automatic / CNC Controlled
- Operation: Cutting / Sectioning
- Machine Mounting: Floor / Skid
-
Supplier: Walter Surface Technologies
Description: solvent-free, VOC-free Low Energy Surfactant Technology cleans at lower temperatures Contains corrosion inhibitors to prevent flash rusting Dilutable up to 40:1 Foamless for high-pressure or agitation cleaning systems MATERIALS Flooring Concrete Plastic Stainless steel Steel
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
Find Suppliers by Category Top
Featured Products Top
-
oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
are essential for efficient and sustainable distribution of water resources. Pressure management is the process of regulating water pressure in water networks to ensure efficient and sustainable distribution of water. High water pressure can lead to increased water demand, particularly (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
kitted rolls where multiple component designs are required on the same roll. Because we retain experienced press operators and all precision cutting is done using ISO 9001:2015 certified quality processes, you can be sure that you will consistently receive high-quality parts that meet your (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
Hoosier WaterJet, a division of High Performance Alloys Inc., has added a Dynamic Flow waterjet to our shop with a bed size of 6' 6" x 13'. We will specialize in semi finished 2D parts with tight tolerances and (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
/QUANTAFLEX PRINTED ELECTRONICS INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and Electroluminescent Lamps across all markets! Primarily focused upon Defense, Aerospace, Electronics, Medical, and Automotive sectors. We make and assemble high quality parts to tight tolerance for all of our customers! (read more)
Browse Electroluminescent Lighting Datasheets for Quantaflex Printed Electronics Inc. -
stripped screws and difficult fasteners, while Alligator water pump pliers offer a self-locking jaw geometry for secure holds with minimal effort. The new additions also include high-leverage linemans pliers, diagonal cutters, CoBolt compact bolt cutters, Super Knips precision cutters, cable shears (read more)
Browse Hand Tools Datasheets for Automationdirect.com -
: Flexible control of moisture content and output using adjustable pressure settings (with or without baffle). Industrial/Domestic Wastewater • Removes coarse solids upstream, reducing pollutant load for subsequent flocculation or biological treatment. • Ideal for high-solid-content sewage, ensuring stable feed conditions for downstream processes. (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
• Narrow kerf width suitable for high-value materials • Reduced vibration and minimized edge chipping • Compatible with water or oil-based cutting fluids (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
Conduct Research Top
-
Profile Waterjet Cutting, Inc. - St. Catharines, Ontario
In 2001, Dave Willcock decided to sell his successful St. Catharines, Ontario-based machine shop and retire at the age of 39. But he quickly grew bored of retirement and decided to enter the fascinating world of waterjet machining, a cutting-edge industry that uses ultra high-pressure water to cut
-
RAGWORM (R) Water Jet Cutting Machine Removes Storage Tank Floors, Roofs
Jet Set Hydro Technics B.V.'s RAGWORMÂ (R) is used to remove worn floors and ceilings from storage tanks using ultra-high pressure waterjet. Photo courtesy Jet Set Hydro Technics B.V. Jet Set met this challenge by developing RAGWORMÂ (R), a unique robotic system that uses dual 46,400 psi (3,200 bar
-
Water Jets vs. Cable Machines: What's the Difference?
Question: We use cable drain cleaners at our facility, but my young guys keep telling me I should switch to high-pressure water jets to do the same job. Are they right?. Answer: Well, yes and no. Traditional cable drain cleaners do a great job cutting up tree roots and retrieving objects. But when
-
Waterjet 101
action takes place as a result of the ultra-high pressure (UHP) water being forced through a pre-mounted waterjet orifice as small as .005 inches. In many applications, an abrasive material such as waterjet garnet is added to the waterjet to create an abrasive waterjet (also known as an abrasivejet
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
-
CABINET COOLERS END COSTLY SHUTDOWNS
combined with heat put out by their laser cutting machine took the temperature of the non-air-conditioned shop up over 100°F. Soon, the heat took its toll on the electrical enclosures of the laser cutting machine. The computer produced a lot of error messages and stopped the operation. Lasercraft
More Information Top
-
Water-jet Cutting System Based on Phased Intensifier
Numerical control system and control software can satisfy various requirements of super high pressure water cutting process and plan path control.
-
Engineering a Machine to Remove Stems from Chile Peppers-A Critical Need for the New Mexico Chile Industry
This operated the pneumatic solenoid valve to traverse the high pressure water cut head perpendicular to the conveyor belt in order to cut the stem off the pods.
-
Experimental research of ultra-high pressure abrasive waterjet cutting rock in submerged environment--《Journal of Hydrodynamics(Ser.A)》2009年02期
Shaoyang Hydraulic CO.LTD,Shaoyang 422000,China;Research on dynamic sealing in high pressure water cutting [J];Chinese Journal of Construction Machinery;2005-04 .
-
Hot granules medium pressure forming process of AA7075 conical parts
are produced by ultra high pressure water cutting , and its size deviation is not greater than 0.02 mm.
-
Proceedings of 20th International Conference on Industrial Engineering and Engineering Management
Table 1 11XD-II The main technical characteristics of high pressure water cutting machine Property .
-
Manufacturing Engineering and Process II
AWJM experiments were conducted on ultra high pressure water cutting machine produced by Nanjing Hezhan Microtechnic Co. Ltd., China with a maximum pressure of 220-230 MPa, abrasive flow rate 3.7 gm/min, water flow rate 3.5-3.7 lit/hr and …
-
Nuclear facility decommissioning and site remedial actions: A selected bibliography: Volume 8
This report describes the use of a commercially available uhra high pressure water cutting and cleaning system at the West Valley Demonstration Project (WVDP) Facil ity.
-
A 2D-Motion Platform: The Cybercarpet
The cylindrical holes were cut using high pressure water cutting .
-
Maintenance and Preservation
… topics include: pavement preservation strategies for Rhode Island; development of cementitious composites for white-topping overlay; development of the loaded wheel test; patching materials for winter climates; analyzing failure probability through survival analysis; and high pressure water cutting treatment of flushed chip …
-
Structural design measures for a 93 m high concrete‐faced rockfill dam (CFRD) to cope with difficult geological conditions / Planung und Errichtung eines 93 m ...
After excavation of the clay mater- ial within the shafts, the surface of the limestone was cleaned by high pressure water cutting and the shafts were filled up with concrete in two stages.
Indicates content that may require registration and/or purchase.