Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tecumseh Products Company
Description: The Tecumseh VS Series scroll compressors offer the latest in efficiency and reliability. They are designed for commercial applications and have passed extensive durability and endurance tests to assure excellent performance. What is a Scroll Compressor? Scroll
- Inlet Temperature: 40 to 95 F
- Horse Power: 0 to 29.0827823523912 HP
- Power Source: AC Single Phase, AC Three Phase, DC
- Features: Other
-
Supplier: BITZER US, Inc.
Description: Hermetic scroll compressors are used particularly in air conditioning and heat pump applications. They offer high cooling capacity, reliability, exceptional energy efficiency and low noise levels.
- Features: Other
- Construction: Scroll
-
Supplier: Sanden International (USA), Inc.
Description: Sanden's next generation scroll compressors designed to achieve outstanding durability. The scroll compression mechanism provides smooth, quiet operation and the highest level of efficiency.
- Input Power: 3,369.9999999999973 watts
- Construction: Scroll
-
-
Supplier: Sanden International (USA), Inc.
Description: Sanden's next generation scroll compressors designed to achieve outstanding durability. The scroll compression mechanism provides smooth, quiet operation and the highest level of efficiency.
- Construction: Scroll
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's SF and SF+ oil-free scroll compressors deliver absolutely pure oil-free air with supreme energy efficiency. They are also extremely quote and low-maintenance, making them ideal for keeping your critical applications safe.
- Discharge / Operating Pressure: 116 to 145 psi
- Flow Capacity: 7.2 to 21 SCFM
- Horse Power: 2 to 30 HP
- Power Source: AC Three Phase
-
Supplier: FS-Curtis
Description: SR Series Scroll Refrigerant Compressors are available either as the TS Series for regular air conditioning applications or HT Series for hot water or low temperature application. FS-Curtis Refrigerant Compressor for air conditioning, the TS Series has the following
- Capacity: 27.8 kW
-
Supplier: Terra Universal, Inc.
Description: Coolest oil-less compressors on the market Operate with virtually vibration-free, with very low noise level (49 dba) Design simplicity yields reliability and durability Inlet cartridge filters 99% of incoming particulates These oil-less scroll compressors offer very low noise
- Discharge / Operating Pressure: 115 psi
- Flow Capacity: 8.6 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: BITZER US, Inc.
Description: A semi-hermetic infinitely adjustable compressor with a lightweight design and aluminium housing was specially developed for modular air conditioning systems in buses and driver’s cabs. Important operating parameters such as speed and temperature are monitored at all times.
- Features: Other
- Construction: Scroll
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 8Kw ÷ 10Kw R134a refrigerant.Casing entirely made of Peralluman. Panels with soundproof insulation. Scroll compressor. Liquid receiver. Separate cooling circuits with full accessories (gas filter /indicator / etc.) and flange connection. Control panel with a junction box for
- Cooling Capacity: 8 to 10 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: ISC Sales, Inc.
Description: Scroll Compressors are elegant in design, they run smoothly, with almost no noise, no vibrations and use a clever design principle to compress the refrigerant. Unlike reciprocating technology with many moving parts, scroll compressors have one scroll or spiral
- Capacity: 52.758 kW
- Input Power: 11,192.189112306076 watts
- Power Source: 208-230 / 60 / 3
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: Scroll Compressors are elegant in design, they run smoothly, with almost no noise, no vibrations and use a clever design principle to compress the refrigerant. Unlike reciprocating technology with many moving parts, scroll compressors have one scroll or spiral
- Capacity: 28.28415 kW
- Input Power: 5,596.094556153038 watts
- Power Source: 208-230 / 60 / 3
- Refrigerant Options: R22
-
Supplier: ISC Sales, Inc.
Description: Scroll Compressors are elegant in design, they run smoothly, with almost no noise, no vibrations and use a clever design principle to compress the refrigerant. Unlike reciprocating technology with many moving parts, scroll compressors have one scroll or spiral
- Capacity: 26.52555 kW
- Input Power: 5,596.094556153038 watts
- Power Source: 208-230 / 60 / 3
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: Scroll Compressors are elegant in design, they run smoothly, with almost no noise, no vibrations and use a clever design principle to compress the refrigerant. Unlike reciprocating technology with many moving parts, scroll compressors have one scroll or spiral
- Capacity: 9.3792 kW
- Input Power: 2,051.901337256114 watts
- Power Source: 208-230 / 60 / 1
- Construction: Scroll
-
Supplier: Rogers Machinery Company, Inc.
Description: Oil-Less Scroll Pump Technology Our innovative scroll technology is completely oil-less, extremely quiet, and energy efficient. The scroll pump has few moving parts, making it reliable and easier to maintain. The self lubricating tip seals and absence of a gearbox means the pump
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: The Tip seal made of PTFE compound is R&D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower friction coefficient; Wider temperature
- Filler: Aramid Fiber
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Air Power Products Limited
Description: side of the pump. This has cut service time in half over the previous generation design. The patented tip seal design yields the highest flow rates and longevity of any other dry scroll compressor. The improved efficiency and cooling results in lower operating temperatures. Extremely
-
Supplier: CARLO GAVAZZI Automation Components
Description: RSBD and RSBT are easy to use soft starters for scroll compressors up to 45Amp (RSBD) and 32Amp (RSBT) nominal current. The units are equipped with a patented auto-adaptive algorithm that automatically adapts itself to the specific compressor it is controlling ensuring that an
- Continuous Current: 16 to 95 amps
- Motor Voltage: 220 to 400 volts
- Operating Temperature: -4 to 140 F
- Features: AC Motor Starter
-
Supplier: CARLO GAVAZZI Automation Components
Description: This motor controller, intended to be used with single-phase scroll compressors can limit inrush currents to 40AACrms for RSBS2325A2V.2C24 and 45AACrms for RSBS2332A2V.2C24. Upon applying the control signal, soft starting is achieved within a 600ms interval. At the end of the
- Continuous Current: 25 to 32 amps
- Motor Voltage: 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 21Kw ÷ 46Kw R134a refrigerant. Scroll compressor. Casing made in Peralluman. Panels with soundproof insulation. Direct expansion coils in Cu / Al. Auxiliary electric heating in AISI 316L. Centrifugal fan. Pleated filter G4. Electrical control panel and control Continuous fan
- Cooling Capacity: 21 to 46 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Accuris
Description: Fixed Scroll Air Conditioning Compressor
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged outdoor roof-top type air conditioning units cooling only and reversible heat pump with scroll compressors. • Compressors scroll. • Air handling and exhaust/recycling section fan centrifugal type. • Condensing section fan propeller type. • Heat exchangers finned
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional cooling units with axial fans and hermetic scroll compressors for associated systems with 4 pipes. • Compressors scroll. • ECO-PROFILE axial fans statically and dynamically balanced. • Evaporator stainless steel AISI 316 brazed plate type externally
-
Supplier: Titus Company (The)
Description: Ideally suited for laboratory, medical and other small critical-air applications where oil lubricated machines cannot be tolerated. The scroll compressor provides quiet, reliable operation for continuous-duty applications.
- Horse Power: 1.5 to 20 HP
- Lubrication Style: Oil-free
- Features: Other
- Mounting: Skid / Base Plate Mounted
-
Supplier: Accuris
Description: A Non-Dimensional Mapping of a Dual-Port Vapor Injected Scroll Compressor
-
Supplier: Danfoss A/S
Description: Danfoss scroll compressors optimised for heating applications with R407C and R410A. PSH: dedicated to heating applications (R410A). HHP: dedicated to heating applications (R407C). SZ: can be used for light commercial and air conditioning heating applications (R407C). H-series: can be
- Features: Other
- Refrigerant Options: R407c
- Construction: Scroll
-
Supplier: Danfoss A/S
Description: R407C, R134a, single units. VTZ: inverter reciprocating compressors with frequency converter CD302. VSH: first-generation commercial inverter scroll compressors with frequency converter CDS302. VZH: second-generation commercial inverter scroll compressors with
- Power Source: 208-230 / 60 / 1, 208-230 / 60 / 3, 380 / 50 / 3, 460 / 60 / 3
- Features: Other
- Refrigerant Options: R134a, R22, R407c
- Construction: Scroll
-
Supplier: Johnson Controls, Inc.
Description: environmentally friendly, reliable performance. Mounted on a solid, formed base made out of heavy-gauge, galvanized steel, each air-cooled condensing unit includes hermetic scroll compressors, an air-cooled condenser, and a weather resistant microprocessor control center. FEATURES AND
- Application: Building
- Type: HVAC Condensing Unit
-
Supplier: Johnson Controls, Inc.
Description: At YORK® by Johnson Controls, we help you minimize the total cost of ownership for your air conditioning application with our YCAL Air-Cooled Scroll Chiller. This air-cooled chiller uses scroll compressor technology and is a reliable, completely self-contained unit that is
- Cooling Capacity: 50 to 225 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
- Other Features: Outdoor / Weatherproof
-
Description: use on scroll and reciprocating compressors used in the HVAC industry.
-
Supplier: PTB Sales, Inc.
Description: The HC70 compressor is built around a high-performance scroll compressor. This significantly extends durability while reducing vibration, noise, maintenance and operating cost. A water-cooled heat exchanger provides the cooling capacity to remove up to a 6.0 kW heat load. This
-
Supplier: Tecsia Lubricants USA
Description: Refrigeration compressor lubrication requires the highest quality raw materials and formulation expertise to assure proper lubrication over the lubricant life required by OEMs. Tecsia Lubricants is proud to introduce Xaerus refrigeration compressor lubricants developed to enable
- Kinematic Viscosity (@ 40°C): 55 to 68 cSt
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Specialty / Other
-
Supplier: CEF Industries LLC
Description: quite operation For the A380, CEF designed a scroll compressor to accomodate the high pressure and flow requirements associated to the potable water system. Scroll compressors are positive displacement devices that work by using two inter-fitting Archimedes spiral-shaped
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: SAE International
Description: screw compressor with expander, roots compressor with expander, turbocompressor, and scroll compressor with expander. The comparison and analysis is both theoretical and practical. Results show that the turbocompressor and the roots compressor/expander have higher
-
Supplier: Associated Spring
Description: Associated Spring provides automotive suction and discharge valves for fixed and variable compressors and scroll compressor components. Scroll over the diagram below to see suction & discharge valves along with other components in an automotive air conditioning
-
Supplier: Reznor
Description: series DX units utilize non-ozone depleting R-410A refrigerant. Dual circuits and scroll compressors are standard. The system is designed to achieve three stages of cooling. The cooling capacities range from 5 to 15 tons at full load (Minimum 2-5 tons). The three-stage (1/3, 2/3, 3/3)
- Capacity: 39.62712 kW
- Power Source: 208-230 / 60 / 3, 460 / 60 / 3
- Features: Other, Other Power
- Construction: Scroll
Find Suppliers by Category Top
Featured Products Top
-
The Tip seal made of PTFE compound is R&D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower (read more)
Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Industrial Coatings Datasheets for GGB -
. Pressure to minimize development costs and time Development costs are rising significantly as designs are moving to larger-sized scroll and rotary compressors. Electric (read more)
Browse Industrial Coatings Datasheets for GGB -
capabilities to meet maximum or minimum change rates in IEC or UL test standards. Incorporated are the features of our smaller Platinum and Global-N lines. The refrigeration systems of these models utilize modern, high performance scroll compressors that allow a small footprint while allowing unparalleled (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
When Oregon experienced one of the state’s worst wildfire seasons, one nonprofit mobile home manufacturing company did something about it. HOPE Community Corporation in Eugene, Oregon is filling a need for affordable housing and doing it with speed and quality while giving back to the community.
(read more)
Browse Air Compressors Datasheets for Rogers Machinery Company, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Food Processing Oil-free Compressors with the highest possible Security of Supply and Energy Efficiency Process air applications, such as pneumatic conveying systems in food processing, are under (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
CNC machining company relies on Rogers VFD compressed air system to meet expanding production demands.
(read more)
Browse Air Compressors Datasheets for Rogers Machinery Company, Inc. -
Pacific Northwest winery integrates compressed air system for sustainable wine production
(read more)
Browse Air Compressors Datasheets for Rogers Machinery Company, Inc.
Conduct Research Top
-
The Evolution of Polymer Bearing Processing for Scroll Compressor Performance and Life Enhancement
A new material technology is now available for use in scroll compressor bearing manufacture to provide notably improved performance both in durability and seizure resistance in comparison to the historical slurry-based deposition method.
-
Case Study: Zhuhai Landa Air Conditioner Compressors
Zhuhai Gree wanted to take advantage of the benefits of scroll compressors for its air conditioners, but needed to make sure the new technology would be functional and profitable.
More Information Top
-
Development of a Hybrid Compressor/Expander Module for Automotive Fuel Cell Applications
10 Figure 5: Second Generation Scroll Compressor /Expander Module ...........................
-
Industrial Air & Gas Compressors Database - 2015
Scroll Compressors .
-
Progress in Sustainable Energy Technologies: Generating Renewable Energy
studied the feasibility of a solar organic Rankine cycle with scroll compressor .
-
Vibration, Structural Engineering and Measurement II
Analysis of Bearing Loads for Scroll Compressor Considering Phase-Angled Counterweights .
-
Advances in Intelligent Structure and Vibration Control
Analysis of Loads at Crankshaft Bearing for Scroll Compressor .
-
Applicability of scroll expander and compressor to an external power engine: Conceptual design and performance analysis
SUMMARY A scroll expander and scroll compressor for a 10‐kW class Ericsson engine utilizing solar energy as heat source has been suggested.
-
Recovery of Flash Gas from Storage Tanks at an Offshore Production Platform Using Scroll Compression Technology
The project team chose the scroll compressor vapor recovery unit (VRU) to recover and recompress the flash gas.
Indicates content that may require registration and/or purchase.