Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hannay Reels
Description: To handle 1" through 1-1/2" I.D. liquid hose & 1/2" through 1" vapor hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering both reduced weight
- Core Diameter: 10.5 inch
- Flange Diameter: 23 to 24.75 inch
- Hose / Cable Length: 80 to 225 ft
- Hose / Cable Outside Diameter: 0.9400 to 1.5 inch
-
Description: The PostPro3D Mini offers all the advantages of the PostPro3D® machine, but in a more compact unit for smaller production runs, STEM programs and design studios. KEY FEATURES / CAPABILITIES BLAST Automated Smoothing and surface modification Most 3D printing polymers Modular Size configurable
- Applications / Materials Abraded: Plastics / Composites
- Automation: Automatic / Indexing
- Industry Application: Additive Manufacturing
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Description: The patent pending PostPro3D® technology is an automated post processing solution for smoothing thermoplastic polymer 3D parts. PostPro3D® achieves an injection molded surface quality on parts printed using Laser Sintering, HP Multi Jet Fusion, High Speed Sintering, or Fused Deposition Modelling
- Applications / Materials Abraded: Plastics / Composites
- Automation: Automatic / Indexing
- Industry Application: Additive Manufacturing
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
-
Description: THE ONLY FULLY AUTOMATED MEDICAL GRADE SMOOTHING SOLUTION FOR ADDITIVE MANUFACTURING SYSTEM DESCRIPTION 10 channel, continuously purged Mass Spectrometer with measurement log and audible alarm for solvent detection Extracted lid Extraction Air Flow Monitors for detecting an Extraction failure
- Applications / Materials Abraded: Plastics / Composites
- Automation: Automatic / Indexing
- Industry Application: Additive Manufacturing
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Gilson Company, Inc.
Description: testing are available, inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator
- Property Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: testing are available, inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator
- Property Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: testing are available, inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator
- Property Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: testing are available, inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator
- Property Analyzed: Permeability - Gas / Vapor
-
Supplier: EBARA Technologies, Inc.
Description: Fresh Water Input Strategic position increases efficiency minimizes water use and eliminates foam Packed Column The final polish. Packing Requires no maintenance or replacement Eductor Cone Keeps exhaust line at slightly negative pressure (a nominal draw of 1-2" of water)
- Materials Processed (Deposit or Substrate): Metal, Silicon, Nitrides / TiN, Polymer / Organic, Tungsten / Refractory Metal
- Technology / Process: Chemical Vapor Deposition (CVD)
-
Description: Molecular sieve traps contain Zeolite desiccant to remove hydrocarbons and water vapor. The desiccant can be baked out or regenerated to remove water that has collected. (Do not regenerate if you are trapping hydrocarbons.) The straight in-line two piece design allows for easy cleaning and
- Configuration: All Ports Same Type
- Features: Polished / Electro-polished
- Fitting Connection / Port Type(s): Flange
- Flange and Fitting Seal / System: ISO-KF / ISO-QF (Small Clamped, <2")
-
Description: Molecular sieve traps contain Zeolite desiccant to remove hydrocarbons and water vapor. The desiccant can be baked out or regenerated to remove water that has collected. (Do not regenerate if you are trapping hydrocarbons.) The in-line two piece design allows for easy cleaning and
- Configuration: All Ports Same Type
- Features: Polished / Electro-polished
- Fitting Connection / Port Type(s): Flange
- Flange and Fitting Seal / System: ISO-KF / ISO-QF (Small Clamped, <2")
-
Description: Molecular sieve traps contain Zeolite desiccant to remove hydrocarbons and water vapor. The desiccant can be baked out or regenerated to remove water that has collected. (Do not regenerate if you are trapping hydrocarbons.) The right angle two piece design allows for easy cleaning and
- Configuration: All Ports Same Type
- Features: Polished / Electro-polished
- Fitting Connection / Port Type(s): Flange
- Flange and Fitting Seal / System: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: TelephoneStuff.com
Description: Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 6 inch Cabinet shank
-
Supplier: TelephoneStuff.com
Description: Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 6 inch Cabinet shank
-
Supplier: TelephoneStuff.com
Description: Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 3 inch Cabinet shank
-
Supplier: TelephoneStuff.com
Description: Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 4 inch Cabinet shank
-
Supplier: MIDAC Corporation
Description: atmospheric background moisture Extremely fast response and equilibration times The ability to analyze multiple compounds in addition to moisture Customized low volume electro-polished sample cells Low internal power dissipation for durability under extended vacuum
- Application: Process Gas
- Display: Analog
- Electrical Outputs: Analog Current, Analog Voltage, Switch
- Features: Audible or Visual Alarms, Controller, Data Logger, Hazardous Environments, Sampling Pump, Self Calibration, Temperature Measurement
-
Supplier: Allied Electronics, Inc.
Description: Set Electronic Screwdrivers, Ball-Ended Handle Type Designed for maximum handling comfort Shanks are polished chrome vanadium steel Ball-ended handles with guiding point. Vapor-blasted tips prevent plate chipping.
- Type: Standard Screwdriver
-
Supplier: Sardello, Inc.
Description: · Blast Cleaning, shot/glass/sand · Burn-off/Thermal Cleaning · Aqueous Submerge Tanks · Degreasing including Vapor · Pressure/Spray Washing · Mass Finishing, tumble/vibratory · Crack Detection including MPI · Large and Small Bore Honing
- Additional Services / Processes: Inspection / Monitoring, Refinishing
- Capabilities: Abrasive Blasting / Shot Peening, Buffing / Polishing, Deburring / Deflashing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Peening, Sanding / Grinding
- Location: North America, United States Only, Northeast US Only
- Materials: Aluminum, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys
-
Supplier: Raytheon ELCAN Optical Technologies
Description: as a world leader in the field of optics. Every operation, from grinding, polishing and coating through to testing, utilizes the most advanced technologies and processes. Training of our opticians is performed through a four-year intensive apprenticeship program.
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Reflective, Protective, Waterproof / Water Repellant, Wear / Erosion
- Hard Coating / Treatment: Yes
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Material / Substrate Capabilities: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium, Specialty / Other
-
Description: WHAT IS TUNGSTEN? Tungsten is a very high density refractory metal that is very resistant to corrosion. Tungsten has the highest melting point and highest tensile strength of any element, with extremely low vapor pressure even at high temperatures. Tungsten wire is used as filaments for
- Applications: Biocompatible / Biomaterial, Electrical / HV Parts, Electronics / RF-Microwave, Other
- Finish: Polished
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Performance Features: Corrosion Resistant, Heat Resistant / Hot Work
-
Description: (Nickel Alloy 242) Strip, Coil, Foil, Wire, ASTM B434 (cover annealed material only) APPLICATIONS Seal rings, containment rings, duct segments, casings, fasteners, rocket nozzles, pumps, honeycombs. Chemical processing: such as high temperature HF vapor containing process
- Alloy: Yes
- Applications: Chemical / Materials Processing, Wear Parts / Tooling, Other
- Elongation: 40 %
- Finish: Polished
-
Supplier: Allied Electronics, Inc.
Description: Cabinet Tip, Polished Chrome Plating, Round Shape, Electronic Screwdriver Designed for maximum handling comfort when working in tight areas, ball end handle with guiding point, vapor blasted tip prevents chipping, nickel chrome plating for corrosion resistance, tough chrome vanadium
- Drive Type: Cabinet
- Type: Standard Screwdriver
-
Supplier: Sardello, Inc.
Description: Blast Cleaning, shot/glass/sand Burn-off/Thermal Cleaning Aqueous Submerge Tanks Degreasing including Vapor Pressure/Spray Washing Mass Finishing, tumble/vibratory Crack Detection including MPI Large and Small Bore Honing
- Capabilities: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Maintenance, Mass Finishing (Tumbling / Vibratory), Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Industry: Aerospace, Automotive, Castings / Cast Metal, Commercial / Professional, Energy / Utilities, Machine Tools, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Location: North America, United States Only, Northeast US Only
- Material / Substrate Capabilities: Aluminum, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys
-
Supplier: Terra Universal, Inc.
Description: Seamless-molded, flame-polished 99.995% pure quartz vessel—ideal for ultra-pure chemistries PVDF refluxor condenses chemical vapors before they can escape from the bath, making it perfect for low flash-point chemicals or high-temperature operations Remote metering
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ PMX-200 Silicone Fluid, 5 CS is a polydimethyl-siloxan e based fluid that is used for industrial applications, electrical insulating, penetrating oils, coating, and used in personal care products such as lotions, deodorants, nail polish, and hair spray. It offers high
- Chemistry / Constituents: Specialty / Other
- Kinematic Viscosity (@ 40°C): 5 cSt
- Type / Function: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ PMX-200 Silicone Fluid, 10 CS is a polydimethyl-siloxan e based fluid that is used for industrial applications, electrical insulating, penetrating oils, coating, and used in personal care products such as lotions, deodorants, nail polish, and hair spray. It offers high
- Chemistry / Constituents: Specialty / Other
- Kinematic Viscosity (@ 40°C): 10 cSt
- Thermal Conductivity: 3.20E-4 W/m-K
- Type / Function: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ PMX-200 Silicone Fluid, 20 CS is a polydimethyl-siloxan e based fluid that is used for industrial applications, electrical insulating, penetrating oils, coating, and used in personal care products such as lotions, deodorants, nail polish, and hair spray. It offers high
- Chemistry / Constituents: Specialty / Other
- Kinematic Viscosity (@ 40°C): 20 cSt
- Thermal Conductivity: 3.40E-4 W/m-K
- Type / Function: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ PMX-200 Silicone Fluid, 5 CS is a polydimethyl-siloxan e based fluid that is used for industrial applications, electrical insulating, penetrating oils, coating, and used in personal care products such as lotions, deodorants, nail polish, and hair spray. It offers high
- Chemistry / Constituents: Specialty / Other
- Kinematic Viscosity (@ 40°C): 5 cSt
- Type / Function: Specialty / Other
-
Supplier: Brooks Instrument
Description: 6000W model consistently and reliably delivers water vapor mass flow rates up to ~5 kg/hr (83 g/min). The atomizer design provides a more favorable liquid-to-gas ratio, reducing the flow rate of carrier gas per mass of liquid precursor. Our proprietary atomizer exponentially multiplies the
-
Supplier: Caron Products and Services, Inc.
Description: , gVapor™ controlled humidity and an Infrared (IR) CO2 Sensor work together to not only accurately control conditions, but to aid in recovery faster than any other technologies available in cell culture incubators. These premium incubators also offer the latest in customer convenient design
-
Supplier: Walter Surface Technologies
Description: micropitting on the surface. FEATURES Switchable output: AC Mode: cleaning & marking - DC Mode: polishing & etching Easily cleans MIG welds, TIG & spot welds Exclusive quick-change brush system to easily change out accessories and reduce downtime
- Machine Mounting: Benchtop / Pedestal
- Power Source: Electric
- Type: Complete Machine / Turnkey System
- Wash Tank Capacity: 0.5016 gallons
-
Supplier: Raise3D Technologies, Inc.
Description: . With almost no warpage and improved interlayer bonding, Hyper Speed ABS filament is also perfectly suitable for many functional prototyping parts, tools and fittings with many different possibilities for post-processing and finishing methods (e.g., polishing and acetone vapor
-
Supplier: ASTM International
Description: This standard was transferred to SEMI (www.semi.org) May 2003 1.1 This test method covers the determination of total sodium, aluminum, potassium, and iron on the surface of mirror-polished single crystal silicon and silicon epi substrates using secondary ion mass spectrometry (SIMS). This
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of total sodium, aluminum, and potassium on the surface of mirror-polished single crystal silicon and silicon epi substrates using secondary ion mass spectrometry (SIMS). This test method measures the total amount of each metal, because this test
-
Supplier: Qioptiq
Description: .031 in. sapphire flat polished to optical standards on all LM2 mounts. The hard cylindrical vee is also standard on all LM2 mounts. These seats are so tough, they have been known to work flawlessly even when the mount has been dropped. Nylon tipped set srews Kinematically locates the
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.8 mm
- Maximum Thickness: 9.5 mm
- Mounted Object Shape: Circular
-
Supplier: Qioptiq
Description: .031 in. sapphire flat polished to optical standards on all LM2 mounts. The hard cylindrical vee is also standard on all LM2 mounts. These seats are so tough, they have been known to work flawlessly even when the mount has been dropped. Nylon tipped set srews Kinematically locates the
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.4 to 50.8 mm
- Maximum Thickness: 9.5 mm
- Mounted Object Shape: Circular
-
Supplier: Qioptiq
Description: 3/16 x 0.034 in. sapphire flat polished to optical standards on all LM1 mounts. The hard cylindrical vee is also standard on all LM1 mounts. These seats are so tough, they have been known to work flawlessly even when the mount has been dropped. Nylon tipped set srews Kinematically
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.7 to 25.4 mm
- Mounted Object Shape: Circular
-
Supplier: Raise3D Technologies, Inc.
Description: abrasion Warp-free parts Ready for polishing and acetone vapor smoothing Superior strength and stiffness Compatibility Printer: 1 kg Filament: Raise3D RMF500 2.5 kg Filament: Raise3D RMF500 Filament: Raise3D Industrial PET Support
-
Supplier: Technic, Inc.
Description: purchasing the Basic Program.) Polishing & Buffing (lesson 3) Cadmium, Chromium, and Copper Plating (lesson 6) Gold, Indium, and Iron Plating (lesson 7) Lead, Nickel and Platinum Plating (lesson 8) Silver, Tin and Zinc Plating
- Industry: Electronics
- Technology / Subject: Semiconductors / Microelectronics (ICs)
- Type: Course
-
Supplier: Electro Optical Components, Inc.
Description: Synthetic diamond made by Chemical Vapor Deposition (CVD) is a fast growing, cost effective material. Delivering the superior properties of diamond in larger sizes, at a lower cost and with increased post- processing capabilities; CVD Diamond has replaced less effective materials in existing
- Materials: Photonics DIAMOND
- Thickness: 0.1500 to 0.5000 mm
- Wedged or Parallel?: Parallel
- Window Type: Plane Windows
-
Description: . Shalom EO selects CVD (chemically vapor deposited) ZnSe as the substrate material, which features extremely low bulk losses due to absorption and scatter, high resistance to thermal shock, and stability in virtually all environments. Additionally, Shalom EO incorporates the minimum-damage
-
Description: . Shalom EO selects CVD (chemically vapor deposited) ZnSe as the substrate material, which features extremely low bulk losses due to absorption and scatter, high resistance to thermal shock, and stability in virtually all environments. Additionally, Shalom EO incorporates the minimum-damage
-
Description: . Shalom EO selects CVD (chemically vapor deposited) ZnSe as the substrate material, which features extremely low bulk losses due to absorption and scatter, high resistance to thermal shock, and stability in virtually all environments. Additionally, Shalom EO incorporates the minimum-damage
-
Description: . Shalom EO selects CVD (chemically vapor deposited) ZnSe as the substrate material, which features extremely low bulk losses due to absorption and scatter, high resistance to thermal shock, and stability in virtually all environments. Additionally, Shalom EO incorporates the minimum-damage
Find Suppliers by Category Top
Featured Products Top
-
centerless finishing machines polish bent and straight tubing. J&S Machine, Inc. provides complete R&D assistance, tooling design, testing, in house training and 24 hour service after the sale. Along with our suppliers we have 120 plus years of combined experience implementing and developing (read more)
Browse Polishing and Buffing Machines Datasheets for J&S Machine, Inc. -
LPC 160 Mirror This is our orbital belt buffing machine, designed for mirror polishing and buffing straight and bent tubes with round, oval, irregular section made of stainless steel, steel, and brass (read more)
Browse Polishing and Buffing Machines Datasheets for J&S Machine, Inc. -
LT 200 Mirror This is our planetary tube buffing machine for big size tubes, up to max diameter 219 mm.; operating through a dispenser for liquid buffing paste and by using special belts for mirror polishing (read more)
Browse Polishing and Buffing Machines Datasheets for J&S Machine, Inc. -
LPC 160 Mirror This is our orbital belt buffing machine, designed for mirror polishing and buffing straight and bent tubes with round, oval, irregular section made of stainless steel, steel, and brass as well (read more)
Browse Polishing and Buffing Machines Datasheets for J&S Machine, Inc. -
Finish straight or bent work pieces
(read more)
Browse Polishing and Buffing Machines Datasheets for J&S Machine, Inc. -
Send us your parts/prototypes and we’ll electropolish them for free – we’ll even pay for the shipping! Samples are processed in 24-48 hours.
(read more)
Browse Buffing and Polishing Services Datasheets for Able Electropolishing Company, Inc. -
ZYGO's Super Finishing process produces extremely smooth surfaces over a wide power spectral density (PSD) band on materials such as fused silica, sapphire, YAG, etc. Our unique process (also known as Super Polishing) is (read more)
Browse Buffing and Polishing Services Datasheets for Zygo Corporation -
Electropolishing auto parts has proven to be an effective method of deburring and removing other surface contaminants that may break loose after assembly. In addition, electropolishing auto parts significantly improves their corrosion resistance, which is especially critical for welded assemblies exposed to corrosive elements like road salt.
(read more)
Browse Buffing and Polishing Services Datasheets for Able Electropolishing Company, Inc. -
Electropolishing is an excellent fit for medical devices because of the multiple benefits the process has to offer. Manufacturers like electropolishing because of the effectiveness of one process to achieve a finish that is smooth, free of burrs, corrosion resistant and clean. It's also one of the most efficient metal finishing processes available.
(read more)
Browse Buffing and Polishing Services Datasheets for Able Electropolishing Company, Inc. -
For parts requiring a cosmetic finish, Protomatic, Inc is well versed in using systematic processes for making parts picture perfect. Included in our process technique is part design/process design, part material and hardness, blank manufacturing quality, tool design, fixture design, machine condition, gauges and technique, lubricant chemistry, and the machinist . We machine soft aluminu...
(read more)
Browse Buffing and Polishing Services Datasheets for Protomatic, Inc.
Conduct Research Top
-
Liquid Mixing: Solid Challenges
in question was essential, Patheon introduced wet milling to reduce crystal particle size. Similar problems may arise when API crystals form hydrate or semi-hydrate crystals. Sonic mixing/blending, an interesting alternative to mechanical agitation, uses sound waves to create micro-sized vapor
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/37944/144577905-MIT.pdf?sequence=2
28 2.3.2 Vapor Polishing ..........................................................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/37908/133116157-MIT.pdf?sequence=2
Vapor polishing .
-
http://dspace.mit.edu/bitstream/handle/1721.1/64579/727050729-MIT.pdf?sequence=2
Then the substrate is vapor polished and annealed, followed by deposition of a silane coating.
-
Research on Back-Sealed Technology and Its Application in Mass Production of High Resistivity and Thick Epitaxy on Heavily-Doped Substrates
Vapor polishing on substrates At this stage, temperature was lowed and Si wafers were mounted properly onto the pedestals, followed by vapor polishing with HCI flow at 4L/min, under the temperature 1190 °C , for a time ranging from 4 to 15 minutes …
-
Metalorganic Chemical Vapor Deposition of GaAs on Si Substrate Prepared by Room Temperature Chemical Cleaning Treatment
Instead of the usual high temperature surface cleaning treatment for Si substrate, the new method uses room temperature HF vapor polishing in the preparation chamber in the MOCVD system as the first step of the growth.
-
Effect of Surface Roughness on Hemolysis in a Pivot Bearing Supported Gyro Centrifugal Pump (C1E3)
To produce 4 different grades of surface roughness, the impellers and housings were subjected to vapor polishing , sand papering, fine sand blasting, or coarse sand blasting.
-
Hemolytic Effect of Surface Roughness of an Impeller in a Centrifugal Blood Pump
The vanes, top side, and backside of the impeller were independently subjected to vapor polishing , fine sand blasting, or coarse sand blasting to produce three different grades of surface roughness.
-
http://dspace.mit.edu/bitstream/handle/1721.1/82368/862072383-MIT.pdf?sequence=2
The machined polycarbonate pieces tend to have surfaces that are rough and hence to obtain optically clear surfaces, the polycarbonate are vapor polished in Methylene .
-
Handbook of Manufacturing Engineering and Technology
Printing, in-mold decoration, physical and chemical polishing, vapor polishing .
-
Thoughts and Progress
Seven test pumps were produced by subjecting various subregions of the housings to vapor polishing and sandblasting.