-
Supplier: Isotech, Inc.
Description: & Benefits Recommended loading of 5 – 60 psi Deflection of pads up to 0.18″ Alternating high and low ribs on the pads prevent equipment from “walking” and provide superior vibration isolation Durable poro-elastic vibration absorptive pad used as the middle
- Features: Other
- Application: Vibration Isolation
-
Supplier: Redwood Plastics
Description: Redco™ S.V.I. Pads Redco™ Shock Vibration Isolation (S.V.I) Pads were developed to control vibration and impact to reduce noise and absorb energy. They lesson the peak forces or shock transmitted into a supporting structure. The S.V.I Pads respond to impact
- Operating Temperature: -80 to 210 F
- Absorption / Damping Action: Compression
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
- Dampening Method: Mechanical
-
Supplier: Isotech, Inc.
Description: IBC Compliant Maxi-Flex (Maxiflex) EZ Cut Series are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. The EZ Cut Series are very effective in preventing shock and vibration
- Application: Vibration Isolation
-
-
Supplier: Isotech, Inc.
Description: floor. Features & Benefits Isolation pads are specifically designed for block wall construction Steel and neoprene pad mountings provide superior isolation for floating walls Sturdy construction provides years of trouble-free isolation and support Neoprene element
- Features: Other
- Application: Vibration Isolation
-
Supplier: Acoustical Solutions, Inc.
Description: intensity noise levels for vibration and shock control. Acoustical Solutions offers four types of Isolation Pads. The standard isolation pad comes in a 2'x 2' x ¼" thick neoprene pad with a 40 PSI (Pound Per Square Inch) rating. The Medium Vibration
- Height or Thickness (Before loading): 0.25 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: RS Components, Ltd.
Description: Fabreeka 2311165 Anti-Vibration Pad
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: ACE Controls Inc.
Description: Custom shapes: pad, washers or bushings. ACE's PAD damping pads combine isolating elastomer damping with the reinforcing effect of fiber inlays, creating robust cushioning plates for heavy-duty areas. They ensure that impacts and shocks are cushioned effectively, and that
- Height or Thickness (Before loading): 0.06 to 1 inch
- Application: Vibration Isolation
-
Supplier: Reid Supply
Description: movement and slippages during work processes.Ribbed Vibration Pads provide a versatile way to isolate shock, vibration, and reduce noise levels. Pads are oil resistant and provide firm footing to both the floor and equipment.Waffle Vibration Pads provide a
- Maximum Load Capacity (Per mount): 24.9165 lbs
- Application: Vibration Isolation
-
Supplier: ASME Standards and Certification
Description: vibration isolation systems for major groups of objects (vibration-sensitive objects, vibration-generating objects, general purpose machinery) static and dynamic characteristics of the most widely used materials for vibration isolators basic designs of
-
Supplier: ASME
Description: vibration isolation systems for major groups of objects (vibration-sensitive objects, vibration-generating objects, general purpose machinery) static and dynamic characteristics of the most widely used materials for vibration isolators basic designs of
-
Supplier: Advanced Antivibration Components - AAC
Description: PAD: Vinyl Chloride Elastomeric Resin COLOR: Orange COEFFICIEN OF FRICTION: .8 FOR LOADS OF: 20 to 120 psi (1.4 to 8.4 kgf/cm2) TEMPERATURE RANGE: -50°F to +230°F (-45.6°C to 110°C) NATURAL FREQUENCY vs TEMP. AT 80 PSI (5.6 kgf/cm2): -50°F (-45.6°C) Room Temperature +230°F (110°C) fn = 24 Hz
- Height or Thickness (Before loading): 0.25 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: PAD: Nitrile Rubber Compound, Oil-Resistant.
- Height or Thickness (Before loading): 0.6299216 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: PAD: Sorbothane® Polyether-Based Polyurethane APPLICATIONS: • ELECTRONICS • GASKET MATERIAL • SHOCK PROTECTIONS
- Height or Thickness (Before loading): 1 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Monroe Engineering
Description: Reduces Transmitted Vibration up to 98% Suitable for High Precision and Computerized Machinery Plated Yellow Zinc Dichromate Available in Stainless Light and Medium Duty Styles Available Special Sizes Available Upon Request Also available in metric
- Maximum Load Capacity (Per mount): 6,500 lbs
- Leveling Adjustment Range: 2 inch
- Height or Thickness (Before loading): 2.125 inch
- Mounting Size (To Machine): 0.75 inch
-
Supplier: Newport MKS
Description: The NP-20A Neoprene Isolation Mount is specially designed with concentric rings that are decreasing in height, engaging weight gradually as the elastomer material deflects. This special design provides better support, isolation and damping performance for applications that requires
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Links-Japan, LLC
Description: Sheet Type That Can Be Cut to Any Size or Shape "NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance. It can be placed under precision instruments to easily reduce vibrations. This sheet is suitable for vibration isolation and
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Newport MKS
Description: vibration isolation and damping, compared to neoprene pads or other similar isolators. 20A +/- 5A durometer.
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Boyd
Description: transmission of noise, isolate the transmission of vibration between components and damp excessive vibration by reducing the structure’s resonant behavior through solutions like sound absorption, vibration damping and shock absorption. Boyd offers a wide array of custom
- Application: Vibration Isolation
-
Supplier: ACE Controls Inc.
Description: Tailor made damping material in pad format: SLAB damping pads are made of a viscoelastic PUR-material. They absorb impact loads extremely effectively and are also suitable for insulating or damping vibration. The pad series SL-030 to 300 are quickly adapted to the
- Height or Thickness (Before loading): 0.4724412 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Acoustical Solutions, Inc.
Description: Resilient Sound Isolation Clips offer a high STC (Sound Transmission Classification) rating and an economical method to "float" your walls or ceilings. These isolation clips are used for vibration control of structure-borne noise, for higher sound blocking applications and
- Features: Other
- Application: Vibration Isolation
-
Supplier: Acoustical Solutions, Inc.
Description: Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling equipment. Both
- Maximum Load Capacity (Per mount): 150 lbs
- Height or Thickness (Before loading): 3.5 inch
- Mounting Size (To Support Structure): 0.5 inch
- Type: Leveling Foot
-
Supplier: Hutchinson Aerospace and Industry
Description: An economical solution to general shock, vibration and noise problems in a variety of applications. Barry Neoprene Pads are designed for use as a general purpose shock, vibration and noise attenuator or where the advantages of elastomeric characteristics are required but a
-
Supplier: Links-Japan, LLC
Description: TACK GEL is a high-performance gel that offers excellent cushioning for shock protection and strong self-adhesive properties. Its strong adhesion allows you to secure items and prevent them from falling over, without damaging floors or equipment. It contains no plasticizers, so it won’t harm the
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Vlier
Description: Vlier LMS anti-vibration levelers are swivel leveling devices that provide shock attenuation and low frequency vibration isolation. The steel base, molded to a .5″ black neoprene elastomer, provides maximum shock, vibration and noise control. The stud style base swivels
- Maximum Load Capacity (Per mount): 400 to 1,200 lbs
- Height or Thickness (Before loading): 1.63 inch
- Application: Leveling
- Features: Swivel Head
-
Supplier: Acoustics First Corporation
Description: The Vib-X Pad absorbs vibration energy and thus prevents the transmission of shock or vibration from one surface to another surface. Vib-X Padding may be used to mount noisy machinery or to attach an independent ‘floating’ stud wall for room-within-a-room isolation. The
- Thickness: 0.3125 inch
- Width: 24 inch
- Height: 24 inch
- Description: Floor Matting
-
Supplier: Henkel Corporation - Electronics
Description: Gap Pad VO Ultra Soft is recommended for applications that require a minimum amount of pressure on components. The viscoelastic nature of the material also gives excellent low stress vibration dampening and shock absorbing characteristics. Gap Pad VO Ultra Soft is an
- Industry: Electronics
- Features: Thermally Conductive
-
Supplier: Henkel Corporation - Industrial
Description: vibration dampening and shock absorbing characteristics. BERGQUIST GAP PAD TGP 1000VOUS is an electrically isolating material, which allows its use in applications requiring isolation between heat sinks and high-voltage, bare-leaded devices. Thermal conductivity: 1.0 W/m-K
- Use Temperature: 76 to 392 F
- Thermal Conductivity: 1 W/m-K
- Chemical System: Silicone
- Features: Thermally Conductive
-
Supplier: Trelleborg Industrial AVS
Description: No Description Provided
- Maximum Load Capacity (Per mount): 59.535 lbs
- Height or Thickness (Before loading): 2.2834658 inch
- Type: Dampening Pad
- Features: Metric Design
-
Supplier: McLellan
Description: Tank/Truck FrameMounting System Permanent . . . Shock Absorbent The McLellan Perma-Slat is made of tough 80-durometer rubber, 7/8" thick and permanently vulcanized to a 1/8" mild steel base. Each unit is 30" long, (for shipping convenience) weighing 6 Ibs.each. They can be easily skip welded or
- Height or Thickness (Before loading): 1 inch
- Type: Dampening Pad
- Features: Oil Resistant
- Application: Vibration Isolation
-
Supplier: McLellan
Description: Tank/Truck FrameMounting System Permanent . . . Shock Absorbent The McLellan Perma-Slat is made of tough 80-durometer rubber, 7/8" thick and permanently vulcanized to a 1/8" mild steel base. Each unit is 30" long, (for shipping convenience) weighing 6 Ibs.each. They can be easily skip welded or
- Height or Thickness (Before loading): 1 inch
- Type: Dampening Pad
- Features: Oil Resistant
- Application: Vibration Isolation
-
Supplier: Trelleborg Industrial AVS
Description: No Description Provided
- Maximum Load Capacity (Per mount): 882 lbs
- Height or Thickness (Before loading): 0.6692917 inch
- Type: Dampening Pad
- Features: Metric Design
-
Supplier: Trelleborg Industrial AVS
Description: No Description Provided
- Maximum Load Capacity (Per mount): 485.1 lbs
- Height or Thickness (Before loading): 4.2519708 inch
- Type: Dampening Pad
- Features: Metric Design
-
Supplier: Enidine Inc.
Description: cradles, canisters and shipping containers requiring a shock, vibration and structure borne noise isolator. In addition to electronic cabinets, the HERM can successfully be used on other applications such as radar systems, weapons and vehicles. Any defense contractor needing vibration
- Maximum Load Capacity (Per mount): 960 lbs
- Height or Thickness (Before loading): 5.5 inch
- Mounting Size (To Machine): 0.3125 inch
- Mounting Size (To Support Structure): 0.3125 inch
-
Supplier: Hutchinson Aerospace and Industry
Description: Small, lightweight unit isolators for airborne, vehicular and industrial applications. The high damping and nonlinear characteristics of MET-L-FLEX load carrying element and limiter pads in the all metal 1201 and 1202 Series Isolators assure controlled shock and vibration
-
Supplier: Hutchinson Aerospace and Industry
Description: Low-profile, high capacity mounts for vibration and shock protection. Barry Leveling Mounts are ideal for protecting heavy industrial equipment and machinery such as CNC machines, punch presses, drill presses, sanders, saws, injection molding and many other types of industrial equipment.
Find Suppliers by Category Top
Featured Products Top
-
Isotech's comprehensive line of pad-type mountings offers the perfect solution for industrial professionals seeking convenient and economical mounting options. Our mountings eliminate the need for bolting or lagging to the floor, streamlining your installation process and saving you valuable (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
HVAC equipment. Neoprene/Elastomeric Vibration Isolation Mounts: Absorb shock and attenuate vibrations, offering rugged construction and a low profile. Vibration Isolation Pad Mounts: Economical and effective for high-frequency sound attenuation and (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
equipment malfunctions, extending the lifespan of your machinery, and eliminating the frustration of vibrating building structures and noise. Our extensive range of elastomeric isolation mounts and pads is engineered to limit the transmission of structure-borne vibration and impacts, making them ideal (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
The basic function of a vibration isolation mount is to act as a highly stable buffer between the source of the vibration and the object or surface being isolated.When the surface on one side of the mount receives a sizable force or shock, the resulting tremors are unable to pass through to the (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
How to Stabilize and Protect Your Equipment with Vlier Anti-Vibration Leveling Feet Sensitive precision equipment requires isolation from low-frequency vibration and shock (read more)
Browse Leveling Feet, Pads, and Glides Datasheets for Vlier -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Datasheets for Isotech, Inc. -
launch tubes. In the construction industry, these flexible urethane foams serve as shock isolation. Other applications include serving as an impact-mitigation pad for shipping containers, and vibration-damper pads for mechanical equipment. These products are available as sheets, blocks and molded (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
higher productivity. Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, chuck jaws and clamping mechanisms. Penetrate and grip with a full range of replaceable grippers, rest pads, Swivots and more (read more)
Browse Rest Buttons and Rest Pads Datasheets for Fairlane Products, Inc. -
Designed with the aim of dampening shocks and isolating low-frequency vibrations in sensitive machinery, Vlier’s LMS Anti-Vibration Levelers effectively extend equipment (read more)
Browse Leveling Feet, Pads, and Glides Datasheets for Vlier
More Information Top
-
Vibration Isolator Pads - Mounts and Vibration Control - Grainger Industrial Supply
• Vibration Isolation Pad (45 .
-
New Items Mounts and Vibration Control - Material Handling - Grainger Industrial Supply
• Vibration Isolation Pad , 4x4x1/2 InVibration Isolation Pad, 4x4x1/2 In .
-
8" Material Handling - Grainger Industrial Supply
• Vibration Isolation Pad , 8x8x1 1/4 InVibration Isolation Pad,8x8x1 1/4 In .
-
Grainger.com
• Vibration Isolation Pad , Through Hole, No Top Pad, Type B, Size 4 x 4 x 3/4 In, Max Steady Load 800 lb., Cemented Steel Plate Sandwich, Super Waffle Pad on the Bottom With 3/4 In Hole for Bolt Thru, Rated Load …
-
Development Of An Inexpensive, High Accuracy Diamond Turning Machine
Because we did not have isolators of the proper size available at the time, we chose instead to use Iso -Mode rubber vibration isolation pads .
-
Process tool cleanliness for clean manufacturing
After reviewing the build of material (BOM), the root source of the organo-chloride compound was suspected to be from the vibration isolation pads .
-
Short and long term stability of optical oscillators
In Fig. 18 we show the transmission of the concrete vibration isolation pads .
-
Noise and Vibration Mitigation for Rail Transportation Systems
The results of the analyses guided the design in determining the size and thickness of the concrete slabs, the stiffness and design of the rubber vibration isolation pads and the rail fastener selection.
-
Test Data for Kellett Enterprises LP-13 Vibration Isolation 3/8 70 Duro Pad (.pdf)
Test results for LP-13 Shake Absorber Vibration Isolation Pad .
-
MASON Vibration Isolation Pad,10x10x1 1/4 In - Vibration Isolator Pads - 2LVP5|2LVP5 - Grainger Industrial Supply
• Vibration Isolation Pad ,10x10x1 1/4 In .
Indicates content that may require registration and/or purchase.