Electro-mechanical Pressure Switches
from Plast-O-Matic Valves, Inc.
Series SWT Pressure Switch with PTFE diaphragm, for pressures to 150 PSI. Versatile snap-action 16 Amp/3 terminal switch is standard; 25 Amp and low deadband 3 Amp switches optional. PVC, CPVC, PP or PVDF. [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Piston
- Material: Liquid
from SICK
SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and precise... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Absolute; Gauge (optional feature); Compound (optional feature)
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Tecmark Corporation
Series 3000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3000 features cost effective, snap-acting... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Tecmark Corporation
Series 3900 pressure switches are widely used in pilot duty applications and incorporate field adjustable set points and internal switch contacts. These switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Tecmark Corporation
Series 4000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 4000 features cost effective, snap-acting... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Tecmark Corporation
Series 3000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3000 features cost effective, snap-acting... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Tecmark Corporation
Series 4000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 4000 features cost effective, snap-acting... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Tecmark Corporation
Series TBS3000 fixed set point pressure switches and VTBS3000 f ixed set point vacuum switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Orange Research, Inc.
Diaphragm Sensor for Liquids & Gases. These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Hi-Tech Controls, Inc.
The diaphragm pressure switches in the PM Series ore available in two versions: one with. NC (normally closed) contacts and one with NO (normally open) contacts. A regulating screw, which can be adjusted using a small screwdriver, allows the switch to be set to the required pressure. The calibrated... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Air Logic
The F-5300 Series Low Differential Pressure Switches interface from pressure to electrical controls circuits. They're designed for a low difference between "ON" an "OFF" pressure. The switch is adjustable 0.5 to 100 PSI with 100 PSI maximum supply pressure. [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 0.5000 to 15
from ASCO
Numatics PS181 is the most economical of the Numatics Pressure Switch line. Available in 1/8 or 1/4 NPT and BSPP threads, it is easily incorporated into an air. system using a FlexiBlok diverter plate or diverter block. Unlike the PS180 Switch, which uses a plug mount for the electrical connection,. [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from ANVER Corporation
Digital Vacuum Switch -- A-PSE5 [See More]
- Tech: Electro-mechanical
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Display Type: Digital Numerical Display
from Gems Sensors & Controls
5 to 6000 psi (0.35 to 414 bar). Wear Disc Design for Longer Life. Gems ™ PS75 series pressure switches have all metal surfaces for overload stops and deliver reliable operation under extremely high pressure surges. They are designed with a wear disc and cushioning ring for increased life. The... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid
from Micro Technologies
The MPL 500 series is a miniature sensor with set points available from 0.05 inH2O to 20 PSI. Standard model features high and low ports, parallel to the body, which can be applied for pressure, vacuum or differential inputs. Standard forms are available with perpendicular ports or NPT fitting. [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Gauge; Vacuum
- Sensor Technology: Mechanical Deflection
- Material: Air
from MAMCO
The LF10-1H pressure switch is designed to regulate tank pressure between two preset values (up to 175 PSI) on small, electrically driven air compressors. The pressure switch is available with an unloader valve, which prevents the compressor from starting underload. A standard on this model is a... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Gauge
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Mid-West Instrument
The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified for use in Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, & G Hazardous locations. [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
- Material: Liquid
from PMC Engineering LLC
PMC offers a Barksdale Pressure Switch coupled with a proven PMC transmitter which permits flush installation with the inside wall of pipes 3" or larger. This feature avoids the usual pocketing problems encountered with conventional systems. The Barksdale Switch incorporates a UL-listed single pole... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid
from Barksdale Control Products
Barksdale's CDPD1H and CDPD2H Housed Diaphragm Differential Pressure Switches are the answer for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are available in single or dual control... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from General Pump
Pressure Switch, 15 amps, 250 Volts, 580 Switching Pressure, Brass Stem, Stainless Steel Nipple [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 580
from Spectrum Associates, Inc.
Series 4300 Pressure Switches provide accurate and reliable switching over a pressure range of 4 to 250 psia. As an absolute pressure switch, the 4300 Series is hermetically sealed for life and is designed to meet critical MIL-Spec environments including shock, vibration and temperature cycling. The... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Absolute
- Sensor Technology: Strain Gauge
- Material: Liquid; Gas; Handles Hazardous Materials
from Brooks Instrument
Features. Indicating Pressure Switches Model IPS122 2". 2-inch stainless steel solid-state switch with local and remote alarm capability. Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts. Logic outputs: Off-on and Type 1 (0 to 9-30 Vdc), Type... [See More]
- Tech: Electro-mechanical
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Features: Temperature Compensated
from Clark Solutions
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas; Handles Hazardous Materials
from Danfoss A/S
MBC pressure switches are used in marine applications where space and reliability are the most important features. MBCs are compact pressure switches, designed according to our new block design to survive in the harsh conditions known from machine rooms onboard ships. MBCs have high vibration... [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Switch Point Range: -2.9 to 5802
from Trafag Inc.
Main Features. Improved vibration resistance. Compact design. Rugged housing. Protection IP65. Any mounting position [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from NOSHOK, Inc.
The NOSHOK 100 Series Mechanical Pressure switch is constructed of a one piece housing that makes it highly durable for use in the most rugged applications. The compact design of the switch allows it to be installed in locations where space is limited. The 100 Series switch utilizes a proven... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from KOBOLD Instruments, Inc.
Product Features. Industrial and Marine Applications. Worldwide Approvals. IP67 (NEMA 6) Enclosure. Rugged and Reliable. The KAS and KPS are pressure operated switches built with industrial gas and compatible low viscosity fluid applications in mind. These switches are ideal for uses demanding a... [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 0.0 to 870
from Orange Research, Inc.
Piston Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Piston
- Material: Liquid; Gas; Handles Hazardous Materials
from Air Logic
The V-5300 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. Designed for a low difference between "ON" and "OFF" vacuum signal. [See More]
- Tech: Electro-mechanical
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Vacuum Switch Setpoint: 735 to 633
from ASCO
Features: •. Set point repeatability, +1% of operating range. •. All wiring terminals, adjustments and visual scales. are accessible from the front of the switch. •. Choice of open frame type, general purpose or. watertight enclosure. •. Choice of fixed, limited-adjustable or... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection; Piston
- Material: Liquid; Gas; Handles Hazardous Materials (optional feature)
from ANVER Corporation
Digital Vacuum Switch -- JTZSE [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge; Vacuum
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Gems Sensors & Controls
15 to 3000 psi (1 to 207 bar). Adjustable or Factory Set. Perfect for Demanding OHV Applications. Gems Sensors & Controls ’ pressure switch line offers design engineers a choice of hydraulic pressure switch models ranging from 15 PSI to 3000 PSI that have exceptional size-to-pressure-range... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid
from Micro Technologies
The MPL 600 series provides robust and flexible SPDT snap action switching with custom set points ranging from 1.5 inH2O to 45 PSI. The SPDT micro switch adds a positive action with a mechanical differential from on to off. Miniature size and low cost make the MPL 600 Series ideal for OEM... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Vacuum
- Sensor Technology: Mechanical Deflection
- Material: Air
from MAMCO
The MAMCO/LEFOO LF40-01 can be used in conjunction with an air button (also called an actuator) in remote control applications widely used in swimming pools and spa pumps, garbage disposers, outdoor machinery, and medical equipment. Used as a remote control, the air switch has two actions;. 1)... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Mid-West Instrument
The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating. Mid-West Instrument's new... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Piston
- Material: Liquid; Handles Hazardous Materials
from Barksdale Control Products
The Series 7000 Pressure Switch delivers powerful performance in a compact, economical package. Available in stainless steel or brass, this switch measures, controls and switches pressures from 0 to 3000 psi. A snap action micro-switch eliminates the inconsistent operation of floating contacts found... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection (optional feature); Piston (optional feature)
- Material: Liquid; Gas
from General Pump
Pressure Switch, 15 amps, 250 Volts, 215 Switching Pressure, Stainless Steel Stem and Nipple [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 215
from Spectrum Associates, Inc.
Series 5000 Differential Pressure Switches provide reliable snap action switching in a miniature package while retaining dependability for critical applications. Incorporating a highly flexible elastomeric diaphragm, the compact 5000 Series switches can be set from 2" H2O to 60 p.s.i.d. or higher... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Strain Gauge
- Material: Liquid (optional feature); Gas (optional feature)
from Clark Solutions
As safety requirements become more stringent, the determining factor in specifying an industrial pressure, differential pressure and/or temperature switch rests upon that switch protecting equipment, processes and personnel. Meeting hazardous location requirements through adherence to UL, CSA, and... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge; Compound; Vacuum
- Sensor Technology: Mechanical Deflection
- Material: Gas; Explosion-Proof
from Danfoss A/S
Danfoss dual pressure switch type KP 44 is designed for use as a pump guard to control and protect supply water pumps. It combines the functions of a pressure switch and a flow monitoring device. The lefthand pressure bellows control the pump pressure. The righthand bellows cut out the pump if the... [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Switch Point Range: 7.25 to 87.02
from Trafag Inc.
Main Features. Improved vibration resistance. Compact design. Rugged housing. Protection IP65. Any mounting position possible [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from NOSHOK, Inc.
The NOSHOK 200 Series Mechanical Pressure switch is one of the most versatile that we offer. It is available in a multitude of pressure ranges with either normally open or normally closed contacts. There is an external adjustment screw for on-site setting of the switch point and is available with a... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from KOBOLD Instruments, Inc.
Product Features. Rugged Compact Design. Long Cycle Life. Ranges - Vacuum to 6100 PSIG. Suitable for Pneumatic or Hydraulic Applications. Easily Adjusted Setpoint. Plug-in Connector Standard. The KOBOLD KPH pressure switch is a highly reliable, small footprint pressure switch ideal for OEM... [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: -14.5 to 6100
from Orange Research, Inc.
Miniature Differential Pressure Gauges. These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications,... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Piston
- Material: Liquid; Gas
from Air Logic
The F-4100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for general sensing applications and are available with preset and adjustable pressure settings. The F-4100-50 is preset at 5" H2O and the F-4100-90 is preset at 15" H2O. The... [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 0.1806
from ASCO
Numatics PS180 is a line of pressure switches designed for accurate indication. that proper system pressure is being achieved. Available in 1/8 or 1/4 threads,. it is easily incorporated into an air system using a. FlexiBlok ®. diverter plate of [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from ANVER Corporation
Digital Vacuum Switch -- JTZSE4 [See More]
- Tech: Electro-mechanical
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Display Type: Digital Numerical Display
from Gems Sensors & Controls
10 to 5000 psi (0.7 to 344 bar). Adjustable or Factory Set. Multiple Fittings, Electrical Ranges and Terminations. These versatile general purpose hydraulic pressure switches and pneumatic pressure switches coupled with our snap action micro switches can be used in a wide range of hydraulic pressure... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid
from Micro Technologies
The MPL 800 series is a further extension on the 600 series featuring an all-aluminum-zinc alloy housing designed for heavy duty performance for more demanding, higher pressure applications from 10 PSI to 250 PSI. MPL 808 extends the range of MPL 600 style switches with snap action in an all-metal... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Vacuum
- Sensor Technology: Mechanical Deflection
- Material: Air
from MAMCO
The LF20 pressure switch is specifically designed to stand up to extended duty applications. The switch is factory set but capable of field adjustment. A standard feature is a polyimide diaphragm for compatibility with a wide variety of fluids. The switch also offers various terminations including a... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas; Handles Hazardous Materials
from Mid-West Instrument
The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with an IP 65... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection; Diaphragm
- Material: Liquid; Gas; Handles Hazardous Materials
from Barksdale Control Products
The Series 8000 mechanical switch incorporates all the manufacturing knowledge and experience that has earned Barksdale's Compact Switches the reputation of top quality and robustness in a competitive industry. With 6 different pressure ranges between 6 and 8,700 psi (0.4 to 600 bars), customers... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection (optional feature); Piston (optional feature)
- Material: Liquid; Gas
from General Pump
Pressure Switch, 15 amps, 250 Volts, 360 Switching Pressure, Brass Stem, Stainless Steel Nipple [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 360
from Spectrum Associates, Inc.
Presently successfully utilized in many military and commercial type fire extinguishing systems where Halon 1301 is the active medium, Series 2370 Pressure Switches provide reliable snap-action switching in a miniature package of lightweight anodized aluminum construction. The series 2370 Pressure... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Gauge
- Sensor Technology: Strain Gauge
- Material: Handles Hazardous Materials; Halon 1301
from Clark Solutions
The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Danfoss A/S
The CAS series covers most outdoor as well as indoor application requirements. CAS pressure switches are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, power stations and on board ships. Pressure ranges: 0 to 60 bar. Low differential (fixed) micro switch. [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Working Pressure Range: ? to 1740
from Trafag Inc.
Main Features. Rugged aluminium housing. Protection iP 65. Any mounting position possible [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from NOSHOK, Inc.
The NOSHOK 300 Series Mechanical Pressure switch is constructed with a thermoplastic housing and zinc plated steel process connection. Utilizing a proven diaphragm or piston type sensing technology it provides a highly reliable, accurate and cost effective pressure switch for many applications. The... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection (optional feature); Piston (optional feature)
- Material: Liquid; Gas
from Orange Research, Inc.
Piston Sensor Differential Pressure Gauges. These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Piston
- Material: Liquid
from Air Logic
The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7 is preset at .7" Hg or 10" H20. The V-4100-1 is preset at 1" Hg and the V-4100-4 is... [See More]
- Tech: Electro-mechanical
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Vacuum Switch Setpoint: 742
from ASCO
Numatics PS182 is the most rugged of the Numatics Pressure Switches. Available in 1/8 or 1/4 NPT and BSPP threads, it is easily incorporated into an air. system using a FlexiBlok diverter plate or diverter block. The unique 12 mm, micro connector makes it simple for electrical connection. The... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from ANVER Corporation
Electric Vacuum Switch -- A-3116041 [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge; Vacuum
- Sensor Technology: Mechanical Deflection; Piston
- Material: Gas
from Gems Sensors & Controls
0.75 to 15 psi (.051 to 1 bar). Adjustable or Factory Setpoint. 1,000,000 Cycle Life Typical. Formerly PDPA/PDPF. For low pressure applications, the longevity of our PS11 series pressure switch is hard to beat. A life expectancy of 1 million cycles means long-term reliability. Their snap-action... [See More]
- Tech: Electro-mechanical
- Material: Liquid
- Pressure Measurement: Gauge
- Working Pressure Range: 0.7500 to 15
from Micro Technologies
A snap action low-range high temperature pressure switch designed for outstanding performance in air-proving type applications. Self-cleaning contacts afford durable and stable switching performance throughout life. Ideal for air proving applications such as gas fired heating or appliance exhaust,... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Vacuum
- Sensor Technology: Mechanical Deflection
- Material: Air
from MAMCO
The LF25 pressure switch is used to control the pressure of applications with higher current capacity. It ’s widely used in steam cleaners, steam irons and other pressure control systems. It provides SPST or SPDT contact form and switch deadband (also referred to as mechanical differential or... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas; Steam
from Barksdale Control Products
The Series 9000 pressure switch offers uncompromising performance in a compact design. As a smaller sibling to the Series 8000, the Series 9000 measures 1.2 x 1.2 x 3.8 inches. It features a long pressure spring for precise switch point adjustments and excellent accuracy at +/- 2% of full scale. [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Piston
- Material: Liquid; Gas
from General Pump
Pressure switch, 15 amps, 250 Volts, 580 Switching Pressure, Brass Stem, Stainless Steel Nipple [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 580
from Spectrum Associates, Inc.
Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Gauge
- Sensor Technology: Strain Gauge
- Material: Liquid; Gas; Handles Hazardous Materials
from Clark Solutions
The 604 differential pressure switch is typically used for system interlock and alarm in ventilation ducts for monitoring of filter and fan pressures. They are also used to protect heating coils from overheating and for monitoring liquid level, laboratory and clean room pressures, fume hood and... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Danfoss A/S
The KPS switches range covers most outdoor as well as indoor application requirements, and are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, powerstation and on board ships. Pressure ranges: 0 to 60 bar. Gold plated contact systems. Adjustable or fixed... [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Working Pressure Range: ? to 1740
from Trafag Inc.
Main Features. Rugged aluminium housing. Protection IP 66. Any mounting position possible. II 2 G Ex de IIC T6. II 2 D Ex tD A21 IP66 T80 °C [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from NOSHOK, Inc.
Stable switching point setting. Converts pneumatic and hydraulic pressure into switching functions. Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads. Robust design with zinc die-cast housing. 360° rotatable male connections. High... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection; NBR Diaphragm
- Material: Liquid; Gas
from Air Logic
The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The switches have three electrical terminals: Normally... [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 0.5000 to 15
from ASCO
Features: •. Set point repeatability, +1% of operating range. •. All wiring terminals, adjustments and visual scales are. accessible from the front of the switch. •. Choice of general purpose, watertight or explosionproof. enclosures. •. Choice of fixed or full-range adjustable... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential (optional feature); Gauge; Negative Pressure (optional feature)
- Sensor Technology: Mechanical Deflection; Piston
- Material: Liquid; Gas; Handles Hazardous Materials (optional feature)
from ANVER Corporation
ANVER Adjustable Vacuum Switches are ideal for conservation of power, as well as, for control of pneumatic and electrical equipment function. Conserve electric power and reduce pump and motor wear by shutting off systems at set vacuum levels. Control auxiliary equipment, such as alarm systems and... [See More]
- Tech: Electro-mechanical
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Vacuum Range: 1522 to 1141
from Gems Sensors & Controls
5 to 300 psi (.345 to 20 bar). Adjustable or Factory Set. Ideal for Low Temperature Pneumatic Applications. These compact pressure switches are designed for OEM applications. Made economical with metal blade contacts in lieu of microswitches, the PS31 series features Kapton ® diaphragms. Kapton... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid
from MAMCO
The MAMCO/ LEFOO LF31 series switch was designed for use in the HVAC industry where safety and reliability are essential. Despite the design intent, this series has proven to be a viable solution for many pneumatic applications as well. Available in vacuum, differential, and pressure models with... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Gauge
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Barksdale Control Products
The Series 96201 Pressure Switches offer a durable and versatile solution to your pressure control problems in a compact, economical package. A wide range of factory options is available in plastic, brass or stainless steel, allowing the switch to be custom configured to the exact needs of your... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Piston
- Material: Liquid; Gas
from General Pump
Pressure switch, 5 amps, 250 Volts, 360 Switching Pressure, Brass Stem and Nipple [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 360
from Spectrum Associates, Inc.
Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Gauge
- Sensor Technology: Strain Gauge
- Material: Liquid; Handles Hazardous Materials
from Clark Solutions
Model CD is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm or a stainless steel piston as the sensing element. A Buna-N diaphragm is standard for ranges to 200 PSI and a stainless steel piston is used for higher ranges. In operation, the diaphragm/piston actuates a... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection; Piston
- Material: Liquid; Gas
from Danfoss A/S
The BCP pressure switch is a series of dedicated pressure switches for safety and pressure monitoring of steam and hot water boilers. The BCP incorporates a single-pole changeover microswitch where the contact position depends on the pressure in the connection port and the range set value. For... [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Switch Point Range: 2.18 to 87.02
from Trafag Inc.
Main Features. Rugged aluminium housing. Option: Housing stainless steel. Protection IP 66. Any mounting position possible. II 2 G Ex de IIC T6. II 2 D Ex tD A21 IP66 T80 °C [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from NOSHOK, Inc.
Features & Benefits. Ranges available from -30 inHg vacuum through 15,000 psi. Semi-conductor switching relays(no mechanical contacts). Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor switching technology provide excellent... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge; Compound; Vacuum
- Sensor Technology: Mechanical Deflection; Hall Effect
- Material: Liquid; Gas
from Air Logic
The V-5100 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. They're ideal for low differential vacuum applications. The switch is adjustable from 1 to 28" Hg with 29.9" Hg maximum. [See More]
- Tech: Electro-mechanical
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Vacuum Switch Setpoint: 735 to 633
from ANVER Corporation
Three way piloted switch, adjustable vacuum pilot setpoint [See More]
- Tech: Electro-mechanical
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Switch Point Range: 20 to 115
from Gems Sensors & Controls
3.5 to 100 psi (0.24 to 7 bar). Field Adjustable. Economical. These miniature pressure switches are designed for demanding applications where space and/or price are strong concerns. The switches utilize a piston/diaphragm design, which incorporates the high proof pressure of piston technology with... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid
from MAMCO
The MAMCO/LEFOO LFS-02 pressure switches are very small, lightweight units capable of detecting pressure, vacuum or differential pressures. The LFS-02 offers a number of features and options that make them ideal for many OEM applications. Some of these features include a body design that allows the... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge; Vacuum
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Barksdale Control Products
For smallest size and lowest cost, the CSK series is the switch of choice. With a high proof pressure of 9000 psi, the CSK includes pressure ranges from 20-120 psi to 1000-3000 psi. The CSK is available in DC switching only, SPST. As with the entire CS series, gold contacts are available. Wherever... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from General Pump
Pressure switch, 5 amps, 250 Volts, 580 Switching Pressure, Brass Stem and Nipple [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 580
from Clark Solutions
Model CJ is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard. In operation, the diaphragm actuates a snap action electrical switch that insures a positive, instantaneous electrical contact under all operating... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Danfoss A/S
RT switches are used in general industrial and marine sectors. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which... [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Switch Point Range: -14.5 to 435
from Trafag Inc.
Main Features. Rugged aluminium housing. Option: Housing stainless steel. Protection IP 66. Any mounting position possible. II 2 G Ex de IIC T6. II 2 D Ex tD A21 IP66 T80 °C [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Piston
- Material: Liquid; Gas
from NOSHOK, Inc.
Features & Benefits. Measuring ranges from 5 psi through 15,000 psi including vacuum, compound, and absolute. Corrosion resistant 316 stainless steel welded construction. Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output. Normally open (N.O.) or... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Absolute; Gauge; Compound; Vacuum
- Sensor Technology: Piezoelectric; Thin Film
- Material: Liquid; Gas
from Gems Sensors & Controls
These versatile microswitch based pressure switches are designed for high pressure OEM applications. They offer all the performance of our proven PS75 model with the low temperature capability of Kapton ®. [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid
from MAMCO
The MAMCO MAM005 is a switch that combines gold crossbar contacts with all in one welded contact terminal construction that delivers reliability and extended life in harsh, low pressure environments. The MAM005 line of ultra-low pressure, vacuum and differential switches can be ordered... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Vacuum; Negative Pressure
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Barksdale Control Products
The CSM series is the companion to the CSP, covering higher pressure ranges from 30-120 psi to 2000-5000 psi. Like the CSP, it offers high proof pressure at 9000 psi along with the same range of process connections. The CSM features a zinc-plated steel fitting. Both AC and DC switching is available. [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from General Pump
Pressure Switch, 15 amps, 250 Volts, 650 Switching Pressure, Stainless Steel Stem and Nipple [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 650
from Clark Solutions
Model MM is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard, however, a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap action electrical switch that... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Danfoss A/S
CS pressure switches have a three-pole switch and adjustable differential. The pressure switches are fitted with a manual switch that will lock the contact system in the open position independently of the pressure in the system. For automatic start and stop of air compressors and water boosters. [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Switch Point Range: 29.01 to 290
from Trafag Inc.
Main Features. Rugged aluminium housing. Protection IP 65. Any mounting position possible [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Gems Sensors & Controls
0 to 6000 psi (0 to 414 bar). No Moving Parts. Highly Resistant to Shock and Vibration. Long Cycle life. Ideal for Off-Highway, Mobile, Demanding Applications. Answering the demand for solid-state switches, Gems ™ proudly offers the PS98. Built from our proven CVD and ASIC design, the PS98... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid
from Barksdale Control Products
Barksdale's Housed Diaphragm Differential Pressure Switches offer superior accuracy in a robust package, making them an ideal solution to your industrial pressure control needs. These switches are ideal applications requiring water-tight, NEMA 4 housings, a covered terminal strip and tamper-proof... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Gauge (optional feature); Vacuum (optional feature)
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from General Pump
Pressure Switch, 15 amps, 250 Volts, 435 Switching Pressure, Brass Stem and Nipple. Used to switch motor starters, burner solenoids and thermostats on discharge side of pump. [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 435
from Clark Solutions
The 24 Series differential pressure and vacuum switch offers a unique blend of compact size, excellent performance, environmental protection and attractive price. Available with brass or polysulfone ® pressure connections, the Model 24 Pressure Switch will stand up in your most corrosive... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
- Material: Liquid (optional feature); Gas
from Danfoss A/S
Danfoss KP pressure switches are used for regulating, monitoring and alarm systems in industrial applications. The KP series are suitable for gaseous media and air. They are fitted with a single-pole switch changeover (SPDT), and can control single-phase ac motors of up to 2 kW directly. Pressure... [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Switch Point Range: -2.9 to 305
from Trafag Inc.
Main Features. Compact design. Rugged housing. Protection iP65 (with plug connector). Any mounting position [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection; Piston; Thin Film
- Material: Liquid; Gas
from Gems Sensors & Controls
15 to 600 psi (1 to 41 bar). Adjustable or Factory Setpoint. Minimal Set Point Change at Low Temperature Extremes. These compact pressure switches are designed for medium pressure OEM applications. They offer all the performance of our proven PS61 model with the low temperature capability of Kapton... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid
from Barksdale Control Products
Barksdale's CD1H and CD2H Housed Diaphragm Pressure Switches provide an ideal solution for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are available in single or dual control settings for... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Clark Solutions
Model NS is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. The switch point can be factory preset or field adjustable. In operation, the... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Danfoss A/S
Danfoss KPI pressure switches are used for regulating, monitoring and alarm systems in industrial applications.The KP series are suitable for plant in connection with liquid and gaseous media. They are fitted with a single-pole switch changeover (SPDT). Pressure ranges: -0.2 to 28 bar High contact... [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Switch Point Range: -2.9 to 406
from Trafag Inc.
Main Features. Rugged aluminium housing. Protection IP 65. Any mounting position possible [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Barksdale Control Products
Barksdale's Diaphragm Pressure Switches offer superior accuracy in a robust package, making them the ideal solution to your industrial pressure control needs. Diaphragm switches are ideal for applications demanding instrument class accuracy and where pressure pulsations are less than 25 cycles per... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge (optional feature); Vacuum (optional feature)
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Clark Solutions
Model NV is a simple, reliable low cost Vacuum switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap action electrical switch that... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Vacuum
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Danfoss A/S
T ÜV appoved RT switches are used in steam plants. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which safety or... [See More]
- Tech: Electro-mechanical
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Working Pressure Range: ? to 609
from Barksdale Control Products
The E1S and E1H Econ-O-Trol Pressure Switches deliver powerful performance in a compact, economical package. Available in corrosion resistant thermoplastic or die cast aluminum, this switch measures, controls and switches pressures from vacuum to 500 psi. A snap action micro-switch eliminates the... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge (optional feature); Vacuum (optional feature)
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Clark Solutions
The One Series 2-Wire electronic switch is both an evolutionary and a revolutionary solution to alarm and shutdown applications. It is the only electronic switch to operate on a single pair of wires, similar to a traditional mechanical switch. It combines the simplicity and low cost features of a... [See More]
- Tech: Electro-mechanical; Solid-state
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Barksdale Control Products
Barksdale's explosion proof compact pressure switches are ideal for hazardous location hydraulic applications and many of your other industrial control needs. Series 9671X/9681X are available in vacuum and pressure ranges up to 500 psi with a high proof pressure of 1000 psi, and series 9692X is... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Piston
- Material: Liquid; Gas
from Clark Solutions
Model SM/LM is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap action electrical switch that... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Barksdale Control Products
Barksdale's D1X and D2X Explosion Proof Diaphragm Pressure Switches offer high accuracy and reliability, providing an ideal solution for your hazardous locations pressure control requirements. With vacuum and positive pressure ranges to 150 psi, NEMA 4,7, & 9 enclosures, a covered terminal strip... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge (optional feature); Vacuum (optional feature)
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Clark Solutions
Model SQ is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. Brass connections and Buna-N diaphragm are standard. The switch point is field adjustable against a visible reference scale. In operation, the diaphragm actuates a snap action... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Barksdale Control Products
Barksdale's P1X Series Explosion Proof Pressure Switches offer extremely long life and the accuracy you need for your pressure control applications in hazardous locations. Designed with Dia-Seal Piston technology, the P1X assures millions of maintenance free, leakage free cycles. A rugged NEMA 7,... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Clark Solutions
Model SQ is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. Brass connections and Buna-N diaphragm are standard. The switch point is field adjustable against a visible reference scale. In operation, the diaphragm actuates a snap action... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Barksdale Control Products
Barksdale's B1X and B2X Explosion Proof Bourdon Tube Pressure Switches offer instrument class accuracy, making them an ideal solution to your hazardous location pressure control needs when accuracy is critical. Built-in over-travel stops allow for higher proof pressures than most other pressure... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Clark Solutions
Model VM is a simple, reliable low cost Vacuum switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap action electrical switch that... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential; Vacuum
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Barksdale Control Products
Barksdale's EPD1S and EPD1H Single Setting Pressure Differential Pressure Switches provide an ideal solution when you need a high quality, differential pressure switch with high reliability and accuracy to meet your application requirements. These snap-action switches are available in stripped or... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Clark Solutions
Model WX is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. The switch point can be factory preset or field adjustable. In operation, the... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Barksdale Control Products
Barksdale's P1H Series Pressure Switches offer extremely long life and the accuracy you need for your industrial applications. Designed with Dia-Seal Piston technology, the P1H Series Pressure Switches ensure millions of maintenance free, leakage free cycles. A rugged, NEMA 4 enclosure makes these... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Barksdale Control Products
The MSPS and MSPH Series Pressure Switches offer reliable, trouble-free performance in a compact, economical package. Available in both stripped and housed models, this switch can reliably measure and control pressures up to 100 psi. A variety of limit switches are available to accommodate up to 20... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Barksdale Control Products
Barksdale's Bourdon Tube Pressure Switches offer instrument class accuracy, making them an ideal solution to your pressure control needs when accuracy is critical. Built-in over-travel stops allow for higher proof pressures than most other pressure switch technologies. Setpoints are easily adjusted... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Barksdale Control Products
Barksdale's Series 9048 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure... [See More]
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
- Sensor Technology: Piston
- Material: Liquid; Gas