Dual Rocker or Paddle Rocker Switches
from OTTO Controls
The U2-277 (logic level) and U2-278 rocker switches are designed to run a minimum of 1 million mechanical cycles and withstand extreme environmental conditions. Ideal for use in material handling, heavy equipment, off-road and construction equipment, and other outdoor applications where severe... [See More]
- Rocker Actuator: Dual
- Mechanical Life: 1.00E6
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Current Rating: 5
from Leviton Manufacturing
Individual Switches: 15 Amp 120 Volt/Device Total: 20 Amp 120 Volt. Dual Rocker Switches. Light Almond. Grounding: Non-Grounding. Feature: Single-Pole / Single-Pole. Amperage: 15 Amp. Voltage: 120 Volt. Termination: Quickwire Push-In. Actuator Material: Thermoplastic. Body Material: Thermoplastic. [See More]
- Rocker Actuator: Dual
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: 1 Pole
from Littelfuse, Inc.
Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. [See More]
- Rocker Actuator: Paddle; Dual
- DC Voltage Rating: 12
- Current Rating: 10
- Terminal Type: Quick Connect / Blade