Standard Paddle Rocker Switches
Last Updated: April 1, 2025
Description
Standard Paddle Rocker Switches are electrical switches that allow users to control the flow of electricity in a circuit. They are characterized by a flat, paddle-like actuator that rocks back and forth to open or close the circuit, providing a simple and intuitive interface for turning devices on or off.
Working Principle
Paddle rocker switches operate by rocking the actuator to make or break an electrical connection. When the paddle is pressed in one direction, it completes the circuit, allowing current to flow. Pressing it in the opposite direction breaks the circuit, stopping the flow of electricity. This simple mechanism makes them reliable and easy to use. Their usefulness lies in their straightforward operation, which provides a clear visual indication of the switch's status, enhancing user confidence and safety.
Applications
Standard Paddle Rocker Switches are used in a variety of applications. They are commonly found in computer hardware, where they control power to components. In power supplies and battery chargers, they manage the flow of electricity to ensure safe and efficient operation. They are also used in instrumentation, household appliances, telecommunications, medical equipment, and industrial equipment, providing a versatile solution for controlling electrical circuits in diverse settings .
Advantages over other Rocker Switches
One advantage of standard paddle rocker switches is their intuitive design, which makes them easy to operate without requiring specialized knowledge. The paddle design provides a larger surface area for actuation, which can be more comfortable and accessible compared to smaller toggle or slide switches. This can be particularly beneficial in applications where quick and easy access is necessary, such as in emergency equipment or frequently used household appliances.
Limitations
A limitation of paddle rocker switches is that they may not be suitable for environments where space is constrained, as their larger actuator can take up more room compared to other switch types. Additionally, they may not offer the same level of tactile feedback as toggle switches, which can be a consideration in applications where precise control is necessary.
Considerations
When selecting paddle rocker switches, it is important to consider factors such as initial costs, operating expenses, and durability. While they are generally cost-effective, the specific materials and design can affect their price. Operating expenses are typically low, as they require minimal maintenance. However, durability can vary based on the quality of materials used, so it is important to choose switches that are designed for the intended environment. Replacement and maintenance costs are generally low, but regular inspection is recommended to ensure continued reliable operation.
from NKK Switches
M Series LED Tipped Rockers & Paddles. 6A @ 125V AC Power Level or 0.4VA @ 28V AC/DC Logic Level. Red, Yellow, Green Single Color or Red/Green Bicolor LEDs. Flat or Snap-in Frames with Solder Lug Terminals. Optional Bezel in Multiple Colors for Snap-in Frame [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 0.4000
from DigiKey
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.8000
from TE Connectivity
Body Features. Actuator Color : White. Case Color : Black. Product Orientation : Vertical. Configuration Features. Configuration (Pole-Throw) : Double Pole - Double Throw. Indicator/Imprint Legend : None. Operating Function : On On. Panel Cutout Size... [See More]
- Rocker Actuator: Paddle
- Momentary Contact Switch Function: On On
- Switch Function: Maintained
- Current Rating: 6
from New Yorker Electronics Co., Inc.
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER [See More]
- Rocker Actuator: Paddle
- Features: Illuminated
from NKK Switches
M Series LED Tipped Rockers & Paddles. 6A @ 125V AC Power Level or 0.4VA @ 28V AC/DC Logic Level. Red, Yellow, Green Single Color or Red/Green Bicolor LEDs. Flat or Snap-in Frames with Solder Lug Terminals. Optional Bezel in Multiple Colors for Snap-in Frame [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 0.4000
from DigiKey
SWITCH ROCKER SPDT 20V [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from TE Connectivity
Body Features. Actuator Color : Black. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Indicator/Imprint Legend : None. Operating Function : On None (On). Panel Cutout Size : 11.3 x 12.07 MM [.445 x .475... [See More]
- Rocker Actuator: Paddle
- Momentary Contact Switch Function: Momentary ON; On None (On)
- Switch Function: Maintained
- DC Voltage Rating: 20
from New Yorker Electronics Co., Inc.
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER [See More]
- Rocker Actuator: Paddle
- Features: Illuminated
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 0.4000
from DigiKey
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In [See More]
- Rocker Actuator: Paddle
- Momentary Contact Switch Function: On-Off-Mom
- Switch Function: Momentary
- Length / Diameter: 0.6000
from TE Connectivity
Body Features. Actuator Color : Black. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Indicator/Imprint Legend : None. Operating Function : (On) Off (On). Panel Cutout Size : 11.3 x 12.07 MM [.445 x .475... [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Momentary Contact Switch Function: Momentary ON; (On) Off (On)
from New Yorker Electronics Co., Inc.
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER [See More]
- Rocker Actuator: Paddle
- Features: Illuminated
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 0.4000
from DigiKey
Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.6000
from New Yorker Electronics Co., Inc.
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER [See More]
- Rocker Actuator: Paddle
- Features: Illuminated
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 0.4000
from DigiKey
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7953
from New Yorker Electronics Co., Inc.
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER [See More]
- Rocker Actuator: Paddle
- Features: Illuminated
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 0.4000
from DigiKey
SWITCH ROCKER DPDT 125V [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Double Pole, Double Throw
from New Yorker Electronics Co., Inc.
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER [See More]
- Rocker Actuator: Paddle
- Features: Illuminated
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 0.4000
from DigiKey
SWITCH ROCKER DPDT 120V [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Length / Diameter: 0.6000
from New Yorker Electronics Co., Inc.
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER [See More]
- Rocker Actuator: Paddle
- Features: Illuminated
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 0.4000
from DigiKey
SPDT ROCKER SWITCH [See More]
- Rocker Actuator: Paddle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Length / Diameter: 0.5173
from New Yorker Electronics Co., Inc.
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER [See More]
- Rocker Actuator: Paddle
- Features: Illuminated
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 0.4000
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole [See More]
- Rocker Actuator: Paddle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from New Yorker Electronics Co., Inc.
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER [See More]
- Rocker Actuator: Paddle
- Features: Illuminated
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 4 to 6
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole [See More]
- Rocker Actuator: Paddle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from New Yorker Electronics Co., Inc.
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER [See More]
- Rocker Actuator: Paddle
- Features: Illuminated
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 4 to 6
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole [See More]
- Rocker Actuator: Paddle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from New Yorker Electronics Co., Inc.
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER [See More]
- Rocker Actuator: Paddle
- Features: Illuminated
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 4 to 6
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole [See More]
- Rocker Actuator: Paddle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from New Yorker Electronics Co., Inc.
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER [See More]
- Rocker Actuator: Paddle
- Features: Illuminated
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 4 to 6
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole [See More]
- Rocker Actuator: Paddle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-Off-On
- Current Rating: 3 to 6
from DigiKey
Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.6000
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-Off-On
- Current Rating: 3 to 6
from DigiKey
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.6000
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-Off-On
- Current Rating: 3 to 6
from DigiKey
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle, Vertical [See More]
- Rocker Actuator: Paddle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-Off-On
- Current Rating: 3 to 6
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-Off-On
- Current Rating: 3 to 6
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-Mom
- Current Rating: 0.4000
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-Mom
- Current Rating: 0.4000
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-Mom
- Current Rating: 0.4000
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-Mom
- Current Rating: 0.4000
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: Mom-Off-Mom
- Current Rating: 0.4000
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: Mom-Off-Mom
- Current Rating: 0.4000
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from NKK Switches
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: Mom-Off-Mom
- Current Rating: 0.4000
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle, Vertical [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from Trigon Components, Inc.
SERIES. SDS. DESCRIPTION. Detector Switch. RATING. 0.1A, 16VDC, 0.1A, 30VDC. WITHSTAND VOLTAGE. 250VAC. WORKING TEMPERATURE. -10 to +70 Deg C. PACKAGE. TH [See More]
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.3012 to 0.4606
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 5A 120V [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 5
from Littelfuse, Inc.
Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. [See More]
- Rocker Actuator: Paddle; Dual
- DC Voltage Rating: 12
- Current Rating: 10
- Terminal Type: Quick Connect / Blade
from Shenzhen Shengyu Electronics Technology Limited
SWITCH ROCKER SP3T 5A 120V [See More]
- Rocker Actuator: Paddle; Paddle - Illuminated
- Pole & Throw Specifications: SP3T
- Momentary Contact Switch Function: On-On-On
- Current Rating: 5
from Carling Technologies, Inc.
The V-Series Contura X, XI & XII snap-in rocker/paddle switches offer countless unique options including choices for ratings, circuits, colors, illuminations and and symbols. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be... [See More]
- Rocker Actuator: Rocker; Paddle
- Momentary Contact Switch Function: Momentary ON (optional feature); Momentary OFF (optional feature); Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center ON) (optional feature)
- Switch Function: Momentary
- Length / Diameter: 1.45
from Acme Chip Technology Co., Limited
SWITCH ROCKER SP3T 5A 120V [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: SP3T
- Momentary Contact Switch Function: On-On-On
- Current Rating: 5
from Shenzhen Shengyu Electronics Technology Limited
SWITCH ROCKER 3PDT 0.4VA 20V [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: 3PDT
- Momentary Contact Switch Function: On-On
- AC Voltage Rating: 20
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 5A 120V [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 5
from Shenzhen Shengyu Electronics Technology Limited
SWITCH ROCKER DPDT 4A 125V [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Double Pole, Double Throw; DPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 4
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 5A 120V [See More]
- Rocker Actuator: Paddle; Paddle
- Momentary Contact Switch Function: On-Off-On
- Maintained Contact Switch Function: ON/OFF
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Shenzhen Shengyu Electronics Technology Limited
PADDLE ROCKER 4P SPST RED LED [See More]
- Rocker Actuator: Paddle; Paddle - Illuminated
- Momentary Contact Switch Function: On-Off
- Maintained Contact Switch Function: ON/OFF
- Pole & Throw Specifications: Single Pole, Single Throw; SPST
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 5A 120V [See More]
- Rocker Actuator: Paddle; Paddle
- Momentary Contact Switch Function: On-Off-On
- Maintained Contact Switch Function: ON/OFF
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 0.4VA 20V [See More]
- Rocker Actuator: Paddle; Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Momentary
- Momentary Contact Switch Function: On-Off-Mom
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 5A 120V [See More]
- Rocker Actuator: Paddle; Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Momentary
- Momentary Contact Switch Function: On-Off-Mom
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPDT 0.4VA 20V [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Double Pole, Double Throw; DPDT
- Momentary Contact Switch Function: On-On
- AC Voltage Rating: 20
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPDT 5A 120V [See More]
- Rocker Actuator: Paddle; Paddle - Illuminated
- Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
- Switch Function: Momentary
- Pole & Throw Specifications: Double Pole, Double Throw; DPDT
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPDT 5A 120V [See More]
- Rocker Actuator: Paddle; Paddle
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Momentary
- Momentary Contact Switch Function: On-Off-Mom
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPDT 5A 120V [See More]
- Rocker Actuator: Paddle; Paddle
- Momentary Contact Switch Function: On-Mom
- Switch Function: Momentary
- Pole & Throw Specifications: Double Pole, Double Throw; DPDT
from Acme Chip Technology Co., Limited
SWITCH ROCKER DP3T 0.4VA 20V [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: DP3T
- Momentary Contact Switch Function: On-On-On
- AC Voltage Rating: 20
from Acme Chip Technology Co., Limited
SWITCH ROCKER DP3T 5A 120V [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: DP3T
- Momentary Contact Switch Function: On-On-On
- Current Rating: 5
from Acme Chip Technology Co., Limited
SWITCH ROCKER DP3T 5A 120V [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: DP3T
- Momentary Contact Switch Function: On-On-On
- Current Rating: 5
from Acme Chip Technology Co., Limited
SWITCH ROCKER 1A 30V [See More]
- Rocker Actuator: Paddle; Paddle - Illuminated
- DC Voltage Rating: 30
- Current Rating: 1
- Terminal Type: Quick Connect - 0.110\" (2.8mm)
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPDT 6A 125V [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Double Pole, Double Throw; DPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 6
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 7.5A 125V [See More]
- Rocker Actuator: Paddle; Paddle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 0.4VA 28V [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- AC Voltage Rating: 28
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 6A 125V [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 6
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 6A 125V [See More]
- Rocker Actuator: Paddle; Paddle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Acme Chip Technology Co., Limited
SWITCH ROCKER SP3T 0.4VA 28V [See More]
- Rocker Actuator: Paddle; Paddle
- Momentary Contact Switch Function: Three Position Momentary (Center ON); Mom-On-Mom
- Switch Function: Momentary
- Pole & Throw Specifications: SP3T
from Acme Chip Technology Co., Limited
MINIATURE ROCKER/MULTI-FUNCTION [See More]
- Rocker Actuator: Paddle; Paddle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
- Switch Function: Momentary
- Pole & Throw Specifications: Double Pole, Double Throw; DPDT
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 0.4VA 28V [See More]
- Rocker Actuator: Paddle; Paddle - Illuminated
- Momentary Contact Switch Function: On-Off-On
- Maintained Contact Switch Function: ON/OFF
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Acme Chip Technology Co., Limited
ROCKER SWITCH [See More]
- Rocker Actuator: Paddle; Paddle
- Momentary Contact Switch Function: On-Off-On
- Maintained Contact Switch Function: ON/OFF
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPDT 16A 125V [See More]
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Double Pole, Double Throw; DPDT
- Momentary Contact Switch Function: On-On
- Current Rating: 16