Dustproof Rocker Switches
from New Yorker Electronics Co., Inc.
IP67 SEALED MINIATURE ROCKER SWI [See More]
- Features: Dustproof; Weather resistant or waterproof
- Standards / Compliances: RoHS
from OTTO Controls
Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform panel... [See More]
- Features: Dustproof; Weather resistant or waterproof
- Operating Temperature: -40 to 185
- Actuator Material: Plastic
from Waytek, Inc.
The 482CRM series is a programmable multi-color LED rocker switch module, designed to operate within a J1939 Controller Area Network (CAN). This new product incorporates independently controlled LED's, which allows custom-figured color selection on a per LED basis. Via configuration utility... [See More]
- Features: Illuminated; Dustproof; Weather resistant or waterproof
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from DigiKey
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In [See More]
- Features: Dustproof
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Length / Diameter: 0.7559
from New Yorker Electronics Co., Inc.
IP67 SEALED MINIATURE ROCKER SWI [See More]
- Features: Dustproof; Weather resistant or waterproof
- Standards / Compliances: RoHS
from OTTO Controls
K1 series rockers are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. Sealed to IP68S and IP69K with an optional panel gasket available. The K1 series is offered in single pole... [See More]
- Features: Illuminated; Dustproof; Weather resistant or waterproof
- Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
- Switch Function: Momentary
- Momentary Contact Switch Function: Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
from Waytek, Inc.
The 482CRM series is a programmable multi-color LED rocker switch module, designed to operate within a J1939 Controller Area Network (CAN). This new product incorporates independently controlled LED's, which allows custom-figured color selection on a per LED basis. Via configuration utility... [See More]
- Features: Illuminated; Dustproof; Weather resistant or waterproof
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from DigiKey
SWITCH ROCKER SPDT 16A 125V [See More]
- Features: Dustproof
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7638
from New Yorker Electronics Co., Inc.
IP67 SEALED SUBMINIATURE ROCKER [See More]
- Features: Dustproof; Weather resistant or waterproof
- Standards / Compliances: RoHS
from OTTO Controls
The K series rockers are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. The K1 series is sealed to IP68S with an optional panel gasket available, while the K2 series is sealed to both... [See More]
- Features: Illuminated; Dustproof; Weather resistant or waterproof
- Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
- Switch Function: Momentary
- Momentary Contact Switch Function: Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
from Waytek, Inc.
Create your own Lovato Platinum Series 22 mm switch panel by selecting your control station enclosure, switch actuator, and contact elements that meet the needs of your application. Lovato Platinum 22 mm Series switches offer a high degree of protection with IP66, IP67 and IP69K ratings while... [See More]
- Features: Dustproof; Weather resistant or waterproof
- Operating Temperature: -13 to 158
from DigiKey
SWITCH ROCKER SPDT 16A 12V [See More]
- Features: Illuminated; Dustproof
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7638
from New Yorker Electronics Co., Inc.
IP67 SEALED SUBMINIATURE ROCKER [See More]
- Features: Dustproof; Weather resistant or waterproof
- Standards / Compliances: RoHS
from OTTO Controls
The U2-277 (logic level) and U2-278 rocker switches are designed to run a minimum of 1 million mechanical cycles and withstand extreme environmental conditions. Ideal for use in material handling, heavy equipment, off-road and construction equipment, and other outdoor applications where severe... [See More]
- Features: Dustproof; Weather resistant or waterproof
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Rocker Actuator: Dual
- Mechanical Life: 1.00E6
from DigiKey
SWITCH ROCKER SPDT 0.4VA 20V [See More]
- Features: Dustproof
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from New Yorker Electronics Co., Inc.
IP67 SEALED SUBMINIATURE ROCKER [See More]
- Features: Dustproof; Weather resistant or waterproof
- Standards / Compliances: RoHS
from OTTO Controls
Sealed to IP68S and IP69K, the OTTO K3 rocker switch is a quality, precision switch designed to comply with standards established for appliance, marine (ignition protection) and off-road vehicles along with other demanding applications where rugged rocker switches are required. The rockers snap into... [See More]
- Features: Illuminated; Dustproof; Weather resistant or waterproof
- Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
- Switch Function: Momentary
- Momentary Contact Switch Function: Momentary OFF; Three Position Momentary (Center OFF)
from DigiKey
SWITCH ROCKER SPDT 5A 125V [See More]
- Features: Dustproof
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from New Yorker Electronics Co., Inc.
IP67 SEALED SUBMINIATURE ROCKER [See More]
- Features: Dustproof; Weather resistant or waterproof
- Standards / Compliances: RoHS
from OTTO Controls
Sealed to IP68S and IP69K, K5 precision rocker switches are designed for marine (ignition protection), off-highway vehicles and other demanding commercial applications. Choose from LED, incandescent and neon illumination. Legends can be stamped onto a non-illuminated button, stamped onto an... [See More]
- Features: Illuminated; Dustproof; Weather resistant or waterproof
- Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
- Switch Function: Momentary
- Momentary Contact Switch Function: Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
from DigiKey
SWITCH ROCKER SPDT 0.4VA 20V [See More]
- Features: Dustproof
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.5173
from New Yorker Electronics Co., Inc.
ROCKER, 5A, DPDT, On-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 5
from OTTO Controls
The K4 series snap-in toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. They are totally sealed so the switch can withstand direct water spray and submersion, even... [See More]
- Features: Illuminated; Dustproof
- Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
- Switch Function: Momentary
- Momentary Contact Switch Function: Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
from DigiKey
Switches [See More]
- Features: Dustproof
- Momentary Contact Switch Function: Momentary ON
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Function: Maintained
- Terminal Type: Straight PC Pins
from DigiKey
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle [See More]
- Features: Dustproof
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from New Yorker Electronics Co., Inc.
ROCKER, 5A, SPDT, On-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 5
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle [See More]
- Features: Dustproof
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, SPDT, On-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
- Terminal Type: Straight PC Pins
from DigiKey
SPDT ROCKER SWITCH [See More]
- Features: Dustproof
- Switch Function: Momentary
- Rocker Actuator: Paddle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, SPDT, On-On, Solder, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
- Terminal Type: Solder Terminals
from DigiKey
Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle [See More]
- Features: Dustproof
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from New Yorker Electronics Co., Inc.
ROCKER, 5A, SPDT, On-Off-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from DigiKey
Rocker Switch SPDT 3A (AC/DC) 120V Surface Mount, Right Angle [See More]
- Features: Dustproof
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, SPDT, On-Off-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from DigiKey
SWITCH ROCKER DPDT 0.4VA 20V [See More]
- Features: Dustproof
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Double Pole, Double Throw
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, SPDT, (On)-Off-(On), PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from DigiKey
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In [See More]
- Features: Illuminated; Dustproof
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.46
from New Yorker Electronics Co., Inc.
ROCKER, 3A, SPDT, On-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 3
from DigiKey
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In [See More]
- Features: Illuminated; Dustproof
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Length / Diameter: 1.46
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, SPDT, On-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
- Terminal Type: Straight PC Pins
from DigiKey
SWITCH ROCKER SPST 16A 125V [See More]
- Features: Illuminated; Dustproof
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.19
from New Yorker Electronics Co., Inc.
ROCKER, 3A, SPDT, On-Off-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from DigiKey
SWITCH ROCKER SPST 16A 125V [See More]
- Features: Dustproof
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.19
from New Yorker Electronics Co., Inc.
ROCKER, 3A, SPDT, (On)-Off-(On), PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from DigiKey
RB341E1100 [See More]
- Features: Dustproof
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.19
from New Yorker Electronics Co., Inc.
ROCKER, 3A, SPDT, On-Off-On, SMD (SMT) Tab, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from DigiKey
SWITCH ROCKER SPDT 16A 125V [See More]
- Features: Illuminated; Dustproof
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.19
from New Yorker Electronics Co., Inc.
ROCKER, 3A, SPDT, On-Off-(On), SMD (SMT) Tab, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Pole & Throw Specifications: Single Pole, Double Throw
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Current Rating: 3
from DigiKey
SWITCH ROCKER SPDT 16A 125V [See More]
- Features: Illuminated; Dustproof
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Length / Diameter: 1.19
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Function: Maintained
- Terminal Type: Straight PC Pins
from DigiKey
SWITCH ROCKER SPDT 16A 125V [See More]
- Features: Illuminated; Dustproof
- Momentary Contact Switch Function: Momentary OFF
- Switch Function: Momentary
- Length / Diameter: 1.19
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Function: Maintained
- Terminal Type: Straight PC Pins
from DigiKey
SWITCH ROCKER SPDT 16A 125V [See More]
- Features: Illuminated; Dustproof
- Momentary Contact Switch Function: Momentary ON
- Switch Function: Momentary
- Length / Diameter: 1.19
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Function: Maintained
- Terminal Type: Straight PC Pins
from DigiKey
SWITCH ROCKER SPDT 16A 125V [See More]
- Features: Illuminated; Dustproof
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Length / Diameter: 1.19
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Function: Maintained
- Terminal Type: Straight PC Pins
from DigiKey
SWITCH ROCKER SPDT 16A 125V [See More]
- Features: Illuminated; Dustproof
- Length / Diameter: 1.19
- Switch Function: Momentary
- Width: 0.5433
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67 [See More]
- Features: Dustproof; Weather resistant or waterproof
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Function: Maintained
- Terminal Type: Straight PC Pins
from DigiKey
RB54111100 [See More]
- Features: Dustproof
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.19
from C&K Components
Features/Benefits. Nice actuator styling with multiple options. Guards to prevent accidental actuation. Momentary and maintained functions. IP65 splash proof rubber boot option. RoHS compliant. Typical Applications. Small appliances. Computers and peripherals. Medical instrumentation [See More]
- Features: Illuminated (optional feature); Imprinted Markings (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
from Carling Technologies, Inc.
The LD-Series Dimmer Control represents a dynamic breakthrough in dashboard technology. This series offers fully programmable circuitry that can control minimum and maximum illumination levels, the number of steps from total dim to full bright, and adjust illumination levels. The momentary ratchet... [See More]
- Features: Illuminated (optional feature); Imprinted Markings (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Momentary
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Momentary Contact Switch Function: Momentary ON; Three Position Momentary (Center NEUTRAL); Programmable Dimmer
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Compact double-pole switch complying to IP65. AC and DC electrical ratings. Lighted and non-lighted versions available. Snap-in mounting with 20mm panel cut-out. 2 and 3-position configurations [See More]
- Features: Illuminated (optional feature); Imprinted Markings (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Carling Technologies, Inc.
The LS-Series Softspot illuminated rocker switches feature a three-color high brightness light sequence from a single lamp. These single pole switches are designed with a standard nylon snap-in bracket and "Drip-Dry" construction that protects the front panel from dust and moisture. They are offered... [See More]
- Features: Pilot Light; Illuminated; Dustproof; Weather resistant or waterproof
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Enclosed switch complying to IP56. AC and DC electrical ratings. Single-pole and double-pole configurations. Maintained-action and momentary options. Snap-in mounting [See More]
- Features: Imprinted Markings (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Carling Technologies, Inc.
The V-Series Contura II & III snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and symbols. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be illuminated with... [See More]
- Features: Pilot Light (optional feature); Illuminated (optional feature); Imprinted Markings (optional feature); Locking (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Momentary ON (optional feature); Momentary OFF (optional feature); Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center ON) (optional feature)
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Enclosed switch complying to IP56. AC and DC electrical ratings. Single-pole and double-pole configurations. Lighted and non-lighted versions available. Maintained-action and momentary options. Snap-in mounting [See More]
- Features: Illuminated (optional feature); Imprinted Markings (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Carling Technologies, Inc.
The V-Series Contura IV & V snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and symbols. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be illuminated with... [See More]
- Features: Pilot Light (optional feature); Illuminated (optional feature); Imprinted Markings (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Momentary ON (optional feature); Momentary OFF (optional feature); Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center ON) (optional feature)
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Enclosed switch complying to IP56. AC and DC electrical ratings. Single-pole and double-pole configurations. Multiple terminal options. Snap-in mounting [See More]
- Features: Imprinted Markings (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
Carling Technologies' new Contura VI sealed rocker switches offer the perfect complement to the already popular Contura line of sealed V-Series rocker switches. Used in a row, they create an uniquely appealing design on your panel. The Contura product offers endless possibilities for your product... [See More]
- Features: Pilot Light (optional feature); Illuminated (optional feature); Imprinted Markings (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Maintained (optional feature); Momentary (optional feature)
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Enclosed switch complying to IP65. AC and DC electrical ratings. Lighted and non-lighted versions available. Maintained-action and momentary options. Multiple terminal options. Snap-in mounting [See More]
- Features: Illuminated (optional feature); Imprinted Markings (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The V-Series Contura X, XI & XII snap-in rocker/paddle switches offer countless unique options including choices for ratings, circuits, colors, illuminations and and symbols. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be... [See More]
- Features: Pilot Light (optional feature); Illuminated (optional feature); Imprinted Markings (optional feature); Locking (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Momentary
- Rocker Actuator: Rocker; Paddle
- Momentary Contact Switch Function: Momentary ON (optional feature); Momentary OFF (optional feature); Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center ON) (optional feature)
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Industry standard miniature package. Enclosed switch complying to IP65. AC and DC electrical ratings. Lighted and non-lighted versions available. Maintained-action and momentary options. Snap-in mounting [See More]
- Features: Illuminated (optional feature); Imprinted Markings (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
V-Series Contura snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and legends. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be illuminated with either square or... [See More]
- Features: Illuminated (optional feature); Imprinted Markings (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Maintained (optional feature); Momentary (optional feature)
- Rocker Actuator: Rocker
- Length / Diameter: 1.93
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Enclosed switch complying to IP56. AC and DC electrical ratings. Lighted and non-lighted versions available. Variety of actuator and lens color options. Snap-in mounting [See More]
- Features: Illuminated (optional feature); Imprinted Markings (optional feature); Dustproof; Weather resistant or waterproof
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)