Quick Connect / Blade Rocker Switches
Last Updated: April 1, 2025
Description
Quick Connect / Blade Rocker Switches are electrical switches that allow for easy and rapid connection and disconnection in circuits. They are designed to control the flow of electricity by toggling between on and off positions, typically using a rocking motion.
Working Principle
Quick Connect / Blade Rocker Switches operate by using a pivoting mechanism that rocks back and forth to open or close an electrical circuit. When the switch is toggled to the "on" position, it completes the circuit, allowing current to flow through. Conversely, toggling it to the "off" position breaks the circuit, stopping the flow of electricity. These switches are useful because they provide a simple and efficient means of controlling electrical devices, often with a clear visual indication of their status.
Applications
These switches are widely used in various applications, including computer hardware, power supplies, battery chargers, instrumentation, household appliances, telecommunications, medical equipment, and industrial equipment .
Advantages over other Rocker Switches
Unfortunately, specific advantages of Quick Connect / Blade Rocker Switches over other rocker switches are not detailed in the provided documents.
Limitations
The documents do not provide specific limitations of Quick Connect / Blade Rocker Switches.
Considerations
The documents do not provide specific considerations related to initial costs, operating expense, durability, accuracy, and replacement and maintenance costs for Quick Connect / Blade Rocker Switches.
from New Yorker Electronics Co., Inc.
MEDIUM ROCKER SWITCH, QUICK CONN [See More]
- Terminal Type: Quick Connect / Blade
- Standards / Compliances: RoHS
from RS Components, Ltd.
RS PRO SX8231881100G000 Rocker Switch [See More]
- Terminal Type: Quick Connect / Blade; Straight PC Pins; Blade
- Length / Diameter: 1.18
- Momentary Contact Switch Function: On-none-off
- Width: 0.8661
from Waytek, Inc.
Carling Technologies RA581-VB-B-0-V Miniature Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Circuitry: SPST. Rocker Type: Rectangle. Illumination: None. Contact Action: On-Off. Terminals: (2) 3/16 Blades. Aesthetically pleasing curved rocker. Current Rating: 8A @... [See More]
-
Terminal Type: Quick Connect / Blade;
1/4" Blade Terminals
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from DigiKey
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Length / Diameter: 0.7559
from New Yorker Electronics Co., Inc.
Medium Rocker Switch, quick connect terminal .250in [6.35mm], green lighted actuator SPST ON-OFF [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from RS Components, Ltd.
RS PRO SX8211L811000000 Rocker Switch [See More]
- Terminal Type: Quick Connect / Blade; Straight PC Pins; Blade
- Length / Diameter: 1.18
- Momentary Contact Switch Function: On-none-off
- Width: 0.8661
from Waytek, Inc.
Carling Technologies V1D1B60B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: SPST. Illumination: One-Light. Contact Action: On-Off. Number of Contacts: 3. Current Rating: 20A. Voltage Rating: 12VDC. Modular design. Easy... [See More]
-
Terminal Type: Quick Connect / Blade;
(3) 1/4" Blade Terminal
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from DigiKey
Rocker Switch DPDT 10A (AC) 125V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Length / Diameter: 0.8740
from New Yorker Electronics Co., Inc.
MEDIUM ROCKER SWITCH, QUICK CONN [See More]
- Terminal Type: Quick Connect / Blade
- Standards / Compliances: RoHS
from RS Components, Ltd.
RS PRO SX82117811000000 Rocker Switch [See More]
- Terminal Type: Quick Connect / Blade; Straight PC Pins; Blade
- Length / Diameter: 1.18
- Momentary Contact Switch Function: On-none-off
- Width: 0.8661
from Waytek, Inc.
Carling Technologies V1D1BT0B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: SPST. Illumination: Red. Contact Action: On-Off. Number of Contacts: 3. Current Rating: 20A. Voltage Rating: 12VDC. Modular design. Easy... [See More]
-
Terminal Type: Quick Connect / Blade;
(3) 1/4" Blade Terminal
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from DigiKey
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Length / Diameter: 1.19
from New Yorker Electronics Co., Inc.
MEDIUM ROCKER SWITCH, QUICK CONN [See More]
- Terminal Type: Quick Connect / Blade
- Standards / Compliances: RoHS
from RS Components, Ltd.
RS PRO SX81111822110000 Rocker Switch [See More]
- Terminal Type: Quick Connect / Blade; Straight PC Pins; Blade
- Length / Diameter: 1.18
- Momentary Contact Switch Function: On-none-off
- Width: 0.4331
from Waytek, Inc.
Carling Technologies V1D1S00B-00000-000 Rocker Switches. Category: Carling Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: SPST. Illumination: Unlit. Contact Action: On-Off. Current Rating: 20A. Voltage Rating: 12VDC. Modular design. Easy installation:... [See More]
-
Terminal Type: Quick Connect / Blade;
(2) 1/4" Blade Terminal
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from DigiKey
Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
from New Yorker Electronics Co., Inc.
MEDIUM ROCKER SWITCH, QUICK CONN [See More]
- Terminal Type: Quick Connect / Blade
- Standards / Compliances: RoHS
from Waytek, Inc.
Carling Technologies V2D1S00B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: SPST. Illumination: Unlit. Contact Action: (On)-Off (Momentary). Number of Contacts: 2. Current Rating: 20A. Voltage Rating: 12VDC. Modular... [See More]
-
Terminal Type: Quick Connect / Blade;
(2) 1/4" Blade Terminal
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Momentary ON
from DigiKey
SWITCH ROCKER SPDT 20V [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Length / Diameter: 0.7071
from New Yorker Electronics Co., Inc.
Medium Rocker Switch, quick connect terminal .250in [6.35mm], Green lighted actuator (12V LED voltage), rectangular [See More]
- Terminal Type: Quick Connect / Blade
- Standards / Compliances: RoHS
from Waytek, Inc.
Carling Technologies V6D1D66B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: SPDT. Illumination: Two Light. Contact Action: On-Off-On. Number of Contacts: 4. Current Rating: 20A. Voltage Rating: 12VDC. Modular design. Easy... [See More]
-
Terminal Type: Quick Connect / Blade;
(4) 1/4" Blade Terminal
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF)
from DigiKey
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.09
from New Yorker Electronics Co., Inc.
MINIATURE ROCKER SWITCH, QUICK C [See More]
- Terminal Type: Quick Connect / Blade
- Standards / Compliances: RoHS
from Waytek, Inc.
Carling Technologies V6D1S00B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: SPDT. Illumination: Unlit. Contact Action: On-Off-On. Number of Contacts: 3. Current Rating: 20A. Voltage Rating: 12VDC. Modular design. Easy... [See More]
-
Terminal Type: Quick Connect / Blade;
(3) 1/4" Blade Terminal
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF)
from DigiKey
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.2
from New Yorker Electronics Co., Inc.
MINIATURE ROCKER SWITCH, QUICK C [See More]
- Terminal Type: Quick Connect / Blade
- Standards / Compliances: RoHS
from Waytek, Inc.
Carling Technologies V8D1S00B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: SPDT. Illumination: Unlit. Contact Action: (On)-Off-(On) (Momentary). Number of Contacts: 3. Current Rating: 20A. Voltage Rating: 12VDC. Modular... [See More]
-
Terminal Type: Quick Connect / Blade;
(3) 1/4" Blade Terminal
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
from DigiKey
SWITCH ROCKER DPST 125V [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.2
from New Yorker Electronics Co., Inc.
MINIATURE ROCKER SWITCH, QUICK C [See More]
- Terminal Type: Quick Connect / Blade
- Standards / Compliances: RoHS
from Waytek, Inc.
Carling Technologies VAD1B60B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: DPST. Illumination: One-Light. Contact Action: On-Off. Current Rating: 20A. Voltage Rating: 12VDC. Modular design. Easy installation: actuators... [See More]
-
Terminal Type: Quick Connect / Blade;
(5) 1/4" Blade Terminals
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from DigiKey
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7953
from New Yorker Electronics Co., Inc.
MINIATURE ROCKER SWITCH, QUICK C [See More]
- Terminal Type: Quick Connect / Blade
- Standards / Compliances: RoHS
from Waytek, Inc.
Carling Technologies VAD1S00B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: DPST. Illumination: Unlit. Contact Action: On-Off. Number of Contacts: 4. Current Rating: 20A. Voltage Rating: 12VDC. Modular design. Easy... [See More]
-
Terminal Type: Quick Connect / Blade;
(4) 1/4" Blade Terminal
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from DigiKey
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
from New Yorker Electronics Co., Inc.
MINIATURE ROCKER SWITCH, QUICK C [See More]
- Terminal Type: Quick Connect / Blade
- Standards / Compliances: RoHS
from Waytek, Inc.
Carling Technologies VBD1S00B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: DPST. Illumination: Unlit. Contact Action: (On)-Off (Momentary). Number of Contacts: 4. Current Rating: 20A. Voltage Rating: 12VDC. Modular... [See More]
-
Terminal Type: Quick Connect / Blade;
(4) 1/4" Blade Terminal
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Momentary ON
from DigiKey
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7559
from New Yorker Electronics Co., Inc.
Miniature Rocker Switch, quick connect terminal .187in [4.75mm], red lighted actuator, rectangular DPST ON-OFF [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Double Pole, Single Throw
from Waytek, Inc.
Carling Technologies VDD1S00B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: DPDT. Illumination: Unlit. Contact Action: On-None-On. Number of Contacts: 6. Current Rating: 20A. Voltage Rating: 12VDC. Modular design. Easy... [See More]
-
Terminal Type: Quick Connect / Blade;
(6) 1/4" Blade Terminal
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (No Center OFF)
from DigiKey
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7559
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187" [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from Waytek, Inc.
Carling Technologies VED1A60B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: SPTT. Illumination: One-Light. Contact Action: On-On-On. Number of Contacts: 8. Current Rating: 20A. Voltage Rating: 12VDC. Modular design. Easy... [See More]
-
Terminal Type: Quick Connect / Blade;
(8) 1/4" Blade Terminal
- Switch Function: Maintained
- Rocker Actuator: Rocker
-
Pole & Throw Specifications:
SPTT Circuitry
from DigiKey
SWITCH ROCKER SPST 125V [See More]
- Terminal Type: Quick Connect / Blade
- Length / Diameter: 1.08
- Switch Function: Maintained
- Width: 0.4921
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187", LED, Blue [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from Waytek, Inc.
Carling Technologies VED1S00B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: SPTT. Illumination: Unlit. Contact Action: On-On-On. Number of Contacts: 6. Current Rating: 20A. Voltage Rating: 12VDC. Modular design. Easy... [See More]
-
Terminal Type: Quick Connect / Blade;
(6) 1/4" Blade Terminal
- Switch Function: Maintained
- Rocker Actuator: Rocker
-
Pole & Throw Specifications:
SPTT Circuitry
from DigiKey
SWITCH ROCKER DPST 125V [See More]
- Terminal Type: Quick Connect / Blade
- Length / Diameter: 1.08
- Switch Function: Maintained
- Width: 0.4921
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187", LED, Red [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from Waytek, Inc.
Carling Technologies VJD1D66B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: DPDT. Illumination: Two-Lights. Contact Action: On-Off-On. Number of Contacts: 7. Current Rating: 20A. Voltage Rating: 12VDC. Modular design. [See More]
-
Terminal Type: Quick Connect / Blade;
(7) 1/4" Blade Terminals
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF)
from DigiKey
SWITCH ROCKER SPST 125V [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7559
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187", LED, Yellow [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from Waytek, Inc.
Carling Technologies VJD1DTTB-00000-000 Rocker Switch. Category: Rocker Switches. Manufacturer: Carling Technologies. Modular design with snap-in switch bodies and numerous choices of removable rocker actuators. Allows for style change without having to retest or re-qualify the switch base. IP66... [See More]
-
Terminal Type: Quick Connect / Blade;
(7) 1/4" Blade Terminals
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF)
from DigiKey
SWITCH ROCKER DPST 125V [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7559
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187", LED, Red [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from Waytek, Inc.
Carling Technologies VJD1S00B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: DPDT. Illumination: Unlit. Contact Action: On-Off-On. Current Rating: 20A. Voltage Rating: 12VDC. Modular design. Easy installation: actuators... [See More]
-
Terminal Type: Quick Connect / Blade;
(6) 1/4" Blade Terminal
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF)
from DigiKey
DP SERIES ROCKER SWITCH [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7559
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187", LED, Green [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from Waytek, Inc.
Carling Technologies VLD1S00B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: DPDT. Illumination: Unlit. Contact Action: (On)-Off-(On) (Momentary). Number of Contacts: 6. Current Rating: 20A. Voltage Rating: 12VDC. Modular... [See More]
-
Terminal Type: Quick Connect / Blade;
(6) 1/4" Blade Terminal
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
from DigiKey
DP SERIES ROCKER SWITCH [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7559
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187" [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from Waytek, Inc.
E-Switch Rocker Switch RBW2ABLKRILFF3. Category: Rocker Switches. Manufacturer: E-Switch. Rating: 16A 125VDC. Circuitry: DPST. Mechanical life: 50,000 cycles. Dielectric stren gth: 1000 VAC for 1 minute. Operating temperature: -20C to 85C. Panel cutout: 22mm x 30mm [See More]
-
Terminal Type: Quick Connect / Blade;
1/4" Blade Terminals
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from DigiKey
SWITCH ROCKER SPDT 16A 125V [See More]
- Terminal Type: Solder Terminals; Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7638
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPDT, On-On, Quick Connect - 0.187" [See More]
- Terminal Type: Quick Connect / Blade
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 15
from Waytek, Inc.
Eaton EURO-SR Rocker Switch 8006K52N1V2. Category: Rocker Switches. Manufacturer: Eaton. Field-proven in America's roughest off-road applications. Rugged and reliable rocker switch. Dust and moisture resistant silicone seal. Aesthetically pleasing thermoplastic matte finish rocker actuators. Rocker... [See More]
-
Terminal Type: Quick Connect / Blade;
1/4" Blade Terminals
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
from DigiKey
SWITCH ROCKER SPDT 16A 12V [See More]
- Terminal Type: Solder Terminals; Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7638
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPDT, On-Off-On, Quick Connect - 0.187" [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from Waytek, Inc.
Eaton EURO-SR Rocker Switch 8006K46N1V2. Category: Rocker Switches. Manufacturer: Eaton. Field-proven in. America's roughest off-road applications. Rugged and reliable rocker switch. Dust and moisture resistant silicone seal. Aesthetically pleasing thermoplastic matte finish rocker actuators. Rocker... [See More]
-
Terminal Type: Quick Connect / Blade;
1/4" Blade Terminals
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (No Center OFF)
from DigiKey
Rocker Switch DPST 16A (AC), 1A (DC) 250V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.07
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPDT, On-Off-On, Quick Connect - 0.187" [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from Waytek, Inc.
Eaton EURO-SR Rocker Switch 8006K40N1V2. Category: Rocker Switches. Manufacturer: Eaton. Field-proven in America's roughest off-road applications. Rugged and reliable rocker switch. Dust and moisture resistant silicone seal. Aesthetically pleasing thermoplastic matte finish rocker actuators. Rocker... [See More]
-
Terminal Type: Quick Connect / Blade;
1/4" Blade Terminals
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF)
from DigiKey
Rocker Switch DPST 16A (AC), 1A (DC) 250V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.07
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPDT, On-Off-On, Quick Connect - 0.187" [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from Waytek, Inc.
Eaton EURO-SR Rocker Switch 8006K55N1V2. Category: Rocker Switches. Manufacturer: Eaton. Field-proven in America's roughest off-road applications. Rugged and reliable rocker switch. Dust and moisture resistant silicone seal. Aesthetically pleasing thermoplastic matte finish rocker actuators. Rocker... [See More]
-
Terminal Type: Quick Connect / Blade;
1/4" Blade Terminals
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Momentary ON
from DigiKey
Rocker Switch SPST 20A (AC/DC) 250V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.07
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPST, Off-(On), Quick Connect - 0.187" [See More]
- Terminal Type: Quick Connect / Blade
- Momentary Contact Switch Function: Momentary OFF
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Single Throw
from Waytek, Inc.
Eaton EURO-SR Rocker Switch 8007K43N313V32. Category: Rocker Switches. Manufacturer: Eaton. Circuitry: DPST. Field-proven in America's roughest off-road applications. Rugged and reliable rocker switch. Dust and moisture resistant silicone seal. Aesthetically pleasing thermoplastic matte finish... [See More]
-
Terminal Type: Quick Connect / Blade;
1/4" Blade Terminals
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from DigiKey
Rocker Switch SPST 20A (AC/DC) 250V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.07
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPDT, On-Off-(On), Quick Connect - 0.187" [See More]
- Terminal Type: Quick Connect / Blade
- Pole & Throw Specifications: Single Pole, Double Throw
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Current Rating: 15
from Waytek, Inc.
Eaton EURO-SR Rocker Switch 8006K32N1V2. Category: Rocker Switches. Manufacturer: Eaton. Field-proven in America's roughest off-road applications. Rugged and reliable rocker switch. Dust and moisture resistant silicone seal. Aesthetically pleasing thermoplastic matte finish rocker actuators. Rocker... [See More]
-
Terminal Type: Quick Connect / Blade;
1/4" Blade Terminals
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
from DigiKey
Rocker Switch SPST 20A (AC/DC) 250V Panel Mount, Snap-In [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.13
from NSI Industries LLC
PHENOLIC BASE, NYLON ROCKER MATERIAL. BLACK BASE, BLACK BEZEL COLOR. DPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. 0.25 INCH... [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Double Pole, Single Throw
from Acme Chip Technology Co., Limited
ON/OFF POWER SWITCH WITH STATUS [See More]
- Terminal Type: Quick Connect / Blade; Blade Terminals
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Concave (Curved) - Illuminated
- Momentary Contact Switch Function: On-Off
from Carling Technologies, Inc.
The N-Series Addressable Switch offers the look and feel of a traditional electro-mechanical control coupled with a built in PCB to provide customers with a flexible, cost effective alternative to a CAN/LIN based switch. The N-Series produces up to 144 individual switch IDs by using a resistive... [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0398 to 0.1000
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Compact double-pole switch complying to IP65. AC and DC electrical ratings. Lighted and non-lighted versions available. Snap-in mounting with 20mm panel cut-out. 2 and 3-position configurations [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from C&K Components
Features/Benefits. 15 AMPS @ 125 V AC. Illuminated actuator. Various actuator styles. Typical Applications. Power outlet strips. Appliances. Handling and packaging machines. RoHS compliant [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from NSI Industries LLC
PHENOLIC BASE, NYLON ROCKER MATERIAL. BLACK BASE, BLACK BEZEL COLOR. DPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. 0.25 INCH... [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Double Pole, Single Throw
from Carling Technologies, Inc.
The Illuminated Plug offers an additional design option for the modular and flexible V-Series Contura system. It is offered with removable/replaceable lamps, Contura styling, and LED illumination with your choice of one or two lenses. Using the same cutout as the Contura line of rocker switches, the... [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0398 to 0.1000
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Rugged 2-pole rocker switch for high current applications. Lighted and non-lighted versions available. Single-throw and double-throw. Maintained-action and momentary. Mechanical life min. 50,000 operations. Contact gap >3mm. Splash-proof option available [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from C&K Components
DM Series. Miniature 2 Pole Power Rocker Switches. The RoHS-compliant, miniature waterproof rocker switches have an electrical life of 10,000 cycles, with operating temperature ranges from -20 °C to +65 °C. Features/Benefits. 3 AMPS to 10 AMPS. Quick connect terminals. Double pole in... [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from NSI Industries LLC
PHENOLIC BASE, NYLON ROCKER MATERIAL. BLACK BASE, BLACK BEZEL COLOR. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. 0.25 INCH... [See More]
- Terminal Type: Quick Connect / Blade
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 10 to 20
from Carling Technologies, Inc.
J-Series Contura multi-circuit switches are designed for marine and heavy vehicle applications that require multiple circuits in one switch. J-Series offers the same great features as the other Contura switches, but with more complex circuit options that include hazard warnings, additional lamp... [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0398 to 0.1000
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Double Pole, Single Throw
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Rugged 2-pole rocker switching up to 20 A. Lighted and non-lighted versions available. Single-throw and double-throw. Maintained-action and momentary. Mechanical life min. 50,000 operations. Contact gap >3mm. Splash-proof option available [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from C&K Components
Features/Benefits. Round actuator and body. Nice styling. Multiple illuminated versions available. IP65 splash proof rubber boot option. Typical Applications. Appliances, small and large. Office equipment. Computers and peripherals. Audio/Video equipment. RoHS compliant [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Maintained Contact Switch Function: Three Position (No Center OFF)
from NSI Industries LLC
PHENOLIC BASE, NYLON ROCKER MATERIAL. BLACK BASE, BLACK BEZEL COLOR. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15 AMPERE AT 125 VAC, 7.5 AMPERE AT 250 VAC CURRENT RATING. 0.25 INCH... [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from Carling Technologies, Inc.
The LD-Series Dimmer Control represents a dynamic breakthrough in dashboard technology. This series offers fully programmable circuitry that can control minimum and maximum illumination levels, the number of steps from total dim to full bright, and adjust illumination levels. The momentary ratchet... [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Momentary
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Momentary Contact Switch Function: Momentary ON; Three Position Momentary (Center NEUTRAL); Programmable Dimmer
from Littelfuse, Inc.
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0398 to 0.1000
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Enclosed switch complying to IP56. AC and DC electrical ratings. Single-pole and double-pole configurations. Lighted and non-lighted versions available. Maintained-action and momentary options. Snap-in mounting [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from C&K Components
Features/Benefits. Illuminated versions available. Positive detent. Snap-in mounting. Typical Applications. Floor care products. Power outlet strips. HVAC units. RoHS compliant [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (No Center OFF)
from NSI Industries LLC
PHENOLIC BASE, NYLON ROCKER MATERIAL. BLACK BASE, BLACK BEZEL COLOR. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15 AMPERE AT 125 VAC, 7.5 AMPERE AT 250 VAC CURRENT RATING. 0.25 INCH... [See More]
- Terminal Type: Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from Carling Technologies, Inc.
The LTIH-Series are triple pole illuminated rocker switches available with steel snap-in or screw type mounting brackets. These switches are offered in a wide range of single or double throw momentary and maintained circuits, as well as a variety of rocker colors and styles, lens colors, lamp... [See More]
- Terminal Type: Wire Leads; Solder Terminals; Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Low-profile miniature package. Single-throw and double-throw options. Variety of terminals available. Mechanical life min. 100,000 operations. Industry-standard cut-out dimensions. Splash-proof option available [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Carling Technologies, Inc.
The W-Series traditional appearance features complete IP68 protection, even below the panel, where the critical connection is made from your wiring harness. When used in conjunction with the integrated connector, the totally submersible W-Series provides a seal for up to ten individual wires,... [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Momentary ON (optional feature); Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center NEUTRAL) (optional feature)
from Littelfuse, Inc.
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from ZF Electronic Systems Pleasant Prairie, LLC
Features: 20 amp switching in a compact round low-profile design. Available in a variety of colors. 2 and 3-position configurations. Industry-standard cut-out dimensions. Mechanical life min. 50,000 operations [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Carling Technologies, Inc.
The L-Series snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and laser etched legends. These single or double pole switches feature a broad choice of actuator styles, colors, and lenses. Neatly proportioned, the L-Series rocker... [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Momentary
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Momentary Contact Switch Function: Momentary ON (optional feature); Momentary OFF (optional feature); Three Position Momentary (Center OFF) (optional feature)
from Littelfuse, Inc.
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from ZF Electronic Systems Pleasant Prairie, LLC
Features: 16A rocker switch in 11mm wide package. Lighted and non-lighted versions. Double-throw and three-position versions available. Contact gap > 3mm. Mechanical life min. 50,000 operations. Industry-standard cut-out dimensions [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
V-Series Contura snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and legends. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be illuminated with either square or... [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained (optional feature); Momentary (optional feature)
- Rocker Actuator: Rocker
- Length / Diameter: 1.93
from Littelfuse, Inc.
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Enclosed switch complying to IP65. AC and DC electrical ratings. Lighted and non-lighted versions available. Maintained-action and momentary options. Multiple terminal options. Snap-in mounting [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Industry standard miniature package. Enclosed switch complying to IP65. AC and DC electrical ratings. Lighted and non-lighted versions available. Maintained-action and momentary options. Snap-in mounting [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
25A at 12V DC. incandescent.These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Enclosed switch complying to IP56. AC and DC electrical ratings. Lighted and non-lighted versions available. Variety of actuator and lens color options. Snap-in mounting [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Littelfuse, Inc.
25A at 12V DC incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from Littelfuse, Inc.
25A at 12V DC. incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from Littelfuse, Inc.
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from Littelfuse, Inc.
25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from Littelfuse, Inc.
25A at 12V DC, 15A at 24V DC.Sealed to IP66 for water resistance (high pressure wash.) Single Pole, Single Throw.Two nickel-plated brassblade terminals. [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from Littelfuse, Inc.
The 58311 (no pilot lights) series matches the 58312 & 58324 series (with LED pilot lights). 25A at 12V DC, 15A at 24V DC. Sealed to IP66 for water resistance (high pressure wash resistant.) [See More]
- Terminal Type: Quick Connect / Blade
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Panel Thickness: 0.0933 to 0.1874
from Littelfuse, Inc.
25A Sealed Rocker Switches [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from Littelfuse, Inc.
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from Littelfuse, Inc.
Single Pole, Single Throw, with dependent LED illumination. Three blade terminals. Amber lens. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from Littelfuse, Inc.
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from Littelfuse, Inc.
SPDT On-Off-On Wide Lens LED Rocker Switch with Amber and Green lenses, both dependent illumination. 4 blade terminals. 25A at 12V DC 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from Littelfuse, Inc.
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from Littelfuse, Inc.
Single Pole, Single Throw, with dependent LED illumination. Three blade terminals. Green lens. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from Littelfuse, Inc.
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from Littelfuse, Inc.
Single Pole, Single Throw, with dependent illumination. Three blade terminals. Red lens. 25A at 12V DC. Long lasting LED lamp. Dependent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash... [See More]
- Terminal Type: Quick Connect / Blade
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw