Thermoplastic / Plastic Rocker Switches
from Interpower
Current Rating: 6/10/12A. Voltage Rating: 250/125VAC. Temperature Rating: 100 ºC/55 ºC. Electrical Life: 50000 cycles. Mechanical Life: 100000 cycles. Horsepower Rating: See Remarks. Insulation Resistance: >100 Mega-Ohms. Dielectric Strength: 3000VAC. Quick Disconnects: 4 ea. 4.8mm. [See More]
- Base Material: Plastic
- Pole & Throw Specifications: Double Pole, Single Throw
- Rocker Actuator: Rocker
- Mechanical Life: 100000
from OTTO Controls
K1 series rockers are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. Sealed to IP68S and IP69K with an optional panel gasket available. The K1 series is offered in single pole... [See More]
- Base Material: Plastic
- Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
- Switch Function: Momentary
- Momentary Contact Switch Function: Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
from Interpower
Current Rating: 6/4A. Voltage Rating: 125/250VAC. Temperature Rating: Ambient 85 ºC. Electrical Life: 10000 cycles. Mechanical Life: 50000 cycles. Horsepower Rating: 1/10 HP@125/250. Insulation Resistance: >100 Mega-Ohms. Dielectric Strength: 3000VAC. Quick Disconnects: 4 ea. 4.8mm. Terminal... [See More]
- Base Material: Plastic
- Pole & Throw Specifications: Double Pole, Single Throw
- Rocker Actuator: Rocker
- Mechanical Life: 50000
from OTTO Controls
The K series rockers are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. The K1 series is sealed to IP68S with an optional panel gasket available, while the K2 series is sealed to both... [See More]
- Base Material: Plastic
- Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
- Switch Function: Momentary
- Momentary Contact Switch Function: Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
from Interpower
Current Rating: 16A. Voltage Rating: 125/250VAC. Temperature Rating: 100 ºC. Electrical Life: 10000 cycles. Mechanical Life: 50000 cycles. Horsepower Rating: 1HP@125/2HP@250. Insulation Resistance: >100 Mega-Ohms. Dielectric Strength: 3000VAC. Quick Disconnects: 4 ea. 6.3mm. Terminal... [See More]
- Base Material: Plastic
- Pole & Throw Specifications: Double Pole, Single Throw
- Rocker Actuator: Rocker
- Mechanical Life: 50000
from OTTO Controls
Sealed to IP68S and IP69K, the OTTO K3 rocker switch is a quality, precision switch designed to comply with standards established for appliance, marine (ignition protection) and off-road vehicles along with other demanding applications where rugged rocker switches are required. The rockers snap into... [See More]
- Base Material: Plastic
- Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
- Switch Function: Momentary
- Momentary Contact Switch Function: Momentary OFF; Three Position Momentary (Center OFF)
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: Ambient 105 ºC. Electrical Life: 50000 cycles. Mechanical Life: 100000 cycles. Horsepower Rating: See Remarks. Insulation Resistance: >100 Mega-Ohms. Dielectric Strength: 3000VAC. Quick Disconnects: 4 ea. 6.3mm. Terminal... [See More]
- Base Material: Plastic
- Pole & Throw Specifications: Double Pole, Single Throw
- Rocker Actuator: Rocker
- Mechanical Life: 100000
from OTTO Controls
Sealed to IP68S and IP69K, K5 precision rocker switches are designed for marine (ignition protection), off-highway vehicles and other demanding commercial applications. Choose from LED, incandescent and neon illumination. Legends can be stamped onto a non-illuminated button, stamped onto an... [See More]
- Base Material: Plastic
- Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
- Switch Function: Momentary
- Momentary Contact Switch Function: Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
from Interpower
Current Rating: 16A. Voltage Rating: 125/250VAC. Temperature Rating: 100 ºC. Electrical Life: 10000 cycles. Mechanical Life: 50000 cycles. Horsepower Rating: 1-125V/2-250V. Insulation Resistance: >100 Mega-Ohms. Dielectric Strength: 3000VAC. Quick Disconnects: 4 ea. 6.3mm. Terminal Material:... [See More]
- Base Material: Plastic
- Pole & Throw Specifications: Double Pole, Single Throw
- Rocker Actuator: Rocker
- Mechanical Life: 50000
from OTTO Controls
The K4 series snap-in toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. They are totally sealed so the switch can withstand direct water spray and submersion, even... [See More]
- Base Material: Plastic
- Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
- Switch Function: Momentary
- Momentary Contact Switch Function: Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
from Leviton Manufacturing
Centura switching controller, mounts in a standard single gang box. (back box not included). cof white. for use with includes white screwless wallplate and ivory. [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Trigon Components, Inc.
SERIES. SDS. DESCRIPTION. Detector Switch. RATING. 0.1A, 16VDC, 0.1A, 30VDC. WITHSTAND VOLTAGE. 250VAC. WORKING TEMPERATURE. -10 to +70 Deg C. PACKAGE. TH [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Compact double-pole switch complying to IP65. AC and DC electrical ratings. Lighted and non-lighted versions available. Snap-in mounting with 20mm panel cut-out. 2 and 3-position configurations [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Carling Technologies, Inc.
The N-Series Addressable Switch offers the look and feel of a traditional electro-mechanical control coupled with a built in PCB to provide customers with a flexible, cost effective alternative to a CAN/LIN based switch. The N-Series produces up to 144 individual switch IDs by using a resistive... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Legrand
PlugTail ™ Canadian Three-Way 15amp 347 vac Decorator Switch, White. FEATURES. Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). [See More]
- Base Material: Plastic
- Panel Thickness: 0.0398 to 0.1000
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from C&K Components
Features/Benefits. Illuminated versions available. Multiple actuator and. termination styles. Robust design. Custom version upon request. RoHS compliant. Typical Applications. Appliances. Office equipment. Computers and peripherals. Off-road vehicles. Industrial machines. HVAC units. Transportation [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Maintained Contact Switch Function: Three Position (No Center OFF)
from Selecta Products
. DECORATOR TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. IVORY COLOR. UL 20, UL (CANADA AND US) APPROVAL. SIDE, BACK WIRING. NO WALL PLATE INCLUDED. 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 1 TYPE. 277 VAC 20 AMPERE 1-POLE ROCKER SWITCH 2 TYPE. APPLICABLE STANDARD NEMA... [See More]
- Base Material: Plastic
- Standards / Compliances: UL Listed
- Actuator Material: Plastic
from Grayhill, Inc.
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]
- Base Material: Plastic
- Length / Diameter: 1.16
- Rocker Actuator: Rocker
- Width: 0.2750
from Hubbell Incorporated
NYLON BODY MATERIAL. SPST CONTACT CONFIGURATION. ON/OFF OPERATION TYPE. UL, CSA, NOM APPROVAL. APPLIANCE, RANGE HOOD APPLICATION. 125/250 VAC VOLTAGE RATING. SNAP IN MOUNTING. 16 AMPERE CURRENT RATING. 0.25 INCH QUICK CONNECT TERMINAL TYPE. 0 ILLUMINATED. BRYANT[R] BRAND. POWER RATING 1 HP AT 250... [See More]
- Base Material: Plastic
- Current Rating: 16
- Pole & Throw Specifications: Single Pole, Single Throw
- AC Voltage Rating: 125 to 250
from NSI Industries LLC
PHENOLIC BASE, NYLON ROCKER MATERIAL. BLACK BASE, BLACK BEZEL COLOR. DPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. 0.25 INCH... [See More]
- Base Material: Plastic
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Double Pole, Single Throw
from Leviton Manufacturing
Individual Switches: 15 Amp 120 Volt/Device Total: 20 Amp 120 Volt. Dual Rocker Switches. Light Almond. Grounding: Non-Grounding. Feature: Single-Pole / Single-Pole. Amperage: 15 Amp. Voltage: 120 Volt. Termination: Quickwire Push-In. Actuator Material: Thermoplastic. Body Material: Thermoplastic. [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Dual
- Maintained Contact Switch Function: ON/OFF
from Trigon Components, Inc.
SERIES. SHK. DESCRIPTION. Hook Switch. RATING. 0.2A, 30VDC. WITHSTAND VOLTAGE. 500VAC. WORKING TEMPERATURE. -15 °C to +50 Deg C. PACKAGE. TH [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Hook Switch
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: 10A switching in a compact miniature package. Single-pole and double-pole configurations. Lighted and non-lighted versions available. Variety of terminals available. Industry-standard cut-out dimensions. Mechanical life: min. 50,000 operations. Splash-proof option available [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The Illuminated Plug offers an additional design option for the modular and flexible V-Series Contura system. It is offered with removable/replaceable lamps, Contura styling, and LED illumination with your choice of one or two lenses. Using the same cutout as the Contura line of rocker switches, the... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Legrand
Three-way, Back and Side Wire, Decorator Switch, 20 amps, 120/277 volts, White. FEATURES. Impact-resistant polycarb back body and frame. Cushioned thermoplastic paddle assures smooth, quiet, long term operation. Unique single rocking butterfly contact provides long term consistent performance with... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). [See More]
- Base Material: Plastic
- Panel Thickness: 0.0398 to 0.1000
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from C&K Components
Features/Benefits. Various designs up to 16 amps. Heavy duty and extended life cycles. SPST, SPDT and DPST options. Different symbols available. Typical Applications. Household appliances. Industrial equipment. Audio & visual equipment. Telecommunication. Office equipment [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF)
from Selecta Products
". DECORATOR TYPE. POLYCARBONATE MATERIAL. BLACK COLOR. UL 20, UL (CANADA AND US) APPROVAL. SPECIFICATION GRADE APPLICATION. SIDE, BACK WIRING. NO WALL PLATE INCLUDED. 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE. 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE. APPLICABLE STANDARD NEMA WD-1/WD-6. " [See More]
- Base Material: Plastic
- Standards / Compliances: UL Listed
- Actuator Material: Plastic
from Grayhill, Inc.
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]
- Base Material: Plastic
- Length / Diameter: 1.16
- Rocker Actuator: Rocker
- Width: 0.3560
from NSI Industries LLC
PHENOLIC BASE, NYLON ROCKER MATERIAL. BLACK BASE, BLACK BEZEL COLOR. DPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. 0.25 INCH... [See More]
- Base Material: Plastic
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Double Pole, Single Throw
from Leviton Manufacturing
3 Amp, 24 Volt, Decora Plus Rocker Double-Throw Ctr-OFF Momentary Contact Single-Pole AC Quiet Switch, Commercial Grade, Self Grounding, Back & Side Wired, - Almond. Grounding: Grounding. Feature: Double-Throw Ctr-OFF Momentary Contact. Amperage: 3 Amp. Voltage: 24 Volt. Termination: Back &... [See More]
- Base Material: Plastic
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
from ZF Electronic Systems Pleasant Prairie, LLC
Features: High current switching in a compact round package. Single-pole and double-pole configurations. Lighted and non-lighted versions available. Available in a wide variety of colors. Industry-standard cut-out dimensions. Mechanical life min. 100,000 operations. Splash-proof option available [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
J-Series Contura multi-circuit switches are designed for marine and heavy vehicle applications that require multiple circuits in one switch. J-Series offers the same great features as the other Contura switches, but with more complex circuit options that include hazard warnings, additional lamp... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Legrand
PlugTail ™ Single Pole 20amp 120/277vac Illuminated Decorator Switch, White. Also available in Ivory (PT2625I), Black (PT2625BK), and Light Almond (PT2625LA). FEATURES. Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent,... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). [See More]
- Base Material: Plastic
- Panel Thickness: 0.0398 to 0.1000
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Double Pole, Single Throw
from C&K Components
Features/Benefits. 15 AMPS @ 125 V AC. Illuminated actuator. Various actuator styles. Typical Applications. Power outlet strips. Appliances. Handling and packaging machines. RoHS compliant [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Selecta Products
". DECORATOR TYPE. POLYCARBONATE MATERIAL. LIGHT ALMOND COLOR. UL 20, UL (CANADA AND US) APPROVAL. SPECIFICATION GRADE APPLICATION. SIDE, BACK WIRING. NO WALL PLATE INCLUDED. 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE. 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE. APPLICABLE STANDARD NEMA WD-1/WD-6. " [See More]
- Base Material: Plastic
- Standards / Compliances: UL Listed
- Actuator Material: Plastic
from Grayhill, Inc.
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]
- Base Material: Plastic
- Length / Diameter: 1.09
- Rocker Actuator: Rocker
- Width: 0.3000
from NSI Industries LLC
PHENOLIC BASE, NYLON ROCKER MATERIAL. BLACK BASE, BLACK BEZEL COLOR. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. 0.25 INCH... [See More]
- Base Material: Plastic
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 10 to 20
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Brown [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Rugged 2-pole rocker switch for high current applications. Lighted and non-lighted versions available. Single-throw and double-throw. Maintained-action and momentary. Mechanical life min. 50,000 operations. Contact gap >3mm. Splash-proof option available [See More]
- Base Material: Plastic
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The LD-Series Dimmer Control represents a dynamic breakthrough in dashboard technology. This series offers fully programmable circuitry that can control minimum and maximum illumination levels, the number of steps from total dim to full bright, and adjust illumination levels. The momentary ratchet... [See More]
- Base Material: Plastic
- Switch Function: Momentary
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Momentary Contact Switch Function: Momentary ON; Three Position Momentary (Center NEUTRAL); Programmable Dimmer
from Legrand
Decorator Combo, 4 single pole switches, White. FEATURES. Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc & 15A at 24Vdc They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). [See More]
- Base Material: Plastic
- Panel Thickness: 0.0398 to 0.1000
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from C&K Components
DM Series. Miniature 2 Pole Power Rocker Switches. The RoHS-compliant, miniature waterproof rocker switches have an electrical life of 10,000 cycles, with operating temperature ranges from -20 °C to +65 °C. Features/Benefits. 3 AMPS to 10 AMPS. Quick connect terminals. Double pole in... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Selecta Products
". DECORATOR TYPE. POLYCARBONATE MATERIAL. BLACK COLOR. UL 508, UL (CANADA AND US) APPROVAL. SPECIFICATION GRADE APPLICATION. SIDE, BACK WIRING. NO WALL PLATE INCLUDED. 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE. 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE. APPLICABLE STANDARD NEMA WD-1/WD-6. " [See More]
- Base Material: Plastic
- Standards / Compliances: UL Listed
- Actuator Material: Plastic
from Grayhill, Inc.
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]
- Base Material: Plastic
- Length / Diameter: 0.3600
- Rocker Actuator: Rocker
- Width: 0.3000
from NSI Industries LLC
PHENOLIC BASE, NYLON ROCKER MATERIAL. BLACK BASE, BLACK BEZEL COLOR. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15 AMPERE AT 125 VAC, 7.5 AMPERE AT 250 VAC CURRENT RATING. 0.25 INCH... [See More]
- Base Material: Plastic
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Almond [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Rugged 2-pole rocker switching up to 20 A. Lighted and non-lighted versions available. Single-throw and double-throw. Maintained-action and momentary. Mechanical life min. 50,000 operations. Contact gap >3mm. Splash-proof option available [See More]
- Base Material: Plastic
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The LTIH-Series are triple pole illuminated rocker switches available with steel snap-in or screw type mounting brackets. These switches are offered in a wide range of single or double throw momentary and maintained circuits, as well as a variety of rocker colors and styles, lens colors, lamp... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Legrand
Decorator Combo, 2 single pole switches and one 3-way switch, White. FEATURES. Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from C&K Components
Features/Benefits. Multi-pole and multi-position. Wide variety of actuator and termination options. Epoxy terminal-seal compatible with bottom wash cleaning. RoHS compliant. Typical Applications. Telecommunications. Instrumentation. Medical equipment [See More]
- Base Material: Plastic
- Switch Function: Momentary
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Momentary Contact Switch Function: Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center ON) (optional feature); Three Position Momentary (Center NEUTRAL) (optional feature)
from Selecta Products
". DECORATOR TYPE. POLYCARBONATE MATERIAL. IVORY COLOR. UL 508, UL (CANADA AND US) APPROVAL. SPECIFICATION GRADE APPLICATION. SIDE, BACK WIRING. NO WALL PLATE INCLUDED. 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE. 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE. APPLICABLE STANDARD NEMA WD-1/WD-6. " [See More]
- Base Material: Plastic
- Standards / Compliances: UL Listed
- Actuator Material: Plastic
from NSI Industries LLC
PHENOLIC BASE, NYLON ROCKER MATERIAL. BLACK BASE, BLACK BEZEL COLOR. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15 AMPERE AT 125 VAC, 7.5 AMPERE AT 250 VAC CURRENT RATING. 0.25 INCH... [See More]
- Base Material: Plastic
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Black [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Enclosed switch complying to IP56. AC and DC electrical ratings. Single-pole and double-pole configurations. Maintained-action and momentary options. Snap-in mounting [See More]
- Base Material: Plastic
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Carling Technologies, Inc.
The W-Series traditional appearance features complete IP68 protection, even below the panel, where the critical connection is made from your wiring harness. When used in conjunction with the integrated connector, the totally submersible W-Series provides a seal for up to ten individual wires,... [See More]
- Base Material: Plastic
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Momentary ON (optional feature); Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center NEUTRAL) (optional feature)
from Legrand
Decorator Combo, 2 single pole switches, White. FEATURES. Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from C&K Components
Features/Benefits. Nice actuator styling with multiple options. Guards to prevent accidental actuation. Momentary and maintained functions. IP65 splash proof rubber boot option. RoHS compliant. Typical Applications. Small appliances. Computers and peripherals. Medical instrumentation [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. GRAY COLOR. SINGLE POLE OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 347 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 347
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Gray [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Enclosed switch complying to IP56. AC and DC electrical ratings. Single-pole and double-pole configurations. Lighted and non-lighted versions available. Maintained-action and momentary options. Snap-in mounting [See More]
- Base Material: Plastic
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Carling Technologies, Inc.
The TLG-Series Mini Tippette rocker switches are single pole snap-in switches with an adjacent indicator light. These AC rated switches are also suitable for low voltage DC applications. They are offered in single throw or double throw momentary and maintained circuits. They come in a variety of... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Legrand
Decorator Combo, single pole & 3way switch, White. FEATURES. Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from C&K Components
D Series. Miniature Snap-in Power Rocker Switches. The D Series miniature snap-in power rocker switches feature PC and quick connect terminals. Available in momentary and maintained models, the switches are offered with a recessed bracket that prevents accidental actuation. The RoHS-compliant,... [See More]
- Base Material: Plastic
- Switch Function: Maintained (optional feature); Momentary (optional feature)
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Maintained Contact Switch Function: Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. IVORY COLOR. SINGLE POLE OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 347 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 347
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Ivory [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Enclosed switch complying to IP56. AC and DC electrical ratings. Single-pole and double-pole configurations. Multiple terminal options. Snap-in mounting [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The TTG Series Mini Tippette rocker switches consist of two single pole illuminated or non-illuminated in a common base. Each pole can have the same or different switch function. These AC rated switches are also suitable for low-voltage DC applications. These switches are offered in a range of... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Paddle (optional feature); Dual (optional feature)
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
from Legrand
Decorator Combo, Two 3-way Switches, White. FEATURES. Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position under... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from C&K Components
Features/Benefits. Thermoset UL 94V-0 housing. Rugged construction. Variety of actuator and termination options. RoHS compliant. Typical Applications. Small equipment. Shut-off switch [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Maintained Contact Switch Function: ON/OFF
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. LIGHT ALMOND COLOR. SINGLE POLE OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 347 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 347
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Red [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features. Rugged design switching up to 20 A. 2-color molded button for maximum visibility. Lighted and non-lighted versions available. Degree of protection up to IP42 possible. 2 and 3-position configurations. Mechanical life min. 100,000 operations [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Carling Technologies, Inc.
The 1S family of sub-miniature rocker switches is composed of three switch series: 1S1-Series sub-miniature rocker switch, 1SS-Series sealed sub-miniature rocker switch, 1SM-Series surface mount sealed sub-miniature rocker switch. These series of PC mount sub-miniature rocker switches offer a... [See More]
- Base Material: Plastic
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center NEUTRAL) (optional feature)
from Legrand
Tamper-Resistant Deco Combo, 3-Way Switch & Single Receptacle, White. FEATURES. Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from C&K Components
Features/Benefits. Power switching up to 16 AMPS. Sub-panel and Front-panel mounting. PC and quick connect terminals. Multi-position and multi-pole function. Available in UL94V-0 grade materials. RoHS compliant. Typical Applications. Computers. Power supplies. Appliances. Fitness equipment. Off-road... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (No Center OFF) (optional feature)
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. WHITE COLOR. SINGLE POLE OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 347 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 347
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Light Almond [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Extremely small panel-mount power rocker switch. Switching current up to 6 A. Available in a variety of colors. Low-profile design. Mechanical life: min. 50,000 operations [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The 610/620-Series subminiature rocker switches are double insulated and available in single or double pole configurations. These switches are offered in a range of double throw momentary and maintained circuits. They come in a variety of rocker styles and colors, terminations, and legend options. [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Maintained Contact Switch Function: Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
from Legrand
Decorator Switch, 1Pole 15Amp, 120/277V Grounding, Titanium. FEATURES. Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
25A at 12V DC. incandescent.These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from C&K Components
Features/Benefits. Round actuator and body. Nice styling. Multiple illuminated versions available. IP65 splash proof rubber boot option. Typical Applications. Appliances, small and large. Office equipment. Computers and peripherals. Audio/Video equipment. RoHS compliant [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Maintained Contact Switch Function: Three Position (No Center OFF)
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.281 INCH H SIZE. BLACK COLOR. SINGLE POLE OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 120/277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 120 to 277
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - White [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Low-profile miniature package. Single-throw and double-throw options. Variety of terminals available. Mechanical life min. 100,000 operations. Industry-standard cut-out dimensions. Splash-proof option available [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Carling Technologies, Inc.
The 611/621-Series subminiature rocker switches are double insulated and available in single or double pole configurations. These switches are offered in a wide range of single throw and double throw momentary and maintained circuits. They come in a variety of rocker styles and colors, terminations,... [See More]
- Base Material: Plastic
- Switch Function: Momentary
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Momentary Contact Switch Function: Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center NEUTRAL) (optional feature)
from Legrand
Decorator Switch 1Pole 15Amp 120/277V Grounding, White. FEATURES. Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
25A at 12V DC incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from C&K Components
Features/Benefits. Sealed against solder and cleaning process contaminants. ESD Resistance —all actuator options. Rocker, case & bushing UL 94V-0. RoHS compliant. Typical Applications. Telecommunications. Instrumentation. Computers & peripherals [See More]
- Base Material: Plastic
- Switch Function: Maintained (optional feature); Momentary (optional feature)
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Maintained Contact Switch Function: Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.281 INCH H SIZE. GRAY COLOR. SINGLE POLE OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 120/277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 120 to 277
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Double-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Almond [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: 20 amp switching in a compact round low-profile design. Available in a variety of colors. 2 and 3-position configurations. Industry-standard cut-out dimensions. Mechanical life min. 50,000 operations [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Carling Technologies, Inc.
The 622/632-Series miniature rocker switches are nonilluminated or illuminated and are available in single or double pole configurations. These switches provide 100 amp inrush capability. They fit into industry standard cutout dimensions, and include a quick-make contact mechanism. Other features... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (No Center OFF)
from Legrand
Decorator Switch, 4Way 15Amp 120/277V, White. FEATURES. Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in the box. [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
25A at 12V DC. incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from C&K Components
Features/Benefits. Sealed against solder and cleaning process contaminants. Rocker, bushing & case —UL 94V-0. Small footprint —saves space. RoHS compliant. Typical Applications. Telecommunications. Instrumentation. Computers & peripherals [See More]
- Base Material: Plastic
- Switch Function: Maintained (optional feature); Momentary (optional feature)
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.281 INCH H SIZE. IVORY COLOR. SINGLE POLE OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 120/277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 120 to 277
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Double-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Black [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: 16A rocker switch in 11mm wide package. Lighted and non-lighted versions. Double-throw and three-position versions available. Contact gap > 3mm. Mechanical life min. 50,000 operations. Industry-standard cut-out dimensions [See More]
- Base Material: Plastic
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The LTA-Series Mini Tippette rocker switches are illuminated single pole, double insulated snap-in switches. These AC rated switches are also suitable for low voltage DC applications. These switches are offered in a single throw maintained circuit. They come in a variety of rocker styles and colors,... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Maintained Contact Switch Function: ON/OFF
from Legrand
NAFTA-Compliant Decorator Switch, 4Way 15Amp 120/277V, White. FEATURES. Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These products are... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from C&K Components
Features/Benefits. Bevelled frame. Illuminated versions available. Easy panel mount installation. Typical Applications. Computers and peripherals. Small appliances. Instrument panels. Industrial controls. RoHS compliant [See More]
- Base Material: Plastic
- Switch Function: Maintained (optional feature); Momentary (optional feature)
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.281 INCH H SIZE. LIGHT ALMOND COLOR. SINGLE POLE OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 120/277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE... [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 120 to 277
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Double-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Gray [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Enclosed switch complying to IP65. AC and DC electrical ratings. Lighted and non-lighted versions available. Maintained-action and momentary options. Multiple terminal options. Snap-in mounting [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The R-Series Curvette single pole rocker switches are aesthetically pleasing miniature snap-in switches. Due to the patented mounting ear design, they are compatible with a wide range of standard panel cutouts. These switches are available in a range of momentary and maintained single throw or... [See More]
- Base Material: Plastic
- Length / Diameter: 1.12
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Width: 0.5500
from Legrand
Four-way, Illuminated Decorator Switch, 15 amps, 120/277 volts, White. FEATURES. Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from C&K Components
Features/Benefits. Illuminated versions available. Positive detent. Snap-in mounting. Typical Applications. Floor care products. Power outlet strips. HVAC units. RoHS compliant [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (No Center OFF)
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.281 INCH H SIZE. WHITE COLOR. SINGLE POLE OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 120/277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 120 to 277
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Double-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Ivory [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Industry standard miniature package. Enclosed switch complying to IP65. AC and DC electrical ratings. Lighted and non-lighted versions available. Maintained-action and momentary options. Snap-in mounting [See More]
- Base Material: Plastic
- Switch Function: Maintained; Momentary
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The T-Series Mini Tippette rocker switches are single pole snap-in switches. The predecessor to the Curvette series, the T-Series versatility has allowed it to stand the test of time. Traditional styling coupled with self-cleaning contacts, integrated wire leads, a multitude of single throw and... [See More]
- Base Material: Plastic
- Switch Function: Maintained (optional feature); Momentary (optional feature)
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Maintained Contact Switch Function: Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
from Legrand
NAFTA-Compliant Decorator Switch 1Pole 15Amp 120/277V Grounding, White. FEATURES. Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
25A at 12V DC, 15A at 24V DC.Sealed to IP66 for water resistance (high pressure wash.) Single Pole, Single Throw.Two nickel-plated brassblade terminals. [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from C&K Components
Features/Benefits. Illuminated versions available. Easy to install snap-in design. Multiple actuator and termination styles to choose from. Typical Applications. Computers and peripherals. Power supplies. Industrial equipment. Small appliances. RoHS compliant [See More]
- Base Material: Plastic
- Switch Function: Maintained (optional feature); Momentary (optional feature)
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. IVORY COLOR. 3-WAY OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 347 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. APPLICABLE... [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 347
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Double-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Light Almond [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Enclosed switch complying to IP56. AC and DC electrical ratings. Lighted and non-lighted versions available. Variety of actuator and lens color options. Snap-in mounting [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Carling Technologies, Inc.
The LRGSC-Series Super Curvette illuminated rocker switches offer double pole circuitry with higher electrical ratings and high inrush capabilities.These switches can handle up to 125 amp peak inrush current. Due to the patented mounting ear design, they are compatible with a wide range of standard... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (No Center OFF)
from Legrand
NAFTA-Compliant Decorator Switch, 3Way 15Amp 120/277V Grounding, White. FEATURES. Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
The 58311 (no pilot lights) series matches the 58312 & 58324 series (with LED pilot lights). 25A at 12V DC, 15A at 24V DC. Sealed to IP66 for water resistance (high pressure wash resistant.) [See More]
- Base Material: Plastic
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Panel Thickness: 0.0933 to 0.1874
from C&K Components
Features/Benefits. Compact size —small footprint. Single and double pole models. PC and panel mounting options available. RoHS compliant. Typical Applications. Telecommunications. Instrumentation. Medical Equipment [See More]
- Base Material: Plastic
- Switch Function: Maintained (optional feature); Momentary (optional feature)
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. WHITE COLOR. 3-WAY OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 347 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. APPLICABLE... [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 347
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker Double-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - White [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The LS-Series Softspot illuminated rocker switches feature a three-color high brightness light sequence from a single lamp. These single pole switches are designed with a standard nylon snap-in bracket and "Drip-Dry" construction that protects the front panel from dust and moisture. They are offered... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Littelfuse, Inc.
25A Sealed Rocker Switches [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. BLACK COLOR. 3-WAY OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 120/277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 120 to 277
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Almond [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The TG/LTG-Series Mini Tippette rocker switches are single or double pole snap-in switches with all nylon double insulated construction. These AC rated switches are also suitable for low voltage DC applications. They are offered in a single throw or double throw momentary and maintained circuits. [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Littelfuse, Inc.
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. GRAY COLOR. 3-WAY OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 120/277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. APPLICABLE... [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 120 to 277
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Black [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The L-Series snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and laser etched legends. These single or double pole switches feature a broad choice of actuator styles, colors, and lenses. Neatly proportioned, the L-Series rocker... [See More]
- Base Material: Plastic
- Switch Function: Momentary
- Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
- Momentary Contact Switch Function: Momentary ON (optional feature); Momentary OFF (optional feature); Three Position Momentary (Center OFF) (optional feature)
from Littelfuse, Inc.
Single Pole, Single Throw, with dependent LED illumination. Three blade terminals. Amber lens. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. LIGHT ALMOND COLOR. 3-WAY OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 120/277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 120 to 277
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Gray [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
S-Series rocker switches are designed for use in the enclosed cabs of today ’s trucks, with special focus afforded to the vehicle operator. With features including abbreviated travel ½ throw actuators, ergonomic rockers, illumination in up to three detent switch positions, and a... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Littelfuse, Inc.
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. IVORY COLOR. 4-WAY OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 120/277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 120 to 277
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Ivory [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The 651/652 Series rocker switches are the newest and most compact member of the Carling Technologies miniature line of switches. These switches are ideal for applications with back panel size constraints. This single pole series fits a standard .508 x .756 rectangular cut out and is designed to... [See More]
- Base Material: Plastic
- Switch Function: Maintained (optional feature); Momentary (optional feature)
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF) (optional feature)
from Littelfuse, Inc.
SPDT On-Off-On Wide Lens LED Rocker Switch with Amber and Green lenses, both dependent illumination. 4 blade terminals. 25A at 12V DC 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. LIGHT ALMOND COLOR. 4-WAY OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 120/277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 120 to 277
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Red [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The LTIG-Series are double pole illuminated rocker switches which are available with nylon snap-in or screw type mounting brackets. These switches are AC rated and also suitable for low voltage DC applications. They are offered in a wide range of single throw or double throw momentary and maintained... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Littelfuse, Inc.
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Double Throw
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. WHITE COLOR. 4-WAY OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 120/277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 15
- Rocker Actuator: Rocker
- AC Voltage Rating: 120 to 277
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Light Almond [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The LTIL-Series are single pole illuminated rocker switches which are available with nylon snap-in or screw type mounting brackets. These switches are AC rated and also suitable for low voltage DC applications. They are offered in a wide range of single throw or double throw momentary and maintained... [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
from Littelfuse, Inc.
Single Pole, Single Throw, with dependent LED illumination. Three blade terminals. Green lens. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. BROWN COLOR. SINGLE POLE OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 120/277 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 20
- Rocker Actuator: Rocker
- AC Voltage Rating: 120 to 277
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - White [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The V-Series Contura II & III snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and symbols. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be illuminated with... [See More]
- Base Material: Plastic
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Momentary ON (optional feature); Momentary OFF (optional feature); Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center ON) (optional feature)
from Littelfuse, Inc.
25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. BLACK COLOR. SINGLE POLE OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 347 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 20
- Rocker Actuator: Rocker
- AC Voltage Rating: 347
from Leviton Manufacturing
20 Amp, 120/277 Volt, Decora Plus Rocker 4-Way AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Brown [See More]
- Base Material: Plastic
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Carling Technologies, Inc.
The V-Series Contura IV & V snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and symbols. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be illuminated with... [See More]
- Base Material: Plastic
- Switch Function: Momentary
- Rocker Actuator: Rocker
- Momentary Contact Switch Function: Momentary ON (optional feature); Momentary OFF (optional feature); Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center ON) (optional feature)
from Littelfuse, Inc.
Single Pole, Single Throw, with dependent illumination. Three blade terminals. Red lens. 25A at 12V DC. Long lasting LED lamp. Dependent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash... [See More]
- Base Material: Plastic
- Panel Thickness: 0.0933 to 0.1874
- Rocker Actuator: Rocker
- Pole & Throw Specifications: Single Pole, Single Throw
from Selecta Products
. STANDARD ROCKER TYPE. IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL. 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE. GRAY COLOR. SINGLE POLE OPERATION TYPE. UL 20, CSA C22.2 APPROVAL. 347 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. BACK, SIDE WIRING. NO WALL PLATE INCLUDED. [See More]
- Base Material: Plastic
- Current Rating: 20
- Rocker Actuator: Rocker
- AC Voltage Rating: 347