Three Position (No Center OFF) Rocker Switches

Last Updated: April 1, 2025

Description

Three Position (No Center OFF) Rocker Switches are electrical switches that allow the user to control a circuit by toggling between three distinct positions. Unlike some other rocker switches, these do not have a center OFF position, meaning that the switch is always in an active state, either connecting or disconnecting different circuits depending on its position.

Working Principle

These switches operate by physically moving a rocker mechanism to change the state of the electrical contacts inside the switch. When the rocker is toggled, it shifts the internal contacts to either connect or disconnect the circuit. This design is particularly useful because it allows for continuous operation without a neutral or off state, making it ideal for applications where constant control is necessary.

Applications

Three Position (No Center OFF) Rocker Switches are used in various applications where continuous operation is required. Specific examples include:

  • Computer Hardware: Used to control power or reset functions without interrupting the operation.
  • Power Supplies and Battery Chargers: To switch between different power modes or charging states.
  • Instrumentation: For selecting different measurement modes or ranges.
  • Household Appliances: Such as in fan speed controls or light dimmers where an off state is not desired.
  • Telecommunications and Medical Equipment: Where reliable and continuous operation is critical.
  • Industrial Equipment: For machinery that requires constant operation without interruption.

Advantages over other Rocker Switches

One of the main advantages of Three Position (No Center OFF) Rocker Switches over other types is their ability to maintain continuous operation without an off state. This is particularly beneficial in applications where an off state could disrupt processes or where constant control is necessary. Additionally, their design can simplify the user interface by reducing the need for additional switches to maintain operation.

Limitations

A specific limitation of these switches is their lack of an off position, which can be a drawback in applications where a complete disconnection of the circuit is occasionally necessary. This can lead to increased energy consumption and potential wear on the connected devices if they are not designed to handle continuous operation.

Considerations

When selecting Three Position (No Center OFF) Rocker Switches, several factors should be considered:

  • Initial Costs: These switches may have a higher initial cost compared to simpler on-off switches due to their more complex design.
  • Operating Expense: Continuous operation can lead to higher energy consumption, which should be factored into the overall operating costs.
  • Durability: The constant switching action can lead to wear and tear, so it's important to choose switches with robust construction for high-use applications.
  • Accuracy: Ensure that the switch provides precise control over the connected circuits to avoid unintended operation.
  • Replacement and Maintenance Costs: Consider the ease of replacement and the availability of spare parts, as well as the potential need for regular maintenance to ensure reliable operation.
43 Results
Rocker Switches -- 108-7211J3ZQE2-ND [7211J3ZQE2 from C&K Components]
from DigiKey

Rocker Switch SP3T 5A (AC/DC) 120V Panel Mount, Flange [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 1.09
  • Switch Function: Maintained
  • Width: 0.6480
Sealed Rocker -- K1
from OTTO Controls

K1 series rockers are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. Sealed to IP68S and IP69K with an optional panel gasket available. The K1 series is offered in single pole... [See More]

  • Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
  • Momentary Contact Switch Function: Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Single Throw; Single Pole, Double Throw
Carling Technologies VDD1S00B-00000-000 Unlit, DPDT, On-None-On, 12VDC/20A Rocker Switch -- 44329 [VDD1S00B-00000-000 from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies VDD1S00B-00000-000 Rocker Switches. Category: Rocker Switches. Manufacturer: Carling Technologies. Component: Switch Body. Circuitry: DPDT. Illumination: Unlit. Contact Action: On-None-On. Number of Contacts: 6. Current Rating: 20A. Voltage Rating: 12VDC. Modular design. Easy... [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Switch Function: Maintained
  • Rocker Actuator: Rocker
  • Pole & Throw Specifications: Double Pole, Double Throw
Rocker Switches -- 119701
from RS Components, Ltd.

RS PRO R13-73A2-02 Rocker Switch [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Momentary Contact Switch Function: On-None-Off
  • Switch Function: Maintained
  • Pole & Throw Specifications: Double Pole, Single Throw
Rocker Switches -- 108-7211J51ZBE22-ND [7211J51ZBE22 from C&K Components]
from DigiKey

Rocker Switch SP3T 0.4VA (AC/DC) 20V Panel Mount, Snap-In [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 0.6000
  • Switch Function: Maintained
  • Width: 0.5000
Sealed Rocker -- K2
from OTTO Controls

The K series rockers are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. The K1 series is sealed to IP68S with an optional panel gasket available, while the K2 series is sealed to both... [See More]

  • Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
  • Momentary Contact Switch Function: Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Single Throw; Single Pole, Double Throw; Double Pole, Single Throw; Double Pole, Double Throw
Eaton EURO-SR Rocker Switch, DPDT, On-None-On, Unlit, 8006K46N1VDC2 -- 43116 [8006K46N1V2 from Eaton Corporation]
from Waytek, Inc.

Eaton EURO-SR Rocker Switch 8006K46N1V2. Category: Rocker Switches. Manufacturer: Eaton. Field-proven in. America's roughest off-road applications. Rugged and reliable rocker switch. Dust and moisture resistant silicone seal. Aesthetically pleasing thermoplastic matte finish rocker actuators. Rocker... [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Switch Function: Maintained
  • Rocker Actuator: Rocker
  • Pole & Throw Specifications: Double Pole, Double Throw
Rocker Switches -- 119702
from RS Components, Ltd.

RS PRO R13-73A-02 Rocker Switch [See More]

  • Maintained Contact Switch Function: ON/OFF
  • Momentary Contact Switch Function: On-Off
  • Switch Function: Maintained
  • Pole & Throw Specifications: Double Pole, Single Throw
Rocker Switches -- 108-E211J60V8GE2-ND [E211J60V8GE2 from C&K Components]
from DigiKey

SWITCH ROCKER DP3T 20V [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Switch Function: Maintained
  • Rocker Actuator: Paddle
  • Pole & Throw Specifications: DP3T
Sealed Rocker Switches -- K3
from OTTO Controls

Sealed to IP68S and IP69K, the OTTO K3 rocker switch is a quality, precision switch designed to comply with standards established for appliance, marine (ignition protection) and off-road vehicles along with other demanding applications where rugged rocker switches are required. The rockers snap into... [See More]

  • Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
  • Momentary Contact Switch Function: Momentary OFF; Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Single Throw; Single Pole, Double Throw; Double Pole, Single Throw; Double Pole, Double Throw
Rocker Switches -- 119705
from RS Components, Ltd.

RS PRO R13-285A8L-01-BGGN4 Rocker Switch [See More]

  • Maintained Contact Switch Function: ON/OFF
  • Momentary Contact Switch Function: On-Off
  • Switch Function: Maintained
  • Pole & Throw Specifications: Double Pole, Single Throw
Rocker Switches -- 3004P6J1BLKM7RE-ND [3004P6J1BLKM7RE from E-Switch, Inc.]
from DigiKey

Rocker Switch 4PDT PCB, Through Hole, Vertical Right Angle [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Pole & Throw Specifications: 4PDT
  • Switch Function: Maintained
  • Current Rating: 0.4000
Sealed Rocker Switches -- K5
from OTTO Controls

Sealed to IP68S and IP69K, K5 precision rocker switches are designed for marine (ignition protection), off-highway vehicles and other demanding commercial applications. Choose from LED, incandescent and neon illumination. Legends can be stamped onto a non-illuminated button, stamped onto an... [See More]

  • Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
  • Momentary Contact Switch Function: Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Single Throw; Single Pole, Double Throw; Double Pole, Single Throw; Double Pole, Double Throw
Rocker Switches -- 2439399 [FNRCF4FSS2N2XWRX53XPM from APEM Components, Inc.]
from RS Components, Ltd.

APEM FNRCF4FSS2N2XWRX53XPM Rocker Switch [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Momentary Contact Switch Function: On-On-On
  • Switch Function: Maintained
  • Pole & Throw Specifications: Single Pole, Double Throw
Rocker Switches -- 360-2272-ND [M2024TJW01-GA-1A from NKK Switches]
from DigiKey

Rocker Switch SP3T 6A (AC), 3A (DC) 125V Panel Mount, Snap-In [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Switch Function: Maintained
  • Rocker Actuator: Paddle
  • Length / Diameter: 0.6260
Sealed Snap In Rocker -- K4
from OTTO Controls

The K4 series snap-in toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. They are totally sealed so the switch can withstand direct water spray and submersion, even... [See More]

  • Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
  • Momentary Contact Switch Function: Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Single Throw; Single Pole, Double Throw; Double Pole, Single Throw; Double Pole, Double Throw
Rocker Switches -- 2439401 [FNRCF4SXX2X from APEM Components, Inc.]
from RS Components, Ltd.

APEM FNRCF4SXX2X Rocker Switch [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Momentary Contact Switch Function: On-On-On
  • Switch Function: Maintained
  • Pole & Throw Specifications: Single Pole, Double Throw
Rocker Switches -- 360-3698-ND [M2024TJW01-FA-1A from NKK Switches]
from DigiKey

Rocker Switch SP3T 6A (AC), 3A (DC) 125V Panel Mount, Snap-In [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 0.6260
  • Switch Function: Maintained
  • Width: 0.5157
Sealed, High Cycle Life Rocker -- K1S
from OTTO Controls

K1S, the industry ’s smallest, sealed, short behind panel rocker, is a great fit for grips and panels. It is available as a true ON-ON-ON rocker for use as Forward-Neutral-Reverse (FNR) switch. This logic-level, snap-in rocker has been tested up to 1 million cycles. It is available in single-... [See More]

  • Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
  • Momentary Contact Switch Function: Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Single Throw; Single Pole, Double Throw; Double Pole, Single Throw; Double Pole, Double Throw
Rocker Switches -- 360-MN24TJW01-FA-1A-ND [MN24TJW01-FA-1A from NKK Switches]
from DigiKey

SWITCH ROCKER MINIATURE SNAP [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 0.6260
  • Switch Function: Maintained
  • Width: 0.5157
Rocker Switches -- 360-MN24TJW01-FA-3A-CF-ND [MN24TJW01-FA-3A-CF from NKK Switches]
from DigiKey

SWITCH ROCKER MINIATURE SNAP [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 0.7362
  • Switch Function: Maintained
  • Width: 0.6260
Rocker Switches -- 432-1090-ND [VGD2GHNB-AAC00-000 from Carling Technologies, Inc.]
from DigiKey

Rocker Switch SPDT 20A (DC) Panel Mount, Snap-In [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 1.45
  • Switch Function: Maintained
  • Width: 0.8299
Rocker Switches -- 432-1093-ND [VED2GHNB-AAC00-000 from Carling Technologies, Inc.]
from DigiKey

Rocker Switch SP3T 20A (DC) Panel Mount, Snap-In [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 1.45
  • Switch Function: Maintained
  • Width: 0.8299
Rocker Switches -- 432-VED1A60B-00000-000-ND [VED1A60B-00000-000 from Carling Technologies, Inc.]
from DigiKey

Rocker Switch [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 1.45
  • Switch Function: Maintained
  • Width: 0.8299
Rocker Switches -- 432-VED1A60B-AEC00-000-ND [VED1A60B-AEC00-000 from Carling Technologies, Inc.]
from DigiKey

Rocker Switch [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 1.45
  • Switch Function: Maintained
  • Width: 0.8299
Rocker Switches -- 432-VED1S00B-00000-000-ND [VED1S00B-00000-000 from Carling Technologies, Inc.]
from DigiKey

Rocker Switch [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 1.45
  • Switch Function: Maintained
  • Width: 0.8299
Rocker Switches -- 432-VGCKXW7X-UE1XX-1-XRTV1-ND [VGCKXW7X-UE1XX-1-XRTV1 from Carling Technologies, Inc.]
from DigiKey

Rocker Switch SPDT 20A (DC) Panel Mount, Snap-In [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 1.45
  • Switch Function: Maintained
  • Width: 0.8299
Rocker Switches -- 432-VGD2S00B-AZC00-000-ND [VGD2S00B-AZC00-000 from Carling Technologies, Inc.]
from DigiKey

Rocker Switch [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 1.45
  • Switch Function: Maintained
  • Width: 0.8299
Rocker Switches -- 480-3927-ND [102TP82-10 from Honeywell Sensing & IoT]
from DigiKey

Rocker Switch DPDT 15A (AC) 125V Panel Mount, Flange [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Pole & Throw Specifications: Double Pole, Double Throw
  • Switch Function: Maintained
  • Current Rating: 15
Rocker Switches -- 480-4441-ND [AML24GBA2CA04 from Honeywell Sensing & IoT]
from DigiKey

Rocker Switch DPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 1.14
  • Switch Function: Maintained
  • Width: 0.7500
Rocker Switches -- 480-6358-ND [AML24EBA2CA04 from Honeywell Sensing & IoT]
from DigiKey

Rocker Switch DPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 1.14
  • Switch Function: Maintained
  • Width: 0.7500
Rocker Switches -- 679-2644LH/2A212000L0-ND [2644LH/2A212000L0 from APEM Components, Inc.]
from DigiKey

Rocker Switch SP3T 8A (DC) Panel Mount, Snap-In [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 1.18
  • Switch Function: Maintained
  • Width: 0.8661
Rocker Switches -- 679-FNRCF4FSS2N2XWRX53XPM-ND [FNRCF4FSS2N2XWRX53XPM from APEM Components, Inc.]
from DigiKey

Rocker Switch DP3T 1A (DC) Panel Mount, Threaded Body with Nut [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 0.7953
  • Switch Function: Maintained
  • Pole & Throw Specifications: DP3T
Rocker Switches -- 679-FNRCF4SXX2X-ND [FNRCF4SXX2X from APEM Components, Inc.]
from DigiKey

Rocker Switch DP3T 1A (DC) Panel Mount, Threaded Body with Nut [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 0.7953
  • Switch Function: Maintained
  • Pole & Throw Specifications: DP3T
Rocker Switches -- A120696-ND [4-1571987-3 from TE Connectivity]
from DigiKey

Rocker Switch SP3T 5A (AC/DC) 120V Panel Mount, Snap-In [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 0.6201
  • Switch Function: Maintained
  • Width: 0.5000
Rocker Switches -- A24KP-CA-ND [A24KP-CA from NKK Switches]
from DigiKey

Rocker Switch SP3T 0.4VA (AC/DC) 28V Through Hole [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Pole & Throw Specifications: SP3T
  • Switch Function: Maintained
  • Mechanical Life: 50000
Rocker Switches -- AML24EBA2CC04-ND [AML24EBA2CC04 from Honeywell Sensing & IoT]
from DigiKey

Rocker Switch 4PDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 1.14
  • Switch Function: Maintained
  • Width: 0.7500
Rocker Switches -- AML26GBF2CA04RG-ND [AML26GBF2CA04RG from Honeywell Sensing & IoT]
from DigiKey

Rocker Switch DPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Length / Diameter: 1.14
  • Switch Function: Maintained
  • Width: 0.7500
Miniature Rocker Switch -- 622/632 Series
from Carling Technologies, Inc.

The 622/632-Series miniature rocker switches are nonilluminated or illuminated and are available in single or double pole configurations. These switches provide 100 amp inrush capability. They fit into industry standard cutout dimensions, and include a quick-make contact mechanism. Other features... [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Switch Function: Maintained
  • Rocker Actuator: Rocker
  • Length / Diameter: 0.7800
Double Pole Power Rocker Switches -- CN Series
from C&K Components

Features/Benefits. Illuminated versions available. Multiple actuator and. termination styles. Robust design. Custom version upon request. RoHS compliant. Typical Applications. Appliances. Office equipment. Computers and peripherals. Off-road vehicles. Industrial machines. HVAC units. Transportation [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Switch Function: Maintained
  • Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
  • Length / Diameter: 1.19 to 1.21
Miniature Rocker Switch : Super Curvette -- LRGSC Series
from Carling Technologies, Inc.

The LRGSC-Series Super Curvette illuminated rocker switches offer double pole circuitry with higher electrical ratings and high inrush capabilities.These switches can handle up to 125 amp peak inrush current. Due to the patented mounting ear design, they are compatible with a wide range of standard... [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Switch Function: Maintained
  • Rocker Actuator: Rocker
  • Length / Diameter: 1.18
Round Single Pole Specialty Rocker Switches -- CR Series
from C&K Components

Features/Benefits. Round actuator and body. Nice styling. Multiple illuminated versions available. IP65 splash proof rubber boot option. Typical Applications. Appliances, small and large. Office equipment. Computers and peripherals. Audio/Video equipment. RoHS compliant [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Switch Function: Maintained
  • Rocker Actuator: Rocker (optional feature); Paddle (optional feature)
  • Length / Diameter: 0.8307
Single Pole Power Rocker Switches -- CL Series
from C&K Components

Features/Benefits. Illuminated versions available. Positive detent. Snap-in mounting. Typical Applications. Floor care products. Power outlet strips. HVAC units. RoHS compliant [See More]

  • Maintained Contact Switch Function: Three Position (No Center OFF)
  • Switch Function: Maintained
  • Rocker Actuator: Rocker
  • Length / Diameter: 1.13 to 1.15