Solder Terminals Rocker Switches
Last Updated: April 1, 2025
Description
Solder terminals rocker switches are a type of electrical switch that allows users to control the flow of electricity in a circuit. These switches are characterized by their rocker mechanism, which moves back and forth to open or close the circuit. The solder terminals provide a semi-permanent connection to the circuit, ensuring a stable and reliable electrical connection.
Working Principle
Solder terminals rocker switches operate by using a mechanical action to either open or close the electrical contacts within the switch. When the rocker is pressed, it pivots on a central axis, causing the contacts to either connect or disconnect. This action controls the flow of current in the circuit, allowing the switch to turn devices on or off. The use of solder terminals ensures a secure connection, making these switches particularly useful in applications where a stable and durable connection is required.
Applications
Solder terminals rocker switches are used in a variety of applications due to their reliability and ease of use. Specific examples include:
- Computer Hardware: Used to control power supply to components.
- Power Supplies and Battery Chargers: Employed to switch the power on and off.
- Instrumentation: Utilized in control panels for various instruments.
- Household Appliances: Commonly found in devices like coffee makers and vacuum cleaners.
- Telecommunications: Used in equipment to manage power distribution.
- Medical Equipment: Applied in devices where precise control is necessary.
- Industrial Equipment: Used in machinery for controlling operations.
Advantages over other Rocker Switches
Solder terminals rocker switches offer several advantages over other types of rocker switches. The solder terminals provide a more secure and stable connection compared to screw terminals, which can become loose over time. This makes them ideal for applications where vibration or movement might otherwise compromise the connection. Additionally, solder terminals are less prone to overtightening issues that can occur with screw terminals, reducing the risk of wire breakage.
Limitations
One limitation of solder terminals rocker switches is that they require soldering for installation, which can be more time-consuming and requires more skill compared to other connection methods like screw terminals. This can make them less convenient for applications where frequent disconnection and reconnection are necessary.
Considerations
When selecting solder terminals rocker switches, several factors should be considered:
- Initial Costs: The cost of the switch itself and the additional tools and materials needed for soldering should be considered.
- Operating Expense: These switches are generally low-maintenance, but the cost of potential repairs should be factored in.
- Durability: Solder terminals provide a durable connection, making these switches suitable for long-term use.
- Accuracy: The mechanical action of the switch provides reliable operation, ensuring accurate control of the circuit.
- Replacement and Maintenance Costs: While the initial installation may be more complex, the long-term maintenance costs are typically low due to the durability of the soldered connection.
from RS Components, Ltd.
C & K 7201J51ZQE22 Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.5000
- Momentary Contact Switch Function: On-(on)
- Width: 0.8000
from DigiKey
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.8000
from New Yorker Electronics Co., Inc.
Miniature Rocker Switch, panel mount, .187in [4.75mm] solder, red lighted actuator, rectangular DPST ON-OFF [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Double Pole, Single Throw
from RS Components, Ltd.
NKK Switches CW-SA11KKNFS Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.7559
- Momentary Contact Switch Function: Latching
- Width: 0.5079
from DigiKey
SWITCH ROCKER SPDT 20V [See More]
- Terminal Type: Solder Terminals
- Switch Function: Maintained
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
from New Yorker Electronics Co., Inc.
ROCKER, 5A, 3PDT, On-On, Solder [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: 3PDT
- Switch Function: Maintained
- Current Rating: 5
from RS Components, Ltd.
NKK Switches CW-SA12KKNES Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.7559
- Momentary Contact Switch Function: Latching
- Width: 0.5079
from DigiKey
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Length / Diameter: 1.09
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, SPDT, On-On, Solder, IP67 [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
- Features: Dustproof; Weather resistant or waterproof
from RS Components, Ltd.
APEM MR210R5LBG Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Width: 0.7874
- Momentary Contact Switch Function: On-off
- Pole & Throw Specifications: Double Pole, Single Throw
from DigiKey
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In [See More]
- Terminal Type: Solder Terminals
- Momentary Contact Switch Function: On-Off-Mom
- Switch Function: Momentary
- Length / Diameter: 1.22
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, SPDT, On-On, Solder [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
from RS Components, Ltd.
APEM MR210R5LBR Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Width: 0.7874
- Momentary Contact Switch Function: On-off
- Pole & Throw Specifications: Double Pole, Single Throw
from DigiKey
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In [See More]
- Terminal Type: Solder Terminals
- Switch Function: Momentary
- Rocker Actuator: Paddle
- Momentary Contact Switch Function: On-Off-Mom
from New Yorker Electronics Co., Inc.
ROCKER, 5A, SPDT, On-On, Solder [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 5
from RS Components, Ltd.
APEM MR210R2NBB Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Width: 0.7874
- Momentary Contact Switch Function: On-off
- Pole & Throw Specifications: Double Pole, Single Throw
from DigiKey
Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In [See More]
- Terminal Type: Solder Terminals
- Switch Function: Maintained
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: ON/OFF
from New Yorker Electronics Co., Inc.
ROCKER, 5A, SPDT, On-On, Solder [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 5
from RS Components, Ltd.
Arcolectric (Bulgin) Ltd R13244BNAB [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Width: 0.7953
- Momentary Contact Switch Function: On-off
- Pole & Throw Specifications: Double Pole, Single Throw
from DigiKey
Rocker Switch SP3T 5A (AC/DC) 120V Panel Mount, Flange [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: Three Position (No Center OFF)
- Switch Function: Maintained
- Length / Diameter: 1.09
from New Yorker Electronics Co., Inc.
ROCKER, 0.4VA, SPDT, On-On, Solder [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
from RS Components, Ltd.
Berker 936512501 Rocker Switch [See More]
- Terminal Type:
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Momentary Contact Switch Function: (On)-Off
from DigiKey
Rocker Switch 3PDT 5A (AC/DC) 120V Panel Mount, Flange [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7071
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPST, On-Off, Solder, LED, Green [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from RS Components, Ltd.
Marquardt 1802.6123 Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.7559
- Momentary Contact Switch Function: On-none-off
- Width: 0.8622
from DigiKey
Rocker Switch 4PDT 5A (AC/DC) 120V Panel Mount, Flange [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 1.09
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPST, On-Off, Solder, LED, Red [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from RS Components, Ltd.
APEM 7636AD+U1202+U732 Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.4921
- Momentary Contact Switch Function: On-on
- Width: 0.5906
from DigiKey
DP SERIES ROCKER SWITCH [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7559
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPST, On-Off, Solder [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from RS Components, Ltd.
APEM 7647AD+U1202+U732 Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.4921
- Momentary Contact Switch Function: (on)-off-(on)
- Width: 0.5906
from DigiKey
SWITCH ROCKER SPDT 16A 125V [See More]
- Terminal Type: Solder Terminals; Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7638
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPST, On-Off, Solder [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from RS Components, Ltd.
APEM 7647AD+U1202+U702 Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.4921
- Momentary Contact Switch Function: (on)-off-(on)
- Width: 0.5906
from DigiKey
SWITCH ROCKER SPDT 16A 12V [See More]
- Terminal Type: Solder Terminals; Quick Connect / Blade
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7638
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPDT, On-Off-On, Solder [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: Three Position (Center OFF)
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from RS Components, Ltd.
APEM 7646AD+U1202+U702 Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.4921
- Momentary Contact Switch Function: On-on
- Width: 0.5906
from DigiKey
SWITCH ROCKER DPDT 120V [See More]
- Terminal Type: Solder Terminals
- Switch Function: Maintained
- Rocker Actuator: Paddle
- Maintained Contact Switch Function: Three Position (Center OFF)
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPDT, (On)-Off-(On), Solder [See More]
- Terminal Type: Solder Terminals
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from RS Components, Ltd.
RS PRO 3MS4R7230M1QNS Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.6181
- Momentary Contact Switch Function: (on)-off-(on)
- Width: 0.5000
from DigiKey
SWITCH ROCKER SPDT 5A 125V [See More]
- Terminal Type: Solder Terminals
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from New Yorker Electronics Co., Inc.
ROCKER, 15A, SPDT, (On)-Off-(On), Solder [See More]
- Terminal Type: Solder Terminals
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from RS Components, Ltd.
Marquardt 1855.0108 Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.7559
- Momentary Contact Switch Function: On-none-off
- Width: 0.5079
from DigiKey
SWITCH ROCKER SPDT 0.4VA 20V [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.5173
from New Yorker Electronics Co., Inc.
ROCKER, 10A, DPDT, On-On, Solder [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 10
from RS Components, Ltd.
Marquardt 1801.6115 Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.7559
- Momentary Contact Switch Function: On-none-off
- Width: 0.5079
from DigiKey
SPDT ROCKER SWITCH [See More]
- Terminal Type: Solder Terminals
- Switch Function: Momentary
- Rocker Actuator: Paddle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
from New Yorker Electronics Co., Inc.
ROCKER, 10A, SPDT, On-On, Solder [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 10
from RS Components, Ltd.
TE Connectivity TRD11D10WL Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Width: 0.4680
- Momentary Contact Switch Function: Latching
- Pole & Throw Specifications: Single Pole, Double Throw
from DigiKey
Rocker Switch SPST 3A (AC/DC) 120V Panel Mount, Flange [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.6201
from New Yorker Electronics Co., Inc.
ROCKER, 6A, SPDT, On-On, Solder [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 6
from RS Components, Ltd.
APEM 2646LP/2A232000L0 Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.8661
- Momentary Contact Switch Function: On-on
- Width: 1.18
from DigiKey
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7638
from RS Components, Ltd.
APEM 2641LP/2A232021L0 Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.8661
- Momentary Contact Switch Function: On-none-off
- Width: 1.18
from DigiKey
ROCKER, 16A, SPST, ON-OFF, IP68 [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7559
from RS Components, Ltd.
APEM 2647LP/2A232000L0 Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.8661
- Momentary Contact Switch Function: (on)-off-(on)
- Width: 1.18
from DigiKey
RCA1913S1BBLKBLKWHT4 [See More]
- Terminal Type: Solder Terminals; Quick Connect / Blade
- Length / Diameter: 0.7559
- Switch Function: Maintained
- Width: 0.5118
from RS Components, Ltd.
APEM 2641LP/2A23621L220V Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.8661
- Momentary Contact Switch Function: On-none-off
- Width: 1.18
from DigiKey
ROCKER, 16A, SPDT, ON-ON, IP68 [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7559
from RS Components, Ltd.
APEM 2641LP/2A23621L110V Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.8661
- Momentary Contact Switch Function: On-none-off
- Width: 1.18
from DigiKey
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Length / Diameter: 0.7874
from RS Components, Ltd.
APEM 2641LP/2A23321L220V3 Rocker Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Solder
- Length / Diameter: 0.8661
- Momentary Contact Switch Function: On-none-off
- Width: 1.18
from DigiKey
Rocker Switch SPST 6A (AC) 250V [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from DigiKey
Rocker Switch SPDT 5A (AC/DC) 125V Panel Mount, Flange [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from DigiKey
Rocker Switch SPDT 5A (AC/DC) 125V Panel Mount, Flange [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Double Throw
from LCSC Electronics Technology (HK) Limited
SPDT 2A Solder Lug 250V Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Current Rating: 2
- Pole & Throw Specifications: Single Pole, Double Throw
- AC Voltage Rating: 250
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPST 20A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Concave (Curved)
- Momentary Contact Switch Function: On-Off
from Shenzhen Shengyu Electronics Technology Limited
SWITCH ROCKER SPDT 0.4VA 20V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Momentary Contact Switch Function: On-On
- Rocker Actuator: Concave (Standard V)
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Extremely small panel-mount power rocker switch. Switching current up to 6 A. Available in a variety of colors. Low-profile design. Mechanical life: min. 50,000 operations [See More]
- Terminal Type: Solder Terminals
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from C&K Components
Features/Benefits. Various designs up to 16 amps. Heavy duty and extended life cycles. SPST, SPDT and DPST options. Different symbols available. Typical Applications. Household appliances. Industrial equipment. Audio & visual equipment. Telecommunication. Office equipment [See More]
- Terminal Type: Solder Terminals
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: Three Position (Center OFF)
from Carling Technologies, Inc.
The LTIH-Series are triple pole illuminated rocker switches available with steel snap-in or screw type mounting brackets. These switches are offered in a wide range of single or double throw momentary and maintained circuits, as well as a variety of rocker colors and styles, lens colors, lamp... [See More]
- Terminal Type: Wire Leads; Solder Terminals; Quick Connect / Blade
- Switch Function: Maintained
- Rocker Actuator: Rocker
- Maintained Contact Switch Function: ON/OFF
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: 4PDT
from Waldom Electronics
AMBER ROCKER, BLACK FRAME COLOR. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. APPLIANCE APPLICATION. 125/250 VAC VOLTAGE RATING. 16 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. 0.25 INCH QUICK CONNECT, SOLDER TERMINAL TYPE. 1 ILLUMINATED. [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from LCSC Electronics Technology (HK) Limited
SPST 1 万 次 No 6A Solder Lug 250V Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Current Rating: 6
- Pole & Throw Specifications: Single Pole, Single Throw
- AC Voltage Rating: 250
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPST 20A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Concave (Curved)
- Momentary Contact Switch Function: On-Off
from Shenzhen Shengyu Electronics Technology Limited
SWITCH ROCKER SPDT 5A 120V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Concave (Standard V)
- Momentary Contact Switch Function: On-Off-On
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: 4PDT
from Waldom Electronics
PLASTIC ROCKER MATERIAL. BLACK ROCKER COLOR. SPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. 125/250 VAC VOLTAGE RATING. PANEL, SNAP IN MOUNTING. 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING. SOLDER TERMINAL TYPE. 0 ILLUMINATED. GC[T] BRAND. 35 MODEL [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 2 to 4
from LCSC Electronics Technology (HK) Limited
SPDT 1 万 次 6A Solder Lug 250V No Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 591
- Length / Diameter: 0.8268
- Pole & Throw Specifications: Single Pole, Double Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPST 20A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Concave (Curved) - Illuminated
- Momentary Contact Switch Function: On-Off
from Shenzhen Shengyu Electronics Technology Limited
SWITCH ROCKER DPDT 5A 120V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Concave (Standard V)
- Momentary Contact Switch Function: On-Off-On
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: 4PDT
from Waldom Electronics
PLASTIC ROCKER MATERIAL. BLACK ROCKER, RED LAMP COLOR. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. SNAP IN MOUNTING. 16 AMPERE CURRENT RATING. 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE. 1 ILLUMINATED. GC[T] BRAND. INCLUDES 105... [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from LCSC Electronics Technology (HK) Limited
SPST 1 万 次 2A Solder Lug 250V No Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.3740
- Length / Diameter: 0.8268
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPST 16A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Flat - Illuminated
- Momentary Contact Switch Function: On-Off
from Shenzhen Shengyu Electronics Technology Limited
SWITCH ROCKER DPDT 6A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Momentary Contact Switch Function: On-On
- Rocker Actuator: Concave (Standard V)
- Pole & Throw Specifications: Double Pole, Double Throw; DPDT
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: 4PDT
from Waldom Electronics
PLASTIC ROCKER MATERIAL. BLACK ROCKER COLOR. SPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. PANEL, SNAP IN MOUNTING. 16 AMPERE CURRENT RATING. 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE. 0 ILLUMINATED. GC[T] BRAND. 35 MODEL [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 16
from LCSC Electronics Technology (HK) Limited
SPST 1 万 次 20A Solder Lug 12V Blue Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.8071
- Length / Diameter: 0.9055
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPST 16A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Round - Illuminated
- Momentary Contact Switch Function: On-Off
from Shenzhen Shengyu Electronics Technology Limited
SWITCH ROCKER SPDT 3A 125V [See More]
- Terminal Type: Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
- Switch Function: Momentary
- Rocker Actuator: Actuator Arm, Cap Required
- Maintained Contact Switch Function: ON/OFF
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: 4PDT
from Waldom Electronics
PLASTIC ROCKER MATERIAL. BLACK ROCKER, RED LED COLOR. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. PANEL MOUNTING. 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING. SOLDER TERMINAL TYPE. 1 ILLUMINATED. GC[T] BRAND. 35 MODEL [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from LCSC Electronics Technology (HK) Limited
SPST 1 万 次 20A Solder Lug 12V 绿 灯 Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.8071
- Length / Diameter: 0.9055
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPST 16A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Round - Illuminated
- Momentary Contact Switch Function: On-Off
from Shenzhen Shengyu Electronics Technology Limited
SWITCH ROCKER SPDT 100MA 125V [See More]
- Terminal Type: Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
- Momentary Contact Switch Function: On-On
- Rocker Actuator: Actuator Arm, Cap Required
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw
from Waldom Electronics
RED LENS COLOR. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. SNAP IN MOUNTING. 16 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE. 1 ILLUMINATED. GC[T] BRAND. INCLUDES 12 V... [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from LCSC Electronics Technology (HK) Limited
SPST 1 万 次 20A Solder Lug 12V Red Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.8071
- Length / Diameter: 0.9055
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 0.4VA 20V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Momentary Contact Switch Function: On-On
- Rocker Actuator: Concave (Standard V)
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Shenzhen Shengyu Electronics Technology Limited
SWITCH ROCKER SPDT 5A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Switch Function: Momentary
- Rocker Actuator: Actuator Arm, Cap Required
- Momentary Contact Switch Function: On-Mom
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw
from Waldom Electronics
AMBER LENS COLOR. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. PANEL, SNAP IN MOUNTING. 15 AMPERE CURRENT RATING. 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE. 1 ILLUMINATED. GC[T] BRAND. INCLUDES 12 V INCANDESCENT LAMP. 35 MODEL [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from LCSC Electronics Technology (HK) Limited
SPDT 1 万 次 3A Solder Lug 250V No Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.5866
- Length / Diameter: 0.6496
- Pole & Throw Specifications: Single Pole, Double Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 5A 120V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Momentary Contact Switch Function: On-On
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Shenzhen Shengyu Electronics Technology Limited
SWITCH ROCKER SPST 20A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Concave (Curved)
- Momentary Contact Switch Function: On-Off
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Double Pole, Double Throw
from Waldom Electronics
PLASTIC ROCKER MATERIAL. RED ROCKER COLOR. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. SNAP IN MOUNTING. 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING. SOLDER TERMINAL TYPE. 1 ILLUMINATED. GC[T] BRAND. 35 MODEL [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Function: Maintained
- Current Rating: 4 to 8
from LCSC Electronics Technology (HK) Limited
SPST 1 万 次 6A Solder Lug 250V No Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.5906
- Length / Diameter: 0.8268
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 5A 120V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Paddle; Paddle
- Momentary Contact Switch Function: On-Off-On
from Shenzhen Shengyu Electronics Technology Limited
SWITCH ROCKER SPDT 16A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Momentary Contact Switch Function: On-On
- Rocker Actuator: Concave (Curved)
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw
from Waldom Electronics
PLASTIC ROCKER MATERIAL. BLACK ROCKER, ORANGE LED COLOR. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 5 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING. 3/16 INCH QUICK CONNECT, SOLDER TERMINAL TYPE. 1 ILLUMINATED. GC[T]... [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from LCSC Electronics Technology (HK) Limited
SPDT 1 万 次 3A Solder Lug 250V No Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.5866
- Length / Diameter: 0.6496
- Pole & Throw Specifications: Single Pole, Double Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 5A 120V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Paddle; Paddle
- Momentary Contact Switch Function: On-Off-On
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw
from Waldom Electronics
PLASTIC ROCKER MATERIAL. WHITE ROCKER, RED LED COLOR. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. 125 VAC VOLTAGE RATING. PANEL MOUNTING. 10 AMPERE CURRENT RATING. SOLDER TERMINAL TYPE. 1 ILLUMINATED. GC[T] BRAND. 35 MODEL [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from LCSC Electronics Technology (HK) Limited
SPST 1 万 次 3A Solder Lug 250V No Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.4134
- Length / Diameter: 0.5906
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPDT 5A 120V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Switch Function: Momentary
- Rocker Actuator: Concave (Standard V)
- Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw
from Waldom Electronics
TRANSLUCENT RED ROCKER COLOR. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. SNAP IN MOUNTING. 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE. 1 ILLUMINATED. GC[T] BRAND. [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from LCSC Electronics Technology (HK) Limited
SPST 1 万 次 3A Solder Lug 250V No Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.4134
- Length / Diameter: 0.5906
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPDT 5A 120V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Switch Function: Momentary
- Rocker Actuator: Paddle; Paddle - Illuminated
- Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw
from Waldom Electronics
PLASTIC ROCKER MATERIAL. BLACK ROCKER COLOR. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. PANEL MOUNTING. 16 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE. 1 ILLUMINATED. GC[T]... [See More]
- Terminal Type: Solder Terminals
- Maintained Contact Switch Function: ON/OFF
- Switch Function: Maintained
- Pole & Throw Specifications: Single Pole, Single Throw
from LCSC Electronics Technology (HK) Limited
SPST 1 万 次 3A Solder Lug 250V No Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.4134
- Length / Diameter: 0.5906
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPDT 5A 120V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Switch Function: Momentary
- Rocker Actuator: Paddle; Paddle
- Maintained Contact Switch Function: ON/OFF
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw
from Waldom Electronics
PLASTIC ROCKER MATERIAL. BLACK ROCKER COLOR. SPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. PANEL MOUNTING. 16 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE. 1... [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Single Pole, Double Throw
- Maintained Contact Switch Function: Three Position (Center OFF)
- Current Rating: 10 to 16
from LCSC Electronics Technology (HK) Limited
SPDT 1 万 次 3A Solder Lug 250V No Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.4134
- Length / Diameter: 0.5906
- Pole & Throw Specifications: Single Pole, Double Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER DP3T 5A 120V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Momentary Contact Switch Function: On-On-On
- Rocker Actuator: Paddle; Paddle
- Pole & Throw Specifications: DP3T
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw
from Waldom Electronics
PLASTIC ROCKER MATERIAL. BLACK ROCKER COLOR. SPDT CONTACT CONFIGURATION. MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. PANEL, SNAP IN MOUNTING. 16 AMPERE CURRENT RATING. 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE. 0 ILLUMINATED. GC[T] BRAND. 35... [See More]
- Terminal Type: Solder Terminals
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
- Switch Function: Momentary
- Pole & Throw Specifications: Single Pole, Double Throw
from LCSC Electronics Technology (HK) Limited
SPST 1 万 次 3A Solder Lug 250V No Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.3346
- Length / Diameter: 0.5315
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER DP3T 5A 120V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Momentary Contact Switch Function: On-On-On
- Rocker Actuator: Concave (Standard V)
- Pole & Throw Specifications: DP3T
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw
from LCSC Electronics Technology (HK) Limited
SPST 1 万 次 15A Solder Lug 250V No Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.5315
- Length / Diameter: 1.2
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 100MA 125V [See More]
- Terminal Type: Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
- Switch Function: Momentary
- Rocker Actuator: Actuator Arm, Cap Required
- Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw
from LCSC Electronics Technology (HK) Limited
SPST 1 万 次 15A Solder Lug 250V Red Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.5315
- Length / Diameter: 1.2
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPST 15A 125V [See More]
- Terminal Type: Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Actuator Arm, Cap Required - Illuminated
- Momentary Contact Switch Function: On-Off
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw
from LCSC Electronics Technology (HK) Limited
Double pole single throw 1 万 次 16A Solder Lug 250V No Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.9843
- Length / Diameter: 1.2
- Current Rating: 16
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 16A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Momentary Contact Switch Function: On-On
- Rocker Actuator: Concave (Curved)
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw
from LCSC Electronics Technology (HK) Limited
Double pole single throw 1 万 次 16A Solder Lug 250V 绿 灯 Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.9843
- Length / Diameter: 1.2
- Current Rating: 16
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPST 16A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Concave (Curved)
- Momentary Contact Switch Function: On-Off
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Double Pole, Double Throw
from LCSC Electronics Technology (HK) Limited
Double pole single throw 1 万 次 16A Solder Lug 250V Red Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.9843
- Length / Diameter: 1.2
- Current Rating: 16
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 0.4VA 20V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Momentary Contact Switch Function: On-On
- Rocker Actuator: Concave (Standard V)
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Double Pole, Double Throw
from LCSC Electronics Technology (HK) Limited
Double pole single throw 1 万 次 16A Solder Lug 250V Red Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.9843
- Length / Diameter: 1.2
- Current Rating: 16
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 0.4VA 20V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Momentary Contact Switch Function: On-On
- Rocker Actuator: Concave (Standard V)
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Double Pole, Double Throw
from LCSC Electronics Technology (HK) Limited
SPST Solder Lug 6A 250V Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.5906
- Length / Diameter: 0.8268
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPST 16A 125V [See More]
- Terminal Type: Solder Terminals; Solder Hook
- Maintained Contact Switch Function: ON/OFF
- Rocker Actuator: Concave (Curved)
- Momentary Contact Switch Function: On-Off
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Double Pole, Double Throw
from LCSC Electronics Technology (HK) Limited
SPST Solder Lug 6A 250V Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.5906
- Length / Diameter: 0.8268
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPDT 10A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Switch Function: Momentary
- Rocker Actuator: Concave (Standard V)
- Momentary Contact Switch Function: On-Mom
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Double Pole, Double Throw
from LCSC Electronics Technology (HK) Limited
SPST Solder Lug 6A 250V Red Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.5906
- Length / Diameter: 0.8268
- Pole & Throw Specifications: Single Pole, Single Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER DPDT 10A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Switch Function: Momentary
- Rocker Actuator: Concave (Standard V)
- Maintained Contact Switch Function: ON/OFF
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw
from LCSC Electronics Technology (HK) Limited
SPDT Solder Lug 6A 250V Plugin Rocker Switches ROHS [See More]
- Terminal Type: Solder Terminals
- Width: 0.5906
- Length / Diameter: 0.8268
- Pole & Throw Specifications: Single Pole, Double Throw
from Acme Chip Technology Co., Limited
SWITCH ROCKER SPDT 6A 125V [See More]
- Terminal Type: Solder Terminals; Solder Lug
- Momentary Contact Switch Function: On-On
- Rocker Actuator: Actuator Arm, Cap Required
- Pole & Throw Specifications: Single Pole, Double Throw; SPDT
from Honeywell Sensing & IoT
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered... [See More]
- Terminal Type: Solder Terminals
- Features: Illuminated
- Pole & Throw Specifications: Double Pole, Double Throw