32 mm DIN Rail Terminal Blocks
Last Updated: April 1, 2025
Description
32 mm DIN Rail Terminal Blocks are electrical connectors that facilitate the connection of multiple wires. They are designed to be mounted on a 32 mm wide DIN rail, which is a standardized metal rail used for mounting circuit breakers and industrial control equipment inside equipment racks. These terminal blocks provide a secure and organized method for connecting electrical circuits.
Working Principle
The working principle of 32 mm DIN Rail Terminal Blocks involves the use of a metal rail that provides a strong mechanical connection. The terminal blocks are clipped onto this rail, allowing them to be easily installed, removed, or repositioned. This design ensures that the blocks cannot be installed backwards, enhancing safety and reliability. The blocks typically use screw terminals to secure the wires, ensuring a stable electrical connection. This setup is useful because it allows for high-density connections while minimizing the risk of electrical shorts.
Applications
32 mm DIN Rail Terminal Blocks are used in various industrial and commercial applications. They are commonly found in control panels, distribution boards, and other electrical enclosures where organized and reliable wire connections are essential. Specific examples include their use in automation systems, where they connect sensors and actuators to controllers, and in power distribution systems, where they facilitate the termination of power cables.
Advantages over other Terminal Blocks
One of the primary advantages of 32 mm DIN Rail Terminal Blocks over other types is their ability to increase connection density without compromising safety. The design allows for easy installation and repositioning, which is not always possible with other terminal block types. Additionally, the use of a standardized DIN rail ensures compatibility with a wide range of industrial control products and components.
Limitations
A specific limitation of 32 mm DIN Rail Terminal Blocks is that they require a compatible DIN rail for mounting, which may not be suitable for all installation environments. Additionally, while they offer high connection density, the physical size of the 32 mm rail may not be ideal for applications where space is extremely limited.
Considerations
When considering the use of 32 mm DIN Rail Terminal Blocks, it is important to evaluate the initial costs, which include the purchase of both the terminal blocks and the compatible DIN rail. Operating expenses are generally low, as the blocks are designed for durability and require minimal maintenance. However, regular inspections are recommended to ensure continued accuracy and reliability of connections. Replacement and maintenance costs are typically low, but it is crucial to ensure that the terminal blocks are compatible with the specific electrical and environmental requirements of the application.
from WAGO
2-conductor through terminal block; 240 mm ²; with screw-type connection; 240,00 mm ²; gray [See More]
- Mounting Options: 32 mm DIN Rail; 35 mm DIN Rail; DIN-35 rail DIN-35/32 rail
- Termination Options: Screw Clamp; Screw connection
- Current Rating: 380
- Operating Temperature: -35 to 105
from Altech Corp.
Suitable for use in high temperature applications up to 600 °C (1112 °F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space... [See More]
- Mounting Options: 32 mm DIN Rail; 35 mm DIN Rail (optional feature)
- Orientation: 180°
- Terminal Block Type: Fuse Holder or Fuse Block
- North American: 10 to 22
from WAGO
2-conductor through terminal block; 240 mm ²; with screw-type connection; 240,00 mm ²; blue [See More]
- Mounting Options: 32 mm DIN Rail; 35 mm DIN Rail; DIN-35 rail DIN-35/32 rail
- Termination Options: Screw Clamp; Screw connection
- Current Rating: 380
- Operating Temperature: -35 to 105
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks RAIL MOUNT TB [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 12 to 24
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks USLKG 2.5 [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 12 to 24
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks USLKG 95 [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 3 to 4
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks USLKG 3 5.2mm FEEDTHRU GRND [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 12 to 24
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks USLKG 3-1 [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 12 to 24
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks USLKG 5-1 [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 10 to 24
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks CT/CTM TERM BLOCK SCREW [See More]
- Mounting Options: 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 10
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 14 to 24
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks 1P 10.2mm [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 8 to 20
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks USLKG 10N-1 [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 6 to 20
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks 1P 12.2mm [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 6 to 20
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks USLKG16 N 12.2mm FEEDTHRU GRND [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 4 to 12
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks USLKG 50 [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 1 to 6
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks UISLKG 16 [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 3 to 12
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks UISLKG 35 [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 2 to 18
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks USLKG35 15.2mm FEEDTHRU GRND [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 1 to 18
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks USLKG 6N-1 [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 1
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 8 to 24
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks SSK 0525 KER-EX [See More]
- Mounting Options: 32 mm DIN Rail
- # of Contacts: 2
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 12 to 24
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks SSK 110 KER-EX [See More]
- Mounting Options: 32 mm DIN Rail
- # of Contacts: 2
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 8 to 20
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks SSK 116 KER-EX [See More]
- Mounting Options: 32 mm DIN Rail
- # of Contacts: 2
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 6 to 20
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks URKN-A [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 2
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 6 to 20
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks UHSK/S 2000 [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 2
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 8 to 20
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks UK5 N BLACK [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 2
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 10 to 24
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks 8.2mm DBL LEVEL 250V [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 4
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 12 to 24
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks 8.2mm DBL LEVEL 250V [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 4
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 12 to 24
from VAST STOCK CO., LIMITED
DIN Rail Terminal Blocks UK3 N WH [See More]
- Mounting Options: 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail
- # of Contacts: 2
- Terminal Block Type: DIN Rail Terminal Blocks
- North American: 12 to 24