Ground Circuit Terminal Terminal Blocks
Last Updated: April 1, 2025
Description
Ground circuit terminal blocks are used to ground components or systems. They are typically interchangeable with standard terminal blocks and can be inserted into a block as needed. This allows them to provide a reliable grounding connection within electrical systems.
Working Principle
Ground circuit terminal blocks function by providing a secure and stable connection point for grounding wires. They are designed to ensure that electrical systems are safely grounded, which is crucial for preventing electrical faults and ensuring the safety of both the system and its users. By integrating seamlessly with standard terminal blocks, they offer flexibility and ease of installation in various electrical setups.
Applications
Ground circuit terminal blocks are commonly used in industrial control panels and electrical distribution systems where grounding is essential for safety and functionality. Specific examples include their use in manufacturing plants to ground machinery and equipment, as well as in commercial buildings to ensure that electrical systems are properly grounded to prevent electrical hazards.
Advantages over other Terminal Blocks
One of the primary advantages of ground circuit terminal blocks is their interchangeability with standard terminal blocks, which allows for easy integration into existing systems without the need for specialized components. This flexibility makes them a preferred choice in applications where grounding is necessary but space or design constraints exist.
Limitations
While ground circuit terminal blocks offer significant benefits, they may have limitations in terms of their compatibility with certain specialized systems that require unique grounding solutions. Additionally, their performance is contingent on proper installation and maintenance to ensure effective grounding.
Considerations
When selecting ground circuit terminal blocks, it is important to consider factors such as initial costs, which can vary depending on the manufacturer and specifications. Operating expenses are generally low, but regular maintenance is necessary to ensure durability and accuracy in grounding. Replacement and maintenance costs should also be factored in, as these can impact the long-term cost-effectiveness of the grounding solution.
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; 1 mm ²; PE/N; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 1,00 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 350
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 13.5
from Altech Corp.
FEATURES. Screw Clamp Technology. Universal Push-In Jumper System. Snap-On Ground Blocks. Additional Center Marking Area. CYDL Series Multi-Function Terminal Blocks for more design options [See More]
- Terminal Block Type: Ground Circuit Terminal
- North American: 10 to 24
- # of Contacts: 3
- International: 0.20 to 4.00
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, One-Circuit Feed-Through Ground Block, 1.5 mm (# 22 AWG - # 16 AWG), 2 Connection points on each side, Green / Yellow Stripe (Standard), [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
- Termination Options: Screw Clamp
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm ²; PE/N; suitable for Ex e II applications; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 440
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 24
from Altech Corp.
FEATURES. 2 connection grounding terminals. Yellow/ Green Color as per Industry standard. Snap-on feet. APPLICATIONS. Grounding Applications [See More]
- Terminal Block Type: Ground Circuit Terminal
- North American: 6 to 24
- # of Contacts: 2
- International: 0.20 to 10.00
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, One-Circuit Feed-Through Ground Block, 10 mm (# 22 AWG - # 8 AWG), Standard Feedthrough, Green / Yellow Stripe (Standard), [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
- Termination Options: Screw Clamp
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm ²; PE/L; suitable for Ex e II applications; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 440
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 24
from Altech Corp.
Suitable for use in high temperature applications up to 600 °C (1112 °F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space... [See More]
- Terminal Block Type: Ground Circuit Terminal
- Orientation: 180°
- Mounting Options: 32 mm DIN Rail; 35 mm DIN Rail (optional feature)
- North American: 6 to 22
from Allen-Bradley / Rockwell Automation
Spring Clamp Terminal Block,Two-Circuit Block with 1 Feed-Through and 1 Ground Circuit,4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG),Standard Feedthrough,Gray (Standard), [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
- Termination Options: Spring Clamp
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm ²; PE/N; suitable for Ex e II applications; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 440
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 24
from Allen-Bradley / Rockwell Automation
Spring Clamp Terminal Block,Two-Circuit Block with 1 Feed-Through and 1 Ground Circuit,1.5 mm (# 22 AWG - # 16 AWG),Standard Feedthrough,Gray (Standard), [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
- Termination Options: Spring Clamp
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; with end plate; 2.5 mm ²; PE/N; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 440
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 24
from Allen-Bradley / Rockwell Automation
Spring Clamp Terminal Block,Two-Circuit Block with 1 Feed-Through and 1 Ground Circuit,1.5 mm (# 22 AWG - # 16 AWG),Two circuits connected by a Commoning Bar,Green / Yellow Stripe (Standard), [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
- Termination Options: Spring Clamp
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm ²; PE/L; suitable for Ex e II applications; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 440
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 24
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, Three-Circuit Feed-Through Block, 4 mm (# 22 AWG - # 12 AWG) or 2.5 mm (# 26 AWG - # 12 AWG), Ground Point, Gray (Standard), [See More]
- Terminal Block Type: Single Feed Through; Three Level; Ground Circuit Terminal
- Termination Options: Screw Clamp
from WAGO
4-conductor double deck terminal block; Ground conductor/through terminal block; 2.5 mm ²; PE/N; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 550
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 24
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, Two-Circuit Feed-Through Ground Block, 2.5 mm (# 24 AWG - # 12 AWG), 4 Connection points, Green / Yellow Stripe (Standard), [See More]
- Terminal Block Type: Single Feed Through; Dual level; Ground Circuit Terminal
- Termination Options: Screw Clamp
from WAGO
4-conductor double deck terminal block; Ground conductor/through terminal block; 2.5 mm ²; PE/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 550
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 24
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, Two-Circuit Feed-Through Ground Block, 2.5 mm (# 24 AWG - # 12 AWG), Selectable component plug-in device, Gray (Standard), [See More]
- Terminal Block Type: Single Feed Through; Dual level; Ground Circuit Terminal
- Termination Options: Screw Clamp
from WAGO
4-conductor double deck terminal block; Ground conductor/through terminal block; 2.5 mm ²; PE/N; with marker carrier; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 550
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 24
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, One-Circuit Feed-Through Ground Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, Green / Yellow Stripe (Standard), [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
- Termination Options: Screw Clamp
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm ²; PE/N; suitable for Ex e II applications; without marker carrier; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 550
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 24
from Allen-Bradley / Rockwell Automation
1492-P Push-in Terminal Blocks , 2.5 mm  ² (AWG 28 - AWG 12),20 A , Feed-Through & Grounding Block , Multi-Level ,7 Points - Single Ground Connection on Lowest Level [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm ²; PE/L; suitable for Ex e II applications; without marker carrier; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 550
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 24
from Allen-Bradley / Rockwell Automation
1492-P Push-in Terminal Blocks , 2.5 mm  ² (AWG 28 - AWG 12),20 A , Feed-Through & Grounding Block , Multi-Level ,7 Points - Single Ground Connection on Lowest Level [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; with push-button; 1 mm ²; PE/N; without marker carrier; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 1,00 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 320
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 13.5
from Allen-Bradley / Rockwell Automation
1492-P Push-in Terminal Blocks , 2.5 mm  ² (AWG 28 - AWG 12),20 A , Feed-Through & Grounding Block , Multi-Level ,1 Point On Each Side Per Circuit [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; with push-button; 1 mm ²; PE/N; without marker carrier; conductor entry, white lower deck; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 1,00 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 320
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 13.5
from Allen-Bradley / Rockwell Automation
1492-P Push-in Terminal Blocks , 2.5 mm  ² (AWG 28 - AWG 12) , Grounding Block , Multi-Level ,3 Points Red, 3 Points Blue [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; with push-button; 1 mm ²; PE/L; without marker carrier; green-yellow conductor entry; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 1,00 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 320
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 13.5
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, One-Circuit Feed Through Block with Ground Connection, 2.5 mm (# 22 AWG - # 14 AWG), With or Without Fuse Indication, Black (Standard), [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal; Knife Switch Disconnect or Switch Block; Fuse Holder or Fuse Block
- Termination Options: Screw Clamp
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; with push-button; 1 mm ²; PE/N; suitable for Ex e II applications; with marker carrier; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 1,00 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 320
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 13.5
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, One-Circuit Feed Through Block with Ground Connection, 2.5 mm (# 22 AWG - # 14 AWG), With or Without Fuse Indication, Black with LED, [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal; Knife Switch Disconnect or Switch Block; Fuse Holder or Fuse Block
- Termination Options: Screw Clamp
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; with push-button; 1 mm ²; PE/L; suitable for Ex e II applications; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 1,00 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 320
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 13.5
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, One-Circuit Feed Through Block with Ground Connection, 2.5 mm (# 22 AWG - # 14 AWG), With or Without Fuse Indication, Black with LED, [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal; Knife Switch Disconnect or Switch Block; Fuse Holder or Fuse Block
- Termination Options: Screw Clamp
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; with push-button; 2.5 mm ²; PE/N; suitable for Ex e II applications; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Current Rating: 23
- Mounting Options: 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
- Termination Options: Push-in CAGE CLAMP ®
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, One-Circuit Feed Through Block with Ground Connection, 2.5 mm (# 22 AWG - # 14 AWG), With or Without Fuse Indication, Black with LED, [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal; Knife Switch Disconnect or Switch Block; Fuse Holder or Fuse Block
- Termination Options: Screw Clamp
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; with push-button; 2.5 mm ²; PE/L; suitable for Ex e II applications; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Current Rating: 23
- Mounting Options: 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
- Termination Options: Push-in CAGE CLAMP ®
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, Two-Circuit Feed-Through Ground Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Standard Feedthrough, Gray (Standard), [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
- Termination Options: Screw Clamp
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; with push-button; 2.5 mm ²; PE/N; suitable for Ex e II applications; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Current Rating: 23
- Mounting Options: 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
- Termination Options: Push-in CAGE CLAMP ®
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, Two-Circuit Feed-Through Ground Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), 4 Connection points, Green / Yellow Stripe (Standard), [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
- Termination Options: Screw Clamp
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; with push-button; 2.5 mm ²; PE/L; suitable for Ex e II applications; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Current Rating: 23
- Mounting Options: 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
- Termination Options: Push-in CAGE CLAMP ®
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, One-Circuit Feed-Through Ground Block, 50 mm, Standard Feedthrough, Green / Yellow Stripe (Standard), [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
- Termination Options: Screw Clamp
from WAGO
Double-deck terminal block; Ground conductor/through terminal block; with push-button; 2.5 mm ²; PE/N; suitable for Ex e II applications; without marker carrier; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 550
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 24
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, One-Circuit Feed-Through Ground Block, 70 mm (# 4 - # 3/0 AWG), Standard Feedthrough, Green / Yellow Stripe (Standard), [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
- Termination Options: Screw Clamp
from WAGO
Double-deck terminal block; with push-button; 2.5 mm ²; PE/L; suitable for Ex e II applications; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 2,50 mm ²; gray [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 550
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Current Rating: 24
from Allen-Bradley / Rockwell Automation
1492-J IEC Terminal Block, One-Circuit Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Motor connection terminal block cluster with 3 feeds and ground, Gray / Green / Yellow, [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
- Termination Options: Screw Clamp
from WAGO
Double-deck terminal block; 4-conductor ground terminal block; 1 mm ²; PE; without marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 1,00 mm ²; green-yellow [See More]
- Terminal Block Type: Ground Circuit Terminal
- Termination Options: Push-in CAGE CLAMP ®
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Operating Temperature: -60 to 105
from Allen-Bradley / Rockwell Automation
1492-P Push-in Terminal Blocks , 10 mm  ² ( AWG 20 - AWG 6),51 A , Control Power Distribution Block , Starter Block Ground ,1 Point Red, 1 Point Blue [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
from WAGO
Double-deck terminal block; 4-conductor ground terminal block; with end plate; 1 mm ²; PE; without marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 1,00 mm ²; green-yellow [See More]
- Terminal Block Type: Ground Circuit Terminal
- Termination Options: Push-in CAGE CLAMP ®
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Operating Temperature: -60 to 105
from Allen-Bradley / Rockwell Automation
1492-P Push-in Terminal Blocks , 6 mm  ² ( AWG 22 - AWG 8),36 A , Control Power Distribution Block , End Block ,1 Point Red, 1 Point Blue [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
from WAGO
Double-deck terminal block; 4-conductor ground terminal block; 1 mm ²; PE; internal commoning; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ®; 1,00 mm ²; green-yellow [See More]
- Terminal Block Type: Ground Circuit Terminal
- Termination Options: Push-in CAGE CLAMP ®
- Mounting Options: 35 mm DIN Rail; DIN-35 rail
- Operating Temperature: -60 to 105
from Allen-Bradley / Rockwell Automation
1492-P Push-in Terminal Blocks , 2.5 mm  ² (AWG 28 - AWG 12),20 A , Feed-Through & Grounding Block , Multi-Level ,1 Point On Each Side Per Circuit [See More]
- Terminal Block Type: Single Feed Through; Ground Circuit Terminal
from PHOENIX CONTACT USA
Ground terminal block with bolt connection, cross section 0.1 - 2.5 mm ², AWG: 26 - 14, width 12.3 mm, color: Green-yellow [See More]
- Terminal Block Type: Ground Circuit Terminal
- Voltage Rating: 1000
- # of Contacts: 2
- Current Rating: 24
from OMEGA Engineering, Inc.
Ground terminal blocks mechanically and electrically connect wires to the DIN rail by using a metal clamping bar. In this way, the DIN rail can function as a ground bus bar. By international standards, ground blocks are color-coded as green and yellow. Omega's new OMTBV7-W terminals are designed to... [See More]
- Terminal Block Type: Ground Circuit Terminal
- # of Contacts: 2
- Mounting Options: 15 mm DIN Rail
- Body Material: Polyamide
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Terminal Block Type: Ground Circuit Terminal
- # of Contacts: 2
- Mounting Options: Universal Mounting Foot
- Contacts Pitch: 5.20 to 6.20
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Terminal Block Type: Ground Circuit Terminal
- # of Contacts: 2 to 4
- Mounting Options: Universal Mounting Foot
- North American: 10 to 26
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Terminal Block Type: Ground Circuit Terminal
- # of Contacts: 4
- Mounting Options: Universal Mounting Foot
- North American: 6 to 28