Transformer Terminal Block Terminal Blocks

Last Updated: April 1, 2025

Description

Transformer terminal blocks are specialized components used to connect electrical circuits within transformers. They serve as a secure and organized point for connecting wires, ensuring that electrical signals or power can be efficiently distributed within the transformer system.

Working Principle

Transformer terminal blocks operate by providing a stable and reliable connection point for electrical wires. They typically feature a mechanism, such as screw clamps, that securely holds the wire in place, ensuring a consistent electrical connection. This is crucial for maintaining the integrity of the electrical circuit and preventing issues such as loose connections or electrical shorts. The design of these terminal blocks often allows for easy installation and maintenance, making them a practical choice for complex electrical systems.

Applications

Transformer terminal blocks are commonly used in various types of transformers, including power transformers, distribution transformers, and instrument transformers. They are essential in applications where reliable electrical connections are critical, such as in power distribution networks, industrial machinery, and electrical substations.

Advantages over other Terminal Blocks

One of the key advantages of transformer terminal blocks is their ability to handle high current loads, which is essential in transformer applications. They are designed to accommodate larger wire sizes and provide a robust connection that can withstand the demands of high-power electrical systems. Additionally, their design often includes features that facilitate easy installation and maintenance, such as clear labeling and accessible connection points.

Limitations

Despite their advantages, transformer terminal blocks can have limitations, such as the potential for corrosion over time, especially in harsh environmental conditions. This can affect the reliability of the electrical connection. Additionally, they may require regular maintenance to ensure that connections remain secure and free from oxidation or other forms of degradation.

Considerations

When selecting transformer terminal blocks, it is important to consider factors such as initial cost, operating expenses, and durability. High-quality terminal blocks may have a higher upfront cost but can offer better performance and longevity, reducing maintenance and replacement costs over time. Durability is also a key consideration, as terminal blocks must withstand the electrical and environmental stresses of their application. Regular maintenance is necessary to ensure accuracy and reliability, which can impact operating expenses.

33 Results
Current transformer terminal block -- 2007-8821
from WAGO

2-conductor disconnect/test terminal block; e.g., current transformer circuits; with receptacle for adjacent jumper with switch lever; for 4 mm Ø test plugs; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm ²; Push-in CAGE CLAMP ®; 6,00 mm ²; gray [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Current Rating: 30
  • Mounting Options: 35 mm DIN Rail; DIN-35 rail
  • Termination Options: Push-in CAGE CLAMP ®
Current transformer terminal block -- 2007-8873
from WAGO

Compact terminal block; for current and voltage transformers; 6,00 mm ²; multicoloured [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Voltage Rating: 500
  • Mounting Options: 35 mm DIN Rail; DIN-35 rail DIN-35 rail
  • Termination Options: Push-in CAGE CLAMP ®
Current transformer terminal block -- 2007-8874
from WAGO

Compact terminal block; for current and voltage transformers; 6,00 mm ²; multicoloured [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Voltage Rating: 500
  • Mounting Options: 35 mm DIN Rail; DIN-35 rail
  • Termination Options: Push-in CAGE CLAMP ®
Current transformer terminal block -- 2007-8875
from WAGO

Compact terminal block; for current transformer circuit; 6,00 mm ²; multicoloured [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Voltage Rating: 500
  • Mounting Options: 35 mm DIN Rail; DIN-35 rail
  • Termination Options: Push-in CAGE CLAMP ®
Current transformer terminal block -- 2007-8876
from WAGO

Compact terminal block; for 3-phase current transformer circuit; 6,00 mm ²; multicoloured [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Voltage Rating: 500
  • Mounting Options: 35 mm DIN Rail; DIN-35 rail DIN-35 rail
  • Termination Options: Push-in CAGE CLAMP ®
Current transformer terminal block -- 2007-8877
from WAGO

Compact terminal block; for current transformer circuit; 6,00 mm ²; multicoloured [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Voltage Rating: 500
  • Mounting Options: 35 mm DIN Rail; DIN-35 rail
  • Termination Options: Push-in CAGE CLAMP ®
Current transformer terminal block -- 282-811
from WAGO

2-conductor disconnect/test terminal block; transverse switching; with touch-proof test socket; for 4 mm Ø test plugs; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm ²; CAGE CLAMP ®; 6,00 mm ²; gray [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Voltage Rating: 500
  • Mounting Options: 35 mm DIN Rail; DIN-35 rail
  • Current Rating: 30
Current transformer terminal block -- 282-821
from WAGO

2-conductor disconnect/test terminal block; longitudinal switching; with touch-proof test sockets; for 4 mm Ø test plugs; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm ²; CAGE CLAMP ®; 6,00 mm ²; gray [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Voltage Rating: 500
  • Mounting Options: 35 mm DIN Rail; DIN-35 rail
  • Current Rating: 30
Current transformer terminal block -- 282-841
from WAGO

2-conductor through terminal block; 6 mm ²; with touch-proof test sockets; for 4 mm Ø test plugs; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP ®; 6,00 mm ²; gray [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Voltage Rating: 500
  • Mounting Options: 35 mm DIN Rail; DIN-35 rail
  • Current Rating: 30
Current transformer terminal block -- 282-841/049-000
from WAGO

2-conductor through terminal block; 6 mm ²; without test sockets; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP ®; 6,00 mm ²; gray [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Voltage Rating: 500
  • Mounting Options: 35 mm DIN Rail; DIN-35 rail
  • Current Rating: 30
Current transformer terminal block -- 282-870
from WAGO

3-conductor disconnect/test terminal block; e.g., current transformer circuits; with touch-proof test sockets; for 4 mm Ø test plugs; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm ²; CAGE CLAMP ®; 6,00 mm ²; gray [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Voltage Rating: 500
  • Mounting Options: 35 mm DIN Rail; DIN-35 rail
  • Current Rating: 30
Through terminal block - Current transformer terminal block -- 282-865
from WAGO

3-conductor through terminal block; 6 mm ²; with touch-proof test socket; e.g., current transformer circuits; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP ®; 6,00 mm ²; gray [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Voltage Rating: 500
  • Mounting Options: 35 mm DIN Rail; DIN-35 rail
  • Current Rating: 30
Through terminal block - Voltage transformer terminal block -- 282-866
from WAGO

3-conductor through terminal block; 6 mm ²; with touch-proof test socket; e.g., voltage transformer circuits; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP ®; 6,00 mm ²; gray [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Current Rating: 30
  • Mounting Options: 35 mm DIN Rail; DIN-35 rail
  • Termination Options: CAGE CLAMP ®
Transformer terminal block -- 711-105
from WAGO

Connecting adapter; 3-pole; IDC for coil wire; natural [See More]

  • Terminal Block Type: Transformer Terminal Block
Transformer terminal block -- 711-106
from WAGO

Connecting adapter; 3-pole; Solder contact for coil wire; Ø 0.2 to 3.7 mm; natural [See More]

  • Terminal Block Type: Transformer Terminal Block
Transformer terminal block -- 711-116
from WAGO

Contact; IDC connection [See More]

  • Terminal Block Type: Transformer Terminal Block
Transformer terminal block -- 711-117
from WAGO

Contact; Open solder lug; - [See More]

  • Terminal Block Type: Transformer Terminal Block
Transformer terminal block -- 711-119
from WAGO

Connecting adapter; 2-pole; IDC for coil wire; natural [See More]

  • Terminal Block Type: Transformer Terminal Block
Transformer terminal block -- 711-120
from WAGO

Connecting adapter; 2-pole; Solder contact for coil wire; Ø 0.2 to 3.7 mm; natural [See More]

  • Terminal Block Type: Transformer Terminal Block
Transformer terminal block -- 711-121
from WAGO

Connecting adapter; 2-pole; IDC for coil wire; natural [See More]

  • Terminal Block Type: Transformer Terminal Block
Transformer terminal block -- 711-123
from WAGO

Connecting adapter; 2-pole; Solder contact for coil wire; Ø 0.2 to 3.7 mm; natural [See More]

  • Terminal Block Type: Transformer Terminal Block
Transformer terminal block -- 711-126
from WAGO

Transformer terminal block; 1-pole; CAGE CLAMP ® connection for conductors; green-yellow [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Termination Options: CAGE CLAMP ®
Transformer terminal block -- 711-132
from WAGO

Transformer terminal block; 2-pole; CAGE CLAMP ® connection for conductors; gray [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Termination Options: CAGE CLAMP ®
Transformer terminal block -- 711-137
from WAGO

Transformer terminal block; 7-pole; CAGE CLAMP ® connection for conductors; gray [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Termination Options: CAGE CLAMP ®
Transformer terminal block -- 711-151
from WAGO

Transformer terminal block; 1-pole; CAGE CLAMP ® connection for conductors; gray [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Termination Options: CAGE CLAMP ®
Test terminal strip - UTWE 6/10+1 - 1029712
from PHOENIX CONTACT USA

Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 22, number of positions: 11, cross section:0.2 mm ² - 10 mm ², AWG: 24 - 8, width: 123 mm, height: 81 mm, color: gray, mounting type: Wall mounting [See More]

  • Terminal Block Type: Knife Switch Disconnect or Switch Block; Transformer Terminal Block
  • # of Contacts: 22
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 8.20
Isolation Transformer -- 36268872 [USTE 250/2X12 from BLOCK Transformatoren-Elektronik GmbH]
from Radwell International

UNIVERSAL CONTROL TRANSFORMER, USTE SERIES, RATED INPUT VOLTAGES - 208-600 V AC, RATED OUTPUT VOLTAGES - 2 X 12 V AC, RATED POWER - 250 VA. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Terminal Block Type: Transformer Terminal Block; Power Distribution Blocks
  • Mounting Options: Universal Mounting Foot
Isolation Transformer -- 38148354 [FL 14/18 from BLOCK Transformatoren-Elektronik GmbH]
from Radwell International

TRANSFORMER, LOW PROFILE, FL SERIES, RATED INPUT VOLTAGE - 2 X 115 V AC, 14 VA, RATED OUTPUT VOLTAGE - 2 X 18 V AC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Terminal Block Type: Transformer Terminal Block
Terminal Blk/Strip Wiring Dev -- 11191467 [282-866 from WAGO]
from Radwell International

3-CONDUCTOR THROUGH TERMINAL BLOCK, 6 MM ², WITH TOUCH-PROOF TEST SOCKET, E.G., VOLTAGE TRANSFORMER CIRCUITS, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP ®, 6,00 MM ², GRAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Terminal Block Type: Transformer Terminal Block
Terminal Blk/Strip Wiring Dev -- 11191472 [282-870 from WAGO]
from Radwell International

3-CONDUCTOR DISCONNECT/TEST TERMINAL BLOCK, E.G., CURRENT TRANSFORMER CIRCUITS, WITH TOUCH-PROOF TEST SOCKETS, FOR 4 MM TEST PLUGS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 6 MM, CAGE CLAMP, 6,00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Terminal Block Type: Transformer Terminal Block
Terminal Blk/Strip Wiring Dev -- 42557602 [2007-8873 from WAGO]
from Radwell International

COMPACT TERMINAL BLOCK, FOR CURRENT AND VOLTAGE TRANSFORMERS, 6,00 MM ², MULTICOLOURED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Terminal Block Type: Transformer Terminal Block
Terminal Blk/Strip Wiring Dev -- 42565282 [200-601/999-991 from WAGO]
from Radwell International

DISCONTINUED BY MANUFACTURER, TRANSFORMER TERMINAL BLOCK, 2 POLE, 20A, SCREW-TYPE CONNECTION, GRAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Terminal Block Type: Transformer Terminal Block
  • Termination Options: Screw Clamp
  • # of Contacts: 2
Terminal Blk/Strip Wiring Dev -- 55036962
from Radwell International

TERMINAL TRANSFORMER BLOCK, 2 POLES, RED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Terminal Block Type: Transformer Terminal Block
  • # of Contacts: 2