Terminal Strip Terminal Blocks
from WAGO
4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm ²; 4,00 mm ²; black [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 32
- Voltage Rating: 500
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series OJ6-J Terminal Block Jumper. Category: Terminal Strips. Manufacturer: Eaton. Component Type: Terminal Block Jumper. Style: Ring style. Jumper strip used to bridge adjacent connections. Use with Cooper Bussmann TB300 Series Double Row Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Approvals: RoHS Compliant
from Heilind Electronics, Inc.
12 POS Mkg Strip Numbered [See More]
- Mounting Options: Terminal Strip
from BlockMaster Electronics, Inc.
BlockMaster Electronics offers a variety of Eurostyle blocks and terminal strips that are sure to suit your need. Our Eurostyle Terminal Strips are available with pitches of 8mm, 10mm, 12mm, and 14mm sizes; a range of 17.5A-41A; elevator clamps; and wire protector products. Custom legends are... [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 2 to 12
- Terminal Block Type: Power Distribution Blocks; Eurostyle Blocks
- Contacts Pitch: 8.00
from Powell Electronics, Inc.
TERMINAL STRIP B-JACK 10-32 (RED) [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRIP 10CIRCUIT [See More]
- Mounting Options: Terminal Strip; Chassis, Panel
- North American: 12 to 22
- Terminal Block Type: Barrier Block
- Voltage Rating: 300
from bisco industries
Barrier Terminal Blocks and Strips [See More]
- Mounting Options: Terminal Strip
from TE Connectivity
Contact Features. Contact Base Material : Copper Alloy. Packaging Features. Packaging Method : Package. Packaging Quantity : 2000 [See More]
- Mounting Options: Terminal Strip
- Approvals: EU RoHS Compliant
from Keystone Electronics Corp.
Part Number: 837. # of Terminals: 2. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 2
from Altech Corp.
Altech ’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and... [See More]
- Mounting Options: Panel Mount; Terminal Strip
- Orientation: 90°
- Terminal Block Type: Single Feed Through; Eurostrips®
- North American: 8 to 18
from WAGO
4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm ²; 4,00 mm ²; black [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 28
- Voltage Rating: 440
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series QC207 Terminal Quick Connect. Category: Terminal Strips. Manufacturer: Eaton. Component Type: Terminal Quick Connect. Style: 45 - 45. Dimensions: 0.25" x 0.031". Push-on tabs. Converts from screw connections [See More]
- Mounting Options: Terminal Strip
- Approvals: RoHS Compliant
from Powell Electronics, Inc.
.050 FOURRAY Quad Row Terminal Strip [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRIP 2CIRCUIT [See More]
- Mounting Options: Terminal Strip; Chassis, Panel
- North American: 14 to 20
- Terminal Block Type: Barrier Block
- Features: Flange
from bisco industries
Post to Clamp Terminal Blocks [See More]
- Mounting Options: Terminal Strip
from TE Connectivity
Contact Features. Contact Base Material : Copper Alloy. Packaging Features. Packaging Method : Package. Packaging Quantity : 2000 [See More]
- Mounting Options: Terminal Strip
- Approvals: EU RoHS Compliant
from Keystone Electronics Corp.
Part Number: 838. # of Terminals: 2. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 2
from Altech Corp.
Altech ’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and... [See More]
- Mounting Options: Panel Mount; Terminal Strip
- Orientation: 90°
- Terminal Block Type: Single Feed Through; Eurostrips®
- North American: 6 to 18
from WAGO
4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm ²; 4,00 mm ²; black [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 32
- Voltage Rating: 500
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB100-02 Double Row Terminal Block. Category: Terminal Strips. Manufacturer: Eaton. Series TB100. Screw Size: #6-32 phil/slot screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. Tin-plated brass terminals... [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 300
- Terminal Block Type: Dual level
- Current Rating: 30
from Powell Electronics, Inc.
.050 FOURRAY Quad Row Terminal Strip [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRIP 5CIRCUIT [See More]
- Mounting Options: Terminal Strip; Chassis, Panel
- North American: 12 to 22
- Terminal Block Type: Barrier Block
- Voltage Rating: 300
from bisco industries
Screw Terminal Blocks [See More]
- Mounting Options: Terminal Strip
from TE Connectivity
Contact Features. Contact Base Material : Copper Alloy. Packaging Features. Packaging Method : Package. Packaging Quantity : 2000 [See More]
- Mounting Options: Terminal Strip
- Approvals: EU RoHS Compliant
from Keystone Electronics Corp.
Part Number: 839. # of Terminals: 2. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 2
from Altech Corp.
Altech ’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and... [See More]
- Mounting Options: Panel Mount; Terminal Strip
- Orientation: 90°
- Terminal Block Type: Single Feed Through; Eurostrips®
- North American: 8 to 18
from WAGO
4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm ²; 4,00 mm ²; black [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 28
- Voltage Rating: 440
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB100-03 Double Row Terminal Block. Category: Terminal Strips. Manufacturer: Eaton. Series TB100. Screw Size: #6-32 phil/slot screws. Mounting: #6 screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 300
- Terminal Block Type: Dual level
- Current Rating: 30
from Powell Electronics, Inc.
MOD IV TERMINAL STRIP [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRIP 2CIRC 0.375" [See More]
- Mounting Options: PCB; Terminal Strip
- Contacts Pitch: 9.53
- Terminal Block Type: Barrier Block
- North American: 14 to 22
from bisco industries
Screw Terminal Blocks [See More]
- Mounting Options: Terminal Strip
from TE Connectivity
Contact Features. Contact Base Material : Copper Alloy. Packaging Features. Packaging Method : Package. Packaging Quantity : 2000 [See More]
- Mounting Options: Terminal Strip
- Approvals: EU RoHS Compliant
from Keystone Electronics Corp.
Part Number: 840. # of Terminals: 2. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 2
from Altech Corp.
Altech ’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and... [See More]
- Mounting Options: Panel Mount; Terminal Strip
- Orientation: 90°
- Terminal Block Type: Single Feed Through; Eurostrips®
- North American: 10 to 24
from WAGO
4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm ²; 4,00 mm ²; black [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 32
- Voltage Rating: 500
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB100-04 Double Row Terminal Block. Category: Terminal Strips. Manufacturer: Eaton. Series TB100. Screw Size: #6-32 phil/slot screws. Mounting: #6 screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 300
- Terminal Block Type: Dual level
- Current Rating: 30
from Powell Electronics, Inc.
TERMINAL STRIP B-JACK (GREEN), MTO BULK [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRIP 3CIRC 0.375" [See More]
- Mounting Options: PCB; Terminal Strip
- Contacts Pitch: 9.53
- Terminal Block Type: Barrier Block
- North American: 14 to 22
from bisco industries
Wire Protector Terminal Blocks [See More]
- Mounting Options: Terminal Strip
from TE Connectivity
Contact Features. Contact Base Material : Copper Alloy. Packaging Features. Packaging Method : Bag. Packaging Quantity : 2000 [See More]
- Mounting Options: Terminal Strip
- Approvals: EU RoHS Compliant
from Keystone Electronics Corp.
Part Number: 841. # of Terminals: 2. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 2
from Altech Corp.
Altech ’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and... [See More]
- Mounting Options: Panel Mount; Terminal Strip
- Orientation: 90°
- Terminal Block Type: Single Feed Through; Eurostrips®
- North American: 10 to 24
from WAGO
4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm ²; 4,00 mm ²; black [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 28
- Voltage Rating: 440
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB100-05 Double Row Terminal Block. Category: Terminal Strips. Manufacturer: Eaton. Series TB100. Screw Size: #6-32 phil/slot screws. Mounting: #6 screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 300
- Terminal Block Type: Dual level
- Current Rating: 30
from Powell Electronics, Inc.
2.00 mm Shrouded Terminal Strip For TCSD [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRIP 4CIRC 0.375" [See More]
- Mounting Options: PCB; Terminal Strip
- Contacts Pitch: 9.53
- Terminal Block Type: Barrier Block
- North American: 14 to 22
from bisco industries
Wire Protector Terminal Blocks [See More]
- Mounting Options: Terminal Strip
from TE Connectivity
Body Features. Barrier Strip Style : Dual Barrier. Primary Product Color : Black. Product Orientation : Vertical. Configuration Features. Number of Levels : 1. Number of Positions : 4. Number of Rows : 1. Contact Features. Contact Base Material... [See More]
- Mounting Options: Terminal Strip
- Contacts Pitch: 11.10
- # of Contacts: 4
- Body Material: Polypropylene
from Keystone Electronics Corp.
Part Number: 842. # of Terminals: 2. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 2
from WAGO
4-conductor chassis-mount terminal strip; without ground contact; L1-N; 2-pole; 1 snap-in foot per pole; 4 mm ²; 4,00 mm ²; black [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 32
- Voltage Rating: 500
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB100-06 Double Row Terminal Block. Category: Terminal Strips. Manufacturer: Eaton. Series TB100. Screw Size: #6-32 phil/slot screws. Mounting: #6 screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 300
- Terminal Block Type: Dual level
- Current Rating: 30
from Powell Electronics, Inc.
2.00 mm Shrouded Terminal Strip For TCSD [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRIP 5CIRC 0.375" [See More]
- Mounting Options: PCB; Terminal Strip
- Contacts Pitch: 9.53
- Terminal Block Type: Barrier Block
- North American: 14 to 22
from TE Connectivity
Body Features. Barrier Strip Style : Dual Barrier. Primary Product Color : Black. Product Orientation : Vertical. Configuration Features. Number of Levels : 1. Number of Positions : 4. Number of Rows : 1. Contact Features. Contact Base Material... [See More]
- Mounting Options: Terminal Strip
- Contacts Pitch: 11.10
- # of Contacts: 4
- Body Material: Thermoplastic
from Keystone Electronics Corp.
Part Number: 843. # of Terminals: 2. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 2
from WAGO
4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; L1-N; 2-pole; 1 snap-in foot per pole; 4 mm ²; 4,00 mm ²; black [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 28
- Voltage Rating: 440
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB100-08 Double Row Terminal Block. Category: Terminal Strips. Manufacturer: Eaton. Series TB100. Screw Size: #6-32 phil/slot screws. Mounting: #6 screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 300
- Terminal Block Type: Dual level
- Current Rating: 30
from Powell Electronics, Inc.
2.00 mm Shrouded Terminal Strip For TCSD [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRIP 6CIRC 0.375" [See More]
- Mounting Options: PCB; Terminal Strip
- Contacts Pitch: 9.53
- Terminal Block Type: Barrier Block
- North American: 14 to 22
from TE Connectivity
Body Features. Barrier Strip Style : Dual Barrier. Primary Product Color : Black. Product Orientation : Vertical. Configuration Features. Number of Levels : 1. Number of Positions : 5. Number of Rows : 1. Contact Features. Contact Base Material... [See More]
- Mounting Options: Terminal Strip
- Contacts Pitch: 11.10
- # of Contacts: 5
- Body Material: Thermoplastic
from Keystone Electronics Corp.
Part Number: 844. # of Terminals: 3. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 3
from WAGO
4-conductor chassis-mount terminal strip; without ground contact; L1-N; 2-pole; for self-tapping screw 2.9 mm Ø from bellow; with 2x pin; 4 mm ²; 4,00 mm ²; black [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 32
- Voltage Rating: 500
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB100-10 Double Row Terminal Block. Category: Terminal Strips. Manufacturer: Eaton. Series TB100. Screw Size: #6-32 phil/slot screws. Mounting: #6 screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 300
- Terminal Block Type: Dual level
- Current Rating: 30
from Powell Electronics, Inc.
2.00 mm Shrouded Terminal Strip For TCSD [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRIP 7CIRC 0.375" [See More]
- Mounting Options: PCB; Terminal Strip
- Contacts Pitch: 9.53
- Terminal Block Type: Barrier Block
- North American: 14 to 22
from TE Connectivity
Body Features. Barrier Strip Style : Dual Barrier. Color : Black. Configuration Features. Number of Levels : 1. Number of Positions : 5. Number of Rows : 1. Contact Features. Contact Current Rating (Max) (AMP) : 20. Terminal Material : Brass. [See More]
- Mounting Options: Terminal Strip
- Contacts Pitch: 11.10
- # of Contacts: 5
- Orientation: 180°
from Keystone Electronics Corp.
Part Number: 845. # of Terminals: 3. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 3
from WAGO
4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; L1-N; 2-pole; for self-tapping screw 2.9 mm Ø from bellow; with 2x pin; 4 mm ²; 4,00 mm ²; black [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 28
- Voltage Rating: 440
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB100-12 Double Row Terminal Block. Category: Terminal Strips. Manufacturer: Eaton. Screw Size: #6-32 phil/slot screws. Mounting: #6 screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. Tin-plated brass... [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 300
- Terminal Block Type: Dual level
- Current Rating: 30
from Powell Electronics, Inc.
2.00 mm Shrouded Terminal Strip For TCSD [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRIP 8CIRC 0.375" [See More]
- Mounting Options: PCB; Terminal Strip
- Contacts Pitch: 9.53
- Terminal Block Type: Barrier Block
- North American: 14 to 22
from TE Connectivity
Configuration Features. Number of Positions : 26. Number of Rows : 1. Dimensions. Length : 266.7 MM [10.5 INCH ]. Housing Features. Centerline (Pitch) : 9.53 MM [.375 INCH ]. Operation/Application. [See More]
- Mounting Options: Terminal Strip
- Contacts Pitch: 9.53
- # of Contacts: 26
- Approvals: EU RoHS Compliant
from Keystone Electronics Corp.
Part Number: 846. # of Terminals: 3. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 3
from WAGO
4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm ²; 4,00 mm ²; white [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 32
- Voltage Rating: 500
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB200-02 Barrier Terminal Blocks. Category: Terminal Strips. Manufacturer: Eaton. Series TB200. Screw Size: #6-32 phil/slot screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. Tin-plated brass terminals... [See More]
- Mounting Options: Terminal Strip
- Current Rating: 30
- Voltage Rating: 300
- Approvals: RoHS Compliant
from Powell Electronics, Inc.
2.00 mm Shrouded Terminal Strip For TCSD [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRP 10CIRC 0.375" [See More]
- Mounting Options: PCB; Terminal Strip
- Contacts Pitch: 9.53
- Terminal Block Type: Barrier Block
- North American: 14 to 22
from TE Connectivity
Body Features. Color : Black. Dimensions. Length (MM) : 13.46. Housing Features. Housing Material : Thermoplastic. Industry Standards. UL Flammability Rating : UL 94V-0. Mechanical Attachment. Connector Mounting Type : Board Mount. Mounting Angle :... [See More]
- Mounting Options: Terminal Strip
- Body Material: Thermoplastic
- Orientation: 90°
- Approvals: EU RoHS Compliant
from Keystone Electronics Corp.
Part Number: 847. # of Terminals: 3. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 3
from WAGO
4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm ²; 4,00 mm ²; white [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 28
- Voltage Rating: 440
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB200-03 Barrier Terminal Blocks. Category: Terminal Strips. Manufacturer: Eaton. Series TB200. Screw Size: #6-32 phil/slot screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. Tin-plated brass terminals... [See More]
- Mounting Options: Terminal Strip
- Current Rating: 30
- Voltage Rating: 300
- Approvals: RoHS Compliant
from Powell Electronics, Inc.
2.00 mm Shrouded Terminal Strip For TCSD [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRP 12CIRC 0.375" [See More]
- Mounting Options: PCB; Terminal Strip
- Contacts Pitch: 9.53
- Terminal Block Type: Barrier Block
- North American: 14 to 22
from TE Connectivity
Body Features. Barrier Strip Style : Tri-Barrier. Primary Product Color : Black. Product Orientation : Right Angle. Configuration Features. Number of Levels : 1. Number of Positions : 6. Number of Rows : 1. Contact Features. Contact Base Material... [See More]
- Mounting Options: Terminal Strip
- Contacts Pitch: 6.35
- # of Contacts: 6
- Body Material: Thermoplastic
from Keystone Electronics Corp.
Part Number: 848. # of Terminals: 3. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 3
from WAGO
4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm ²; 4,00 mm ²; white [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 32
- Voltage Rating: 500
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB200-04 Barrier Terminal Blocks. Category: Terminal Strips. Manufacturer: Eaton. Screw Size: #6-32 phil/slot screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. Tin-plated brass terminals and zinc-plated... [See More]
- Mounting Options: Terminal Strip
- Current Rating: 30
- Voltage Rating: 300
- Approvals: RoHS Compliant
from Powell Electronics, Inc.
2.00 mm Shrouded Terminal Strip For TCSD [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRP 10CIRC 0.375" [See More]
- Mounting Options: PCB; Terminal Strip
- Contacts Pitch: 9.53
- Terminal Block Type: Barrier Block
- North American: 14 to 22
from TE Connectivity
Body Features. Barrier Strip Style : Tri-Barrier. Primary Product Color : Black. Product Orientation : Right Angle. Configuration Features. Number of Levels : 1. Number of Positions : 2. Number of Rows : 1. Contact Features. Contact Base Material... [See More]
- Mounting Options: Terminal Strip
- Contacts Pitch: 8.26
- # of Contacts: 2
- Body Material: Polypropylene
from Keystone Electronics Corp.
Part Number: 849. # of Terminals: 4. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 4
from WAGO
4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm ²; 4,00 mm ²; white [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 28
- Voltage Rating: 440
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB200-05 Barrier Terminal Blocks. Category: Terminal Strips. Manufacturer: Eaton. Series TB200. Screw Size: #6-32 phil/slot screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. Tin-plated brass terminals... [See More]
- Mounting Options: Terminal Strip
- Current Rating: 30
- Voltage Rating: 300
- Approvals: RoHS Compliant
from Powell Electronics, Inc.
2.00 mm Shrouded Terminal Strip For TCSD [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRIP 4CIRC 0.438" [See More]
- Mounting Options: PCB; Terminal Strip
- Contacts Pitch: 11.13
- Terminal Block Type: Barrier Block
- North American: 14 to 22
from TE Connectivity
Body Features. Barrier Strip Style : Tri-Barrier. Primary Product Color : Black. Product Orientation : Vertical. Configuration Features. Number of Levels : 1. Number of Positions : 11. Number of Rows : 1. Contact Features. Contact Base Material... [See More]
- Mounting Options: Terminal Strip
- Contacts Pitch: 8.26
- # of Contacts: 11
- Body Material: Polyamide
from Keystone Electronics Corp.
Part Number: 850. # of Terminals: 4. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 4
from WAGO
4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm ²; 4,00 mm ²; white [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 32
- Voltage Rating: 500
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB200-06 Barrier Terminal Blocks. Category: Terminal Strips. Manufacturer: Eaton. Series TB200. Screw Size: #6-32 phil/slot screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. Tin-plated brass terminals... [See More]
- Mounting Options: Terminal Strip
- Current Rating: 30
- Voltage Rating: 300
- Approvals: RoHS Compliant
from Powell Electronics, Inc.
2.00 mm Shrouded Terminal Strip For TCSD [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRP 11CIRC 0.375" [See More]
- Mounting Options: Terminal Strip; Chassis, Panel
- Contacts Pitch: 9.53
- Terminal Block Type: Barrier Block
- North American: 14 to 22
from TE Connectivity
Body Features. Barrier Strip Style : Tri-Barrier. Primary Product Color : Black. Product Orientation : Vertical. Configuration Features. Number of Levels : 1. Number of Positions : 12. Number of Rows : 1. Contact Features. Contact Base Material... [See More]
- Mounting Options: Terminal Strip
- Contacts Pitch: 8.26
- # of Contacts: 12
- Body Material: Polyamide
from Keystone Electronics Corp.
Part Number: 851. # of Terminals: 4. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 4
from WAGO
4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm ²; 4,00 mm ²; white [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 28
- Voltage Rating: 440
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB200-08 Barrier Terminal Blocks. Category: Terminal Strips. Manufacturer: Eaton. Series TB200. Screw Size: #6-32 phil/slot screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. Tin-plated brass terminals... [See More]
- Mounting Options: Terminal Strip
- Current Rating: 30
- Voltage Rating: 300
- Approvals: RoHS Compliant
from Powell Electronics, Inc.
2.00 mm Shrouded Terminal Strip For TCSD [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRIP 8CIRC 0.375" [See More]
- Mounting Options: Terminal Strip; Chassis, Panel
- Contacts Pitch: 9.53
- Terminal Block Type: Barrier Block
- North American: 14 to 22
from TE Connectivity
Body Features. Barrier Strip Style : Tri-Barrier. Primary Product Color : Black. Product Orientation : Vertical. Configuration Features. Number of Levels : 1. Number of Positions : 13. Number of Rows : 1. Contact Features. Contact Base Material... [See More]
- Mounting Options: Terminal Strip
- Contacts Pitch: 8.26
- # of Contacts: 13
- Body Material: Polyamide
from Keystone Electronics Corp.
Part Number: 852. # of Terminals: 5. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 5
from WAGO
4-conductor chassis-mount terminal strip; without ground contact; L1-N; 2-pole; 1 snap-in foot per pole; 4 mm ²; 4,00 mm ²; white [See More]
- Mounting Options: Terminal Strip; Chassis-mount
- Current Rating: 32
- Voltage Rating: 500
- Termination Options: Push-in CAGE CLAMP ®
from Waytek, Inc.
Eaton's Bussmann Series TB200-10 Barrier Terminal Blocks. Category: Terminal Strips. Manufacturer: Eaton. Screw Size: #6-32 phil/slot screws. Accepts 22-14 Ga. wires. Helps eliminate splicing. High-density circuitry can be attained to conserve panel space. Tin-plated brass terminals and zinc-plated... [See More]
- Mounting Options: Terminal Strip
- Current Rating: 30
- Voltage Rating: 300
- Approvals: RoHS Compliant
from Powell Electronics, Inc.
2.00 mm Shrouded Terminal Strip For TCSD [See More]
- Mounting Options: Terminal Strip
from DigiKey
CONN BARRIER STRIP 4CIRCUIT [See More]
- Mounting Options: Terminal Strip; Chassis, Panel
- Voltage Rating: 300
- Terminal Block Type: Barrier Block
- Current Rating: 10
from TE Connectivity
Body Features. Barrier Strip Style : Tri-Barrier. Primary Product Color : Black. Product Orientation : Right Angle. Configuration Features. Number of Levels : 1. Number of Positions : 11. Number of Rows : 1. Contact Features. Contact Base Material... [See More]
- Mounting Options: Terminal Strip
- Contacts Pitch: 9.53
- # of Contacts: 11
- Body Material: Thermoplastic
from Keystone Electronics Corp.
Part Number: 853. # of Terminals: 5. Style: Lug. Terminal Type: Miniature. Type: Terminal Strip. Width: .250" Spacing [See More]
- Mounting Options: Terminal Strip
- Termination Options: Miniature
- # of Contacts: 5
from Ideal Industries, Inc.
CENTER SPACING TYPE. BLACK COLOR. 22 TO 10 AWG (COPPER) WIRE SIZE. UL, CSA APPROVAL. 600 V (UL/CSA) VOLTAGE RATING. SURFACE MOUNTING. 30 AMPERE (UL/CSA) CURRENT RATING. NO COVER TYPE. -40 TO 130 DEG C TEMPERATURE RATING. RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL. #8-32 TPI PHILIPS SLOTTED... [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 600
- North American: 10 to 22
- Current Rating: 30
from Selecta Products
". 1-PIECE, DOUBLE ROW TYPE. 18 MM X 107 MM X 14.4 MM SIZE. BLACK COLOR. 380 V VOLTAGE RATING. 41 AMPERE CURRENT RATING. NO COVER TYPE. -25 TO 55 DEG C TEMPERATURE RATING. POLYPROPYLENE HOUSING MATERIAL. 12 CIRCUIT(S). NYLBLOC BRAND. INCLUDES CAPTIVE SCREW. " [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 12
- Terminal Block Type: Dual level
- Voltage Rating: 380
from Marathon Special Products
. ONE PIECE, DEAD FRONT TYPE. 0.95 INCH L X 1.01 INCH W X 0.83 INCH H SIZE. 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 600 V VOLTAGE RATING. 50 AMPERE CURRENT RATING. NO COVER TYPE. 105 DEG C TEMPERATURE RATING. THERMOPLASTIC HOUSING MATERIAL. TUBULAR WIRE CLAMP... [See More]
- Mounting Options: Terminal Strip
- North American: 8
- Body Material: THERMOPLASTIC
- Voltage Rating: 600
from Ensto USA
Terminal block with flat base. Mounting hole Ø 2.8 mm. Terminal screw M 2.6. Terminal block can be ordered precut to desired number of poles On request individual pole positions can be marked with desired markings. To order imprinting please specify the characters on your order. Turret or ledge... [See More]
- Mounting Options: Terminal Strip; Direct mounting
- Current Rating: 15
- Voltage Rating: 450
- Operating Temperature: 80
from OMEGA Engineering, Inc.
Complete with Calibration Type Terminal Lugs Installed [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 2 to 20
- Terminal Block Type: Thermocouple Block
- Body Material: Glass Filled Nylon
from Radwell International
TERMINAL STRIP, 15 AMPS, 300VAC . FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
- Current Rating: 15
from Penn-Union Corp.
ONE PIECE TYPE. 3-3/4 INCH L SIZE. 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL). 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 50 AMPERE CURRENT RATING. NO COVER TYPE. 80 DEG C TEMPERATURE RATING. 94V-1 NORYL. HOUSING MATERIAL. 4 CIRCUIT(S). 15-1600 MODEL [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 600
- # of Contacts: 4
- Current Rating: 50
from SOCOMEC
SOCOMEC distribution blocks allow easy connection of conductors. They are installed downstream of a load break switch, a changeover switch or a fuse-combination switch. [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 1 to 4
- Terminal Block Type: Power Distribution Blocks
- Current Rating: 80 to 360
from Hubbell Incorporated
1-PIECE TYPE. 2-3/32 INCH L SIZE. UL APPROVAL. 600 V VOLTAGE RATING. SURFACE MOUNTING. 30 AMPERE CURRENT RATING. NO COVER TYPE. PHENOLIC HOUSING MATERIAL. #10 STUD TERMINAL TYPE. 2 CIRCUIT(S). NUMBER OF CIRCUITS 2 [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 600
- Terminal Block Type: Single Feed Through
- Current Rating: 30
from ILSCO Corporation
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL. 2.09 INCH L X 0.56 INCH W X 0.73 INCH H SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL APPROVAL. 14 TO 2/0 AWG CONDUCTOR SIZE. 2 TERMINAL(S). SINGLE ROW TERMINAL CONFIGURATION. ROHS COMPLIANT. VOLTAGE RATING 600 V. SCREW SIZE 3/16 INCH HEX. TAP TYPE... [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- International: 2.08 to 67.42
from PHOENIX CONTACT USA
Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 20, number of positions: 10, cross section:0.5 mm ² - 10 mm ², AWG: 20 - 8, width: 114.1 mm, height: 56.5 mm, color: gray, mounting type: NS 35/7,5, NS 35/7,5 [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 20
- Terminal Block Type: Knife Switch Disconnect or Switch Block
- Contacts Pitch: 8.20
from NSI Industries LLC
DOUBLE ROW TYPE. 6.62 INCH LENGTH X 1.93 INCH WIDTH X 0.687 INCH HEIGHT SIZE. BLACK COLOR. 22 TO 14 AWG WIRE SIZE. 600 VOLT VOLTAGE RATING. SURFACE MOUNTING. 30 AMP CURRENT RATING. 208 DEG C TEMPERATURE RATING. GLASS FILLED POLYESTER HOUSING MATERIAL. # 8 STUD TERMINAL TYPE. 10 CIRCUIT(S). TERMINAL... [See More]
- Mounting Options: Terminal Strip; Surface
- # of Contacts: 10
- Terminal Block Type: Dual level
- North American: 14 to 22
from Hubbell Electrical Products
ONE PIECE TYPE. 6-1/4 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE. 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE. 600 V VOLTAGE RATING. SURFACE MOUNTING. 50 AMPERE CURRENT RATING. NO COVER TYPE. CLAMPING SCREW TERMINAL TYPE. 12 CIRCUIT(S). TBWE MODEL [See More]
- Mounting Options: Terminal Strip
- North American: 8 to 22
- # of Contacts: 12
- Voltage Rating: 600
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0
- Contacts Pitch: 13.00
- North American: 10 to 18
from Ideal Industries, Inc.
CENTER SPACING TYPE. BLACK COLOR. 22 TO 14 AWG (COPPER) WIRE SIZE. UL, CSA APPROVAL. 300 V (UL/CSA) VOLTAGE RATING. SURFACE MOUNTING. 30 AMPERE (UL/CSA) CURRENT RATING. NO COVER TYPE. -40 TO 130 DEG C TEMPERATURE RATING. RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL. #6-32 TPI PHILIPS SLOTTED... [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 300
- North American: 14 to 22
- Current Rating: 30
from Marathon Special Products
. ONE PIECE, DOUBLE ROW TYPE. 1.03 INCH L X 0.88 INCH W X 0.44 INCH H SIZE. 22 TO 12 AWG WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 150 V VOLTAGE RATING. SURFACE MOUNTING. 20 AMPERE CURRENT RATING. NO COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. #6-32 X 0.25 INCH PHILIPS... [See More]
- Mounting Options: Terminal Strip
- North American: 12 to 22
- Body Material: PHENOLIC
- Voltage Rating: 150
from Ensto USA
Terminal block with standoff feet. Mounting hole Ø 2.8 mm. Terminal screw M 2.6. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can be marked with desired markings. To order imprinting please specify the characters on your order. Turret or... [See More]
- Mounting Options: Terminal Strip; Direct mounting
- Current Rating: 15
- Voltage Rating: 450
- Operating Temperature: 80
from Radwell International
TERMINAL STRIP, PHENOLIC, 20-POLE, 15 AMP, 300 VAC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
- Current Rating: 15
- Voltage Rating: 300
from Penn-Union Corp.
ONE PIECE, DOUBLE ROW TYPE. 2.16 INCH L X 0.874 INCH W SIZE. BLACK COLOR. 22 TO 14 AWG SOLID/STRANDED WIRE SIZE. UL, CSA APPROVAL. 300 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. NO COVER TYPE. THERMOPLASTIC HOUSING MATERIAL. 4 CIRCUIT(S). PACKAGING TYPE PLASTIC BAG. 3000 MODEL [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 300
- # of Contacts: 4
- Current Rating: 20
from SOCOMEC
Socomec power terminals provide connections for power circuits. They consist of connection plates fixed onto insulating brackets. [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 3 to 4
- Terminal Block Type: Power Distribution Blocks
- Body Material: Tin-Plated Aluminum Plates
from ILSCO Corporation
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL. 2.22 INCH L X 1 INCH W X 1.25 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL APPROVAL. 6 AWG TO 350 KCMIL CONDUCTOR SIZE. 2 TERMINAL(S). SINGLE ROW TERMINAL CONFIGURATION. ILSCO[R] BRAND. SCREW SIZE 5/16 INCH HEX. VOLTAGE RATING 600 V. USED FOR... [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- International: 13.30 to 177.35
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: Polyamide,UL94,V-0 Self Extinguishing
- Contacts Pitch: 6.35
- North American: 18 to 22
from Ideal Industries, Inc.
CENTER SPACING TYPE. BLACK COLOR. 22 TO 12 AWG (COPPER) WIRE SIZE. UL, CSA APPROVAL. 300 V (UL/CSA) VOLTAGE RATING. SURFACE MOUNTING. 30 AMPERE (UL/CSA) CURRENT RATING. NO COVER TYPE. -40 TO 130 DEG C TEMPERATURE RATING. RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL. #6-32 TPI PHILIPS SLOTTED... [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 300
- North American: 12 to 22
- Current Rating: 30
from Marathon Special Products
. ONE PIECE, DOUBLE ROW TYPE. 1.03 INCH L X 0.88 INCH W X 0.44 INCH H SIZE. 22 TO 12 AWG WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 150 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. NO COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS... [See More]
- Mounting Options: Terminal Strip
- North American: 12 to 22
- Body Material: PHENOLIC
- Voltage Rating: 150
from Ensto USA
Terminal block with standoff feet. Mounting hole Ø 3.5 mm. Terminal screw M 3. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can be marked with desired markings. To order imprinting please specify the characters on your order. Turret or... [See More]
- Mounting Options: Terminal Strip; Direct mounting
- Current Rating: 30
- Voltage Rating: 450
- Operating Temperature: 80
from Radwell International
TERMINAL STRIP, 20 AMPS, 300VAC . FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
- Current Rating: 20
from Penn-Union Corp.
ONE PIECE TYPE. 2-1/2 INCH L X 2 INCH W X 1-3/16 INCH H SIZE. 8 AWG/4 AWG WIRE SIZE. 600 V VOLTAGE RATING. SURFACE MOUNTING. 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING. NO COVER TYPE. 75 DEG C TEMPERATURE RATING. MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL. 2 CIRCUIT(S). 6000... [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 600
- # of Contacts: 2
- Current Rating: 45 to 75
from ILSCO Corporation
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL. 1.78 INCH L X 0.75 INCH W X 1 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL APPROVAL. 6 TO 4/0 AWG CONDUCTOR SIZE. 2 TERMINAL(S). SINGLE ROW TERMINAL CONFIGURATION. ILSCO[R] BRAND. SCREW SIZE 5/16 INCH HEX. VOLTAGE RATING 600 V. USED FOR PEDESTAL... [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- International: 13.30 to 107.21
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: Polyamide,UL94,V-0 Self Extinguishing
- Contacts Pitch: 6.35
- North American: 18 to 22
from Ideal Industries, Inc.
CENTER SPACING TYPE. BLACK COLOR. 22 TO 6 AWG (COPPER) WIRE SIZE. UL, CSA APPROVAL. 600 V (UL/CSA) VOLTAGE RATING. SURFACE MOUNTING. 60 AMPERE (UL/CSA) CURRENT RATING. NO COVER TYPE. -40 TO 130 DEG C TEMPERATURE RATING. RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL. #10-32 TPI SLOTTED SCREW... [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 600
- North American: 6 to 22
- Current Rating: 60
from Marathon Special Products
. DOUBLE ROW TYPE. 1.41 INCH L X 0.88 INCH W X 0.44 INCH H SIZE. 22 TO 12 AWG STRANDED COPPER WIRE SIZE. UL, CSA, CE APPROVAL. 300 VAC/VDC VOLTAGE RATING. 20 AMPERE CURRENT RATING. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. #6-32 PHILIPS SLOT BRASS SCREW TERMINAL TYPE. 2 CIRCUIT(S). [See More]
- Mounting Options: Terminal Strip
- North American: 12 to 22
- Body Material: PHENOLIC
- Voltage Rating: 300
from Ensto USA
Terminal block with standoff feet. Mounting hole Ø 4.2 mm. Terminal screw M 3.5. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can be marked with desired markings. To order imprinting please specify the characters on your order. Turret or... [See More]
- Mounting Options: Terminal Strip; Direct mounting
- Current Rating: 40
- Voltage Rating: 450
- Operating Temperature: 80
from Radwell International
TERMINAL STRIP, 20 AMPS, 300VAC,16 POLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
- Current Rating: 20
- # of Contacts: 16
from Penn-Union Corp.
ONE PIECE, SHORTING TYPE. 2-1/2 INCH L X 2 INCH W X 1-3/16 INCH H SIZE. 8 AWG/4 AWG WIRE SIZE. 600 V VOLTAGE RATING. SURFACE MOUNTING. 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING. 75 DEG C TEMPERATURE RATING. MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL. 2 CIRCUIT(S). INCLUSION (2)... [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 600
- # of Contacts: 2
- Current Rating: 45 to 75
from ILSCO Corporation
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL. 2.47 INCH L X 1.25 INCH W X 1.63 INCH H SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL APPROVAL. 4 AWG TO 600 KCMIL CONDUCTOR SIZE. 2 TERMINAL(S). SINGLE ROW TERMINAL CONFIGURATION. ILSCO[R] BRAND. SCREW SIZE 3/8 INCH HEX. VOLTAGE RATING 600 V. USED FOR... [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- International: 21.15 to 304.03
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0 Self Extinguishing
- Contacts Pitch: 6.35
- North American: 18 to 22
from Ideal Industries, Inc.
CENTER SPACING, SHORTING TYPE. BLACK COLOR. 22 TO 6 AWG (COPPER) WIRE SIZE. UL, CSA APPROVAL. 600 V (UL/CSA) VOLTAGE RATING. SURFACE MOUNTING. 60 AMPERE (UL/CSA) CURRENT RATING. NO COVER TYPE. -40 TO 130 DEG C TEMPERATURE RATING. RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL. #10-32 TPI SLOTTED... [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 600
- North American: 6 to 22
- Current Rating: 60
from Marathon Special Products
". ONE PIECE, DOUBLE ROW TYPE. 4.63 INCH L X 1.31 INCH W X 0.69 INCH H SIZE. 14 AWG WIRE SIZE. 600 V AT 60 HZ VOLTAGE RATING. SURFACE MOUNTING. 30 AMPERE CURRENT RATING. NO COVER TYPE. #6 STUD TERMINAL TYPE. 18 CIRCUIT(S). KULKA. BRAND. APPLICABLE STANDARD MIL-T-55164/16. 10TB MODEL. " [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 600
- North American: 14
- Current Rating: 30
from Ensto USA
Terminal block with standoff feet. Mounting hole Ø 4.0 mm. Terminal screw M 5. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can be marked with desired markings. To order imprinting please specify the characters on your order. Turret or... [See More]
- Mounting Options: Terminal Strip; Direct mounting
- Current Rating: 65
- Voltage Rating: 750
- Operating Temperature: 80
from Radwell International
TERMINAL STRIP, 30 AMPS, 600 . FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
- Current Rating: 30
from Penn-Union Corp.
ONE PIECE, SHORTING TYPE. 2-1/2 INCH L X 2 INCH W X 1-3/16 INCH H SIZE. 8 AWG/4 AWG WIRE SIZE. 600 V VOLTAGE RATING. SURFACE MOUNTING. 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING. NO COVER TYPE. 75 DEG C TEMPERATURE RATING. MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL. 2... [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 600
- # of Contacts: 2
- Current Rating: 45 to 75
from ILSCO Corporation
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL. 3.656 INCH L X 3.375 INCH W X 2.495 INCH H SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL APPROVAL. 10 AWG TO 350 KCMIL CONDUCTOR SIZE. 3 TERMINAL(S). SINGLE ROW TERMINAL CONFIGURATION. ROHS COMPLIANT. VOLTAGE RATING 600 V. SCREW SIZE 5/16 INCH HEX. TAP... [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 3
- Terminal Block Type: Single Feed Through
- International: 5.26 to 177.35
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0 Self Extinguishing
- Contacts Pitch: 6.35
- North American: 18 to 22
from Ideal Industries, Inc.
BARRIER TYPE. WHITE COLOR. 22 TO 12 AWG (UL), 20 TO 18 AWG (CSA) WIRE SIZE. UL, CSA APPROVAL. 600 VOLT (UL), 400 VOLT (CSA) VOLTAGE RATING. 20 AMP (UL), 10 AMP (CSA) CURRENT RATING. NO COVER TYPE. 105 DEG C TEMPERATURE RATING. RUGGED NYLON HOUSING MATERIAL. TUBULAR SCREW TERMINAL TYPE. 12... [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 400 to 600
- North American: 12 to 22
- Current Rating: 10 to 20
from Marathon Special Products
. ONE PIECE, DEAD FRONT TYPE. 1.69 INCH L X 1.38 INCH W X 1.03 INCH H SIZE. 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 600 V VOLTAGE RATING. SURFACE MOUNTING. 65 AMPERE CURRENT RATING. NO COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING... [See More]
- Mounting Options: Terminal Strip
- North American: 6
- Body Material: PHENOLIC
- Voltage Rating: 600
from Ensto USA
Terminal block with flat base. Mounting hole Ø 3.5 mm. Terminal screw M 3. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can be marked with desired markings. To order imprinting please specify the characters on your order. Turret or ledge... [See More]
- Mounting Options: Terminal Strip; Direct mounting
- Current Rating: 30
- Voltage Rating: 450
- Operating Temperature: 80
from Radwell International
TERMINAL STRIP, 30 AMPS, 600 . FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
- Current Rating: 30
from ILSCO Corporation
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL. 3.843 INCH L X 1 INCH W X 1.375 INCH H SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. 10 AWG TO 350 KCMIL CONDUCTOR SIZE. PLASTISOL INSULATED INSULATION TYPE. 4 TERMINAL(S). SINGLE ROW TERMINAL CONFIGURATION. ROHS COMPLIANT. VOLTAGE RATING 600 V. SCREW SIZE... [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 4
- Terminal Block Type: Single Feed Through
- International: 5.26 to 177.35
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0 Self Extinguishing
- Contacts Pitch: 6.35
- North American: 18 to 22
from Ideal Industries, Inc.
BARRIER TYPE. WHITE COLOR. 22 TO 10 AWG (UL), 18 TO 14 AWG (CSA) WIRE SIZE. UL, CSA APPROVAL. 600 VOLT (UL), 400 VOLT (CSA) VOLTAGE RATING. 30 AMP (UL), 20 AMP (CSA) CURRENT RATING. NO COVER TYPE. 105 DEG C TEMPERATURE RATING. RUGGED NYLON HOUSING MATERIAL. TUBULAR SCREW TERMINAL TYPE. 12... [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 400 to 600
- North American: 10 to 22
- Current Rating: 20 to 30
from Marathon Special Products
. ONE PIECE, DEAD FRONT TYPE. 2.5 INCH L X 1.38 INCH W X 1.13 INCH H SIZE. 18 TO 6 AWG (COPPER, CE), 14 TO 4 AWG (COPPER) WIRE SIZE. CSA, CE APPROVAL. 600 V VOLTAGE RATING. SURFACE MOUNTING. 70 AMPERE CURRENT RATING. NO COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. SCREW... [See More]
- Mounting Options: Terminal Strip
- North American: 4
- Body Material: PHENOLIC
- Voltage Rating: 600
from Ensto USA
Terminal block with flat base. Mounting hole Ø 4.2 mm. Terminal screw M 3.5. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can be marked with desired markings. To order imprinting please specify the characters on your order. Turret or ledge... [See More]
- Mounting Options: Terminal Strip; Direct mounting
- Current Rating: 40
- Voltage Rating: 450
- Operating Temperature: 80
from Radwell International
DISCONTINUED BY MANUFACTURER, WEIDMULLER, 1259860000, BL 9 SN OR, TERMINAL STRIP, FEMALE PLUG, 9 POLES, 300V, 10A, AWG 26 TO 14, ORANGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 9
from ILSCO Corporation
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL. 4.75 INCH L X 1 INCH W X 1.625 INCH H SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. 10 AWG TO 500 KCMIL CONDUCTOR SIZE. PLASTISOL INSULATED INSULATION TYPE. 4 TERMINAL(S). SINGLE ROW TERMINAL CONFIGURATION. ROHS COMPLIANT. VOLTAGE RATING 600 V. SCREW SIZE... [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 4
- Terminal Block Type: Single Feed Through
- International: 5.26 to 253.35
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0 Self Extinguishing
- Contacts Pitch: 6.35
- North American: 18 to 22
from Ideal Industries, Inc.
BARRIER TYPE. WHITE COLOR. 22 TO 10 AWG (UL/CUL) WIRE SIZE. UL, CSA APPROVAL. 600 VOLT (UL/CUL) VOLTAGE RATING. 35 AMP (UL/CUL) CURRENT RATING. NO COVER TYPE. 105 DEG C TEMPERATURE RATING. RUGGED NYLON HOUSING MATERIAL. TUBULAR SCREW TERMINAL TYPE. 12 CIRCUIT(S). TORQUE RATING 7 INCH-POUND [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 600
- North American: 10 to 22
- Current Rating: 35
from Marathon Special Products
. ONE PIECE, DEAD FRONT TYPE. 1.81 INCH L X 1.5 INCH W X 1.13 INCH H SIZE. 18 TO 4 AWG (COPPER), 14 TO 6 AWG (COPPER, CE) WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 600 V VOLTAGE RATING. SURFACE MOUNTING. 70 AMPERE CURRENT RATING. NO COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING... [See More]
- Mounting Options: Terminal Strip
- North American: 4
- Body Material: PHENOLIC
- Voltage Rating: 600
from Radwell International
EUROPEAN STANDARD TERMINAL STRIP,12 POLE,NATURAL,2.5MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 12
from ILSCO Corporation
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL. 6.562 INCH L X 2 INCH W X 2.5 INCH H SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL APPROVAL. 1/0 AWG TO 350 KCMIL CONDUCTOR SIZE. PLASTISOL INSULATED INSULATION TYPE. 4 TERMINAL(S). DOUBLE ROW TERMINAL CONFIGURATION. ROHS COMPLIANT. VOLTAGE RATING 600 V. [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 4
- Terminal Block Type: Dual level
- International: 53.47 to 177.35
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0 Self Extinguishing
- Contacts Pitch: 6.35
- North American: 18 to 22
from Ideal Industries, Inc.
BARRIER TYPE. 6.22 INCH L X 1.008 INCH W X 0.99 INCH H SIZE. 20 TO 8 AWG (UL/CUL) WIRE SIZE. UL, CSA APPROVAL. 600 V (UL/CUL) VOLTAGE RATING. 50 AMPERE (UL/CUL) CURRENT RATING. NO COVER TYPE. 221 DEG F TEMPERATURE RATING. RUGGED NYLON HOUSING MATERIAL. TUBULAR SCREW TERMINAL TYPE. 12 CIRCUIT(S). [See More]
- Mounting Options: Terminal Strip
- Voltage Rating: 600
- North American: 8 to 20
- Current Rating: 50
from Marathon Special Products
. ONE PIECE TYPE. 3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE. 16 TO 10 AWG (COPPER) WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 600 V VOLTAGE RATING. SURFACE MOUNTING. 75 AMPERE CURRENT RATING. NO COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. BRASS INSERT WITH #10-32 STRAP... [See More]
- Mounting Options: Terminal Strip
- North American: 10 to 16
- Body Material: PHENOLIC
- Voltage Rating: 600
from Radwell International
EUROPEAN STANDARD TERMINAL STRIP,12 POLE,NATURAL,6.0MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 12
from ILSCO Corporation
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL. 4.57 INCH L X 5.06 INCH W X 2.82 INCH H SIZE. 10 AWG MIN. CONDUCTOR SIZE. 500 KCMIL MAX. CONDUCTOR SIZE. COPPER, ALUMINUM CONDUCTOR MATERIAL. UL 486D, CSA APPROVAL. EPDM INSULATION MATERIAL. 3 TERMINAL(S). SAFETYSUB[R] BRAND. ROHS COMPATIBLE. [See More]
- Mounting Options: Terminal Strip
- North American: 10
- # of Contacts: 3
- International: 253.35
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0 Self Extinguishing
- Contacts Pitch: 11.12
- North American: 18 to 22
from Marathon Special Products
. ONE PIECE TYPE. 3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE. 16 TO 10 AWG (COPPER) WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 600 V VOLTAGE RATING. SURFACE MOUNTING. 75 AMPERE CURRENT RATING. HINGED COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. #10-32 STRAP SCREW TERMINAL... [See More]
- Mounting Options: Terminal Strip
- North American: 10 to 16
- Body Material: PHENOLIC
- Voltage Rating: 600
from Radwell International
BARRIER STRIP TERMINAL BLOCK, 4 POSITION, 11.1MM .437" PITCH, PC TERMINALS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
from ILSCO Corporation
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL. 6.97 INCH L X 6.5 INCH W X 3.53 INCH H SIZE. 2 AWG MIN. CONDUCTOR SIZE. 750 KCMIL MAX. CONDUCTOR SIZE. COPPER, ALUMINUM CONDUCTOR MATERIAL. UL 486D, CSA APPROVAL. EPDM INSULATION MATERIAL. 4 TERMINAL(S). SAFETYSUB[R] BRAND. ROHS COMPATIBLE. VOLTAGE... [See More]
- Mounting Options: Terminal Strip
- North American: 2
- # of Contacts: 4
- International: 380.03
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0 Self Extinguishing
- Contacts Pitch: 11.12
- North American: 10 to 22
from Marathon Special Products
. ONE PIECE TYPE. 3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE. 16 TO 10 AWG (COPPER) WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 600 V VOLTAGE RATING. SURFACE MOUNTING. 75 AMPERE CURRENT RATING. NO COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. JUMPER WITH #10-32 STRAP SCREW... [See More]
- Mounting Options: Terminal Strip
- North American: 10 to 16
- Body Material: PHENOLIC
- Voltage Rating: 600
from Radwell International
PCB TERMINAL BLOCK, DOUBLE DECK, 250V, 36POS, PRICE PER STRIP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: PCB; Terminal Strip
from ILSCO Corporation
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL. 3.555 INCH L X 4.447 INCH W X 2.435 INCH H SIZE. 12 AWG STRANDED MIN. CONDUCTOR SIZE. 350 KCMIL MAX. CONDUCTOR SIZE. COPPER, ALUMINUM CONDUCTOR MATERIAL. UL 486D, CSA APPROVAL. EPDM INSULATION MATERIAL. 3 TERMINAL(S). SAFETYSUB[R] BRAND. ROHS... [See More]
- Mounting Options: Terminal Strip
- North American: 12
- # of Contacts: 3
- International: 177.35
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0
- Contacts Pitch: 11.10
- North American: 10 to 24
from Marathon Special Products
. ONE PIECE, SHORTING TYPE. 3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE. 16 TO 10 AWG (COPPER) WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 600 V VOLTAGE RATING. SURFACE MOUNTING. 75 AMPERE CURRENT RATING. NO COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. BRASS INSERT WITH... [See More]
- Mounting Options: Terminal Strip
- North American: 10 to 16
- Body Material: PHENOLIC
- Voltage Rating: 600
from Radwell International
PIN STRIP, TERMINAL BLOCK, 24POLE, GREEN, 50950245121. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
- # of Contacts: 24
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: Polyamide,UL94,V-0 Self Extinguishing
- Contacts Pitch: 8.50
- North American: 14 to 26
from Marathon Special Products
. ONE PIECE TYPE. 3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE. 16 TO 10 AWG (COPPER) WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 600 V VOLTAGE RATING. SURFACE MOUNTING. 75 AMPERE CURRENT RATING. NO COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. #10-32 STUD TERMINAL TYPE. 4... [See More]
- Mounting Options: Terminal Strip
- North American: 10 to 16
- Body Material: PHENOLIC
- Voltage Rating: 600
from Radwell International
TERMINAL STRIP, SCREW TYPE, 10 PIN, 5 MM SPACING, PC MOUNT, GREY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
- Termination Options: Screw Clamp
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0 Self Extinguishing
- Contacts Pitch: 8.26
- North American: 14 to 26
from Marathon Special Products
. ONE PIECE TYPE. 3.75 INCH L X 2 INCH W X 1.19 INCH H SIZE. 16 TO 10 AWG (COPPER) WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 600 V VOLTAGE RATING. SURFACE MOUNTING. 75 AMPERE CURRENT RATING. NO COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. BRASS INSERT WITH #10-32 STRAP... [See More]
- Mounting Options: Terminal Strip
- North American: 10 to 16
- Body Material: PHENOLIC
- Voltage Rating: 600
from Radwell International
TERMINAL STRIP, MOTOR CONNECTION, X105 FOR I550, (10 PACK). FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0 Self Extinguishing
- Contacts Pitch: 8.26
- North American: 14 to 22
from Marathon Special Products
. ONE PIECE TYPE. 3.75 INCH L X 2 INCH W X 1.19 INCH H SIZE. 16 TO 10 AWG (COPPER) WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 600 V VOLTAGE RATING. SURFACE MOUNTING. 75 AMPERE CURRENT RATING. NO COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. BRASS INSERT WITH #10-32 STRAP... [See More]
- Mounting Options: Terminal Strip
- North American: 10 to 16
- Body Material: PHENOLIC
- Voltage Rating: 600
from Radwell International
TERMINAL BOX, ENCLOSED, TERMINAL STRIP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0 Self Extinguishing
- Contacts Pitch: 8.26
- North American: 18 to 22
from Marathon Special Products
. ONE PIECE TYPE. 3.75 INCH L X 2 INCH W X 1.19 INCH H SIZE. 16 TO 10 AWG (COPPER) WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 600 V VOLTAGE RATING. SURFACE MOUNTING. 75 AMPERE CURRENT RATING. HINGED COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. #10-32 STRAP SCREW TERMINAL... [See More]
- Mounting Options: Terminal Strip
- North American: 10 to 16
- Body Material: PHENOLIC
- Voltage Rating: 600
from Radwell International
ADAPTER STRIP W/ADAPTER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0 Self Extinguishing
- Contacts Pitch: 8.26
- North American: 12 to 22
from Marathon Special Products
. ONE PIECE TYPE. 3.75 INCH L X 2 INCH W X 1.19 INCH H SIZE. 16 TO 10 AWG (COPPER) WIRE SIZE. UL 508, UL 1059, CSA, CE APPROVAL. 600 V VOLTAGE RATING. SURFACE MOUNTING. 75 AMPERE CURRENT RATING. NO COVER TYPE. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. JUMPER WITH #10-32 STRAP SCREW... [See More]
- Mounting Options: Terminal Strip
- North American: 10 to 16
- Body Material: PHENOLIC
- Voltage Rating: 600
from Radwell International
.100 TIGER BEAM COST-EFFECTIVE SINGLE BEAM SOCKET STRIP / TUBE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Terminal Strip
from JITE Connectors Inc.
Barrier Terminal Blocks [See More]
- Mounting Options: Terminal Strip
- Body Material: PBT,UL94,V-0 Self Extinguishing
- Contacts Pitch: 8.26
- North American: 12 to 22