Tab Connection Terminal Blocks

Last Updated: April 1, 2025

Description

Tab connection terminal blocks, also known as spade or blade terminals, are designed to facilitate rapid insertion and removal of electrical connections without the need for soldering. These terminal blocks provide a reliable and efficient means of connecting wires in various electrical systems.

Working Principle

Tab connection terminal blocks operate by allowing a tab or blade to be inserted into a corresponding slot, creating an electrical connection. This design enables quick and easy assembly and disassembly, making them particularly useful in applications where frequent connection changes are necessary. The absence of soldering requirements simplifies the installation process and reduces the time needed for maintenance and repairs.

Applications

Tab connection terminal blocks are commonly used in applications where quick and frequent disconnections are required. Specific examples include automotive electrical systems, where they facilitate the connection of various components such as lights and sensors. They are also used in consumer electronics for connecting internal components that may need to be replaced or upgraded.

Advantages over other Terminal Blocks

One of the primary advantages of tab connection terminal blocks is their ability to be inserted and removed rapidly without soldering, which is not possible with many other types of terminal blocks. This feature makes them ideal for applications requiring frequent maintenance or component replacement. Additionally, their design allows for easy and quick assembly, reducing labor costs and downtime.

Limitations

A limitation of tab connection terminal blocks is that they may not provide as secure a connection as other types, such as screw or spring clamp terminal blocks, especially in environments subject to vibration or movement. This can lead to potential disconnections or intermittent connections if not properly secured.

Considerations

When considering tab connection terminal blocks, it is important to evaluate the initial costs, which may be lower due to the absence of soldering requirements. However, operating expenses could increase if frequent maintenance is needed due to less secure connections. Durability can be a concern in high-vibration environments, and accuracy in maintaining a stable connection may vary depending on the specific application. Replacement and maintenance costs should also be considered, as the ease of disconnection can lead to increased wear and tear over time.

45 Results
High and Medium-Power Terminal Blocks -- HP-AT101-1-02P
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Termination Options: Screw Clamp; Tab Connection
  • # of Contacts: 2
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
Terminal Blocks - Din Rail, Channel -- 0324560000-ND [324560000 from Weidmuller]
from DigiKey

CONN TERM BLK FEED THRU 12-24AWG [See More]

  • Termination Options: Tab Connection
  • North American: 12 to 24
  • Terminal Block Type: Single Feed Through
  • International: 2.50
High and Medium-Power Terminal Blocks -- HP-AT101-1-03P
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Termination Options: Screw Clamp; Tab Connection
  • # of Contacts: 3
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
Terminal Blocks - Din Rail, Channel -- 0478260000-ND [478260000 from Weidmuller]
from DigiKey

CONN TERM BLK FEED THROUGH BEIGE [See More]

  • Termination Options: Tab Connection
  • International: 0.50 to 2.50
  • Terminal Block Type: Single Feed Through
  • Voltage Rating: 600
High and Medium-Power Terminal Blocks -- HP-AT101-4-02P
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Termination Options: Screw Clamp; Tab Connection
  • # of Contacts: 2
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
Terminal Blocks - Din Rail, Channel -- 0479660000-ND [479660000 from Weidmuller]
from DigiKey

CONN TERM BLK FEED THROUGH BEIGE [See More]

  • Termination Options: Tab Connection
  • International: 0.50 to 2.50
  • Terminal Block Type: Dual Level Bridged
  • Voltage Rating: 300
High and Medium-Power Terminal Blocks -- HP-AT101-5-02P
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Termination Options: Screw Clamp; Tab Connection
  • # of Contacts: 2
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
Terminal Blocks - Din Rail, Channel -- 1021700000-ND [1021700000 from Weidmuller]
from DigiKey

CONN TERM BLK FEED THRU 12-26AWG [See More]

  • Termination Options: Tab Connection
  • North American: 12 to 26
  • Terminal Block Type: Dual level
  • International: 0.50 to 4.00
High and Medium-Power Terminal Blocks -- HP-AT101-6-02P
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Termination Options: Screw Clamp; Tab Connection
  • # of Contacts: 2
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
Terminal Blocks - Din Rail, Channel -- 277-10928-ND [1406098 from PHOENIX CONTACT USA]
from DigiKey

CONN TERM BLK FEED THRU 18-20AWG [See More]

  • Termination Options: Tab Connection
  • North American: 18 to 20
  • Terminal Block Type: Single Feed Through
  • International: 0.50 to 1.00
Terminal Blocks - Din Rail, Channel -- 277-9113-ND [1960013 from PHOENIX CONTACT USA]
from DigiKey

CONN TERM BLK FEED THROUGH GRAY [See More]

  • Termination Options: Tab Connection
  • Voltage Rating: 800
  • Terminal Block Type: Single Feed Through
  • Approvals: RoHS Compliant
Terminal Blocks - Din Rail, Channel -- 277-9163-ND [2017224 from PHOENIX CONTACT USA]
from DigiKey

CONN TERM BLK FEED THROUGH GRAY [See More]

  • Termination Options: Tab Connection
  • Voltage Rating: 250
  • Terminal Block Type: Single Feed Through
  • Approvals: RoHS Compliant
Terminal Blocks - Din Rail, Channel -- 277-9530-ND [3011012 from PHOENIX CONTACT USA]
from DigiKey

CONN TERM BLK FEED THRU 16-24AWG [See More]

  • Termination Options: Tab Connection
  • North American: 16 to 24
  • Terminal Block Type: Single Feed Through
  • International: 0.20 to 2.50
Terminal Blocks - Specialized -- A122746-ND [1546149-1 from TE Connectivity]
from DigiKey

TERM BLK NEMA 4POS 10.85MM GRAY [See More]

  • Termination Options: Tab Connection
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Direct Mount
  • Approvals: RoHS Compliant
Manometer -- 8359362 [101 from DwyerOmega]
from Radwell International

SERIES 100 DURABLOCK SOLID PLASTIC PORTABLE GAGES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Fixed Printed Circuit Board Terminal Blocks -- 1171
from LMI Components, Inc.

FIXED PRINTED CIRCUIT BOARD TERMINAL BLOCKS [See More]

  • Termination Options: Tab Connection
  • # of Contacts: 10
  • Mounting Options: PCB
  • Contacts Pitch: 5.08 to 7.62
Power Block Module -- 360479 [800M-XA3K from Allen-Bradley / Rockwell Automation]
from Radwell International

CONTACT BLOCK, 800M SERIES, ACCESSORIES, STANDARD, LARGE SCREW WITH PRESSURE PLATES, 1 N.O.E.M - 1 N.C.L.B, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Screw Clamp; Tab Connection
Fixed Printed Circuit Board Terminal Blocks -- 1173
from LMI Components, Inc.

FIXED PRINTED CIRCUIT BOARD TERMINAL BLOCKS [See More]

  • Termination Options: Tab Connection
  • # of Contacts: 10
  • Mounting Options: PCB
  • Contacts Pitch: 5.08 to 7.62
Power Distribution Block -- 10712937 [1492-PDEC2 from Allen-Bradley / Rockwell Automation]
from Radwell International

HOLE PLUG, POWER DISTRIBUTION, BLOCK ACCESSORY, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
  • Terminal Block Type: Power Distribution Blocks
Fixed Printed Circuit Board Terminal Blocks -- 41171
from LMI Components, Inc.

FIXED PRINTED CIRCUIT BOARD TERMINAL BLOCKS [See More]

  • Termination Options: Tab Connection
  • # of Contacts: 17
  • Mounting Options: PCB
  • Contacts Pitch: 5.08
Screw -- 120552720 [5094-RTB3 from Allen-Bradley / Rockwell Automation]
from Radwell International

REMOVABLE TERMINAL BLOCK SCREW, FLEX 5000, RTB SCREW, 32 VDC, 2-10 AMP, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Screw Clamp; Tab Connection
  • Current Rating: 10
  • Voltage Rating: 32
Fixed Printed Circuit Board Terminal Blocks -- 41173
from LMI Components, Inc.

FIXED PRINTED CIRCUIT BOARD TERMINAL BLOCKS [See More]

  • Termination Options: Tab Connection
  • # of Contacts: 17
  • Mounting Options: PCB
  • Contacts Pitch: 5.08
Sensor Amplifier -- 498285 [E2C-GE4A from OMRON Automation and Safety]
from Radwell International

PROXIMITY SWITCH AMPLIFIER UNIT, 3 WIRE, NO/NC SELECTABLE, NPN, TERMINAL BLOCK MODELS, 12-24VDC, RED DETECTION INDICATOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Fixed Printed Circuit Board Terminal Blocks -- 411771
from LMI Components, Inc.

FIXED PRINTED CIRCUIT BOARD TERMINAL BLOCKS [See More]

  • Termination Options: Tab Connection
  • # of Contacts: 11
  • Mounting Options: PCB
  • Contacts Pitch: 7.62
Terminal Blk/Strip Wiring Dev -- 1006592 [194E-AE2-50C1 from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, TERMINAL COVER, FOR BOX TERMINALS, 1 POLE, 250-315 AMP, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
  • Current Rating: 315
  • # of Contacts: 1
Fixed Printed Circuit Board Terminal Blocks -- 411773
from LMI Components, Inc.

FIXED PRINTED CIRCUIT BOARD TERMINAL BLOCKS [See More]

  • Termination Options: Tab Connection
  • # of Contacts: 11
  • Mounting Options: PCB
  • Contacts Pitch: 7.62
Terminal Blk/Strip Wiring Dev -- 101119724 [1492-UK4 from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK ,750 VAC, RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
  • Voltage Rating: 750
Terminal Blk/Strip Wiring Dev -- 10163442 [700-HLS1U1-EX from Allen-Bradley / Rockwell Automation]
from Radwell International

TERMINAL BLOCK RELAY, W/ SOCKET, SCREW TERMINAL BASE, BUILT-IN RETAINER CLIP, STANDARD LED, COIL SURGE PROTECTION, REPLACEABLE RELAY MODULE, 2 A SOLID-STATE RELAY, 110/125 V AC/DC INPUT, DC OUTPUT, W/ HAZARDOUS LOCATION, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Screw Clamp; Tab Connection
Terminal Blk/Strip Wiring Dev -- 103532290
from Radwell International

JUMPER BAR,SHORTING LINK, 10 POSITION,ORANGE,SUITABLE FOR TERMINAL TYPE KUT2.5. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 10704822 [1492-LD4RB471 from Allen-Bradley / Rockwell Automation]
from Radwell International

TWO-CIRCUIT FEED-THROUGH BLOCK, TWO LEVEL BLOCK WITH A SELECTABLE METAL OXIDE FILM RESISTOR VALUE BETWEEN THE 2 LEVELS, 4MM MAX.WIRE, BLACK, 470 OHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 10711710 [1492-JD3RB182 from Allen-Bradley / Rockwell Automation]
from Radwell International

FEED-THROUGH BLOCK, IEC, 2 CIRCUIT, TWO LEVEL BLOCK, WITH A SELECTABLE RESISTOR VALUE BETWEEN THE 2 LEVELS, 4 MM MAX. WIRE, GRAY, 1800 OHM RESISTANCE, OPEN STYLE, RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 10713140 [1492-SJ6A-50 from Allen-Bradley / Rockwell Automation]
from Radwell International

SIDE JUMPER, INSULATED, 6 MM, 50 POLE, GRAY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
  • # of Contacts: 50
Terminal Blk/Strip Wiring Dev -- 107801615 [2202-1204 from WAGO]
from Radwell International

2-CONDUCTOR THROUGH TERMINAL BLOCK, WITH PUSH-BUTTON, 2.5 MM ², WITH TEST PORT, SUITABLE FOR EX I APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP ®, 2,50 MM ², BLUE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 107803827 [2102-5204 from WAGO]
from Radwell International

2-CONDUCTOR THROUGH TERMINAL BLOCK, WITH LEVER AND PUSH-BUTTON, 2.5 MM ², WITH TEST PORT, SUITABLE FOR EX I APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP ®, 2,50 MM ², BLUE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 10796007 [1492-HM from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, WHITE, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 108371990 [MTSW-114-09-L-D-540 from Samtec Inc.]
from Radwell International

CONNECTOR, HEADER, CUTTABLE, GOLD, 28 POS, 2 ROW, 2.54MM, 13.72MM MATING LENGTH, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 1111323 [1492-N16Y from Allen-Bradley / Rockwell Automation]
from Radwell International

END BARRIER, FOR TERMINAL BLOCK, YELLOW, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 11171991 [2006-1201 from WAGO]
from Radwell International

TERMINAL BLOCK, FEED THROUGH, 2-CONDUCTOR, 41 AMP, 6 MM NOMINAL CROSS SECTION, SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, PUSH-IN/SPRING TERMINATION, RAIL MOUNT, GRAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Spring Clamp; Tab Connection
  • Current Rating: 41
  • Terminal Block Type: Single Feed Through
Terminal Blk/Strip Wiring Dev -- 11171993 [2006-1202 from WAGO]
from Radwell International

2-CONDUCTOR THROUGH TERMINAL BLOCK, 6 MM ², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP ®, 6,00 MM ², ORANGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 11172003 [2006-1207 from WAGO]
from Radwell International

2-CONDUCTOR GROUND TERMINAL BLOCK, 6 MM ², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP ®, 6,00 MM ², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 11172026 [2006-1307 from WAGO]
from Radwell International

TERMINAL BLOCK, 3-CONDUCTOR, GROUND, 6 MM ², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP ®, 6,00 MM ², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 11172155 [2010-1201 from WAGO]
from Radwell International

TERMINAL BLOCK, 2-CONDUCTOR THROUGH, 10 MM, SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP, 10.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 11172158 [2010-1202 from WAGO]
from Radwell International

2-CONDUCTOR THROUGH TERMINAL BLOCK, 10 MM ², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP ®, 10,00 MM ², ORANGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 11172167 [2010-1207 from WAGO]
from Radwell International

2-CONDUCTOR GROUND TERMINAL BLOCK, 10 MM ², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP ®, 10,00 MM ², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection
Terminal Blk/Strip Wiring Dev -- 11172191 [2010-1307 from WAGO]
from Radwell International

3-CONDUCTOR GROUND TERMINAL BLOCK, 10 MM ², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP ®, 10,00 MM ², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Termination Options: Tab Connection