UL Recognized Component Mark (US and Canadian) Terminal Blocks

Last Updated: April 1, 2025

Description

UL Recognized Component Mark (US and Canadian) Terminal Blocks are components used to connect electrical circuits. They serve as a junction point for electrical connections, allowing for the secure and organized termination of wires. These terminal blocks are part of a larger product or system and may have specific performance restrictions or incomplete construction .

Working Principle

Terminal blocks work by providing a safe and reliable means to connect electrical components within a system. They typically consist of a modular housing with a series of terminals that secure wires in place. The blocks can be mounted on a DIN rail, screwed into a panel, or placed on a printed circuit board (PCB), ensuring flexibility in installation . Their utility lies in organizing complex electrical systems, reducing the risk of exposed or unsecured wires, and facilitating easier maintenance and troubleshooting .

Applications

Terminal blocks are widely used in industrial control cabinets to organize and manage electrical connections. Specific examples include their use in power distribution blocks for terminating power cables, and in disconnect blocks, which allow circuits to be easily disconnected without removing wires . They are also employed in sensor/actuator blocks to handle devices like proximity sensors and photoelectric sensors .

Advantages over other Terminal Blocks

One of the advantages of UL Recognized Component Mark terminal blocks is their ability to provide a clean and professional appearance in control panels, which aids in circuit identification and maintenance . Their modular design allows for easy customization and expansion of electrical systems, making them versatile for various applications.

Limitations

UL Recognized Component Mark terminal blocks may have performance restrictions or incomplete construction, as they are designed to be part of a larger system . This means they might not be suitable for standalone use or applications requiring fully independent components.

Considerations

When selecting terminal blocks, considerations should include initial costs, which can vary based on the complexity and specifications of the blocks. Operating expenses may be influenced by the need for regular maintenance to ensure secure connections. Durability is a key factor, as terminal blocks must withstand environmental conditions and mechanical stress. Accuracy in connections is crucial to prevent electrical faults, and replacement and maintenance costs should be factored into the overall lifecycle cost of the system .

116 Results
Double Row Barrier Terminal Blocks -- DG99-A-XXP-13-00A(H)
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187 ″ or... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); ROHS
  • Terminal Block Type: Power Distribution Blocks; Double Row Barrier
  • Mounting Options: End Mounting Holes
  • # of Contacts: 2 to 12
1/4 x 1 and 1/4 x 1 1/4 in. Terminal Fuse Block -- CAFL4U
from Altech Corp.

Suitable for use in high temperature applications up to 600 °C (1112 °F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
  • Terminal Block Type: Fuse Holder or Fuse Block
  • Mounting Options: 32 mm DIN Rail; 35 mm DIN Rail (optional feature)
  • Orientation: 180°
Eurostyle Terminal Strips -- PA08HDS-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronics offers a variety of Eurostyle blocks and terminal strips that are sure to suit your need. Our Eurostyle Terminal Strips are available with pitches of 8mm, 10mm, 12mm, and 14mm sizes; a range of 17.5A-41A; elevator clamps; and wire protector products. Custom legends are... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian)
  • Terminal Block Type: Power Distribution Blocks; Eurostyle Blocks
  • Mounting Options: Terminal Strip
  • # of Contacts: 2 to 12
10.00mm Pin Spacing – Fixed PCB Blocks -- MHEB-2510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 10
High and Medium-Power Terminal Blocks -- HP-AT101-1-02P
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian)
  • # of Contacts: 2
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
10.00mm Pin Spacing – Fixed PCB Blocks -- MT-2102
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
High and Medium-Power Terminal Blocks -- HP-AT101-1-03P
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian)
  • # of Contacts: 3
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
10.00mm Pin Spacing – Fixed PCB Blocks -- MVEB-1510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 10
High and Medium-Power Terminal Blocks -- HP-AT101-4-02P
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian)
  • # of Contacts: 2
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
10.00mm Pin Spacing – Fixed PCB Blocks -- MVEB-2510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 10
High and Medium-Power Terminal Blocks -- HP-AT101-5-02P
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian)
  • # of Contacts: 2
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
10.00mm Pin Spacing – Panel Mount -- MPT-1010-D
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 1
High and Medium-Power Terminal Blocks -- HP-AT101-6-02P
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian)
  • # of Contacts: 2
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
10.00mm Pin Spacing – Pluggable PCB Blocks -- PH02-10.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
High and Medium-Power Terminal Blocks -- HP-ATA-115-1-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 1 to 3
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
10.00mm Pin Spacing – Pluggable PCB Blocks -- PHP02-10.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
High and Medium-Power Terminal Blocks -- HP-ATA-115-2-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 1 to 3
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
10.00mm Pin Spacing – Pluggable PCB Blocks -- PV02-10.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
High and Medium-Power Terminal Blocks -- HP-ATA-115-3-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 1 to 3
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
10.00mm Pin Spacing – Pluggable PCB Blocks -- PVP02-10.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
High and Medium-Power Terminal Blocks -- HP-ATA-115-4-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 1 to 3
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
10.00mm Pin Spacing – Pluggable PCB Blocks -- SH02-10.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
High and Medium-Power Terminal Blocks -- HP-ATA-115-6-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 1 to 3
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
10.16mm Pin Spacing – Fixed PCB Blocks -- MHB-2510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 10
High and Medium-Power Terminal Blocks -- HP-ATA-90-1-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 2 to 12
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Contacts Pitch: 12.70
10.16mm Pin Spacing – Fixed PCB Blocks -- MV-1002
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
High and Medium-Power Terminal Blocks -- HP-ATB-175-1-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Mounting Options: Screw Mount
  • # of Contacts: 1 to 3
10.16mm Pin Spacing – Fixed PCB Blocks -- MVB-2510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 10
High and Medium-Power Terminal Blocks -- HP-ATB-175-2-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Mounting Options: Screw Mount
  • # of Contacts: 1 to 3
10.16mm Pin Spacing – Fixed PCB Blocks -- MVB-2510-D
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 10
High and Medium-Power Terminal Blocks -- HP-ATB-175-3-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Mounting Options: Screw Mount
  • # of Contacts: 1 to 3
10.16mm Pin Spacing – Fixed PCB Blocks -- MVDB-2510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Dual level; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 20
High and Medium-Power Terminal Blocks -- HP-ATB-175-4-01P
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Mounting Options: Screw Mount
  • # of Contacts: 1 to 3
10.16mm Pin Spacing – Fixed PCB Blocks -- MVTB-2510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Dual level; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 30
High and Medium-Power Terminal Blocks -- HP-ATB-175-5-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Mounting Options: Screw Mount
  • # of Contacts: 1 to 3
10.16mm Pin Spacing – Pluggable PCB Blocks -- PDSH02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; Dual level; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 4
High and Medium-Power Terminal Blocks -- HP-ATB-175-6-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Mounting Options: Screw Mount
  • # of Contacts: 1 to 3
10.16mm Pin Spacing – Pluggable PCB Blocks -- PDSV02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; Dual level; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 4
High and Medium-Power Terminal Blocks -- HP-ATB-175B-1-01P
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Mounting Options: 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
  • # of Contacts: 1
10.16mm Pin Spacing – Pluggable PCB Blocks -- PH02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
High and Medium-Power Terminal Blocks -- HP-ATC-380-1-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 1 to 3
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
10.16mm Pin Spacing – Pluggable PCB Blocks -- PH02-10.16-K
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
High and Medium-Power Terminal Blocks -- HP-ATH-255-1-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 1 to 3
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
10.16mm Pin Spacing – Pluggable PCB Blocks -- PHP02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
High and Medium-Power Terminal Blocks -- HP-ATH-255-2-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 1 to 3
  • Terminal Block Type: Power Distribution Blocks; Panel Distribution
  • Body Material: Phenolic
10.16mm Pin Spacing – Pluggable PCB Blocks -- PI02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
High and Medium-Power Terminal Blocks -- HP-RTG-C
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster ’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • Terminal Block Type: Power Distribution Blocks; DIN Rail Connector
  • Mounting Options: 35 mm DIN Rail (optional feature)
  • # of Contacts: 3
10.16mm Pin Spacing – Pluggable PCB Blocks -- PIP02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
PCB High-Power Terminal Blocks -- OTB-1500N-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • Terminal Block Type: Power Distribution Blocks; Barrier Terminal Blocks
  • Mounting Options: PCB; Mounting Ears
  • # of Contacts: 2 to 10
10.16mm Pin Spacing – Pluggable PCB Blocks -- PV02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
1-Tier Fixed Terminal Block -- EL1M Left Offset Series
from Amphenol PCD

Heavy Duty. Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 22
  • Mounting Options: PCB
  • Contacts Pitch: 5.08
Basic terminal block - MCV 1,5/11-G-3,81 P14 THR - 1707094
from PHOENIX CONTACT USA

PCB headers, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 11, pitch: 3.81 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design recommendations for through hole reflow technology can be found under “Downloads ” [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); ROHS Compliant
  • Contacts Pitch: 3.81
  • Mounting Options: PCB
  • Current Rating: 8
Terminal Assembly LS ELECTRIC TERMINAL ASSY,LUG,TB-32 - 62671941112 [62671941112 from LS ELECTRIC America Inc.]
from Automation24, Inc.

The 62671941002 from LE ELECTRIC is a terminal assembly that works in conjunction with the TB-32 busbar for manual motor starters. [See More]

  • Approvals: CE Conformity Marks; UL Recognized Component Mark (US and Canadian); CE, cULus
  • Operating Temperature: -20 to 60
  • Terminal Block Type: Terminal assembly
Compact Style Feed Through Terminal Blocks -- ZDK 2.5/3AN
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Dual level
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 3
10.2 Feedthrough Terminal Block -- XBUT10
from OMEGA Engineering, Inc.

The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]

  • Approvals: CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); RoHS
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
ETB01 Series
from Excel Cell Electronic USA Corp.

Pitch: 3.5, 7.0 mm , wire cage: nickel plated over zinc alloy [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian)
  • Terminal Block Type: Single Feed Through
  • Mounting Options: PCB
  • # of Contacts: 3
2-Tier Fixed Terminal Block -- EL2M Left Offset Series
from Amphenol PCD

Heavy Duty. Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Terminal Block Type: Dual level
  • Mounting Options: PCB
  • Contacts Pitch: 5.08
Compact Style Feed Through Terminal Blocks -- ZDU 2.5N
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
12 mm Feedthrough Terminal Block -- XBUT16
from OMEGA Engineering, Inc.

The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]

  • Approvals: CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); RoHS
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
2-Tier Fixed Terminal Block -- EL2M Right Offset Series
from Amphenol PCD

Identical in all respects to the 2-tier EL2M family shown on page 60 (facing), except that the upper row is offset to the right, providing additional system I/O and packaging alternates. Users have the option of purchasing modules separately, and assembling to size in-house, in order to minimize... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Terminal Block Type: Dual level; I/O Block
  • Mounting Options: PCB
  • # of Contacts: 6 to 44
Compact Style Feed Through Terminal Blocks -- ZDU 2.5N/3AN
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 3
16 mm Terminal Block -- XBUT35
from OMEGA Engineering, Inc.

The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]

  • Approvals: CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); RoHS
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
3-Tier Fixed Terminal Block Modules -- ESLT Multi-Tier Low-Profile Modular Assembly
from Amphenol PCD

Enhanced Density. Multi-tier 5.0mm spacing terminal blocks are rated at 13.5A and combine low profile with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking Modules. Blocks range to 3 tiers high and are are... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Terminal Block Type: Dual level (optional feature); Three Level (optional feature)
  • Mounting Options: PCB
  • # of Contacts: 6 to 36
Compact Style Feed Through Terminal Blocks -- ZDU 2.5N/4AN
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 4
5.2 mm Feedthrough Terminal Block -- XBUT25
from OMEGA Engineering, Inc.

The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]

  • Approvals: CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); RoHS
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
3-Tier Fixed Terminal Block Modules -- ESMT Multi-Tier Mid-Profile Modular Assembly
from Amphenol PCD

Enhanced Density. Multi-tier, 5.0mm spacing terminal blocks are rated at 17.5A and provide enhanced board density as well as system flexibility. Moving cage clamp wire termination ensures high reliability. Interlocking Modules. Blocks range to 3 tiers high and are are available in five different... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Terminal Block Type: Dual level (optional feature); Three Level (optional feature)
  • Mounting Options: PCB
  • # of Contacts: 6 to 36
Compact Style Modular PE Terminal Blocks -- ZDK 2.5/3AN DU-PE
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Dual level
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 3
6.2 mm Feedthrough Terminal Block -- XBUT4
from OMEGA Engineering, Inc.

The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]

  • Approvals: CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); RoHS
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
3-Tier Fixed Terminal Block Modules -- ESTT Multi-Tier Tall-Profile Modular Assembly
from Amphenol PCD

Enhanced Density. Multi-tier, 5.0mm spacing terminal blocks are rated at 24A and provide high current capacity and enhanced board density as well as system flexibility. Moving cage clamp wire termination ensures high reliability. Interlocking Modules. Blocks range to 3 tiers high and are are... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Terminal Block Type: Dual level (optional feature); Three Level (optional feature)
  • Mounting Options: PCB
  • # of Contacts: 6 to 36
Compact Style Modular PE Terminal Blocks -- ZDK 2.5/3AN PE
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Dual level
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 3
DIN Rail Fuse Terminal Blocks -- OMTBV7-WFB Fuse Terminal Blocks
from OMEGA Engineering, Inc.

Fuse terminal blocks provide a convenient way to add fuses to your DIN rail wire panels. The fuse blocks accept 5 x 20 mm fuses and are rated up to 300V and 15A. Omega's new OMTBV7-W terminals are designed to meet the three most important criteria when selecting a terminal block line - ease of... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
  • Terminal Block Type: Fuse Holder or Fuse Block
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
4-Tier Fixed Terminal Block -- ESTT Tall Tower Series
from Amphenol PCD

The .200" (5.08mm) 4-tier ESTT, aimed at maximum board density or unique packaging requirements, is the tallest vertical block available. Blocks feature moving cage clamp wire terminations. Supplied pre-assembled to size, and available only in black. [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Terminal Block Type: Four Level
  • Mounting Options: PCB
  • # of Contacts: 8 to 48
Compact Style Modular PE Terminal Blocks -- ZPE 2.5N
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
DIN Rail Mounting Ground Terminal Blocks -- OMTBV7-WG Ground Terminal Blocks
from OMEGA Engineering, Inc.

Ground terminal blocks mechanically and electrically connect wires to the DIN rail by using a metal clamping bar. In this way, the DIN rail can function as a ground bus bar. By international standards, ground blocks are color-coded as green and yellow. Omega's new OMTBV7-W terminals are designed to... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
  • Terminal Block Type: Ground Circuit Terminal
  • Mounting Options: 15 mm DIN Rail
  • # of Contacts: 2
Angled Fixed Terminal Block -- ELMM Angled Modular Series
from Amphenol PCD

High Board Density. The angled .200" (5.08mm) low profile ELMM series incorporates a 45 ° angle to maximize use of space by allowing terminal blocks to be stacked front-to-back, providing users full access to wires and screws even when the blocks are fully wired. The angled wire entry also... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 20
  • Mounting Options: PCB
  • Contacts Pitch: 5.08
Compact Style Modular PE Terminal Blocks -- ZPE 2.5N/3AN
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 3
DIN Rail Terminal Blocks -- AVK Terminal Blocks
from OMEGA Engineering, Inc.

The AVK Series Feed Through Terminal Blocks offer savings in cost, space and time. These terminal blocks mount on standard 35 x 15mm and 35 x 7.5 mm DIN rails and are design to meet world wide standards. The AVK terminal blocks come in all wire ranges and no pre-treatment of the wire is necessary,... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
Assembled-to-Size Fixed Terminal Block -- ELM Angled Series
from Amphenol PCD

ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules. The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 20
  • Mounting Options: PCB
  • Contacts Pitch: 5.00
Compact Style Modular PE Terminal Blocks -- ZPE 2.5N/4AN
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 4
DIN Rail Terminal Blocks -- OMTBV7-W Terminal Blocks
from OMEGA Engineering, Inc.

Omega's new OMTBV7-W terminals are designed to meet the three most important criteria when selecting a terminal block line ease of wiring, secure connections and durability. The line is also comprehensive, offering a wide array of terminal types for most circuits and functions, from control to low... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); IEC
  • Terminal Block Type: Dual level
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
Assembled-to-Size Fixed Terminal Block -- ELM Vertical Series
from Amphenol PCD

ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules. The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 20
  • Mounting Options: PCB
  • Contacts Pitch: 5.00
Distribution Terminal Blocks -- PDL 4 S/N
from Weidmuller

We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Dual level
  • Mounting Options: Universal Mounting Foot
  • Orientation: 180°
DIN Rail Thermocouple Terminal Blocks -- OMTBV7-WTC, -WTF, -WTS
from OMEGA Engineering, Inc.

OMTBV7-WTC3 series thermocouple terminal blocks are offered in Type K, J, T and E. The terminal block contacts are made with thermocouple-grade calibration alloys. The terminal blocks come in a Gray color but white blank marker tags are available for identification. OMTBV7-WTS3 series sensor... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
  • Terminal Block Type: Thermocouple Block
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2 to 6
Fixed Terminal Block -- ELVM Angled SMT Compatible Series
from Amphenol PCD

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.81
Distribution Terminal Blocks -- PDL 4 S/N/L
from Weidmuller

We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Dual level
  • Mounting Options: Universal Mounting Foot
  • Orientation: 180°
Feed Through Ground Terminal Blocks -- YBK Tension Clamp Terminal Blocks
from OMEGA Engineering, Inc.

YBK Series feed through terminal blocks are tension clamp connection style and are DIN rail mounted. The tension clamp can easily be opened with a small screwdriver inserted next to the wire entry, then slip in the field wire and remove the screwdriver for a reliable and secure connection. The YBK... [See More]

  • Approvals: CE Conformity Marks; UL Recognized Component Mark (US and Canadian); RoHS
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
Fixed Terminal Block -- ELVM Horizontal SMT Compatible
from Amphenol PCD

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.81
Distribution Terminal Blocks -- PDL4 S/L
from Weidmuller

We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Three Level
  • Mounting Options: Universal Mounting Foot
  • Orientation: 180°
Sensor DIN Rail Terminal Blocks -- PIK & PUK
from OMEGA Engineering, Inc.

The PIK and PUK Series multi-level terminal blocks are specialty terminals to fit a variety of needs. The PIK-4N terminal blocks allows for 2 level feed through connections while the PIK-4NK has an internal connecting bridge for common feeds that allow for one-in and three-out connections. The PUK... [See More]

  • Approvals: CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark
  • Terminal Block Type: Dual level (optional feature); Dual Level Bridged (optional feature); Three Level (optional feature)
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 4 to 7
Fixed Terminal Block -- ELVM Vertical SMT Compatible Series
from Amphenol PCD

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.81
Distribution Terminal Blocks -- PDL4 S/L/L/PE
from Weidmuller

We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Three Level
  • Mounting Options: Universal Mounting Foot
  • Orientation: 180°
Terminal Block System -- XBUT
from OMEGA Engineering, Inc.

The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies reducing inventory and logistics costs. The modular terminal block design allows for use of the different... [See More]

  • Approvals: CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); RoHS
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
Fixed Terminal Block -- ELXM Angled SMT Compatible Series
from Amphenol PCD

ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELXM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.50
Distribution Terminal Blocks -- PDL4 S/N/L/PE
from Weidmuller

We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Three Level
  • Mounting Options: Universal Mounting Foot
  • Orientation: 180°
Fixed Terminal Block -- ELXM Horizontal SMT Compatible Series
from Amphenol PCD

ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELXM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.50
Distribution Terminal Blocks -- PDL4 S/NT/L/PE
from Weidmuller

We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Three Level
  • Mounting Options: Universal Mounting Foot
  • Orientation: 180°
Fixed Terminal Block -- ELXM Vertical SMT Compatible Series
from Amphenol PCD

ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELXM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.50
Feed Through Mini Terminal Blocks -- AKE 2.5
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • North American: 12 to 26
Fixed Terminal Block -- ESBM Low Profile Series
from Amphenol PCD

Lowest Height-off-Board. The .150"/3.5mm-pitch ESB line offers the lowest height off the board —.335"/8.5mm —of any screw terminal block in any spacing. This minimal profile can be of critical importance in tight packaging configurations. Moving Cage Clamp. Blocks feature moving cage... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 24
  • Mounting Options: PCB
  • Contacts Pitch: 3.81
Feed Through Mini Terminal Blocks -- AKE 4
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • North American: 14 to 26
Fixed Terminal Block -- ESLM Low Profile Series
from Amphenol PCD

Modular Construction. The .5.0mm (.197") low profile ESLM series terminal block features moving cage clamp wire termination and modular construction. The terminal blocks are molded as 2- to 24-position modules with interlocking dovetails and can be assembled to length without loss of pin spacing. [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 24
  • Mounting Options: PCB
  • Contacts Pitch: 12.70
Feed Through Mini Terminal Blocks -- AKZ 1.5
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Voltage Rating: 150 to 300
Fixed Terminal Block -- SMXM Surface Mount, High Density Series
from Amphenol PCD

True Surface-Mount. True surface-mount terminal blocks facilitate board assembly. Tin-lead plated solder contact tabs are specifically designed for compatibility with SMT reflow solder installation. Fastening Options. SMT terminal blocks must be securely and independently fastened to the board in... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.50
Feed Through Mini Terminal Blocks -- AKZ 2.5
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Voltage Rating: 176 to 300
Header Terminal Block -- ELVH Series Mini Header with Locking Ears
from Amphenol PCD

The integrally molded locking ears are available with ELVP and ELVT plugs, and ELVH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are firmly mated, securing the... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Terminal Block Type: Header
  • Mounting Options: PCB
  • # of Contacts: 2 to 20
Feed Through Mini Terminal Blocks -- AKZ 4
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • North American: 12 to 24
Header Terminal Block -- ELXH Series Mini Header
from Amphenol PCD

ELXH headers are molded of ultra-high-temperature polyamide, which will withstand temperatures to 260°C during the PCB production process, and are compatible with SMT reflow soldering as well as wave soldering processes. The headers are available in vertical and horizontal versions. A shrouded... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Terminal Block Type: Header
  • Mounting Options: PCB
  • # of Contacts: 2 to 24
Feed Through Mini Terminal Blocks -- WDK 1.5/R3.5
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • North American: 18 to 26
Header Terminal Block -- ELXH Series Mini Header with Locking Ears
from Amphenol PCD

The integrally molded locking ears are available with ELXP and ELXT plugs, and ELXH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are firmly mated, securing the... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Terminal Block Type: Header
  • Mounting Options: PCB
  • # of Contacts: 2 to 24
Feed Through Mini Terminal Blocks -- WDU 1.5/R 3.5
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • North American: 14 to 26
High Current Fixed Terminal Block -- ESPM Angled Series
from Amphenol PCD

Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. Available in black only. [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Contacts Pitch: 6.35
  • Mounting Options: PCB
  • Orientation: 45 Degree Entry
Feed Through Terminal Blocks -- IDU 2.5N
from Weidmuller

Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm ² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm ². [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
High Current Fixed Terminal Block -- ESPM Horizontal Series
from Amphenol PCD

Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. Available in black only. [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Contacts Pitch: 6.35
  • Mounting Options: PCB
  • Orientation: 90°
Feed Through Terminal Blocks -- IDU 2.5N/2x2AN
from Weidmuller

Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm ² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm ². [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
Pluggable Terminal Block -- ELFP Series Right Angle Plug
from Amphenol PCD

ELF Series plugs mate with ELF Series headers, and accommodate competitive headers as well. Precision molded housings allow wire termination while the connector is either plugged or unplugged. [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 24
  • Mounting Options: PCB
  • Contacts Pitch: 5.00
Feed Through Terminal Blocks -- IDU 2.5N/3AN
from Weidmuller

Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm ² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm ². [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 3